-
Supplier: TE Connectivity
Description: Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : End Key Mating Retention : Without PCB Mount Alignment : Without
- Voltage Rating: 203 volts
- Current Rating: 1 amps
- Contact Pitch: 1.2699993142003705 mm
- Number of Contacts: 50 #
-
Supplier: TE Connectivity
Description: Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Fully Shrouded Signal Arrangement : Differential Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
- Current Rating: 1.5 amps
- Contact Pitch: 2.0319989027205927 mm
- Number of Contacts: 90 #
- Features: Board Mount Connector
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 38 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] PCB Contact Termination Area Plating Material : Tin
- Current Rating: 0.5 amps
-
-
Supplier: FX PCB Co., Ltd.
Description: These PCB assemblies have a clean row of PCB pads along the edge that is both long and thin. Because the conductive pads utilized for connection in the rectangular row of PCB pads resemble fingers, we refer to them as “gold fingers.” PCB gold fingers are thicker in
-
Supplier: ACCES I/O Products, Inc.
Description: (DAC) outputs DAC error calibration 16 high-current Digital I/O lines 16-bit programmable counter/timer FACTORY OPTIONS A/D FIFO up to 32k samples Factory input range / gain of 1-100 Model LPCI-AIO16A provides 500k samples/second, with 16-bit resolution, for the board’s 16 single-ended
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Infineon Technologies AG
Description: blocks: Sensor board (top): Incorporating the TLE4971-A025N5-U-E0001 automotive current sensor (equipped with M4 screw connectors for high current capabilities < 25A) MCU Board: this board is equiped with an XMC1100 used as target MCU and an XMC4200 used as debugger MCU.
- Category: Development Board
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Input, and AC Output. Features Industry standard, opto-isolated digital I/O modules Choice of AC or DC inputs or outputs Screw terminals for easy interface to field wiring Edge connectors for interface to digital I/O cards via ribbon cable 4000V optical isolation Slim design to save
- Digital I/O Channels: 16 #
- Operating Temperature: -22 to 176 F
- Features: AC Current Input, AC Voltage Input, DC Current Input
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input, Isolated Digital Output
-
Supplier: ACCES I/O Products, Inc.
Description: via DB37 and DB25 connectors Type B USB connector features industrial strength and high-retention design Now with Firmware 2.0 features! Onboard Watchdog Timer, configurable power-on defaults, digital input debouncing and latching, digital output Pulse Width Modulation (PWM) and
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Acromag, Inc.
Description: For safety, outputs go to a failsafe state upon power up/ reset without any instantaneous toggling to prevent false alarms. Designed for COTS applications these TTL level digital I/O modules deliver high-density, high reliability, and high-performance at a low cost. AcroPack
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
are critical. Hubbell's Twist-Lock® EdgeConnect™ products are advanced electrical devices designed for rapid and reliable installations in industrial and commercial settings. By integrating patented EdgeConnect™ screwless termination technology, these devices significantly (read more)
Browse Electrical Receptacles Datasheets for Heilind Electronics, Inc. -
Description The XT30 connector is a high-current power plug engineered for space-constrained applications, delivering a stable 20A within a footprint the size of a coin. Gold-plated copper alloy contacts keep contact resistance at ≤1.2mΩ, while the UL94 V (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized Manufactured from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
These easy-to-mount, multipurpose screw type terminals are a practical, low-cost alternative to PC screw type edge connectors, barrier blocks, terminal boards and terminal strips. Steadfast and easy to (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
exceptional contact density of 26 and 34 contacts, enhances the renowned REDEL 2P High Voltage Series. Building on cutting-edge technical and industrial expertise, along with a strong presence in the medical market, the REDEL Series 2P High Voltage connectors— originally (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
unable to locate the product you are looking for, please contact us for assistance. Right Angle Product Series - 2.5mm pitch Spring type battery right angle PCB mount connectors Features & Benefits - A full range of products include high current (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
reliable connector that performs under severe conditions of vibration & shock, high temperature and humidity. Lightweight & Reliable Connectors Specify Harwin for modern motorsport & EV applications requiring minimum added weight and maximum reliability, even under (read more)
Browse Electrical Connectors Datasheets for Harwin Plc
More Information Top
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Polymer waveguide processing techniques also have the advantage of being compatible with current PCB fabrication methods, allowing low-cost manufacture, an important specification for OECB’s. .... With the addition of optical edge connectors , OECB based interconnects enable high- speed point-to-point optical links to be established between transmitting and receiving equipment satisfying the specification for both inter-board optical backplanes and high bandwidth inter-board connections between…
-
Controlling Radiated Emissions by Design
Although other arrangements can be advocated with good results, this one is a trade-off for the lesser of several evils: radiating loops made by trace-to- edge connector pins, back and forth … offending ones in a PCB , so they are kept .... High dI/dt return currents paths, causing common-mode voltages along ground conduc- tors, are also kept short.
-
Development of an electrical impedance computed tomographic two-phase flows analyzer. Final report
Methods include: @ Leaving as much copper as possible on the PCB ; @ Using decoupling capacitors and … voltage change due to load variation; * Keeping the Vcc and ground traces reuonably close together; * Reducingloop areas, which always correspondsto areduction of inductances andvice- versa; * Keeping the highest - current solid state devicemvs) as … ground noise; * Using additional edge connector pins for ground.
-
Courseware development for a laboratory class in power electronics
We present three prototyping PCB cards for use with the kit. .... Each of the cards has a common interconnection inter- face: up to five high current connections can be made via terminal lugs, and up to 26 low current connections can be made via card- edge connector .
-
A compact high current system for short circuit testing of smart power switches according to AEC standard Q100-012
Figure 6: Device Under Test (DUT) soldered to carrier PCB and mounted to adapter board by a standardized edge connector . .... Over current protection of the whole test system is simply achieved by feeding the channel current measurement to a high speed comparator.
-
http://www.nxp.com/documents/technical_note/TN07001.pdf
This reduces the length of return current travels and the coupling of traces that leave the PCB . .... Keep crystals, resonators, clock buffers away from high speed USB traces, I/O ports, PCB edges , power connectors , plane splits and mounting holes.
-
Molex Incorporated Showcases EXTreme Power Series For High-Current Applications At APEC 2008
For high - current requirements, the EXTreme PowerEdge connector offers 40.0A rating per contact and 160.0A per inch of PCB real estate. .... It is a low-profile power card edge interface for applications in telecommunications, high and mid-range…
-
Two-phase flow boiling in a single layer of future high-performance 3D stacked computer chips
The DC current is applied via a HSEC8-130-010SDV-A edge connector (SAMTEC) soldered to the PCB board. .... The micro-evaporator base was covered with a high -emissivity black matt tape (εtape is in the…
-
Harmonic distortion reduction schemes for a new 100 A-48 V power supply
The presence of a Power Factor correcting pre-regulator can some times make the difference between a large and expensive AC link and a simple PCB edge connector . .... Conversely. as the whole input side of the converter benefits from a reduced input current handling specification (AC breaker, input bridge, wiring etc.), it is often unnecessary to adopt a three phase setup even at higher power levels.
-
A large associative memory system for the CDF level 2 trigger
AS a consequence the the AMboard was physically to hide the AMchip complexity and interface to the higher implemented as a single-width 9U PCB with 16 connectors for levels of the … on a single clock edge , The down FSM of … FPGA chips a smaller memory is needed, easy replacement of defective with low current output to drive…
Indicates content that may require registration and/or purchase.