-
Supplier: RCD Components, Inc.
Description: HIGH CURRENT POWER CHOKES HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.' Low price, wide selection,
- Inductance Range: 2.7 to 100,000.00000000001 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- DCR: 0.007 to 89.7 ohms
- Rated DC Current: 30 to 4,000 milliamps
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Small footprint on PCB Open design optimizes heat dissipation Nanocrystalline or ferrite ring cores
- Inductance Range: 150 to 8,200.000000000002 microH
- Rated DC Current: 10,000 to 50,000 milliamps
- Operating Temperature: -40 to 100 C
- Testing Frequency: 0 to 0.4 kHz
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 3-phase choke THT-terminals Flange for mounting onto printed circuit board Other versions on request: | -4 wire versions | -Customer specific pin outs Unique Selling Proposition Compact size and light weight Open design optimizes heat
- Inductance Range: 80.00000000000001 to 10,800.000000000002 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 10,000 to 50,000 milliamps
- Operating Temperature: -40 to 100 C
-
-
Supplier: Coilcraft, Inc.
Description: Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics
- Inductance Range: 2,000.0000000000002 microH
- DCR: 0.0032 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 2,870 ohms
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations.
- Inductance Range: 0.1 to 100.00000000000001 microH
- Rated DC Current: 1,200 to 55,000 milliamps
- Core Material: Ferrite
- Application: High Current
-
Supplier: RCD Components, Inc.
Description: HIGH CURRENT SURFACE MOUNT POWER INDUCTORS Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance.
- Inductance Range: 0.6799999999999999 to 2,200.0000000000005 microH
- Inductance Tolerance: 5 to 20 (+/- %)
- Rated DC Current: 180 to 3,500 milliamps
- Operating Temperature: -40 to 105 C
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 301 series is designed to be used as a power inductor in switchmode power supply applications. These power inductors combine high current handling capability in a low profile SMD package. This inductor has lower EMI than drum core style
- Inductance Range: 2.5000000000000004 microH
- Inductance Tolerance: 15 (+/- %)
- Configuration: Fixed
- Application: Power Inductor
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 323 series toroidal inductors are designed for switching power applications at frequencies up to 500 kHz This inductor has an outstanding current rating for its size, high reliability, long service life and ability to handle very high peak
- Inductance Range: 84.5 microH
- DCR: 0.02 ohms
- Configuration: Fixed
- Application: High Current
-
Supplier: Amgis Toroidal Power Products, LLC
Description: ripple of Switch Mode Power Supplies. DP Series Toroidal Power Inductors Features Broad range of inductance values and current ratings Low cost, no radiation design Hot Solder, pre-tinned leads for easy PC board mounting Operating frequency to 100kHz Competitive pricing due to
- Inductance Range: 22 to 4,700 microH
- Inductance Tolerance: 15 (+/- %)
- DCR: 0.041 to 1.421 ohms
- Rated DC Current: 500 to 1,000 milliamps
-
Supplier: Coilcraft, Inc.
Description: XAL8050 high-performance molded power inductors are mechanically rugged and magnetically shielded for use in high-density power converter circuits. They offer high current ratings and are ideal for high switching frequencies with low AC losses. Low
- Inductance Range: 22 microH
- DCR: 0.071 ohms
- SRF: 7.5 MHz
- Operating Temperature: -40 to 125 C
-
Inductors, Coils, and Chokes - High Current Power Inductor [This product is RoHS Compliant] -- 306-5Supplier: West Coast Magnetics
Description: West Coast Magnetics' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics' 306 series power inductors are conservatively rated from 16
- Inductance Range: 195 microH
- DCR: 0.0044 ohms
- Configuration: Fixed
- Application: High Current
-
Supplier: Hobart Electronics
Description: Another new series of products are available in a broad range of current and inductance ratings. These high frequency, small size chokes are wound on ferrite bobbins or "DUMBELLS" and allow applications where others designs cannot be used. Applications include: switching
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, POWER, HIGH CURRENT, 1UH; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:-; Power Inductor Case:7.6mm x 6.5mm x 3.2mm; DC Resistance Max:0.007ohm; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR; POWER INDUCTOR;SMT HIGH CURRENT INDUCTOR,10UH 240MA
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, POWER, HIGH CURRENT, 10UH; Inductance:10µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:-; Power Inductor Case:7.6mm x 6.5mm x 3.2mm; DC Resistance Max:0.06ohm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, POWER, HIGH CURRENT, 1.5UH; Inductance:1.5µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:-; Power Inductor Case:7.6mm x 6.5mm x 3.2mm; DC Resistance Max:0.01ohm; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTOR, POWER, HIGH CURRENT, 0.68UH; Inductance:680nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:-; Power Inductor Case:7.6mm x 6.5mm x 3.2mm; DC Resistance Max:0.005ohm; RoHS Compliant: Yes
-
Supplier: SCHURTER Inc
Description: Description Current compensated choke 1-phase choke THT-terminals Inductor vertically positioned in housing Applications Attenuation of common mode interferences Designed for 230/400 VAC applications Chopper amplifiers DC drives and stepper motor controls Switching power
- Inductance Range: 600 to 50,000.00000000001 microH
- Inductance Tolerance: -30 to 50 (+/- %)
- Rated DC Current: 600 to 6,300 milliamps
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR; HIGH CURRENT POWER INDUCTOR; 3.3UH; 22A; 4.87MOHMS
-
Supplier: Allied Electronics, Inc.
Description: INDUCTOR; HIGH CURRENT POWER INDUCTOR; 22UH; 8.7A; 25.7MOHMS
-
Supplier: Datatronics™
Description: Features Single Layer and Cost Effective Design Semi-encapsulated Construction Designed for High Frequency Power Supply Applications
- Inductance Range: 40.00000000000001 to 1,000.0000000000001 microH
- Inductance Tolerance: 12 (+/- %)
- DCR: 0.007 to 0.2 ohms
- Rated DC Current: 3,500 to 17,000 milliamps
-
Supplier: Datatronics™
Description: Features Designed for use in Switching Mode Power Supplies Open Construction Low Power Loss and Radiation Loss Low Cost
-
Supplier: Schaffner EMC Inc.
Description: Schaffner provides horizontal and vertical common mode chokes for automotive application with rated current from 16 A to 50 A. Schaffner common chokes are attenuating common and differential mode EMI noise, by being connected to AC-AC or DC-DC automotive power
- Inductance Range: 330 to 1,000.0000000000001 microH
- Rated DC Current: 16,000 to 50,000 milliamps
- Operating Temperature: -40 to 125 C
- Application: Common-Mode Choke
-
Supplier: Coilcraft CPS
Description: ■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Exceptionally low DCR – 10.8 mOhm ■ Excellent current handling capability
- Inductance Range: 4.7 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 52.2 to 57.4 ohms
- Rated DC Current: 2,000 to 2,700 milliamps
-
Supplier: Coilcraft CPS
Description: ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
- Inductance Range: 4.7 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 32.7 to 36 ohms
- Rated DC Current: 5,800 milliamps
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and
-
Supplier: Beckhoff Automation LLC
Description: Suitable mains chokes are available to limit recharging currents in larger drives and drive systems.
-
Supplier: Beckhoff Automation LLC
Description: Suitable mains chokes are available to limit recharging currents in larger drives and drive systems.
-
Supplier: Beckhoff Automation LLC
Description: Suitable mains chokes are available to limit recharging currents in larger drives and drive systems.
-
Supplier: Beckhoff Automation LLC
Description: Suitable mains chokes are available to limit recharging currents in larger drives and drive systems.
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations. Typical applications include snubbers and current sensing in power
- Resistance Range: 0.001 to 1,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 20 to 600 ±ppm/°C
- Power Rating: 0.12499999999999964 to 11.999999999999972 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: WE-HCM SMT HIGH CURRENT FLAT WIR Product overview: 7443081022 from Würth Elektronik is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Inductance Range: 0.22000000000000003 microH
- Inductance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Coilcraft, Inc.
Description: System comprises an isolation transformer and a common mode choke DETAILS Meets all current requirements of Gigabit Ethernet PoE Plus Isolation Transformer OCL >350 µH with a 35 mA dc offset up to 70°C. Can handle current up to 800 mA Can be used with virtually all chipsets
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: core). Hipot tested at 2,500 VAC Connections are made to a screw terminal or heavy copper tabs with holes Perfect for high current power supply filtering. All chokes are UL approved under Type 3AH, E207860, 30V7 For AC applications 60 Hz to 10,000 Hz try our 197 Series
- Maximum Secondary Current Rating: 30 amps
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SMD HIGH CURRENT POWER INDUCTOR Product overview: SRP-LAB3 from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
ECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It has height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
deployed in cars, making high efficiency necessary for reducing power losses. This drives the development of low-loss, high-functional power inductors that must be compact, as they need to be mounted in the limited space of the ECU. High reliability is also crucial, as they must operate in harsh (read more)
Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
common applications, such as: Power Supply Filter: As one of the most straightforward applications for inductors, power supply filters (also known as chokes) must have a high enough level of inductance to keep current from dipping (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
current range from 2.5 A to 18.0 A over the operating temperature of -40°C ~ 125°C. This power inductor is ideal for DC/DC converters in notebooks, netbook, desktop and servers as well as low profile, high current power supplies. (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
current ratings. Lowest power consumption (AC and DC losses) Soft saturation characteristic to withstand high current spikes Magnetically shielded - composite construction minimizes audible buzzing AEC-Q200 Grade 1 (-40°C to +125°C) with a 165°C max part temperature (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Coilcraft, Inc.
Coilcraft Introduces XEL50xx ultra low-loss power inductors for high-frequency applications
Coilcraft introduces its new XEL50xx family of high-performance, molded power inductors that offer exceptionally low DC resistance and ultra-low AC losses, greatly improving power converter efficiency at high frequencies (2 to 5 MHz) and high ripple current. The use of high switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
SCHURTER expands its range of current-compensated chokes for printed circuit board mounting, to include a vertical design for 1-phase high current applications. The new DKIV-1 sports a compact design and smaller footprint due to its vertical orientation. The series is available with a ferrite or (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications - as low as 0.15 Ohms Eliminates high frequency noise in power supplies or RF signal isolation applications RoHS Compliant, halogen free. 260°C compatible. Matte tin over nickel over silver-platinum-glas s frit (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc.
Conduct Research Top
-
Input Considerations
normally or will suffer a shortened life time. When a large value inductor is used as an input line filter or choke, a back emf can be generated when the supply is switched off. A high voltage can be applied to the input stage causing stress and damage to the power supply. For a switched mode psu