Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transducers with flush diaphragm. Flush diaphragms are used in applications where minimal dead volumes or very high frequencies are required or if the diaphragm could become encrusted by the media.
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: tecsis LP
Description: The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: SensorsONE, Ltd.
Description: The IMP millivolt output pressure transducer includes a ceramic thick film strain gauge sensor element which has very high corrosion tolerance when used with aggressive media. The IMP ceramic strain gauge pressure transducer has a high dynamic response
- Measurement Type: Absolute
- Device Category: Sensor
-
-
Supplier: American Sensor Technologies, Inc. - AST
Description: (4000 BAR) with the AST47HP High Pressure Package. Through its one piece stainless steel sensing element, the diaphragm is thick enough to withstand high pressure and high cycle applications.
- Working Pressure Range: 0 to 50 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: SensorsONE, Ltd.
Description: The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor strain gauges which offer a high mV/V sensitivity which improves signal/noise ratio and
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Setra Systems
Description: hysteresis, high resolution, and repeatability. In addition, the 0 to 5 VDC and 0 to 10 VDC output is linear with pressure and independent of gas composition. A variety of full scale pressure ranges are available from 10 up to 1000 Torr with +/- 0.5% of reading accuracy
- Working Pressure Range: 0.193367747 to 19.3367747 psi
- Accuracy: 0.5 ±% FS
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series GT200 is a reliable rugged pressure transducer, with a high frequency response, for measuring dynamic and static pressures. Available in absolute or sealed gage zero pressure reference, the major design feature is a fully cleanable pressure
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Sealed
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series GT100 is a reliable rugged pressure transducer, with a high frequency response, for measuring dynamic and static pressures. The major design feature is a fully cleanable pressure cavity with replaceable stainless steel diaphragms. Other features
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -100 to 300 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST4700 is a competitively priced, high quality stainless steel media isolated pressure sensor intended for the use of measurement of liquids and gases. Utilizing Krystal Bond™ Technology, the AST4700 offers a one piece stainless steel sensing element free of welds, internal
- Working Pressure Range: 0 to 3,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s full line of subminiature pressure transducers accurately measure pressure ranges from 100 psi to 15000 psi. These gauge-only, subminiature pressure transducers have a high natural frequency and utilize a flush diaphragm that is
- Working Pressure Range: 5,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: Radwell International
Description: HIGH TEMPERATURE MELT PRESSURE SENSOR, STAINLESS STEEL, 0-500-0-30000 PIS, 3.33 MV/V SIGNAL, 6-PIN AVIATION CONNECTOR, 10-12 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Columbia Research Labs, Inc.
Description: dynamic changes in pressure in the frequency range of 5 to 18KHz while withstanding high static pressure. This sensor series is housed in a rugged stainless steel case, mounts via a 1/2" male pipe thread, and incorporates a recessed diaphragm. A 6-pin connector provides
- Working Pressure Range: 0 to 7,500 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive
- Working Pressure Range: 0 to 8,000 psi
- Operating Temperature: -40 to 250 F
- Media: Gas
- Measurement Type: Gauge
-
Supplier: SensorsONE, Ltd.
Description: DPS very low differential pressure transducer is an affordable option for measuring the differential pressure of airflow on heating, cooling, ventilation & air conditioning (HVAC) systems in buildings, laboratories, cleanrooms & factories. The DPS ultra low differential
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available with a measurement range from 100 to 15,000 psi, the series 2300C
- Signal Output: Analog Voltage
- Features: Other
- Sensor Technology: Piezoelectric
- Device Category: Sensor
-
Supplier: Wilcoxon Sensing Technologies
Description: Low-frequency vector sensor with hydrophone and three orthogonal, high-sensitivity accelerometers. Vector sensors measure the acoustic pressure and particle acceleration in three orthogonal axes to determine the direction in which a sound wave is traveling.
- Sensor Outputs: Acceleration
- Device Category: Sensor / Transducer
- Measurement Axes: Triaxial
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 938 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of gas-borne sound in the frequency range of 2 Hz to 15KHz in industrial applications requiring operation up to +500 Degrees Fahrenheit. The unit is constructed for use in corrosive
- Frequency Response: 2 to 15,000 Hz
- Dynamic Range: 79.6929400022103 to 191 dB re 20µPa
- Actual Diameter / Size: 1.062 inch
- Thickness / Height: 1.8800000000000001 inch
-
Supplier: S. Himmelstein & Company
Description: Summary Superb instrument for dc output torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input, Frequency Input
-
Supplier: Kistler Group
Description: against external noise. Kistler AE sensors feature a very high sensitivity for surface (Rayleigh) and longitudinal waves over a broad frequency range and are designed to withstand high energy waves.
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Visual Sound, Inc.
Description: impact with minimal power compression. The design delivers uniform frequency response throughout the entire listening area with high sound pressure level. This system is shipped partially preassembled. Frequency Range: 34 Hz to 20 kHz Sensitivity: 100 dB 1 watt, 1 meter
-
Description: measurement methods for obtaining defined field characteristics of focusing and nonfocusing transducers; - specifies beam axis alignment methods appropriate for focusing and nonfocusing transducers. IEC 61828:2021 relates to focusing ultrasonic transducers operating in the
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-10ton. Robust pressure-bearing structure with simplified installation. High precision and high stability High response frequency
- Force / Load Rating: 1,000 to 10,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Campbell Scientific, Inc.
Description: provides amplification and signal conditioning for the frequency signal of up to four vibrating wire or vibrating strip transducers. Compatible sensors include pressure, load, strain, or even vibrating wire temperature sensors. The recommended frequency range is 1000 to
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 122 F
- Outputs: Frequency Output
- Application: General Lab and Industrial
-
Audio Transducers and Buzzers - Alarms, Buzzers, and Sirens - PKLCS1212E2400-R1 -- PKLCS1212E2400-R1Supplier: Win Source Electronics
Description: (12.00mm x 12.00mm) Operating Mode: Single Tone Voltage Range: 12.5V (Maximum) Port Location: Side Driver Circuitry: Transducer, Externally Driven Categories: Audio Products Sound Pressure Level (SPL): 75dB @ 1.5V, 10cm Manufacturer Homepage: www.murata.com Height - Seated (Maximum):
-
Supplier: TMP Pro Distribution
Description: an integrated membrane switch. Dimensions: 5 x 4.1 x 1 in. (126.5 x 105 x 26.5 mm) Frequency response: 20 - 20,000 Hz Max. sound pressure level (passive): 134 dB Pick-up pattern: Half-cardioid Sensitivity in free field, no load (1kHz): 6 (10) mV/Pa Depending on adjusted
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: Panametrics
Description: protecting the transducers from cryogenic temperatures. Benefits Improved performance, reduced maintenance and dynamic flow measurement for cryogenic liquids Fully welded construction with no moving parts Ultrasonic transducers protected from cryogenic temperatures using Bundle
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Woo Audio Inc.
Description: Woo Audio WA6-SE, WA22, and WA5-LE headphone amplifiers * 1-year manufacturer warranty * Woo Audio is an authorized Audeze dealer. Technical Specifications : Transducer type: Dynamic Operating principle: Semi-open Planar Magnetic Transducers Frequency response: 5 - 20khz, usable
-
Supplier: FLEXIM AMERICAS Corp.
Description: The PIOX® S measuring system, composed of a transmitter and a pair of clamp-on transducers, precisely determines the sonic velocity of the medium based upon the ultrasonic transit-time measured between the two transducers. The Clamp-on transducers are mounted on the outer
- Pipe Diameter: 0.4 to 63 inch
- Operating Temperature: -4 to 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: KROHNE Messtechnik
Description: The OPTISONIC 7300 Biogas is an ultrasonic flowmeter for low pressure biogas, landfill and sewage gas applications. The flowmeter is ideally suited to measure biogas with a high CO2 content as well as small amounts of other media like H2S, nitrogen, hydrocarbons or condensation water.
- Pipe Diameter: 2 to 8 inch
- Velocity Flow Rate: 98.4251968503937 ft/sec
- Operating Temperature: -40 to 212 F
- Operating Pressure: 145 psi
-
Supplier: AMETEK Programmable Power
Description: 16-Channel capacity Mix and match transducer types on a per-channel basis Supports wide range of static measurements and transducer types including thermocouples, RTDs, thermistors, strain gauge, pressure transducers, etc. using signal conditioning modules Seamless
- Analog Input Channels: 16 #
- Features: Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
- Network Options: Ethernet
-
Supplier: Visual Sound, Inc.
Description: pressure level is 130dB, the frequency range of the D15-3 is 50Hz to 18kHz. The D15-3 is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance small-format active and passive satellite systems.
-
Supplier: Visual Sound, Inc.
Description: 15" drivers and a solid birch wood enclosure--while retaining the portability and durability required for touring. Precision Passive loudspeaker with transducer and crossover design by esteemed EAW engineering team Wide-dispersion, ultra-low distortion, high frequency horn
-
Supplier: TelephoneStuff.com
Description: Also, the asymmetrical cable design ensures a high wearing comfort as you listen on the go. Headset Features: - High-quality dynamic speaker systems for powerful, bass-driven stereo sound - Excellent fit in the ear canals and high attenuation of ambient noise (ear adapters in
- Application: Telephone / Voice Communication
Find Suppliers by Category Top
Featured Products Top
-
series wireless pressure transducers make high-resolution digital measurements using very little power, making this technology perfect for wireless applications. These products give the user the ability to view the data either locally on their smart device or remotely using the TDWLB Wireless Router (read more)
Browse Pressure Sensors Datasheets for HydraCheck Inc. -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
Ceracore UTC30 Pressure Transducer Make use (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology manufacturer, Endress+Hauser, the Sensors&Components division specializes in customer-centric solutions. One example is the Ceracore UTC30 pressure transducer. At the heart of the transducer is a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-42000/ With a housing width of only 45mm, the P42000D2 saves precious space in a control panel, while also delivering a high level of performance. Attention to detail has been paid to the (read more)
Browse Datasheets for Knick Interface LLC -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
robust. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. The LVDTs are available as either (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
also available in specialized versions for high-pressure, gamma radiation, and oil-immersed environments. Easy to mount and built for extreme accuracy, they’re the go-to choice for high-performance sensing needs. RDP RDP is a designer and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense
Conduct Research Top
-
How a Vortex Flow Meter Works
moves away from the center. By using a Delta P sensor to measure these pressure changes as the vortices pass, a digital frequency can be generated. Ultrasonic sensors - Ultrasonic sensors measure the time it takes a generated signal to travel from one transducer to another. Because the alternating
-
Piezo Motors: Principle of Operation for Engineers
variations in the form of sound is the most common sensor application, which is seen in piezoelectric microphones and piezoelectric pickups for electrically amplified guitars. Piezoelectric sensors in particular are used with high frequency sound in ultrasonic transducers for medical imaging and industrial
More Information Top
-
Pegasus® Wing-Glove Experiment to
Document Hypersonic Crossflow
Transition—Measurement System and
Selected Flight Results
The NASA STI Program Office…in Profile
Figure 14(b) shows the time history from one of the surface high frequency pressure transducers during transition.
-
Experimental investigation of an aspirated fan stage
High frequency pressure transducers are also placed within the casing of the stage and measure the casing static pressures upstream and downstream of the stage as well as between the rotor and stator.
-
Side Window Buffeting Investigation by Stereoscopic Particle Image Velocimetry in Low and High Turbulence Regime
This method is based on a Stereoscopic Particle Image Velocimetry (SPIV) system synchronized with a high frequency pressure transducer .
-
CONTENTS
* Review developments in the field of high temperature, high frequency pressure transducers .
-
In vitro assessment of the lenz effect on heart valve prostheses at 1.5 T
Each valve was advanced through the B0 field and continuous signals from high frequency pressure transducers were recorded and pressure drops across the valve were assessed using time correction superimposition.
-
Microscopic explosive boiling induced by a pulsed-laser irradiation
A NCS-2 PT high frequency pressure transducer (the responding time is at the ns scale, and the sensitivity is 50 nV/Pa) was used to measure the pressure variation.
-
Aerodynamic performance measurements in a fully scaled turbine
ADTEK Corp. model AD-830 8-channel 12-bit A/D with a maximum sampling frequency of 333 kHz per channel is also used for high frequency pressure transducers and heat flux gages.
-
Journal of Spacecraft and Rockets > Flight Vibration Environments Defined from Mk 12 Booster Static Tests
High frequency pressure transducer .
-
Artificial organs and devices track: Prosthetic Heart Valves — New Directions
The TP was recorded by using a high frequency pressure transducer .
-
Gas Explosion Technology and Biomass Refinery
Indexes of high frequency pressure transducer are concluded as follows: .
Indicates content that may require registration and/or purchase.