-
Supplier: PCB Piezotronics, Inc.
Description: High g accelerometer calibration for triaxial sensor using PneuShock to max 10,000g range at 3 amplitudes. NIST traceable.
- Physical Properties: Acceleration / Vibration
-
Supplier: Wilcoxon Sensing Technologies
Description: High g level piezoelectric accelerometer, 10 mV/g sensitivity, ±5% tolerance, top exit MIL-C-5015 connector, case isolated
- Acceleration: 500 g
- Frequency Range: 1 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: High frequency accelerometer, 100 mV/g sensitivity, ±5% tolerance, top exit 3 pin bayonet connector, case isolated
- Acceleration: 80 g
- Frequency Range: 0.6 to 15,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
-
Supplier: Wilcoxon Sensing Technologies
Description: High frequency accelerometer, 10 mV/g sensitivity, ±10% tolerance, ring type, side exit integral cable, 8-32 mounting thread
- Acceleration: 600 g
- Frequency Range: 0.5 to 29,000 Hz
- Operating Temperature: -67 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Hottinger Brüel & Kjær A/S
Description: connector, and easy mounting via two 4-40 screws. The Dytran series 7600 accelerometer uses the same power supply as piezoresistive and strain gage sensors, allowing them to operate as stand-alone differential output accelerometers or in place of piezoresistive bridge-type
- Acceleration: 100 g
- Frequency Range: 0 to 1,400 Hz
- Operating Temperature: -40 to 248 F
- Features: Linear Accelerometer, Other
-
Supplier: Wilcoxon Sensing Technologies
Description: High temp 260C charge mode accelerometer, 25 pC/g, top exit microdot connector, case isolated
- Frequency Range: 12,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
- Features: Corrosion Resistant
-
Supplier: Tronics Microsystems
Description: rivals the performance of quartz accelerometers, but in a significantly smaller, lighter, and more power-efficient package. Key features include a remarkable 1 mg 1-year composite bias repeatability and a minimal 20 µg/g² Vibration Rectification Error (VRE), making it ideal for
- Acceleration: 14 g
- Frequency Range: 300 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Tronics Microsystems
Description: AXO305 redefines navigation accuracy with its exceptional stability and repeatability, directly challenging the performance of traditional quartz accelerometers. This single-axis, closed-loop digital MEMS accelerometer, boasting a ±5 g input range, delivers unparalleled 1-year
- Acceleration: 5 g
- Frequency Range: 120 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Tronics Microsystems
Description: AXO314 redefines precision inertial sensing, delivering exceptional stability and repeatability for navigation systems operating under severe vibration conditions. This digital MEMS accelerometer, with a ±14 g input range, offers performance comparable to traditional quartz
- Acceleration: 14 g
- Frequency Range: 300 Hz
- Maximum Shock: 50 g
- Maximum Vibration: 4.12 g
-
Supplier: Allen-Bradley / Rockwell Automation
Description: High Frequency Accelerometer,Top Exit, 50 mV/g, 20 kHz
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer and
- Acceleration: 5 g
- Frequency Range: 0 to 400 Hz
- Operating Temperature: -67 to 257 F
- Features: Linear Accelerometer, Other
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature,intrinsically safe, charge mode accelerometer, 100 pC/g sensitivity, 500 degree F, 10 ft integral cable.
- Acceleration: 200 g
- Frequency Range: 6,000 Hz
- Maximum Shock: 1,000 g
- Features: Other
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model SA-520RNP Force Balance Accelerometer is an extremely rugged, high performance accelerometer available with choice of operating ranges from +/-1G through +/-50G. It is completely self-contained and requires no additional signal conditioning. The sensor
- Acceleration: -100 to 100 g
- Frequency Range: 30 to 250 Hz
- Minimum Accuracy: 0.05 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: PCB Piezotronics, Inc.
Description: High freq ceramic shear ICP® accelerometer, 10 mV/g, 1.6 to 30k Hz, SS case, top exit, 5-44 connector, frequency sweep ISO 17025 acc cal
- Acceleration: 500 g
- Maximum Shock: 10,000 g
- Sensor Mounting: Stud or Bolt-on
-
Supplier: PCB Piezotronics, Inc.
Description: ESS accel. kit including charge accel, cable, and in-line charge converter, providing 10 mV/g System consists of the following: • Model 357M50 Accelerometer - survives 500 deg. F (260 deg. C) • Model 16950-01 Cable Assembly • Model 422M136 Charge Amplifier System sensitivity is 10
- Measurement Axes: Single Axis
-
Supplier: Setra Systems
Description: Excellent Static and Dynamic Response Temperature-Insensitive Gas Damping (0.7 Critical) High Output Signal High Overload Capability, (2000g static) Low Transverse Sensitivity (0.012 g/g) Wide-Range Rcal Type Calibration Easy-to-Replace Cable Attachment Compact,
- Acceleration: -600 to 600 g
- Frequency Range: 200 to 3,000 Hz
- Minimum Accuracy: -1 to 1 +/-% FS
- Operating Temperature: -65 to 220 F
-
Supplier: DynaTronic Corporation
Description: characteristics which contain simple operation, rich control function, improved analysis and reporting features, easy-to-upgrade hardware and software, and high reliability and quality contributes the high cost-effective for VENZO 800 series vibration controller. Now we are enlarging
- Acceleration: 10,000 g
- Frequency Range: 1 to 15,000 Hz
- Operating Temperature: -40 to 249.8 F
- Sensor Outputs: Acceleration
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration,
- Acceleration: -10 to 10 g
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
- Sensor Outputs: Acceleration, Temperature
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless Accelerometer Node Overview The G-Link® -LXRS™ Wireless Accelerometer Node features on-board triaxial ±2 g or ±10 g MEMS accelerometers and an internal temperature sensor. G-Link® -LXRS™ can be employed to measure vibration or acceleration,
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: OMEGA Engineering, Inc.
Description: 5,000 g peakMaximum g Without Clipping: ±80 g peakMounted Resonance Frequency: >18 kHzOutput Impedance: 50 O nominalBias Voltage: 10 V nominalBase Strain: 0.002 g/microstrain max.Noise Floor (wideband): 0.00025 g (rms)Weight: 50 grams (1.75 oz) nominal (without
- Acceleration: 70 to 80 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Richardson RFPD
Description: The ADXL103/ADXL203 are high precision, low power, complete single- and dual-axis accelerometers with signal conditioned voltage outputs, all on a single, monolithic IC. The ADXL103/ ADXL203 measure acceleration with a full-scale range of ±1.7 g, ±5 g, or ±18 g.
- Acceleration: 1.7 g
- Measurement Axes: Biaxial
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Kistler Group
Description: The accelerometer Type 8704B5000 accurately measures mechanical shock or vibration up to 5 000 g. The unique K-Shear sensing system is insensitive to base strain, transverse acceleration and thermal transients. Quartz shear cut, sensing crystals ensure long-term stability not
- Acceleration: -500 to 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: FS;38 to 121°C (100 to 250°F): =8% FSThermal Shock: 1.2 g/°CTransverse Sensitivity: 7% of axial maxMaximum g Without Damage: 5000 g peakMaximum g Without Clipping: 75 g peakMounted Resonance Frequency: >23 kHz nominalOutput Impedance: 200 O nominalBias Voltage: 13
- Acceleration: 40 to 75 g
- Frequency Range: 3 to 5,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 5,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Models SA-107LN and SA-107LNC Servo Accelerometers are highsensitivity, low noise sensors designed for use in seismic and low level, low frequency motion studies. The accelerometers are self-contained and provide a high level, low impedance output. No signal
- Acceleration: -2 to 2 g
- Frequency Range: 100 to 200 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 200 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 378 and 378-HT Piezoelectric Accelerometers are designed for prolonged use in adverse industrial environments of shock, vibration, temperature, humidity and excessive oil. The high charge sensitivity of 1,000 pC/g and high mounted resonance of 10K Hz provide a
- Acceleration: 1,000 g
- Frequency Range: 1 to 2,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 1,000 g
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGAROMETER™ Series accelerometers are designed for industrial vibration measurements. These accelerometers feature a hermetically sealed 316L stainless steel case suitable for harsh environments. The ACC793 is a high performance accelerometer with a top cable exit.
- Acceleration: 80 g
- Frequency Range: 0.5 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Jewell Instruments, LLC
Description: Input From ±0.5g to ±5.0g Full Range. Exceptional Bias and Scale Factor. Specifically Designed for High Shock and Vibration Environments. The Jewell LCF-3500 Series Flexure Suspension Fluid Damped Tri-Axial Accelerometer is a ±0.5G to ±5G device designed for applications where
- Acceleration: 0.5 to 5 g
- Frequency Range: 5 to 100 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 20 g
-
Supplier: DigiKey
Description: SMA720 - DUAL AXIS HIGH-G ACCELE
- Acceleration: 32 to 128 g
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration
- Measurement Axes: Biaxial
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 5004 and 5004-HT Piezoelectric Accelerometers are small, lightweight sensors with very low sensitivity of 0.1 picoCoulomb/g making them excellent selections for extremely high shock levels to 100,000 g. Its natural frequency of 100,000 Hz allows measurement of
- Acceleration: 1,000 g
- Frequency Range: 2 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 20,000 g
Find Suppliers by Category Top
Featured Products Top
-
-performance digital MEMS accelerometer with ±14 g input range for industrial applications operating under shock and vibration. AXO314 offers a low-SWaP digital, and cost-effective alternative to bulky and expensive tactical-grade quartz accelerometers. It brings a robust (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
TDK Corporation announces the extension of its high-performance MEMS inertial sensors portfolio with Tronics AXO315®T1, a high-temperature MEMS accelerometer with ±14 g input range and a digital interface for measurement while drilling (MWD) applications operating up to +175°C. (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Are you involved in the design of trainborne positioning and navigation systems ? Discover AXO®305, a ± 5 g high precision digital MEMS accelerometer and GYPRO®4300, a ± 300 °/s high stability digital MEMS gyro that demonstrate (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics' AXO315 is a ±14 g range, 1-axis in-plane linear closed-loop accelerometer designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe temperature and vibration conditions common in industrial, land, railway, naval (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics Microsystems' AXO315 is a tactical-grade 1-axis, ±14 g range, 24 bit digital SPI closed-loop MEMS accelerometer in an hermetic SMD package. AXO315 was designed and developed to provide high precision and reliability in the most challenging environments, withstanding severe (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics AXO315®T0, a high-temperature MEMS accelerometer with ±14g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO305 is tailored to precise GNSS-assisted positioning and navigation of manned and unmanned ground vehicles, motion control function for ships dynamic positioning, and navigation of underwater ROV (Remotely Operated Vehicles). High-Performance Accelerometer for (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
Design, fabrication and experiment of a MEMS piezoresistive high-g accelerometer
A double-end fixed beam structure of MEMS piezoresistive high g accel- erometer , 2011 International Conference on Electric In- .
-
High-G accelerometer for earth-penetrator weapons applications. LDRD final report
High G Accelerometer IC .
-
Micromachined contact fuses for earth penetrator applications. LDRD final report
Figure 3: ANSYS AutoFEA 3-D Finite Element Analysis of High G Accelerometer Deflection at 50 kilo-g Damping was determined by simultaneously applying three different models of squeeze film damping, each of which models some but not all of the applicable …
-
Micromachined accelerometer design, modeling and validation
High G Accelerometer IC .
-
Design and Test of High-g MEMS Accelerometer
Design of MEMS High g Accelerometer and Study on the Overload Ability .
-
MEMS Market Tracker - Automotive - H1 2013
Growth areas for the company in 2012 include exhaust gas recirculation pressure and high-pressure sensors for brakes (ESC) and also for GDI, not to mention high g accelerometers for airbags.
-
SOURCE PHENOMENOLOGY EXPERIMENTS IN ARIZONA
The closest stations (8, 9, and 10) were equipped with high g accelerometers with sensitivities from 4 to 25 mv/g.
-
Automotive MEMS H2 2012 Market Tracker
Growth areas for the company in 2011 include especially exhaust gas recirculation pressure and high pressure sensors for brakes (for ESC) and also for GDI, not to mention high g accelerometers for airbags.
-
Design and Testing of In-Plane MEMS High-g Accelerometer
Design of MEMS High g Accelerometer and Study on the Overload Ability .
-
Design of MEMS High g Accelerometer and Study on the Overload Ability
• Design of MEMS High g Accelerometer and Study on the Overload Ability p.1582 .
Indicates content that may require registration and/or purchase.