-
Supplier: SemiGen
Description: The SemiGen SLP7100 series of Limiter Diodes are processed with a high-resistivity epi that have thin intrinsic layers. These devices are typically in the 2 to 20 micron range of epi thickness and can be gold doped to achieve specific performance goals. These diodes are
- Features: Limiter, Other, PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The CLA4611-085LF is a surface mountable, low capacitance silicon PIN limiter diode designed as a shunt connected PIN diode for high power limiter applications from 10 MHz to over 6 GHz. Maximum resistance at 10 mA is 1.2 Ω and maximum
- Features: Limiter, Other, PIN Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width
- Diode Applications: Limiter
-
-
Supplier: Richardson RFPD
Description: The GC4700 series diodes are specially processed PIN diodes designed for use in passive or active limiters at frequencies through Ku band. Thirteen categories of devices are offered for flexibility in design of low, medium and high power limiters. Low
- Diode Type: PIN Diodes
- Features: RF Diodes
- Configuration: Single
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width
- Diode Applications: Limiter
-
Supplier: Fairview Microwave Inc.
Description: between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode
- Frequency Band: 500 to 18,000 MHz
- Insertion Loss: 2 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode
- Frequency Band: 20 to 4,000 MHz
- Insertion Loss: 0.8 dB
- Flat Leakage: 19.952623149688797 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode
- Frequency Band: 8,000 to 12,000 MHz
- Insertion Loss: 1.2 dB
- Flat Leakage: 63.09573444801933 milliwatts
- Connectors: SMA
-
Supplier: Fairview Microwave Inc.
Description: between 1 GHz to 8 GHz. SMA PIN diode limiters leakage is 15 dBm with a limiting threshold of 15 dBm. Our PIN diode limiters for RF have a maximum insertion loss of between 1.4 dB to 1.5 dB and a VSWR of 2. PIN-Schottky and PIN diode
- Frequency Band: 2,000 to 18,000 MHz
- Flat Leakage: 25.1188643150958 milliwatts
- Connectors: SMA
-
Supplier: Newark, An Avnet Company
Description: POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PWR LOAD SWITCH, 3A, HIGH-SIDE, UDFN6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.05ohm; Distribution Switch Case Style:UDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PWR LOAD SWITCH, 1.5A, HIGH-SIDE, SOT25; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.095ohm; Distribution Switch Case Style:SOT-25; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 320 W Peak Power Limiter, 1 - 2 GHz. The MADL-011014 is a lead-free surface mount, high power limiter which integrates the equivalent of 19 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This
- Frequency Band: 1,000 to 2,000 MHz
- Peak Power: 320 watts
- Insertion Loss: 0.35 dB
- Features: Other
-
Description: LIMITER HIGH POWER,1.0-2.0GHZ,HE
- Tj: 175 C
- Features: Other, RF Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: LIMITER HIGH POWER 2.0 TO 4.0 GH
- Tj: 175 C
- Features: Other, RF Diodes
- Package: SOT23
-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0 dB
- Isolation (Port to Port): 30 dB
- Impedance: 75 ohms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RLM-43-5W+ is a passive PIN diode RF limiter ideal for protecting sensitive receiver circuitry from high-power signals, while allowing low-powered signals to be received. Providing limiting range from +10 to +37 dBm and +12 dBm typical output
- Recovery Time: 0.033 µs
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Renesas Electronics Corporation
Description: The ISL85005 and ISL85005A are monolithic, synchronous buck regulators with integrated 5A, 18V high-side and low-side FETs. These devices provide an integrated bootstrap diode for the high-side gate driver to reduce the external parts count. These devices also have a wide input
- Regulated Output Voltage (Volt): 0.8 to 15 volts
- Output Current (IOUT): 5 amps
- Quiescent Current (IQ): 0.0032 amps
- Input Voltage (VIN): 4.5 to 18 volts
-
Supplier: Microchip Technology, Inc.
Description: each other or to an external clock using the SYNC pin. Programmable MOSFET current limit enables current limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink gate driver that makes the HV9912 suitable for high power
- Input Voltage: 9 to 100 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: power MOSFET switch outputs which are de-energized at power-up to prevent an unintended control output signal. They are capable of switching customer supplied voltages of 5 to 34VDC, at up to 2A. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: power MOSFET switch outputs which are de-energized at power-up to prevent an unintended control output signal. They are capable of switching customer supplied voltages of 5 to 34VDC, at up to 2A. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5-AFB-LP-4848 single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Richardson RFPD
Description: SPDT Switch & Limiter 2.7 - 3.5 GHz. The MASL-011023 is a plastic packaged high power switch-limiter with integrated bias networks. This surface mount, small configuration is designed with minimal parasitics usually associated with hybrid MIC designs incorporating beam
- Frequency Range: 2,700 to 3,500 MHz
- Insertion Loss: 0.85 dB
- Isolation (Port to Port): 30 dB
- Switching Speed: 0.0007 ms
-
Supplier: AMETEK Programmable Power
Description: SGI supply indicates the sum of both supplies. As used in this system, the power supply current monitoring indicates the actual power supplies output current. Regenerative current is not conducted through the power supplies due to a blocking diode in the Energy Absorber
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: ACCES I/O Products, Inc.
Description: power MOSFET switch outputs which are de-energized at power-up to prevent an unintended control output signal. They are capable of switching customer supplied voltages of 5 to 34VDC, at up to 2A. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for
- Number of ports: 12
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: L-com, Inc.
Description: IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables.
- Number of Ports: 1
- Output Voltage: 48 volts
- Output Power: 70 watts
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5-AFB-LP single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Microchip Technology, Inc.
Description: MIC45116 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC/DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: MIC45205 is a synchronous step-down regulator module, featuring a unique adaptive ON-time control architecture. The module incorporates a DC-to-DC controller, power MOSFETs, bootstrap diode, bootstrap capacitor, and an inductor in a single package; simplifying the design and layout
- Features: Other
-
Supplier: American High Voltage, Inc.
Description: set for each unit at approximately 130% above the values dictated by the maximum power at full output. Drawing more than this amount will activate the “try again” current limit circuitry which protects the high voltage power supply. Here, during a short or overcurrent condition,
- DC Output Voltage: 0 to 15,000 volts
- DC Output Current: 0 to 0.00133 amps
- DC Output Power: 10 to 20 watts
-
Supplier: Infineon Technologies AG
Description: improve the efficiency, the third generation CoolMOS™ is used as the power switch due to its lowest area specific Rdson. High voltage Silicon Carbide (SiC) Schottky diode thinQ!™ is used as PFC boost diode. Because of its ideal reverse recovery behavior, SiC Schottky
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: MOSFET SN7002W | Small signal/small power MOSFET BSC010N04LSI | N-Channel Power MOSFET BSC123N08NS3 G | N-Channel Power MOSFET BSS84P | Small signal/small power MOSFET IPW60R016CM8 | 600 V CoolMOS™ 8 IPZA65R029CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
- Peak Output Current: 10 amps
- Supply Voltage: 3.1 to 17 volts
- Propagation Delay: 125 ns
- Driver Type: High-side Gate Driver
Find Suppliers by Category Top
Featured Products Top
-
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The HLM-20BH is a wideband GaAs Schottky diode limiter delivering up to 4 W power handling and 30 dBm IP3 across DC to (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring +35 dBm Input IP3 and 2W CW power handling. It offers low 0.7 dB insertion loss and 22 dB return loss from DC through Ka band with a typical 1dB compression point of 9 dBm. Its moderate power handling makes it ideal (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
The HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. (read more)
Browse RF Limiters Datasheets for Marki Microwave LLC -
interface voltage. The device offers internal thermal shutdown protection against excessive power dissipation. The MAX17614EVKIT# evaluation kit (EV kit) is a fully assembled and tested circuit board demonstrating the MAX17614 ideal diode/power source selector in a 20-pin TQFN-EP package (read more)
Browse Power Supplies Datasheets for DigiKey -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
limits. Efficient Heat Dissipation for High-Power Devices These coolers are specifically designed to manage thermal challenges in IGBT applications (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
The GENESYS High Power Programmable Rack DC Power System platform provides advanced features in a light-weight portable high power density profile with a comprehensive set of built-in user-friendly interfaces that include a multi-functional front panel, LAN (LXI 1 (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH
More Information Top
-
Bias‐dependent small‐signal modeling of GaAs PIN diodes
…19 years 17 years with Texas Instruments and 2 years .with TriQuint Semiconductor developing various hybrid mi- crowave and GaAs MMIC circuits that include power and distributed amplifiers, phase shifters, multifunction circuits, high power GaAs PIN diode limiters , mixers, VCOs, attenua- tors…
-
Small signal modeling of GaAs PIN diodes aided by electromagnetic analysis
…19 years 17 years with Texas Instruments and .two years with TriQuint Semiconductor developing various hybrid microwave and GaAs MMIC circuits that include power and distributed amplifiers, phase shifters, multifunction cir- cuits, high power GaAs PIN diode limiters , mixers, VCOs, attenuators, and…
-
Subject Index
Hallgren, R.B., + , T-MTT May 99 556-561 GaAs PIN diode high - power limiter ccts., design.
-
New products
The surface mountable, low capacitance silicon PIN limiter diodes are designed as shunt connected PIN diodes for high power limiter functions ranging from 10 MHz to over 6 GHz.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
Designs and manufactures high power PIN diode switches and limiters in frequencies ranging from 20 MHz to 18 MHz and power lev- els up to 10 KW peak and 1200 WCG Switches .
-
Subject Index
Anakabe, A., + , MWSYM 02 2181-2184 vol.3 Circuit reliability GaAs PIN diode , high - power limiter cct.
-
10W CW broadband balanced limiter/LNA fabricated using MSAG MESFET process
P. Sahjani and E. Higham, PIN diode limiters handle high - power input signals, Microwaves RF 29 (1990), 195–199.
-
11.03.11 -- Coaxial Cables And Connectors: The Basics
These devices are designed as shunt connected PIN diodes for high - power limiter applications from 10 MHz to >6 GHz.
-
Low cost microwave receiver protectors/AGC's using surface mount components
References [1J P. Sahjani,” PIN Diode Limiters Handle High - Power Input Signals”, Microwaves and RF, pp. 195-199, April 1990.
-
Transmit/receive modules for X-band airborne radar
The receiver protection comprised a conventional PIN diode limiter and a high power non-reflective T/R switch.
Indicates content that may require registration and/or purchase.