-
Supplier: Volktek Corporation
Description: IPI-432P-60-I (60W) is a single port PoE++ industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable
- Input Voltage: 24 to 57 volts
- Compliance / Approvals: IEEE 802.3af, IEEE 802.3at
- Features: Indicators
- Form Factor: Module / Standalone
-
Description: other PoE powered equipment. It eliminates the need for external power supply and its associated AC/DC power cabling, providing a compact, affordable, safe and reliable power solution over your wiring or existing Ethernet infrastructure. The Enable-IT 360 unit is very
- Number of Ports: 2
- Output Voltage: 56 volts
- Output Power: 60.00000000000001 watts
- Input Voltage: 90 to 264 volts
-
Description: The Enable-IT™ 375 75W - 56VDC Gigabit Power over Ethernet Injector is single port IEEE 802.3at compliant Midspan solution that is a compact and easy to install with RJ-45 Ethernet cabling. This elegant unit is ideal for installing any WiFi Wireless Access Point, Security camera or
- Number of Ports: 2
- Output Voltage: 56 volts
- Output Power: 74.99999999999963 watts
- Input Voltage: 90 to 264 volts
-
-
Supplier: TRENDnet Inc.
Description: Hardened IP30 rated Gigabit PoE+ Injector High power PoE+ Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: high power demand directly via the RJ-45 port interface without the need to install power outlets and electrical cabling. Due to the capability of IEEE 802.3at standard, the POE-162S can co-work with the IEEE 802.3at Gigabit PoE injector devices like
- Number of Ports: 1
- Output Power: 25.499999999999996 watts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services PowerDsine 8000 Series High-Powered PoE Midspan Power Injector, 1-Port More than twice the wattage for extra power where you need it.
-
Supplier: L-com, Inc.
Description: The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is
- Output Voltage: 48 volts
- Output Power: 60.00000000000001 watts
-
Supplier: L-com, Inc.
Description: The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with
- Output Voltage: 56 volts
- Output Power: 55.999999999999986 watts
- Data Rate: 10 to 100 Mbps
-
Supplier: L-com, Inc.
Description: The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It
- Output Voltage: 48 volts
- Output Power: 20 watts
-
Supplier: Allied Electronics, Inc.
Description: PW Series The PW182RA4800F01 is a single port power injector for Power-over-Ethernet (PoE), Gigabit-compatible applications. The Gigabit PW182RA4800F01 supports data rates of 10/100/1000 MbPS. The Ault PW182 provides power to devices through RJ45 jacks and
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Gigabit speed plus extra power for high-wattage devices.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Gigabit speed plus extra power for high-wattage devices.
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Gigabit speed plus extra power for high-wattage devices.
-
Supplier: Allied Electronics, Inc.
Description: PW Series SL Power’s PW183RB4800F01 PoE Plus Gigabit is a single port power injector for Power-over-Ethernet (P0E), Gigabit-compatible applications with power of 32W. Gigabit-compatible applications have data rates of 10/100/1000 MbPS. This device provides
-
Supplier: Allied Electronics, Inc.
Description: PW Series SL Power’s PW183RA4800F01 PoE Plus Gigabit is a single port power injector for Power-over-Ethernet (P0E), Gigabit-compatible applications with power of 32W. Gigabit-compatible applications have data rates of 10/100/1000 MbPS. This device provides
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C5-AFB-LP single-port Category 5 (Cat 5) PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power Over Ethernet PoE 15.4 watts and 56 volts Midspan Injector unit.
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: 1gig and 5gig speeds are supported to up to 100m (328ft). High quality Ethernet cables such as from Transtector's TTE695A line are recommended for peak performance. The power supply is included with each Power over Ethernet PoE++ 56 watts and 56 volts Midspan
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: Transtector Systems, Inc.
Description: Transtector's PI-1C6-ATB-LP single-port Gigabit Category 6 (Cat 6) Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped network appliance device. PoE is
- Number of Ports: 1 #
- Form Factor: Ceiling / Wall Mount
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other, Power Line Network Adapter
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1100-05PD is a unique 5-port switch powered through the network cable by an upstream PoE power source (PoE switch or injector). As a “PoE extender”, it also has the ability to propagate (pass-through) PoE power further downstream to
- Number of Ports: 5 #
- Data Rate: 10 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: DigiKey
Description: 30W IEEE802.3AT 5G HIGH SURGE PO
- Output Voltage: 56 volts
- Input Voltage: 90 to 264 volts
- Data Rate: 5,000 Mbps
- Operating Temperature: -4 to 113 F
-
Supplier: Newark, An Avnet Company
Description: [JetCon 1702-A V1.0] Industrial 2-Channel Gigabit High Power PoE Injector, Alternative A
-
Supplier: Newark, An Avnet Company
Description: [JetCon 1702-B V1.0] Industrial 2-Channel Gigabit High Power PoE Injector, Alternative B
-
Supplier: TRENDnet Inc.
Description: Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Description: The Enable-IT™ 828P Gigabit Ethernet and PoE Plus Extension Unit is the world’s First copper Gigabit solution in the industry today. It can be used with your existing PoE switch, PoE injector or purchased as a kit with the Enable-IT 360 Gigabit & PoE+ 50W-60V
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Description: high powered PoE device up to 1,500ft (458m) from your LAN and Power Source. This is ideal for installing PoE IP Security cameras or PoE WiFi Access Points. These extenders drive the reach of high power PoE and Ethernet to more than (4.5) four
- Number of Ports: 4 #
- Data Rate: 0.03 to 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: and power simultaneously. The maximum distance between the Injector (DCE 48V-POEI-GB) and Splitter is 100 meters. The DCE 48V-POEI-GB combines the Ethernet digital data with Power over the twisted pair cables as an IEEE 802.3af Power over Ethernet Injector. The
- Number of Ports: 2
- Output Voltage: 48 volts
- Input Voltage: 90 to 264 volts
- Data Rate: 10 to 1,000 Mbps
-
Supplier: D-Link Systems, Inc.
Description: will adversely affect wireless signal range. 4 Limited Lifetime Warranty available only in USA. 5 Power supply is not included. To power the device, use a D-Link PoE switch or the D-Link DPE-301GI PoE injector (sold separately).
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Sealevel Systems, Inc.
Description: PoE, power can be supplied by power sourcing equipment including PoE injectors (midspans) and switches (endspans). Ready for DIN rail mounting, the eI/O-150PoE includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to any
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: D-Link Systems, Inc.
Description: compliant PoE switch/injector through its port 5. The switch also has the ability to propagate PoE power further downstream to PDs connected to its ports 1 and 2. The amount of power available to PDs is dependent on the PoE source (802.3af or 802.3at) and
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Sealevel Systems, Inc.
Description: a Class 0 (IEEE 802.3af-2003) Power over Ethernet device. This allows power and data to be transferred over a single CAT5 cable and eliminates the need for an external power supply. With PoE, power can be supplied by power sourcing equipment including
- Operating Temperature: 32 to 158 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Outputs: Current Output, Relay Output
- Network Options: Ethernet
-
Supplier: Sealevel Systems, Inc.
Description: The POE-SWTC5 is a 5-port, unmanaged industrial Power over Ethernet (PoE) switch that offers five high-speed, auto-sensing 10/100 BaseT Ethernet ports. The embedded 4-port PoE injector function provides 15.4W @ 48VDC to each downstream port. The PoE
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect 2178 High Power Wireless Ethernet Extender provides higher transmitting power that translates to better performance and less interference with your wireless network when setting up wireless Ethernet extension. The Data Connect HPWEE is compatible with IEEE
- Data Rate: 0.006 to 0.3 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Infineon Technologies AG
Description: control of the switches. Summary of Features 8-bit SPI 4x Direct Input Pins Fault pin Programmable Active-Low/High logic Active Clamping Diagnosis for SCG, OL and SCB Over-Current Protection (I-limit) Over-Temperature Protection IC Over-Temperature Warning Electrostatic Discharge (ESD)
- tON: 10,000 ns
- tOFF: 10,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Pin Count: 20
-
Supplier: ValueTronics International, Inc.
Description: The E1401B is a VXI from Agilent. Additional Features: 13-Slot, C-size High peak and dynamic currents Ultra-reliable power supply Easy to service while mounted in a test rack MTTR 5 minutes for power supply or fans Improved, uniform airflow The Agilent E1401B VXI Mainframe is a
Find Suppliers by Category Top
Featured Products Top
-
IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires in a n Ethernet cable. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
routines seamlessly. When administering these high-viscosity drugs or large-volume injections, motorized auto-injectors are often preferred over manual syringes due to (read more)
Browse DC Motors Datasheets for Portescap -
for supporting the latest market advancements. Versatility and Flexibility Offers a combination of 1x btPoE port for high-power devices and 1x RJ45 port for standard Ethernet connections. Provides two power outputs with flexible 24VDC interchangeability, adapting to diverse (read more)
Browse Power over Ethernet (PoE) Splitters Datasheets for Volktek Corporation -
Ethernet cable, such as PoE switches, extenders, and injectors. PSE needs to be highly reliable to prevent device failure and ensure uninterruptible operations of connected PD. With 802.3bt Type 3 and Type 4, PoE the power demand for PoE switches significantly increases which will make modifications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
need for network- powered devices (PDs) that require more power. These devices include multi-channel (802.11a/b/g/n) wireless LAN access points, PTZ (pan, tilt, zoom) speed dome network cameras, and other PoE network devices. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
budget, it can deliver up to 90W on the btPoE ports, enabling reliable power and data transmission for high-power devices such as Wi-Fi 6/7 access points, PTZ cameras, LED displays, and IoT gateways. Equipped with a comprehensive suite of Layer 2 features – including VLAN segmentation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet cable, such as PoE switches, extenders, and injectors. PSE needs to be highly reliable to prevent device failure and ensure uninterruptible operations of connected PD. With 802.3bt Type 3 and Type 4, PoE the power demand for PoE switches significantly increases which will make modifications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG
More Information Top
-
40W PoE Gigabit Injector for 10/100/1000baseT Data rates
SL Power Electronics has announced key additions to its range of high power injectors and Gigabit injectors for Power-over-Ethernet ( PoE ), Gigabit-compatible applications (10/100/1000 MbPS data rates) with power up to 40W.
-
CR4 - Thread: Wireless 900MHz connection dropping
sometimes using the cat 5 b standard on all ends can be the fix for this problem if you are using POE injectors to power your units. the number of twists … the second and third pairs are higher than the others. some…
-
EB Gigabit PoE+ Injector™
The EB Gigabit PoE + Injector ™ has been developed as a rugged network-agnostic solution that provides high speed data and electrical high power connections for devices used in tactical military communication environments.
-
Deployment of Canada's largest campus wireless network at the University of British Columbia
By Fall 2003, cost analysisshowedthat deploying high density routing switches with built-in PoE that were dedicated to wireless would provide a solution that was cheaper (because it eliminated the need for separate and relatively expensive power injectors ) and more robust (since…
-
Poe - Poe Manufacturers, Suppliers
Related Searches : power over ethernet, poe injector , poe power supply, ip camera, poe switch, poe splitter, poe adapter, wireless networking equipment, wireless, poe adaptor, voip, switch, pse, poe device, pd module, high efficiency, h.264, cctv More..
-
Gigabit Plus External Power Supply from SL Power
SL Power Electronics, a leader in the global AC/DC internal and external power supply market, announces its next-generation single port power injectors for Power -over-Ethernet ( PoE ), Gigabit-compatible applications (10/100/1000 MbPS data rates) with power up to 32W (model dependent). .... known as PoE Plus Gigabit, provides power to devices through RJ45 jacks and high -speed data transfer…
-
Gresham Power's COTS CompactPCI power Supply suits Military Industrial and Railway Markets
• PoE midspan injectors suit industrial & outdoor applications. .... • Power amplifier suits Ka-band high data density applications .
-
ON Semiconductor Brings Legacy Power Supply Support to the Industry’s Highest Power Integrated PoE-PD Interface
PoE midspan injectors suit industrial & outdoor applications. .... • ADCs & DVGA combine for high performance & low power .
-
Siemens Launches Wireless Solution For 802.11n Network Deployments
Tested throughputs ran as high as 143 Mbps â far faster than the typical 25 Mbps maximums .... This all took place while the AP drew power across 100m Ethernet cables connected to 802.3af PoE switch ports or .3af-compliant power injectors . " .
-
Lattice and Affarii Deliver Low Power, Low Cost RRH Solution
• PoE midspan injectors suit industrial & outdoor applications. .... • RF synthesiser/PLL combines high performance with low power .
Indicates content that may require registration and/or purchase.