-
Supplier: AVX Corporation
Description: High Power Resistors Complete line of high powered resistive products designed and manufactured in our ISO-9001 facility using non-toxic, cost effective, Aluminum Nitride base substrates. All products are designed to meet MIL-STD 202 and ANSI /J-STD-002
- Power Rating: 2 to 250.00000000000003 watts
- Mounting / Packaging: Axial Leads, Surface Mount (SMT / SMD)
- Features: Chip Resistor
- Category / Application: Power Resistor
-
Supplier: APITech
Description: Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test data Data - Insertion loss
-
Supplier: APITech
Description: These three resistor tee power dividers are designed for applications where an RF and Microwave signal must be accurately divided or combined. Miniature Size and Lightweight - High power capability and high ambient temperature operation Close Tracking and Low Frequency
-
-
Supplier: APITech
Description: Accurate Division and Low Frequency Sensitivity -The symmetry of output power between the two arms is excellent across the frequency range. High Stability - Low temperature and power coeffi cients ensure attenuation stability. Test data Data - Each divider is calibrated at four
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15TK is a new one component, high strength, medium viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When
- Viscosity: 8,000 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
RF Power Dividers and RF Power Combiners - 1580 Resistive Power Divider (3.5mm, DC-26.5 GHz) -- 1580Supplier: APITech
Description: Miniature Size & Lightweight - High power capability and high ambient temperature operation. Close Tracking & Low Frequency Sensitivity -Output power symmetry is excellent across the frequency range. Division is 6 dB from matched ports. Test Data - Insertion loss test
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, HIGH VOLTAGE THICK FILM, 500mW, 1%, FULL REEL; Resistance:30.1Mohm; Product Range:CGH Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.5kV; Product Length:10.16mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, HIGH VOLTAGE THICK FILM, 300KOHM, 5W, 1%; Resistance:300kohm; Product Range:CGH Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film RoHS Compliant: No
-
Supplier: Smiths Interconnect, a Molex company
Description: Resistives® resistors, terminations, and attenuators, are significantly reduced in size and unparalleled in average and peak power handling. Frequency Range from DC to 26 GHz Extreme High Power to Size Ratings Small Size and Weight Power Handling up to 150 Watts
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Infineon Technologies AG
Description: High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Benefits μC compatible power switch with diagnostic feedback for 12 V and 24 V DC grounded loads in industrial applications All types of resistive,
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -30 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: signal/small power MOSFET ISS17EP06LM | P-Channel Power MOSFET FM25CL64B-GTR | F-RAM (Ferroelectric RAM) BSS83P | Small signal/small power MOSFET BSL606SN | Small signal/small power MOSFET 2N7002DW | Small signal/small power MOSFET ISS17EP06LM | P-Channel
- tON: 180,000 ns
- tOFF: 200,000 ns
- Operating Ambient Temperature: -30 to 150 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 24V | automotive smart high-side switch BSS169 | N-Channel Depletion Mode MOSFET BAS40-06 | Schottky Diodes BSS123N | Small signal/small power MOSFET BTS4880R | Classic PROFET™ 24V | automotive smart high-side switch SAK-TC337LP-32F300S AA AURIX™ Family – TC33xLP IM523-S6A |
- tON: 100,000 ns
- tOFF: 140,000 ns
- Operating Ambient Temperature: -30 to 85 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: management system (BMS) Automotive body control module (BCM) Automotive primary power distribution unit Automotive secondary power distribution unit Body electronics and power distribution Designers who used this product also designed with 2N7002DW | Small signal/small
- tON: 700,000 ns
- tOFF: 700,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Xenon ARC Aging Chamber is specifically for the product to do accelerated aging testing equipment.Xenon ARC Aging Chamber can simulate the full spectrum of sunlight and destructive light waves. It is especially suitable to detect the accelerated aging of outdoor products. And the
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: Microchip Technology, Inc.
Description: demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of
- Features: MOSFET
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 1R, 1%, 3W, SMD, REEL; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Voltage Rating:100VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 2R2, 1%, 3W, SMD, REEL; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:SC3 Series; Qualification:- RoHS Compliant: Yes
-
Supplier: Integrated Device Technology
Description: diagnostics functions and low power stand-by-mode make the ZSC31014 attractive for a variety of battery-operated applications, particularly products involving the use of a microcontroller for networking sensors.
- TJ: -40 to 125 C
- Interface: I2C, SPI
- Features: Other, Programmable, Temperature Compensation
-
Supplier: ELMA Electronic Inc.
Description: designed for factory environments and can withstand the higher temperatures, vibration, and the dirt and dust. Features Size ranges from 8 inch to 19 inch Wide range of maximum resolution Front IP65 to Full IP65/69K Wide range of power input 9-32 VDC Resistive or Capacitive Touchscreen
- Screen Diagonal: 8 to 19 inch
- Image Resolution: 1024 x 768, 1280 x 1024, 800 x 600
- Sensor Type: Capacitive, Resistive
- Style: External
-
Supplier: Froude, Inc.
Description: The Froude HS range of Aerospace and Gas Turbine Engine Test Equipment has been developed over the years to meet the needs of testing new engines in R&D facilities. These state-of-the-art products are utilized in subsequent production facilities and the engine overhaul sector. The high
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are designed specifically for use in high temperature heat treating of alloys,
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Fabric Strength: 0.330693393 to 0.440924524 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-LH paper does not contain organic binders, which must be subsequently burned off, and is manufactured using a patented process that provides high tensile handling strength. 3000-LH Papers are designed specifically for use in high temperature heat treating of alloys,
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Fabric Strength: 0.661386786 to 0.881849048 lbs/in
-
Supplier: ROHM Semiconductor GmbH
Description: Superior power rating. ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Superior power rating. ROHM's anti-surge chip resistors employ resistive element uniquely structured having high tolerance to surge. This product is suitable for high-reliability sets and circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.30000000000000004 watts
-
Supplier: Renesas Electronics Corporation
Description: ON-resistance, these devices can drive a variety of resistive and capacitive loads with fast rise and fall times, allowing high-speed operation with low skew, as required in large CCD array imaging applications. The ISL55110, ISL55111 are compatible with 3.3V and 5V logic families and
-
Supplier: Fairview Microwave Inc.
Description: types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio
- Frequency Range: 600 to 2,700 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 4-Way
-
Supplier: Fairview Microwave Inc.
Description: types are offered in this product line. Both reactive and resistive RF power dividers are available from Fairview Microwave. RF power divider maximum frequency ranges are between .5 GHz and 60 GHz with maximum power between .5 watts to 700 watts. Fairview radio
- Frequency Range: 600 to 2,700 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 3-Way
-
Supplier: Richardson RFPD
Description: High Power Resistive Products.
- Resistance Range: 100 ohms
- Power Rating: 30.000000000000004 watts
- Features: Other
- Technology / Construction: Thin Film
-
Supplier: Richardson RFPD
Description: High Power Resistive Products.
- Power Rating: 20 watts
- VSWR: 1.15 :1
- Frequency Range: 6,000 MHz
- Mounting / Packaging: Flanged
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Epoxy Technology
Description: including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following
- Use Temperature: 662 F
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 18.333333333333332 to 60 µin/in-F
- Dielectric Constant: 4.9
-
Supplier: Custom Fabricating & Supplies
Description: masking applications. Product Features Performs well in paint bake operations up to 325°F/ 162°C for 30 minutes Provides strong holding power and exceptional high-temperature resistance Remains in place around corners, contours, and irregular surfaces to provide sharp paint
- Width: 0.5 to 3.5 inches
- Peel Strength / Adhesion: 2.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: Paper
-
Supplier: Douglas Electrical Components
Description: comprehensive product portfolio caters to diverse power and signal needs, making us the go-to choice for customers seeking reliable high-power feedthroughs and other electrical connections in critical systems. Motor Applications: Douglas’ hermetic motor terminals provide
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
exhibit low optical loss, high resistivity, and strong electro-optic coefficients, enabling reliable switching performance in demanding laser applications. The crystals are arranged with a 90° rotation around (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
, and other elements while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that’s manufactured from (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase and amplitude balance over broadband devices. There are two styles: Wilkinson and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
High-power laser systems require precise pulse control, low optical loss, and reliable operation under high-energy conditions. Engineers need Q-switch components that can support high repetition frequency while maintaining stable performance. Crystal RTP Q-switch crystals deliver (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
of LED lighting, enabling efficient high-power modules, or ensuring the reliability of automotive electronics, these substrates empower professionals to develop cutting-edge products with greater reliability and efficiency (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
AGC's advanced fluorinated materials prove indispensable in space/satellite applications AGC’s Fluon+™ advanced fluoropolymer compounds are engineered to endure extreme conditions—resisting embrittlement (read more)
Browse Composite Fillers and Reinforcements Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Which is Better? Resistive Heaters vs. PTC Heaters
of heaters that may be used, as there is a risk of fire or high power draw inside an office building.
-
ANN-8804 - SMD Power Handling Considerations
This document describes the power rating of high power surface mount resistive products. Furthermore,. techniques for maximizing power handling performance of these parts are detailed.
-
Selecting SCR Power Controllers to Reduce Heat Control System Panel Costs
be controlled, and there is always the question of what to make and what to buy as a sub-assembly. These are particularly sensitive issues in the construction of SCR power control panels used for resistive and inductive heaters in ovens, kilns, environmental chambers, furnaces, and other manufacturing
-
High Spur Free Dynamic Range RF Photonic Links allow MIL SATCOM and RF Distribution Networks to Leverage Optical Communication Infrastructure (.pdf)
technology to the civilian and defense markets provided limited deployment options due in large part to their high costs, limited RF performance envelope, and prohibitive size, weight and power (SWaP) requirements. In addition to these technical limitations, there existed the ever present cultural
-
History and Properties of Thermoelectric Devices
devices: thermal conductivity and electrical resistivity. The ideal thermoelectric material has a high Seebeck coefficient and low electrical resistivity, so little heat is generated from the electrical current flow, and low thermal conductivity, so little heat is transferred from the hot junction
-
"Improved Capacitor Using Amorphous RuO2"
power capability or vice versa, but rarely can both be optimized at once. For instance, many carbon-based double layer capacitor systems have high energy density, but. they also posses a higher resistance than systems containing more electrically conductive. materials.
-
AG312: Design with PIN Diodes
is a current controlled resistor at radio and microwave frequencies. It is a silicon semiconductor diode in which a high resistivity intrinsic I-region is sandwiched between a P-type and N-type region. When the PIN diode is forward biased, holes and electrons are injected into the I-region
-
Derating For Real World Conditions
of bimetal. Low. resistivity elements experience lower I²R heat effect. High resistivity elements exhibit. more I²R effect. This self-heating characteristic plays a prominent role in derating the. performance of a thermal control and is especially useful when thermal controls are. utilized in inductive
-
Precision RTD Instrumentation for Temperature Sensing
resolution. Only one biasing resistor, R A Precision RTD (Resistive Temperature Detector) needed to set the measurement resolution ratio instrumentation is key for high performance thermal (Equation 1). management applications. This application note shows how to use a high resolution Delta-Sigma
-
Design Considerations for Thermal Controls
particular application. This operating feature is especially important when a thermal control is being. used as a high limit safety on inductive type loads. Increasing or decreasing the resistivity of the bimetallic element enables you to select a. thermal control that maximizes the operating performance
-
Dielectric Materials for Use in Radomes
factor due to the loss tangent's definition as the ratio of the resistive power loss to applied field power within the capacitor. Minimizing dielectric loss as heat is extremely important for many applications pertaining to capacitance and insulating materials. ASTM D2520 also tests for Loss Tangent
-
3D Scanners Take Volume Measurement to a New Level
a very high level of volume accuracy in silos up to about 45' in diameter. At the top of the model spectrum is the model MV, which does everything the M does, plus adds a unique visualization feature. Using complex algorithms and a lot of processing power, this model generates a 3D image
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated