Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advanced Energy Industries, Inc.
Description: options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and
- DC Output Power: 749.9999999999964 to 10,000.000000000002 watts
- Features: DC/DC Converter, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: Optional high speed pulse modulation capability Compact, lightweight package Simple-to-use touch panel interface RF optimization modes - Auto, Low Noise, Low ACP and Higher Power The IFR 3413 Digital RF Signal Generator, provides peak output power of up to
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Siglent Technologies NA, Inc.
Description: The SSG5083A/SSG5085A microwave signal generators feature output frequency ranges from 9 kHz to 13.6/20 GHz, they support AM & FM & PM modulation, pulse modulation, pulse sequence generator, power meter control and other functions. The SSG5000As include an OCXO reference
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 300 provides 300 watts of
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: TEGAM, Inc.
Description: accurate RF power measurements up to 250 W in the 60 Hz to 3000 MHz frequency range. Technical Specifications Calibrate High Power RF Sensing devices up to 250 W with uncertainty less than 1% Working standards like a TEGAM 2601A Through devices like a Bird
- Frequency Range: 100,000 to 3,000,000,000 Hz
- Software: Application Software Included
- User Interface: Computer Interface
- Calibrator Style: Modular
-
Supplier: RIGOL Technologies, Inc.
Description: +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm:
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: RIGOL Technologies, Inc.
Description: transmitted data sequences for receiver testing. For IoT and RF applications from design to debug the DSG800 series provides uncompromised RF signal generation capabilities at an unprecedented value. High Power Output up to +20 dBm: Simplifies high power
- Minimum Frequency Range: 3,600 MHz
- Maximum Frequency Range: 3,600 MHz
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: Comdel, Inc.
Description: high reliability. Applications: The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
-
Supplier: Advanced Energy Industries, Inc.
Description: The PDX low-power (LP) series is available in 1250 W and 1400 W versions and the PDX high-power (HP) series is available in 5000 W and 8000 W versions. Benefits Enhance process flexibility Improve throughput Optimize process control Ensure high repeatability Ease
- AC Output Voltage: 735 volts
- AC Output Current: 14.9 amps
- Output Frequency: 0.33 to 0.46 MHz
- AC Input Voltage: 180 to 230 volts
-
Supplier: Advanced Energy Industries, Inc.
Description: Paramount RF power generators combine frequency tuning, pulsing, and complete digital control. Full digital control for dynamic response to plasma changes Customizable frequency from 400 kHz to 60 MHz and power from 100 W to 8 kW Advanced features for control optimization
- Output Frequency: 0.4 to 60 MHz
- AC Input Voltage: 200 to 208 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 1,500 to 8,000.00000000003 watts
-
Supplier: Richardson RFPD
Description: The ARF1500 is an RF power transistor designed for very high power scientific, commercial, medical and industrial RF power generator and amplifier applications up to 40 MHz.
- Output Power: 750 watts
- Power Gain: 19 dB
- Operating Frequency: 0 to 40 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: Uni-Trend US
Description: The UNI-T USG5014M-P features enhanced output power up to +23 dBm through its mechanical attenuator, providing superior level stability and impedance matching for high-power microwave applications. Perfect for power amplifier testing, production environments, and
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2604L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2604L is designed for ease of use and maximum flexibility, with an
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Maury Microwave
Description: The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Switching Speed: 0.35 ms
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: simulating complex analog modulation scenarios with multi-function generator capability Minimize downtime and expenses with self-maintenance solutions and low-cost repairs Frequency: 9 kHz to 6 GHz Output Power @1 GHz: -144 dBm to +26 dBm Phase Noise @1 GHz: (20 kHz offset) -122 dBc/Hz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: AR Modular RF
Description: The Model KAA2030 is a general-purpose, wideband RF power amplifier for signals in the 500 KHz to 40 MHz frequency range. No tuning, band switching, or adjustments of any kind are required to operate this unit. Power output is in excess of 200 Watts into a 50-Ohm load.
- Frequency Range: 0.5 to 40 MHz
- Minimum Gain: 52 dB
- Output Power( P1dB): 53.01029995663981 dBm
- Gain Flatness: 1.5 dB
-
Supplier: ValueTronics International, Inc.
Description: signal generators. Additional Features: Frequency Range: 100 kHz to 65 GHz (Sensor dependant) Meter specifications apply to MA2400A/B Series Power Sensors Compatible with MA and MP Series sensors MA2420A/B Series Thermal Sensors:50 dB MA2440A Series High Accuracy Power
-
Supplier: Infineon Technologies AG
Description: The BTS5215L is a high side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Very low standby current CMOS Compatible input Improved electromagnetic compatibility (EMC) Fast demagnetization of inductive
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control via an intuitive touch screen
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: Mini-Circuits
Description: generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: AR RF/Microwave Instrumentation
Description: The ATE10K100M is a broadband E-field generator of unique design, which offers operation to 100 MHz, good spatial field uniformity, and high field intensities. This generator is compact and easily supported and positioned using a tripod. It uses high-power
- Input Frequency: 10,000 to 100,000,000 Hz
- AC Input Power: 500 watts
-
Supplier: kTB Solutions
Description: Standard connector SMA female (K female for nc6226) Dimensions: (Nc6000) 8.5 in. wide x 5 in. high x 12.25 in. deep (nc800) 17 in. wide x 5.25 in. high x 13 in. deep Power 115/220 VAC, 50/60 Hz Operating temperature -10° to + 65°C Options: kM-B - BNC RF connectors kM-N -
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 18,000 MHz
-
Supplier: kTB Solutions
Description: Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many
- Operating Temperature: -55 to 200 C
- Application: RF
-
Supplier: Qorvo
Description: handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mini-Circuits
Description: generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 51.5 dB
- Input VSWR: 1.5 to 2 :1
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-1R5GD-RC is a dual-channel wide-band signal generator operating from 10 to 1500 MHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 1,500 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SSG-R7N6G-RC is a wide-band signal generator operating from 700 to 6000 MHz. With up to +24 dBm typical output power, it is an ideal signal source for characterization of RF and microwave components and systems at high power. Configure CW /
- Minimum Frequency Range: 700 MHz
- Maximum Frequency Range: 6,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Rigaku Corporation
Description: Usable for inspection of rubber, wood, electronic components or polymeric products such as plastic, for detection of foreign bodies in food, and for fluorography of plants or animals. Use of high-sensitivity film makes it possible to inspect up to 6 mm iron thickness and up to 70 mm aluminum.
- X-ray Operating Voltage: 20 to 100 kilovolts
- Focal Spot Size: 1,000 µm
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Radiographic / X-ray
-
Supplier: Inductotherm Group
Description: Perfect for low power applications and limited diameter tube mills, the Thermatool™ Compact High Frequency Welder is a good fit when capital expenditures are limited. This simplified and compact design combines the traditional DC power supply into the RF Generator
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: ValueTronics International, Inc.
Description: compression: > + 7 dBm The HP Agilent HP 8447D is a low-noise, high gain amplifier used to improve the sensitivity of counters, spectrum analyzers, RF voltmeters, EMI meters, power meters and other devices. They will also increase the maximum power available from a signal
- Frequency Range: 1,300 MHz
-
Supplier: SiTime Corporation
Description: SiTime Symphonic™ SiT30100 is an advanced, low-power, high-performance mobile clock generator with four clock outputs. The device integrates a MEMS resonator, temperature sensor and a temperature-to-digital converter (TDC), which eliminates the need for external crystal and
-
Supplier: Qorvo
Description: The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power
- Frequency Range: 50 to 10,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.00007 ms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, Clock and Timing IC, Clock
- Supply Voltage: 1.71 to 3.63 volts
- Frequency: 2,100 MHz
- Operating Temperature: -40 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse Datasheets for Werbel Microwave LLC -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
When the grid goes down, your generator has to perform. Isotech seismic mounts and restraints are engineered to keep standby and emergency power generators structurally secured and operational before, during, and after a seismic event — so your critical power systems are ready when they (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics
Conduct Research Top
-
AN721: Impedance Matching Networks Applied to RF Power Transistors, Courtesy of Motorola
Some graphic and numerical methods of impedance matching will be reviewed here. The examples given will refer to high frequency power amplifiers. Although matching networks normally take the form of filters and therefore are also useful to provide frequency discrimination, this aspect will only
-
Guide to RF Coaxial Connectors and Cables
of items, e.g. RF generators, amplifiers, attenuators, power meters, couplers, antennas, etc., it is not uncommon that a great deal of thought is given to these "high end" devices while mundane items such as connectors and cables are often treated as an "afterthought".
More Information Top
-
Research and Development on the Ion Cyclotron Range of Frequency Heating System in JT-60U
HIGH POWER RF GENERATOR AND TETRODE DEVELOPMENT .
-
Suppression of beam-induced pulse-shortening modes in high-power rf generator TW output structures
Supprusion of beam induced pulse shortening mode.s in high power RF generator TW output structure-s* J. Haintson and B. Mecklenburg Haimson Research Corporation 4151 Middlefield Road * Palo Alto, California 943034793 ABSTRACT Several different style 11.4 GHz relativistic klystrons, operating…
-
Plasma Deposition Of Chalcogenide Glass For Infrared Fibres
using -1 higher power rf generator we expect to increase the deposition rate to .
-
Sequential Activation of Ground Pads Reduces Skin Heating During Radiofrequency Tumor Ablation: In Vivo Porcine Results
Abstract—Skin burns below ground pads during monopolar RF ablation are increasingly prevalent, thereby hindering the devel- opment of higher power RF generators capable of creating larger tumor ablation zones in combination with multiple or new applica- tors.
-
Design, fabrication, and characterization of a compact deep reactive ion etching system for MEMS processing
…to minimize the effect of noise, which can be a significant factor when the control signal connections to components require several feet of cable, and are being run through an environment that includes two high power RF generators and two RF matching…
-
Use of Different Catheter Ablation Technologies for Treatment of Typical Atrial Flutter:
…conventional 4-mm tip electrode ablation catheter (Biosense-Webster) in group I, an ablation catheter with an 8-mm (Biosense-Webster), or 10-mm (EP Technologies, Sunnyvale, CA, USA) tip electrode connected to a high power RF generator in group II, or…
-
Relativistic klystron research for two-beam accelerators
For a further discussion of beam mstabilitles in traveling-wave structures, see esuppression of beam tnduced pulse shorterling modes in high power RF generator 'IW output structures,- presented at this conference.lo W placing a high pass filter (a sectlon of waveguide…
-
Design of telescopic stub tuner of 1 5/8′′ transmission line
Stub tuners are integral part of matching network of plasma impedance matching with high power RF generator for maximum transfer of power.
-
WEDNESDAY EVENING POSTER SESSION (PO I)
In conclusion: these preliminary data show that, by using high power RF generators for RFCA of supraventneular tachycardia, the actual tip temperature is closer to the preset temperature.
-
Radio-Frequency Energy in Fusion Power Generation
In Fig. 2, three areas are blocked out for the elements of high power rf generators for fusion reactors.
Indicates content that may require registration and/or purchase.