-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1045936-ARE1312 Category: Relays>High Frequency (RF) Relays Series: ARE Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Gold Plating Standard Package: 50 Coil Resistance: 720 Ohms Coil Current: 16.7 mA
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: TE Connectivity
Description: Relay Coil Resistance (OHM) : 120 High Voltage Relay Coil Voltage Rating (VDC) : 26.5 High Voltage Relay Contact Switching Voltage (Max) : 12 High Voltage Relay Voltage (Max) (VDC) : 26.5 Mechanical Attachment High Voltage Relay Mounting
- Relay Type: High Voltage Relay
-
Supplier: Richardson RFPD
Description: transmission line in the contact system whichprovides for optimum RF transmission characteristics. These relays are designed for use in RF attenuators,RF switch matrices, high frequency spreadspectrum radios, ATE, and other applications thatrequire dependable
- Throw: Double Throw
- Poles: Single Pole (SP)
-
-
Description: High voltage vacuum relays by INNOVACERA are essential components in various advanced electronic systems, including airborne, mobile, and marine communication devices. Their robust design ensures reliable performance in demanding applications such as radio frequency (RF)
- Applications: Electronics / RF-Microwave
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Infineon Technologies AG
Description: The power transistor is built by a N-channel vertical power MOSFET with charge pump. The device is integrated in Smart6 HV technology. It is specially designed to drive lamps up to 1x P21W 24V or 1x R10W 12V, as well as LEDs in the harsh automotive environment. Diagnostic. Summary of
- tON: 150,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Aratas America LLC
Description: 8-GHz Band Miniature DPDT High Frequency Relay for High-speed Differential Transmission Signal Switching High-frequency characteristics (insertion loss 3 dB or less at 8 GHz) Miniaturized to 11.7 × 7.9 × 7.1 mm (L × W × H). Rated power consumption of 100 mW with
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RF1 series provides a compact solid state switching solution suited for confined spaces. Long life time is ensured by the use of assembly technology that reduces stresses on the power semiconductors. The RF1 series is suitable for resistive loads. The zero switching type (RF1A),
- Input (Pick-up) Voltage Range: 4.25 to 18 volts
- Dropout Voltage: 1 volts
- Maximum Current: 25 amps
- Load Voltage: 24 to 280 volts
-
Supplier: Menlo Microsystems, Inc.
Description: The MM9200 is a high-power SPST micro-mechanical switch. The innovative Ideal Switch technology enables highly reliable micro-mechanical switches capable of carrying high voltage and high current in a small form factor. The MM9200 provides ultra-low on-state
- Maximum Current: 10 amps
- Coil Resistance: 0.01 ohms
- Mounting: PC Board
- Features: RF Application Rated
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to
- hfe: 360
- VCEO: 50 volts
- IC(max): 2 milliamps
- PD: 15 milliwatts
-
Supplier: Nexperia B.V.
Description: NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation Electrically similar to
- VCEO: 45 volts
- IC(max): 4 milliamps
- PD: 15 milliwatts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation
- VCEO: -100 volts
- IC(max): -6 milliamps
- PD: 15 milliwatts
- TJ: 150 C
-
Supplier: Nexperia B.V.
Description: PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31CA Features and benefits High thermal power dissipation capability High energy efficiency due to less heat generation
- VCEO: -100 volts
- IC(max): -3 milliamps
- PD: 15 milliwatts
- TJ: 150 C
-
Supplier: Richardson RFPD
Description: UltraCMOS® SPDT RF Switch 30 - 2700 MHz. The PE42820 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This switch is a pin-compatible
- Frequency Range: 30 to 2,700 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 28 dB
- Switching Speed: 0.015 ms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Signal Relay 5VDC 1A DPDT(10.7x8.6x5.4)mm SMD Product overview: G6K-2F-RF-S DC5 from Omron Automation is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: isolation specifications The EX1200-6102 is a high-density SPDT RF switch module designed for high-fidelity RF switching applications up to 1.3 GHz. Excellent crosstalk and isolation is maintained by using RF relays with bandwidths in excess of 2.0 GHz along
-
Supplier: Standex-Meder Electronics
Description: The HF series high frequency reed relay and high power reed relay is capable of carry currents of 5A@30MHz. Specially packaged coil with a PCB pin out for the coil only. This high frequency reed relays’ switch contacts are available for direct wiring
- Normally Open (NO): 1
- Normally Closed (NC): 1
- Maximum AC Switching Voltage: 500 volts
- Maximum DC Switching Voltage: 500 volts
-
Supplier: GIGAVAC
Description: RF efficient design offers high power handling in a small package RF screens help assure interference free operation when relays are mounted side by side High voltage solder connections provide additional external isolation from PC boards Mechanical life of
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 7,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DPDT RF Relay, 5VDC Coil, 5A Contact, 900MHz, Surface Mount Product overview: 9-1462038-9 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and
-
Supplier: AMETEK Programmable Power
Description: Greater than 1.8GHz Bandwidths with Excellent Crosstalk and Isolation SMB Male Connectors for High Performance 10W Maximum Switching Power Can be Mixed and Matched to Create Application-specific Configurations Ideal for General Puerpose RF Switching with High Signal
- Operating Speed (Bandwidth): 1,800,000 kHz
- Switch Topology: Multiplexer
- Switch Type: RF Switch
- Features: Switches
-
Supplier: AMETEK Programmable Power
Description: instrument on the market with the ability to mix low-level, power, and RF switch modules in a single mainframe. This scalable family of products is designed to leverage capital investments in one common hardware and software platform that can be used in development, manufacturing, and
-
Supplier: Richardson RFPD
Description: Microsemi offers a series of PIN diodes specifically designed and characterized for solid state antenna switches in commercial two-way radios. Antenna switches using the UM9401 and UM9415 series PIN diodes provide high isolation, low loss and low distortion characteristics
- Diode Type: PIN Diodes
- Features: RF Diodes
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Win Source Part Number: 796997-TLE82453SAAUMA1 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Slew Rate Controlled Output Type: N-Channel Interface: SPI Switch Type: Relay, Solenoid Driver Fault Protection: Current
- Number of Electrical Outlets: 3
- Features: Other
-
Supplier: Pickering Electronics
Description: instrumentation applications. If a higher power rating is required, please look at our Series 110 or 112 which have a 10 Watts rating and an identical pin-out. The range also includes the type 111RF, a 50 ohms coaxial device suitable for use up to 1.5GHz. These relays require around
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.25 amps
-
Supplier: AMETEK Programmable Power
Description: Combine up to 16 SPDT or 8 multiport, high-performance relays in a 2U footprint Latching/Terminated options (EX7204L) LXI/LAN and USB command and control options Embedded web interface provides interactive utility to monitor and control relays from anywhere in the world Flexible
-
Supplier: Richardson RFPD
Description: PE42821 Evaluation Kit. The PE42821 is a HaRP™ technology-enhanced high power reflective SPDT RF switch designed for use in mobile radio, relay replacement and other high performance wireless applications. This switch is a pin-compatible faster switching version of
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: parameters Number of Relay Control Lines: 32, each open collector driver capable of 300mA sink current (max.) Interface: GPIB (IEEE-488.2) and SCPI Indicators: Power, relay position status, and error LED Power: 100–240VAC, 50/60Hz Maximum Common Mode: 42V peak, any
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: ValueTronics International, Inc.
Description: calibration information with NI Switch Executive The PXI-2597 is ideal for passing high-order harmonics from PXI RF Signal Upconverter modules or routing multiple sources to PXI RF Signal Downconverter modules. The internal termination of the PXI-2597 helps prevent
-
Supplier: ValueTronics International, Inc.
Description: signal levels that are too high. Additional Features: Simple GPIB control of up to ten switch or attenuator sections Drives two attenuators and two switches concurrently Controls up to ten 24 V relays The Agilent 11713A can concurrently drive up to two Agilent 8494/5/6/7,
-
Supplier: Rohde & Schwarz USA, Inc.
Description: both models feature high port-to-port isolation. Integrated automatic emergency power switchover The R&S®ATCMC is ideal for operation with either AC or DC power. The integrated electronic switchover mechanism detects interruptions in the AC power supply and immediately
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: Sitron
Description: Normally Closed contact. The RL202 controller also features a High/Low switch that inverts the relay logic, an LED level indicator and a 0.1 to 5 second time delay. Applications High level alarm Low level alarm Pump protection Leak detection Overflow alarm Supply line control
- Maximum Operating Pressure: 145.0377 psi
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Nonelectrical visual or audio output, Normally Closed (NC), Normally Open (NO)
-
Supplier: Larson Electronics LLC
Description: The Magnalight LED10W-22R-F LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 19,800 lumens of LED light while
-
Supplier: Larson Electronics LLC
Description: amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power 10 watt LEDs. The end
-
Supplier: AR RF/Microwave Instrumentation
Description: impedance is not necessarily 50 ohms. The selectable output impedance provides the capability to drive loads that would otherwise cause a high SWR and limit the delivered power. The impedance matching transformer uses high-voltage/high-current vacuum relays so the
- Frequency Range: 0.01 to 3 MHz
- Output Power( P1dB): 59.03089986991944 dBm
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
EVSE relay 50A@440VAC Churod’s CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
FCL Components FTR-B3/FTR-B4/FTR-C1 signal relays are specialized for highly reliable automotive signal switching. They can operate at 1mA 400VDC and offer a guarantee of 1mA 500VDC switching (maximum switching power 0.4W). The lineup includes the small, low profile FTR-B3; the small, slim FTR (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC
More Information Top
-
A frequency-domain VFTLP pulse characterization methodology and its application to CDM ESD modeling
While some may argue that a sampling scope above 100GHz can be employed, the difficulty then lies with the fact that the high power RF relay with a mechanical switching frequency of tens of Hz cannot provide a low enough jitter and …
-
A circular switched parasitic array antenna for high power data link applications
The loads of the parasitic antenna elements are switched by means of surface-mount technology (SMT) micro- relay switches in order to handle high transmit RF power .
-
RF MEMS Testing - Beyond the S-Parameters
Most ohmic contact switches and relays can only handle high RF power in a cold-switched mode.
-
XB2900 ship or shore station
If no broadband antenna is used, a transmitter-specific antenna tuning unit is required whereby several high - power radio-frequency ( RF ) relays are switched whenever the frequency is changed.
-
Airborne satellite antenna mount and tracking systems
In any case, these operational problems have been important factors in the switch from side-mounted to the top- mounted, what does not require two feeds from the HPA, multiple phase-matched RF cables, antenna switches , high - power relay , dividers and combiners.
-
RF MEMS piezoelectric switch
Traditional RF switching is accomplished with electromagnetic relays for high power applications and semiconductor devices such as PIN diodes and GaAs FETs for faster switching.
-
Spacecraft Systems Engineering
These are higher - powered pulses, capable of operating a latching relay or RF waveguide switch directly.
-
MEMS DC contact micro relays on ceramic substrate for space communication switching network
However, because of the high number of switching component needed, RF MEMS micro relay low insertion losses, low power consumption and so low energy dissipation become largest advantages compared to semi-conductor technology.
-
Omron to show MEMS flow sensors, RF MEMS and touch control innovations at Sensor and Test Nuremberg
The G6Z, G9YA and G6W RF relays use similar technology to achieve small size, and low power consumption combined with highest reliability and excellent RF power switching performance (10-100W).
Indicates content that may require registration and/or purchase.