Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allegro MicroSystems Inc.
Description: The ACS770 delivers precise current sensing with enhanced accuracy, featuring a 100µΩ conductor, piecewise linear temperature compensation, and integrated shield for improved noise immunity. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your
- Measuring Range: 0 to 400 amps
- Input Voltage: 5 volts
- Frequency Range: 120,000 Hz
- Operating Temperature: -40 to 302 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7552-E is a close loop current sensor based on TMR tunnel magnetoresistance for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7552-E Features and Benefits
- Measuring Range: 6 to 25 amps
- Input Voltage: 5 volts
- Response Time: 0.3 µs
- Accuracy: 0.5 to 1 %FS
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7304-D is a closed loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7304-D Features and Benefits High accuracy Excellent linearity
- Measuring Range: 6 to 50 amps
- Input Voltage: 5 volts
- Response Time: 1 µs
- Accuracy: 0.8 to 1.4 %FS
-
-
Supplier: Allegro MicroSystems Inc.
Description: Field Sensors 0 to >1000 A Sensor ICs
- Measuring Range: 0 to 1,000 amps
- Technology: Hall-Effect
-
Supplier: Isabellenhutte USA
Description: unparalleled precision and reliability in functional safety-related current-sensing applications. Applications Automotive Power Electronics Power Distribution Units Battery Disconnect Units Energy Storage Systems Features Temperature-compensated, high-precision
- Measuring Range: 1,000 to 2,500 amps
- Input Voltage: -18 to 18 volts
- Isolation Voltage: 500 kilovolts
- Accuracy: 5 to 1.5 %FS
-
Supplier: Lion Precision
Description: ECL101 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. Field calibration for easy probe replacement. DIN rail
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Body Shape: Cylindrical
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA118T is a standard industrial output single-axis tilt sensor/Inclinometer, standard current 4 ~ 20mA output, can be long-distance transmission of up to 2000 meters. The output signal with strong anti-interference, professional be used to work on engineering machinery and equipment
- Tilt Angle: 1 to 180 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DIGITAL SENSOR, GT/GT2 SERIES, CONTACT, SUPERHARD TYPE, HIGH-PRECISION, SENSOR HEAD IS STANDARD-EQUIPPED WITH THIS CONTACT . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lion Precision
Description: ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Features: AC Powered, DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: The ACS72981 provides accurate and efficient current sensing for automotive applications, featuring a 250kHz bandwidth, fast response time (<2µs), and a low-resistance conductor (200µΩ) for minimal power loss. * Note: If you have issues logging into this feature you may need to enable 3rd
- Measuring Range: 0 to 400 amps
- Input Voltage: 3.3 volts
- Frequency Range: 250,000 Hz
- Operating Temperature: -40 to 257 F
-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following properties:
- Measurement Range: 0 to 0.1181103 inch
- Operating Temperature: 32 to 140 F
- Output: Current
- Body Shape: Cylindrical
-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: ROHM Semiconductor GmbH
Description: BD7220FV-C is a coulomb counter IC for high-current applications. The product integrates a high-accuracy operational amp, a current accumulation logic circuit and a 16-bit ΔΣADC to perform current accumulation with high precision. The current
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: Transcat, Inc.
Description: Product Highlights High-precision sensors to view waveforms or to use with power meters (for AC/DC) Super high precision: ±0.05% rdg. ±0.01% f.s. Excellent characteristics: Conductor position/external magnetic field/magnetization effect CAT III 1000 V Safety
- Measuring Range: 500 amps
- Current Type: AC Current, DC Current
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 2300 sensors form the high-end segment of Micro-Epsilon laser sensors. The entire electronics is integrated in a compact sensor housing which is a worldwide unique feature of this sensor class. The high-precision laser sensor has
- Measurement Range: 5.905515 to 11.81103 inch
- Standoff: 7.87402 to 19.68505 inch
- Sampling Frequency: 1.5 to 49.14 kHz
- Linearity: 0.03 ±% Full Scale
-
Supplier: Micro-Epsilon Group
Description: The colorSENSOR CFO200 is a high-performance controller for precise color recognition in industrial measurement tasks. The controller is distinguished by high color accuracy, state-of-the-art interfaces and intuitive operation. Using a modulated high-power white light LED, a
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
- Light Source: Fiber Optic, LEDs
-
Supplier: Tamura Corporation of America
Description: The magnetic flux created by the primary current (If) is balanced through a secondary coil using the magnetic probe device to provide a feedback and associated electronic circuitry to drive a compensating current in the secondary coil. The secondary (compensating) current is an
- Measuring Range: 6 to 50 amps
- Input Voltage: 5 volts
- Current Type: AC Current, DC Current
- Electrical Output: Analog
-
Description: harsh and dusty environment. Multiple options of output ways and interfaces to easily integrate and collect infomation for PLC or controlling devices. Description Intelligent CMOS laser sensor optimum for short distance measurements, with precise detection,stable performance,universal and
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Micro-Epsilon Group
Description: The optoNCDT 1x20 laser sensors are among the best in their class. The sensors offer a unique combination of speed, size and performance. The laser sensors are used for the precise measurement of displacement, distance and position in all fields of automation technology, such as
- Measurement Range: 3.93701 inch
- Standoff: 1.968505 to 5.905515 inch
- Sampling Frequency: 0.25 to 2 kHz
- Linearity: 0.1 ±% Full Scale
-
Description: sensor optimum for simple measurements, high precision and standard precision digital display laser distance measuring sensor PDA series. Accurate detection capability thanks to unique algorithm, super high linearity accuracy to realize contactless detection
- Measurement Range: 1.181103 to 39.3701 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Transcat, Inc.
Description: Product Highlights Super high precision, ±0.06% amplitude accuracy, ±0.2 degree phase accuracy Wide-bandwidth DC to 1 MHz (CT6862) excellent frequency characteristics Applications in the fields of electric and hybrid electric vehicles A wide operating temperature range is fit to the
- Measuring Range: 1,000 amps
- Current Type: AC Current, DC Current
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: ODG (Origin Data Global)
Description: HIGH PRECISION LINEAR HALL EFFEC
-
Supplier: Measurement Computing
Description: acquisition (DAQ) device provides software-selectable configurations for multiple sensor types including voltage, current, temperature, resistance, and bridge-based sensors. Features include built-in CJC, open thermocouple detection, internal excitation source, and isolated
- Analog Input Channels: 8 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.96 kHz
- Resolution: 24 bits
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar shield.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: KEYENCE
Description: Compact sensor head The ultra-small design of the sensor head allows it to be installed almost anywhere, even in limited spaces within a machine. Clearly visible indicator Large LED clearly indicates the status even when the amplifier is not visible. Connectable main unit and expansion
- DC Voltage Range: -50,000 to 50,000 volts
- Operating Temperature: 0 to 50 C
- Display Type: Digital
- Features: Other
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD KPG series transducers are intended for heavy duty, high accuracy applications. Utilizing either thin film or piezoresistive technologies, the KPG can achieve accuracies of ±0.12% at pressures up to 60,000 PSIG while offering shock resistance, extreme long term sensor stability
- Working Pressure Range: -14.736 to 60,000 psi
- Accuracy: 0.12 to 0.25 ±% FS
- Operating Temperature: 14 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Allegro MicroSystems Inc.
Description: High-Precision Nanopower 1D Linear Hall-Effect Sensor with Integrated Enable Part number: A31015KEWALT-07BZ The A31015 is a nanopower linear Hall sensor with an enable pin for full power control. It offers <1nA sleep current for maximum battery life. Key
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 2,230 Oersted
- Applications: Industrial
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A050T5-E0001 -- TLI4971-A050T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A050T5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications
- Measuring Range: 50 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: KOBOLD Instruments, Inc.
Description: transducers are designed to provide unequalled levels of performance. Utilizing either thin film or piezoresistive technologies, the KPK offers high precision, shock resistance and extreme long term sensor stability. Noise immunity is assured by compliance with the IEC 801
- Working Pressure Range: -14.736 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A025T5-E0001 -- TLI4971-A025T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A025T5-E0001 magnetic coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A025T5-E0001 is a new sensor, pre-programmed to the 25A measurement range. It offers high
- Measuring Range: 25 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Lion Precision
Description: ECA100 is a high-precision eddy-current or inductive proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. User
- Operating Distance: 0.002 to 0.68 inch
- Operating Temperature: 39.2 to 122 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
-
Supplier: S. Himmelstein & Company
Description: Series 2270V/2280V Torque meters have high accuracy, high torsional stiffness, and low deflection. Overload capacity is twice rated torque. All are calibrated CW and CCW to rated load in our NVLAP accredited laboratory. There are no pots or other parts subject to mis adjustment during
- Maximum Torque: 10 to 100,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage, Serial
Find Suppliers by Category Top
Featured Products Top
-
machinery, aircraft, and locomotives. This torque sensor series offers comprehensive solutions: High precision using resistance (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Reliable High-Performance Sensor Solution The Dynamic Torque Sensor offers high precision with resistance strain technology, a non (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
can compromise performance and system reliability. The X-6A-D62-H27-C 6-axis force sensor provides high-precision, reliable measurements: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Pressure sensors are used in many applications. But most of the time, when we talk about high-precision pressure measurement, we imagine large, bulky pressure sensors from aerospace or the military. Dr. Jorge Andres Diaz has (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
All-in-One 9-Axis Sensor for Efficient Motion Sensing (read more)
Browse Sensor Chips Datasheets for Win Source Electronics -
in Demanding Environments High precision based on strain gauge technology, ensuring reliable measurement accuracy (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
decoupled structure design, the sensor delivers stable force feedback while minimizing long-term crosstalk effects. Its fast response and high structural stability support demanding applications requiring (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
HIGH PRECISION C-FACE REACTION TORQUEMETER-CF2800V Series CF2800V Torquemeters mate directly with NEMA CFace motors and generators. Torque ranges from 5.65 to 2,260 Nm, digital and analog communications, and an overload rating of 500% make the CF2800V your optimal torque (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Sensors That Deliver
High precision eddy current sensors for automotive development.
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
for High Viscosity Medication Dosing. Dosing precision is essential when administering hormone therapy treatments and other treatments that feature highly viscous medication fluids. Johnson Medtech took the lead in responding to this need for high force and accuracy by developing a miniature dosing
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
series. The MPW52 wheel drive and MPW86 wheel drive both feature a high-torque density, brushless direct current (BLDC) motor with a heavy duty inline planetary gear box mounted inside the hub of an aluminum wheel, with a polyurethane tread (Figure 1). In addition to being customizable, the MPW
More Information Top
-
New High-Accuracy Low-Cost Approach for tan6 On-line Monitoring Based on MCU
[8] Shan Ping,Li Yanming et al, High precision current sensor based on compensation principle, Electric Power Automation Equipment, Vol.22, No.11, Nov, 2002, 4-6.
-
21.5L: Late‐News Paper : Measurement of Exo‐Electron Emission from MgO Thin Film of AC‐PDP
Abstract Exoelectron emission from MgO thin film was measured by attaching a high precision current sensor to the address electrode of rear plate of test panels of AC‐PDP.
-
EV energy storage monitoring system based on distributed data acquisition
y’ is the output of high precision current sensor , y is the output of the original current sensor.
-
Development on the zero-flex type current sensor
High precision current sensor based on compensation" .
-
A low-cost three phase current sensor module with a novel modulated interface
The efficiency of the system can only increase by means of the MPP-Tracking with high precise current sensor .
-
26.1: Invited Paper : Control of Temperature Dependency of Exo‐Electron Emission Behavior for MgO Film of ac‐PDPs
The authors [4] also have measured the exo-electron emission current using a high precision current sensor attached address electrodes of ac-PDP test panels.
Indicates content that may require registration and/or purchase.