Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow
- Gas Volumetric Flow Rate: 0.000007062 to 0.00052965 SCFM
- Mass Flow Rate: 0.0000005506 to 0.000041295 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
-
Supplier: Badger Meter
Description: The Cox® Precision Gas flow meter is designed for precise and repeatable flow measurement of all compressible fluids, with the added benefit of minimal pressure loss. Precise Measurement. Repeatable Performance. The Cox Precision Gas flow meter
- Pipe Diameter: 0.375 inch
- Gas Volumetric Flow Rate: 0.4 to 250 SCFM
- Operating Temperature: 0 to 500 F
- Operating Pressure: 0 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: ranges. Multiple rotor assemblies available with varying blade angles in each meter size to optimize meter performance for the flow range. Multiple coil outputs for signal redundancy, direction detection and meter diagnostics. NIST traceable gas calibrations with
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 1.66666666666667 to 1,068,000 SCFM
- Operating Temperature: -450 to 350 F
- Media Temperature: -450 to 350 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: McCrometer, Inc.
Description: The McCrometer Wafer Cone offers high-accuracy flow measurement for small line sizes. Its self-conditioning design requires minimal pipe runs, making it the perfect solution for tight-space retrofits in industrial and municipal applications.
- Pipe Diameter: 1 to 6 inch
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: Armstrong International
Description: Accelabar is a new and unique flow meter that combines two differential pressure technologies to produce high accuracy and low velocity flow rates at turndowns tested up to 65:1 with no straight run requirements. The Accelabar consists of a unique toroidal nozzle
- Gas Volumetric Flow Rate: 16.6666666666667 to 1,000 SCFM
- Operating Pressure: 50 psi
- Media Temperature: 70 F
- Media Temperature Range: 70 F
-
Supplier: Panametrics
Description: The Parametric DigitalFlow XGM868i is a general purpose gas flow meter that offers a rugged transducer, weatherproofing, and is approved for use in hazardous environments. The XGM868i is accurate over a wide range of flows and compositions such as dirty flow
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 3,480 psi
-
Supplier: Sensirion
Description: The SFM4200 digital mass flow meter for air, oxygen and non-corrosive gases is particularly suitable for high-volume applications. One highlight is its pressure resistance. In contrast to its predecessors, the SFM4200 is highly pressure-resistant and delivers
- Gas Volumetric Flow Rate: 0 to 5.64971751412429 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 1,160.3016 psi
- Features: Gas
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GC868 ultrasonic gas flow meter is a fixed-installation clamp-on meter. Its advanced clamp-on ultrasonic transducers and clamping fixture make this flowmeter accurate and easy to use in process environments. This meter uses Panametrics
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 28.871391076115486 to 180.11811023622047 ft/sec
- Operating Temperature: 14 to 130 F
- Operating Pressure: 60 to 1,200 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Sensirion
Description: output signal, and operates reliably at pressures of up to 7 bar. Its outstanding long-term stability makes the SFM4100 first choice for products that require a high rate of deployment with long service intervals. For OEM projects, more than one gas calibration can be stored
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Sierra Instruments, Inc.
Description: Low Pressure Drop Flow Meters SmartTrak 140 low pressure drop flow meters offers precision gas mass flow control of expensive process gases, where minimal pressure drop is a key consideration for cost savings and efficiency, the
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many benefits
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Radwell International
Description: CNG CORIOLIS FLOW METER, 1/2 INCH (DN15), 316L STAINLESS STEEL, HIGH PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: (see full list below). Flow Multi-Meter advanced functionality 5210 models include a differential pressure sensor that enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: (see full list below). Flow Multi-Meter advanced functionality 5310 models include a differential pressure sensor that enables users to measure the pressure differential of flows at the flow meter or at any point in the line. In addition to the
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: Clark Solutions
Description: Not recommended for toxic gases. Steam flow meters measure saturated steam flow at pressures up to 120 psig. Any of our flow meters can be fitted with a flow transmitter for sending a signal to a remote device such as a computer, data logger, chart
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Features: Gas
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Description: the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: medium sizes. ・Manage and control flows of gas refrigerators. ・Manage and control gas flows as a part of plant instrumentation. ・For various experimental devices relating to gas flows. System drawing
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Features: Gas
- Meter Technology: Turbine Meter
-
Supplier: Macnaught USA, Inc.
Description: Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust,
- Liquid Volumetric Flow Rate: 0.5 to 9.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Aalborg Instruments
Description: phase to each other, resulting in an oscillating pressure gradient. As flow increases the frequency of vortices increases in proportion to the increased flow thereby creating a linear relationship. General Description Constructed of type 304 or 316 stainless steel, Vortex
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Badger Meter
Description: Model V-Brass Series is a Venturi style flow meter of the “Low Pressure Loss” design. It is machined according to exacting specifications using high quality materials. This unit is produced from solid brass hex bar and comes with NPT or sweat ends. The V-Brass is
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.25 to 15 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.033075 lbs/min
-
Supplier: Macnaught USA, Inc.
Description: GPM Designed for Precise Volumetric Clean Process Fluid Measurement Larger Sizes Available up to 10” Flow Conditioning is Required – typically 20D upstream x 5D downstream High-Pressure Range of 5,000 PSI up to 2 inch Immediate Response to Flow Meter Inquires
- Liquid Volumetric Flow Rate: 0.75 to 1,200 GPM
- Operating Pressure: 800 to 5,000 psi
- Operating Temperature: -100 to 150 F
- End Fittings: Flanged, Threaded
-
Supplier: Daniel Measurement and Control Inc.
Description: The Daniel 3818 Liquid Ultrasonic Flow Meter is designed for high accuracy and long-term, reliable performance in LNG applications. With a completely redundant 4-path, multi-plane configuration that is the equivalent of two 4-path meters in a single body, the Daniel 3818
- Media Temperature Range: -320.8 to 140 F
- Operating Pressure: 0 to 750 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -385 to 140 F
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
Find Suppliers by Category Top
Featured Products Top
-
The TransPort PT878GC portable gas flowmeter is a complete ultrasonic flow metering system for measuring most gases including: Natural gas, compressed air, fuel gases, erosive and corrosive gases, toxic gases, high-purity gases and air separation gases. (read more)
Browse Gas Flow Meters Datasheets for Panametrics -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
in line sizes from 1 to 6 inches--ideal for natural gas wellheads, small process lines and many other plant infrastructure tasks. Other applications include burners or ovens, cooling systems, HVAC and more. McCrometer's advanced Wafer-Cone Flow Meter relies on differential pressure sensing (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Accurate flow monitoring is essential for maintaining efficiency, diagnosing faults, and protecting hydraulic systems. MPV flow meters are engineered to perform reliably under high pressure and fluctuating flow conditions commonly found in industrial hydraulics (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter
-
How a Vortex Flow Meter Works
and high flow gas measurements are also strong applications for vortex flow meters. Let's take a closer look at how the vortex flow meter works and what makes it the ideal choice for many gas, liquid, and steam industrial flow applications. What is a Vortex Flow Meter?. A vortex flow meter utilizes
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
, high pressure drop, work best with liquids, and are relatively expensive. Thermal mass flow meters have medium to high accuracy, low pressure drops, work best with gases, and are relatively inexpensive. For the purposes of this blog series we will focus on thermal mass flow meters. Specially
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
of changes. in gas selection, gas temperature, gas pressure, and outside temperature. This. Part 2 describes advances in the installation and flow calibration of thermal dispersion mass flow meters, including a built-in flow conditioner for in-line flow meters that greatly reduces upstream straight-pipe
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
must be compensated by measuring temperature and pressure, and then these three measurements (?P, T and P) integrated with a flow computer to calculate mass flow. Insertion multivariable vortex flow meters allow one instrument and one process connection to simultaneously measure mass flow rate
More Information Top
-
Experimental and Numerical Investigation on the Performance of Gas Oil Gravity Drainage at Different Miscibility Conditions
A high pressure gas flow meter equipped with a pressure controller was used to control both the flow and pressure of the injected gas.
-
The Evaluation of Proppant Transport and Cleanup of Foamed Fluids Used in Hydraulic Fracturing of Shallow, Water-Sensitive Reservoirs
Flow rates are set with a high pressure gas flow meter .
-
Shifts in xylem vessel diameter and embolisms in grafted apple trees of differing rootstock growth potential in response to drought
…Tyree for advice and discussions on hydraulic resistance methodology; M. Goffinet for advice on microtechnique; C. Soudant-Daugherty for Cryo-SEM technique; M. van Iersel, and J. Sparks for the use of high pressure flow meter and gas exchange equipment; and three…
-
Fluid Mechanics of Flow Metering
7:161–171 Holden JL, Peters RJW (1991) Practical experiences using ultrasonic flow meters on high pressure gas .
-
An Assessment of Geological Carbon Sequestration Options in the Illinois Basin
An ISCO pump with 100-mL (0.0264 gallons) capacity per stroke is designed to meter gas flow at high pressure into the reactor.
-
Advances in Metallurgical and Mining Engineering
The experimental equipment is consisted of reactor, oxygen lances, high pressure cylinder, gas flow meter , conductivity meter, and recorder and so on.
-
ACOUSTIC EFFECTS ON PULSE FORMING IN
ULTRASOUND TRANSIT TIME GAS FLOW
METERS AT NO FLOW CONDITIONS
An Ultrasonic Flowmeter for the Accurate Measurement of High Pressure Gas Flows , Flow Metering and Proving Techniques..., The Inst. of Meas.
-
A study of the critical nozzle for flow rate measurement of high-pressure hydrogen gas
[6] Nakao, S.: Development of Critical Nozzle Flow Meter for High Pressure Hydrogen Gas Flow Measurements, Proceedings of JSME, Fluid Dynamics Section, Tsukuba, (2005).
-
Journal of Propulsion and Power > Computational Study on the Critical Nozzle Flow of High-Pressure Hydrogen Gas
[14] Nakao, S., “Development of Critical Nozzle Flow Meter for High Pressure Hydrogen Gas Flow Measurements,” Japan Society of Mechanical Engineers Paper G201, 2005.
-
Orifice Plates and Venturi Tubes
(2013) Analysis of high pressure tests on wet gas flow metering with a Venturi meter.
Indicates content that may require registration and/or purchase.