-
Supplier: Reelcraft Industries, Inc.
Description: mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier
- Type Of Reel: Hose Reel
- Rewind Options: Spring
- Material Of Construction: Steel
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air,
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.58 inch
-
Supplier: Accuris
Description: SPECIAL GREASE FOR ROLLER BEARINGS (LITHIUM SOAP GREASE WITH 3% MOS2) HIGH PRESSURE GREASE
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 ft
- Flange Diameter: 24 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 25 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Accuris
Description: GREASE - HIGH PRESSURE
-
Supplier: SKF/Global
Description: SKF LGEP 2 is mineral oil based, lithium soap thickened grease with extreme pressure additives. This grease provides good lubrication in general applications subjected to harsh conditions and vibrations. Excellent mechanical stability Extremely good corrosion inhibiting
- Kinematic Viscosity (@ 40°C): 200 cSt
- Operating / Use Temperature: -4 to 230 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil, Specialty
-
Supplier: Royal Purple, Ltd.
Description: Thermax™ 680 Grease is recommended for low speed or high temperature bearings requiring the use of a grease formulated with a heavy base oil. Thermax™ 680 Grease is a special purpose, ultra-tough, multi-synthetic, aluminum complex EP (Extreme Pressure)
- Kinematic Viscosity (@ 40°C): 680 cSt
- Flash Point: 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Composition / Chemistry: Aluminum Complex, Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: SKF/Global
Description: SKF LGWA 2 is a premium quality mineral oil based, lithium complex grease with extreme pressure (EP) performance. LGWA 2 is recommended for general industrial and automotive applications, when loads or temperatures exceed the range of general purpose greases. Excellent
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Features: Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGWA 2 is a premium quality mineral oil based, lithium complex grease with extreme pressure (EP) performance. LGWA 2 is recommended for general industrial and automotive applications, when loads or temperatures exceed the range of general purpose greases. Excellent
- Kinematic Viscosity (@ 40°C): 185 cSt
- Operating / Use Temperature: -22 to 284 F
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Features: Grease / Gel, Mineral Oil
-
Supplier: Krytox™ Performance Lubricants
Description: Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum grease
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel, Specialty / Other
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: SantoLubes LLC
Description: SANTOLUBE EP-2 Lubricating Grease is a high traction, high temperature grease with excellent thermal and mechanical stability. This grease is recommended for applications requiring operation at high temperatures, where high coefficient of traction is
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Specialty, Straight Oil (Non-soluble)
- Composition / Chemistry: Lithium Complex, Synthetic / Semi-synthetic
- Type / Function: Lubricant, Micro-dispersion
-
Supplier: Accuris
Description: HOSE ASSEMBLIES, NON-METALLIC: GREASE GUN HIGH AND LOW PRESSURE
-
Supplier: SKF/Global
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Liquid Handling Pumps - Macnaught High Pressure Foot-Operated Grease Pump - 22-LB. Capacity -- K8-01Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free
- Maximum Discharge Pressure: 8,700 psi
- Pump Type: Drum Pumps, Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Dupont Molykote
Description: Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes, earth-moving machines, conveyor belts and
- Kinematic Viscosity (@ 40°C): 265 cSt
- Operating / Use Temperature: -13 to 230 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Applications: Automotive / Transportation, Bearings, Machine / Gears
-
Supplier: Chevron Lubricants
Description: Delo Greases EP are technically advanced, extreme pressure greases for a wide variety of on-highway and light duty off-road vehicles. Delo Greases EP are specially formulated for extreme pressure, wheel bearing and chassis applications operating under high
- Applications: Automotive / Transportation
- Features: EP (Extreme Pressure / Active), Specialty
-
Supplier: Dupont Molykote
Description: Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water. Application: Most suitable in applications involving heavy loads and high
- Operating / Use Temperature: 14 to 356 F
- Applications: Bearings
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
- Type / Function: Lubricant
-
Supplier: Dupont Molykote
Description: Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used in a wide temperature range and offers excellent resistance against water wash out. Molykote® G-0102
- Kinematic Viscosity (@ 40°C): 150 cSt
- Operating / Use Temperature: -13 to 284 F
- Applications: Bearings
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-4700 Extreme Pressure Synthetic Grease Black is a PAO based oil that is used to lubricate rolling elements and gears, drive screws, guides, bearings, and other machine components. It is excellent for applications that are exposed to extreme loads, shock, and
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Lithoplex PM Grease is designed to provide outstanding performance in industrial applications. This product provides excellent protection in severe applications of plain and rolling bearings that operate in mild to high temperatures. CITGO Lithoplex PM Grease is
- Features: Grease / Gel
- Composition / Chemistry: Lithium Complex
- Type / Function: Lubricant
-
Supplier: Groeneveld Lubrication Solutions
Description: Especially for the larger earth-moving equipment Groeneveld has introduced the Twin-3 XL. A compact automatic greasing system with higher output and an extra-large grease reservoir. The Twin-3 XL is made from solid coated metal and has a capacity of 18 litres or 20 kilos class 2
- Application: Automotive
- Operation: Electric
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is
- Viscosity Index: 95
- Flash Point: 500 F
- Features: Grease / Gel
- Type / Function: Lubricant
-
Supplier: SKF/North America
Description: SKF LGEV 2 is a mineral oil based grease, using a lithium-calcium soap. Its high content of molybdenum disulphide and graphite, in conjunction with an extremely high viscosity oil, provide outstanding protection under the harshest conditions involving high loads, slow
- Kinematic Viscosity (@ 40°C): 1,020 cSt
- Operating / Use Temperature: 14 to 250 F
- Applications: Bearings, Machine / Gears
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: Newark, An Avnet Company
Description: GREASE GUN; Pressure Max:5800psi; Grease Gun Type:High Pressure; External Height:560mm; Length:60mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
Supplier: M&I Materials Limited
Description: Apiezon M Grease is designed for use in high vacuum environments at ambient temperatures (generally between 10 to 30°C / 50 to 86°F). If you are looking for a grease capable of performing at higher temperatures, Apiezon AP101 or Apiezon H Grease may be more appropriate.
- Operating / Use Temperature: 50 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.894 specific gravity
- Features: Grease / Gel, Sealing / Barrier, Specialty, Specialty / Other
- Composition / Chemistry: Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: High temperature and high speed, extreme pressure polyurea grease. Operating temp range: -10-320 F
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
-
Supplier: Newark, An Avnet Company
Description: DEOXIT L260 GREASE, GREASE TYPE L260 - LITHIUM-BASED PREPARATION. EXCELLENT WEAR/PRESSURE RESISTANCE, EXCELLENT OXIDATION (GALVANIC CORROSION) PROTECTION, HIGH DRIPPING-POINT CHARACTERISTICS. ALUMINUM PARTICLES., L260AP, PAIL ROHS COMPLIANT: YES
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 118.93 cSt
- Viscosity Index: 189
- Pour Point: -32.8 F
- Applications: Automotive / Transportation, Bearings, Compressors / Piston Pumps, MIL-SPEC / Military, Marine, Process Equipment
-
Supplier: Quarktwin Technology Ltd.
Description: HIGH PRESSURE 4-JAW GREASE COUPL
- Features: Grease / Gel, Specialty / Other
-
Supplier: Mobil Industrial Lubricants
Description: Premium lithium complex grease Mobil Delvac Xtreme Service Grease is a high performance extreme pressure grease designed for use in heavy-duty trucks, contractor and mining vehicles. It has extraordinary adhesion, structural stability and resistance to water, and
- Kinematic Viscosity (@ 40°C): 320 cSt
- Applications: Automotive / Transportation, Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel
- Composition / Chemistry: Lithium Complex
-
Supplier: Bijur Delimon International
Description: Application The tough high pressure cast iron head make the Manual Grease Gun unique in comparison to common pot metal or die cast heads. These guns have a head burst pressure of 17,000 psi (1200 Bar). A variety of designs from our standard to professional series of
- Capacity: 0.109375 to 0.125 gallons
- Operating Pressure: 7,100 psi
- Features: Adjustable Volume
- Delivery: Full Flow
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-4700 Extreme Pressure Synthetic Grease Black is a PAO based oil that is used to lubricate rolling elements and gears, drive screws, guides, bearings, and other machine components. It is excellent for applications that are exposed to extreme loads, shock, and
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
Find Suppliers by Category Top
Featured Products Top
-
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
, making it suitable for commercial and industrial drain repair. High-Pressure Drain Flushers: High-pressure drain flushers effectively remove grease, dirt, and scale buildup. The high-pressure force scours pipe walls, removing contaminants completely while maintaining the pipe (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. They use the water pressure in your home or building to push out blockages from your pipes. Over time soap scum, food waste, hair, grease and other material can build up in the pipes, forming a clog. Once the DrainJet drain flusher is inflated in your pipe, it opens clogged drains and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
content — Fats, oils, and grease cause clogging of pipes, pumps, and equipment while inhibiting microbial activity. High suspended solids — Includes blood, proteins, hair, and meat scraps, leading to poor settleability and high sludge volumes (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
OSHA standards for dead-end pressure and noise exposure. Chip shields are also available. All of EXAIR’s Safety Air Gun product lines use engineered air nozzles for high performance and safety – designed to maximize safety and minimize air consumption.The Heavy Duty and Vari (read more)
Browse Air Blow Guns Datasheets for EXAIR -
/ Frigid Temperatures Hurricanes, Snowstorms, Hail & Icy Conditions High Winds, Prolonged Sun Exposure Extreme Pressure & Vibration EQUIPMENT APPLICATIONS Wind Turbine Face Covers & Inner Components Sensors (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
roller bearings and can significantly reduce size, weight, and absorb vibration. Improved Coefficient of Performance? Power loss for increased output and volumetric efficiency can be reduced even at low speed/high pressure conditions (read more)
Browse Industrial Coatings Datasheets for GGB -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Engineered Chemicals Case Study: CHROMALOX AND EASTMAN THERMINOL MEET HIGH-TEMPERATURE DEMANDS
Recently, a chemical production plant determined that it needed a jacketed reactor to maintain a high temperature of 690°F (365°C) for its processes. The plant, which produces specialty extreme-performance lubricants, fluids, and greases for the aviation and aerospace markets, required a sealless
-
Water Jets vs. Cable Machines: What's the Difference?
Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right?. Answer: Well, yes and no. Traditional cable drain cleaners do a great job cutting up tree roots and retrieving objects. But when
-
Six Things to Consider Before You Jet a Pipe
High-pressure water cleaning systems have become the tool of choice for many drain cleaning professionals for their effectiveness in dealing with grease and sludge, along with their ability to partner with pipe inspection cameras. From small mini-jets that specialize in cleaning kitchen sink lines