Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Valcor Engineering Corporation
Description: Our positive displacement hydraulic accumulators are self contained sources of hydraulic power storing nitrogen gas and hydraulic oil under pressure (nominally 3000 PSI). The expansion of the pressurized gas serves to expel the oil from the unit upon demand. The
- Capacity: 6.1 to 659.9999999999999 cubic inches
- Operating Pressure: 3,000 to 4,200 psi
- Technology Type: Piston
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides design and test requirements for high pressure, factory pre-charged, welded bellows hydraulic accumulators.
-
Supplier: SAE International
Description: contains both high-pressure gas and fluid. The accumulator is used in aerospace hydraulic systems of the following types as defined in AS5440 with design operating pressures of up to 8000 psi (55,160 kPa). Type I: -65 to +160 °F (-54 to +71 °C) fluid temperature
-
-
Description: General: Used for charging of Accumulators with gas as well as pressure checking and adjustment. When charging, the nitrogen bottles must be capable of delivering pressure higher than the desired accumulator gas pressure. Construction: Standard version comprises
- Operating Pressure: 5,801.508 psi
-
Supplier: Senior Aerospace Metal Bellows
Description: Senior Aerospace HIPRES® high pressure metal bellows maintenance free accumulators as well as our low pressure metal bellows accumulators are ideal for energy storage or pulsation damping applications for hydraulic, fuel, cooling or other fluid system
- Capacity: 3 to 999.9999999999999 cubic inches
- Technology Type: Bellows
- Features: Other
- Housing Material: Steel - Stainless
-
Description: The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated
- Capacity: 36.96003696003696 to 3,465.0034650034645 cubic inches
- Operating Pressure: 1,000 to 15,000 psi
- Maximum Flow Rate: 79.2 to 264 GPM
- Technology Type: Bladder
-
Description: The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated
- Capacity: 12.204758604758602 to 35,088.680988680986 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Maximum Flow Rate: 42.24 to 475.2 GPM
- Technology Type: Bladder
-
Description: The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated
- Capacity: 12.204758604758602 to 35,088.680988680986 cubic inches
- Operating Pressure: 5,221.3572 psi
- Maximum Flow Rate: 42.24 to 475.2 GPM
- Technology Type: Bladder
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Breaker Technology, Inc.
Description: profile allows for trenching in confied spaces, as well as optimal visibility and access when working in tight quarters. Pressure Balancing System BTI’s unique pressure balancing system eliminates the need for an accumulator on 3,000 ft lb class and lower hammers. The
-
Supplier: Watts
Description: pressure changes above and below the adjustable setpoints of the pilot control system directly from the pump station discharge header. High Pressure Relief Operation: When discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the
- Valve Type: Pressure Relief Valves
-
Supplier: Watts
Description: pressure changes above and below the adjustable setpoints of the pilot control system directly from the pump station discharge header. High Pressure Relief Operation: When discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: Watts
Description: discharge header, and opens on either a high or low pressure signal If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint,
- Valve Size: 4 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: discharge header, and opens on either a high or low pressure signal. If discharge header pressure exceeds the adjustable setpoint, the valve opens quickly to dissipate the high pressure surge. If discharge header pressure falls below the adjustable setpoint,
- Valve Size: 1.25 to 16 inch
- Valve Type: Control Valves, Pressure Relief Valves
- Primary Material: Ductile Iron
-
Supplier: SAE International
Description: been developed by the authors' group with notable improvements on the control of the state of charge of the high pressure accumulator. Nonetheless, the challenge remains to improve the actuator position and velocity tracking. Recent developments on adaptive robust control (ARC)
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard Model H2 Power Unit incorporates an engineered hydraulic circuit to control the brake torque during an E-Stop. Large capacity hydraulic accumulators provide additional volume for precise control of brake pressure. Controlled Braking Mode Fully Enclosed in
- Standards and Compliance: Other
- Features: Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: HAWE North America Inc.
Description: hydraulic power packs (type HK, HC, MP, MPN, KA, and FP) utilizing an adapter plate. Various end plates featuring e.g. pressure switch for gallery P or accumulator drain valve widen the field of application for this valve banks. All this, together with our hydraulic power
- Pressure Rating: 5,076.3195 to 10,152.639 psi
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: SAE International
Description: hydraulic transmission and the implementation of hydraulic regenerative braking. This has not been done to date due to the unavailability of a low cost, reliable, compact, and efficient hydraulic transmission. This paper describes a conceptual design of such a transmission and
-
Supplier: Jet Edge
Description: Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Greene, Tweed & Co.
Description: elastomeric sealing element from wedging into the diametral clearance, or pinching off under motion or pressure. Under pressure, the resilient T-shaped elastomeric sealing element deforms, transmitting hydraulic pressure “down stream.” This causes radial swelling or
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -70 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: Greene, Tweed & Co.
Description: urethane elastomer provides low compression set leading to high resilience along with high tear strength and high abrasion resistance Service proven long life in rugged operating conditions enables designers to meet objectives of increasing system pressures and equipment
- Shaft O.D. or Seal I.D.: 0.748 to 15.497 inch
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: from wedging into the diametral clearances, or pinching off under motion or pressure. Under pressure, the resilient T-shaped elastometric-sealing element deforms transmitting hydraulic pressure “down stream”. This causes radial swelling or expansion of the flange under
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Greene, Tweed & Co.
Description: from wedging into the diametral clearances, or pinching off under motion or pressure. Under pressure, the resilient T-shaped elastometric-sealing element deforms transmitting hydraulic pressure “down stream”. This causes radial swelling or expansion of the flange under
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: IZMAC Co., Ltd.
Description: is pushing floating piston up to compress gas In this process, flow resistance power arouse. and gas pressure takes a role of accumulator which compensating piston rod space compressed gas has the role of returning piston rod to its original position when the load is released. FEATURES
- Absorber Stroke: 5.905515 inch
- Extended Length: 24.015761 inch
- Maximum Force (P1): 112,400 lbs
- Cylinder Diameter or Maximum Width: 4.724412 inch
-
Supplier: Caterpillar Machines
Description: The Cat E2 Series Mini Hydraulic Excavators are designed to carry on the solid performance of their E Series predecessors, while adding even greater value for the customer. The new High Definition Hydraulic (HDH) System, redesigned operator station and enhanced digital control
- Horsepower: 23.5 HP
- Operating Weight: 7,803 to 8,209 lbs
- Travel Speed: 2 to 2.9000000000000004 miles/hr
- Type: Crawler Excavator
Find Suppliers by Category Top
Featured Products Top
-
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Product Features 1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber 2.Provides high pressure resistance and superior impulse resistance 3.Provides superior bonding in hose internal, soft (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
. It fully meets global industrial manufacturing specifications, helping professional buyers eliminate product compliance risks and adapt to diverse international engineering project requirements. High-Strength Pressure Resistance & Stable Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
IR Thermography in Hydraulic System Troubleshooting
for monitoring consistency of thermal patterns at different areas and look for any impending problems. Thermography has also been beneficial in diagnosing many problems like internal leakages in hydraulic valves, and locating faulty accumulators in complicated high-pressure hydraulic circuits. This paper
More Information Top
-
XEBRA MUSCLE
Finally, the pressure drop across the motor (from the high pressure hydraulic accumulators to the low pressure reservoir) was also considered because this parameter dictates how much work the system can do and how much initial torque the motors can make.
-
Factors influencing the system efficiency of hydrostatic transmission hybrid vehicles
High pressure hydraulic accumulator .
-
Trends in Automotive Research
…fuel consumption and decreasing amount of greenhouse gases in exhaust gases.[1] The new technology which developed by EPA is a hybrid vehicle that do not need any heavy battery but store energy in high pressure hydraulic accumulators and usually charged excess…
-
Ammonia dissociation for solar thermochemical absorbers
Commercial grade anhydrous ammonia is compressed and pumped into the bottom of a high pressure hydraulic accumulator prefilled with nitrogen at typically 150-200 atm.
-
Benefits Of All-Electric Subsea Production Control Systems
It contains high pressure hydraulic accumulators and piping systems, requiring specialist maintenance personnel.
-
Diablo Canyon Nuclear Power Plant: The WikiBook/Boiling water reactor - Wikibooks, open books for an open world
There is a dedicated high pressure hydraulic accumulator and also the pressure inside of the reactor pressure vessel available to each control rod.
-
Efficiency and Innovation in Logistics
The first is the electric hybrid system which endorses a battery storage solution, while the second is based on hydraulic high pressure accumulator energy storage.
-
Deployment Effects of Marine Renewable Energy Technologies: Wave Energy Scenarios
High pressure Accumulators Hydraulic Fluid volume .
-
Coronal emission line profile observations at total solar eclipses
A battery operated control directly connected to the hydraulic servo valves was a safety feature in connection with the hydraulic high pres- sure accumulator .
Indicates content that may require registration and/or purchase.