-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out design
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of the mRoy
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: MP Pumps, Inc.
Description: solid sizes than similar sized enclosed impellers. Several seal options are available in additon to the standard type 2100 carbon / ceramic / Viton mechanical seal. ChemFlo® 1 hydraulic pumps are offered with .22 or .37 cubic inch displacement gerotor motors for
- Discharge Size: 1 to 1.25 inch
- Maximum Discharge Flow: 140 GPM
- Pump Type: Centrifugal Pumps
- Power Source: Hydraulic
-
-
Supplier: Snap-on Industrial Brands
Description: POLYURETHANE SEAL DETAIL 1/4 INCH-18 TPI NPTF AIR PORT SIZE 100 TO 200 PSI AIR PRESSURE RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 10 TON CYLINDER STROKE LENGTH 2.01 INCH CYLINDER COLLAPSED HEIGHT 4.84 INCH WITH 6 FT HYDRAULIC HOSE,
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 2 inch
- Mounting: Clevis
-
Supplier: Wanner Engineering, Inc.
Description: Exclusive Seal-less Diaphragm Design Seal-less design separates the power end from the process fluid end, eliminating leaks, hazards, and the expense associated with seals and packing Low NPSH requirements allow for operation with a vacuum condition on the suction - positive
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Wanner Engineering, Inc.
Description: Versatile, Reliable Pumps for a Wide Range of Applications Hydra-Cell positive displacement diaphragm pumps feature a seal-less pumping chamber so there are no seals, packing or cups to leak or replace. The seal-less design and check valves enable Hydra-Cell to
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Description: integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted 316
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Radwell International
Description: SEAL KIT, INCLUDES HIGH AND LOW PRESSURE SEALS, O-RINGS, WASHER SEALS, REPLACEMENT PARTS FOR 4DX DIRECT DRIVE PLUNGER PUMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: APV, An SPX Brand
Description: The DW series is SPX's latest technology rotary lobe pump range. No other rotary lobe pump on the market today offers such a wide range of features in one pump. The 26 DW models are hygienic, 3-A and EHEDG approved and cover all requirements from 3 litres /100 revs to 1016/100
- Maximum Discharge Pressure: 73 to 435 psi
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 1.6 to 32.5 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: API 682 Seal. Viking’s seal chamber will accept almost any customer-specified brands and types of API 682-compliant Category 1, 2 or 3 cartridge mechanical seals, and can provide API seal plans to meet application requirements. Standard seal is a category 2 single
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites 657 overcomes these.Manufactured as standard in Hallites high quality Hythane 181,
- Shaft O.D. or Seal I.D.: 1.03543363 to 1.42519762 inch
- Housing Bore Diameter or Seal O.D.: 1.31889835 to 1.7716545 inch
- Axial Cross Section or Thickness: 0.08661422 to 0.12992133 inch
- Maximum Operating Pressure: 8,702.262 psi
-
Supplier: Clark Solutions
Description: 500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Witte Pumps & Technology GmbH
Description: Pumps of this type can be supplied with or without heating (hydraulic or electric). The modular construction system for WITTE bearings, gears and shaft seals offers a maximum dimension of flexibility for the user. For better cleaning the pump has different flushing
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,958 psi
- Media Temperature: 392 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Cole-Parmer
Description: in a kit including carrying case, NPT adapters, seals and hoses. The SHTP1 hydraulic pump is currently the only hand pump capable of generating pressure up to 15,000 psi, utilizing hydraulic oil, Skydrol or distilled water. The pump includes a unique
- Features: Other
-
Supplier: FTL Technology
Description: Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Finish Thompson, Inc.
Description: deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium
- Discharge Size: 2 inch
- Horsepower: 6.29903580904325 to 9.9 HP
- Maximum Discharge Flow: 231.6 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing Mechanical Seals Broad Hydraulic
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: KC Seals, Inc.
Description: Are used to seal rotary elements, such as a shaft or rotating bore. Common examples include strut seals, hydraulic pumps seals, axle seals, power steering seals, and valve stem seals. We stock a wide variety of shaft seals for
- Features: Oil / Grease Seal
-
Supplier: FLSmidth
Description: slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design
-
Supplier: Sykes
Description: The Himax Pump is a true self-priming pump so does not require manual priming of the suction line or filling of a priming tank in order to begin its normal operation. In addition the pump can run dry for extended periods due to the oil bath mechanical seal assembly which
- Pump Type: Self-Priming Pump, Wastewater Treatment Pumps
- Features: Water Pumps
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from
- Seal Type: O-Ring
Find Suppliers by Category Top
Featured Products Top
-
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Hydraulic systems utilize pressurized fluid to power commercial and industrial machinery. In addition to high pressures, this equipment is subjected to hot environments, the elements, corrosive media, and contaminants, making these systems vulnerable to leaks and the resulting pressure (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
Chinese Seal Kit, Chinese Seal Kit Manufacturers
Spv119 Sauer Danfoss Complete High Pressure Hydraulic Pump With Seal Repair Kits .
-
Dynamic Seals
Normally used in sets for high pressure hydraulic cylinder seals ; pump glands; propeller shafts, etc.
-
Seal Kit Manufacturers in Seals, Seal Kit Suppliers & Exporters in Seals Directory
High pressure oil seals for hydraulic pump , 2.
-
Industrial and Mobile Hydraulic Components Report - 3 Vols - 2013
A hydraulic pump in which the high pressure seal moves with a piston or plunger.
-
Industrial and Mobile Hydraulic Components Report - EMEA - 2013
A hydraulic pump in which the high pressure seal moves with a piston or plunger.
-
Hydrostatic pressure sensor based on gold-jacketed spherical end hollow-core photonic bandgap fibre
The maximum hydrostatic pressure was 42 MPa, which is limited by the sealed oil tank and the high pressure hydraulic pump in our laboratory.
-
Development of an advanced micro-positioning system for increasing operation accuracy: consideration of high pressure sealing
investigations of the foil membranes a reliable high pres- sure sealing for a piezo- hydraulic pump module will be figured out.
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
A, Lomakin, "Calculation of Critical Speed and Securing of Dynamic Stability of Hydraulic High Pressure Pumps with Reference to Forces Arising in Seal Gaps," Energomashino- stroenie, Vol. 4, No, 1, 1958, p. 1158.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
… x9 (Pipe vibration of vehicle), x10 (hydraulic pump with high noise), x11 (hydraulic motor with high noise), x12 (abnormal noise), x13 (hydraulic cylinder and Valve system leak), x14 ( hydraulic pump and Motor oil seal leak), x15 ( High pressure pipe bare), x16 (Low …
-
Journal of Spacecraft and Rockets > Dynamics of Short Eccentric Plain Seals with High Axial Reynolds Number
^omakin, A. A., "Calculation of Critical Speed and Securing of Dynamic stability of Hydraulic High - Pressure Pumps with Reference to the Forces Arising in the Gap Seals ," Energomashinostroenie, Vol. 4, No. 1, 1958, p. 1158.
Indicates content that may require registration and/or purchase.