Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JOGLER, Inc.
Description: With the Highest Visibility Indicators Available, Jogler Magnetic Level Gauges are a safe, economical way to measure and control liquid levels in any application. They are suitable for high temperature and/or pressure, full vacuum, low-specific gravity
- Measuring Range: 48 to 600 inch
- Maximum Operating Pressure: 5,000 psi
- Column Height: 48 to 600 inch
- Features: Level Gauge, Liquid, Mechanical / Magnetic Floats, Point Level / Multi-Point Levels, Side Mount, Visual or Audio Output
-
Supplier: ABB Measurement & Analytics
Description: interface level detection in toxic, corrosive, high pressure and high temperature processes. Features: Highly visible level indication with no process fluid in contact with the glass All construction in-house by code certified welders Float designed and weighted
- Measuring Range: 0 to 48 inch
- Maximum Operating Pressure: 5,000 psi
- Material Temperature Range: 1,000 F
- Liquid Specific Gravity: 0.25 (Specific Gravity #)
-
Supplier: Gems Sensors & Controls
Description: Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities (0.55) Pressures up to 4200 psi (290 bar) Certified for demanding applications, these SureSite® Level
- Measuring Range: 240 inch
- Maximum Operating Pressure: 4,200 psi
- Material Temperature Range: 300 to 750 F
- Column Height: 240 inch
-
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings while
- Maximum Operating Pressure: 900 psi
- Features: Continuous Level, Level Gauge, Liquid, Mechanical / Magnetic Floats, Side Mount
-
Supplier: Armstrong International
Description: The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The
- Measuring Range: 6 to 60 inch
- Column Height: 6 to 60 inch
- Features: Continuous Level, Level Gauge, Liquid, Side Mount
-
Supplier: Oil-Rite Corp.
Description: Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level
- Features: Level Gauge, Liquid
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Working Pressure Range: 0 to 300 psi
- Type: Absolute, Dual Scale
- Features: Analog
- Scale Units: psi
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 50 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 1,000 psi
- Dial Diameter: 2.5 to 6 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2 ±% FS
-
Supplier: Setra Systems
Description: Affordability, rugged packaging, and an accuracy of 0.11% full scale combine to make these transducers an excellent choice for the most demanding applications. Available in gauge, absolute and vacuum pressure ranges. Features: Low Cost/High Performance 0.11% Full Scale Accuracy
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.11 ±% FS
- Measurement Type: Absolute, Compound, Gauge
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 100 psi
- Pressure Connection Size: 0.125 inch
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 200 F
-
Supplier: Gems Sensors & Controls
Description: Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications in a wide
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.08 to 0.1 ±% FS
- Operating Temperature: -65 to 275 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read
- Working Pressure Range: 0 to 100 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
-
Supplier: PMC Engineering LLC
Description: The MTM 3000 Miniature depth and level pressure sensor is available for applications where space is very limited. The housing diameter of 0.39 inches offers the user an ideal high performance level measurement in small diameter, i.e. 1/2" monitoring wells, stand pipes and
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: 25 to 125 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Micro Sensor Co., Ltd.
Description: communication devices, which is essential for measuring the level, density, pressure and flow of liquids, gases or vapours. The MDM7000-DGP/DAP series adopts a high-performance EMC protection circuit module with high anti-interference capability. It also offers
- Working Pressure Range: 0.8702262 to 5,801.508 psi
- Accuracy: 0.075 to 0.2 ±% FS
- Pressure Measurement: Absolute, Differential, Gauge
- Signal Output: Analog Current
-
Supplier: Micro Sensor Co., Ltd.
Description: Used For Oil and Gas Industry, Food Processing, Pulp and Paper, Power and Energy, Chemical Industry MDM7000-GP-T/AP-T Intelligent Pressure Gauge / Absolute Pressure Transmitter is a high-accurate product to measure the level/surface, density and flow of
- Working Pressure Range: 5.801508 to 1,450.377 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Pressure Measurement: Absolute, Gauge
- Media: Gas, Hazardous, Liquid
-
Supplier: Setra Systems
Description: The Model C290 meets 3A sanitary standards. A flush diaphragm design and tri-clover fitting make the C290 ideal for applications that must withstand external high-pressure washdown and CIP/SIP cycles. Standard accuracy is 0.20% FS. High accuracy option is available. Features:
- Working Pressure Range: 0 to 1,000 psi
- Accuracy: 0.2 ±% FS
- Signal Output: Analog Current
- Media: Gas, Liquid
-
Supplier: Seetru Limited
Description: The G34 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure/temperature combinations. The modular design is made up of compact and robust standard stainless steel precision cast elements. Column arrangements: The Reflex
- Maximum Operating Pressure: 507.63195 psi
- Material Temperature Range: 482 F
- Features: Level Gauge, Liquid
-
Supplier: Setra Systems
Description: Low price and a high level output signal make this transducer an ideal fit for applications found in Industrial, Laboratory, and Aerospace applications. Available in gage or absolute pressure ranges from 25 psi to 5000 psi. Features: Multiconductor 22AWG Cable for a low price
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 0.11 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: Azbil Corporation
Description: operation, contributing to better productivity and easier maintenance. A high-precision pressure-based liquid level transmitter that is installed by simply immersing it. Field mounted indicating controllers measure and adjust basic process variables for temperature,
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Mechanical / Magnetic Floats
- Media Type: Liquid
- Features: Submersible
-
Supplier: Seetru Limited
Description: The G33 Reflex gauge is a heavy duty (flat glass) liquid level gauge, suitable for high pressure applications. The modular design is made up of compact and robust standard stainless steel precision cast elements. Refrigerant industry isolating valves are
- Maximum Operating Pressure: 362.59425 psi
- Material Temperature Range: 212 F
- Features: Level Gauge, Liquid
-
Supplier: PMC Engineering LLC
Description: maintenance PMC has developed the MP 11 Moisture Protection Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Advanced Thin Film or Piezoresistive Sensing Technology 4-20 mA Output Signal CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Compact Easy-to Use Hirchmann Connectors Standard KOBOLD KPK
- Working Pressure Range: -14.736 to 15,000 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 175 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: SensorsONE, Ltd.
Description: 250degC for food grade applications and 300 degC for processes excluded from sanitary requirements. The DS200P sanitary pressure sensor can also be used as hydrostatic level gauge with ranges as low as 0-1 mH2O (3 ftWG). The gauge mounted in any orientation and the
- Pressure Measurement: Absolute
-
Supplier: L-com, Inc.
Description: PS783-I10GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I10GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm.
- Working Pressure Range: 145.036839357197 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PS783-I12GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I12GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm.
- Working Pressure Range: 290.073678714394 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone
- Dial Size: 4 inch
- Type: Differential
-
Supplier: Cole-Parmer
Description: blower pressures, filter resistance, air velocity, furnace draft, pressure drop across orifice plates, liquid levels with bubbler systems, and pressures in fluid amplifier or fluidic systems. The gauge's motion is damped with high-viscosity silicone
- Dial Size: 4 inch
- Type: Differential
-
Supplier: L-com, Inc.
Description: fluid media Pressure range: 0-700kPa Application Cooling equipment and air conditioning systems Gas and liquid pressure measurements Aviation and navigation systems Industrial process control Level measurements
- Working Pressure Range: 101.525787550038 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: L-com, Inc.
Description: PS783-I13GL1 is a highly stable and reliable piezo-resistive pressure sensor with wide temperature compensation and zero correction. Optimized for middle to high pressures, the PS783-I13GL1 contains a highly stable silicon die, stainless steel 316L housing with diameter 12.6 mm.
- Working Pressure Range: 507.628937750189 psi
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: The ASH Series of high performance pressure transducers have been designed for extreme endurance and high temperature installations on motorsport and automotive applications. These are ideal for high precision data acquisition or control systems. The transducers can be
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: CCR Containers
Description: 1’’1/2 for level gauge • Connections : ASA300 flanges
- Application: Shipping
-
Supplier: Keller America, Inc.
Description: Piezoresistive pressure transmitter for applications in bio-reactors or autoclaves. The transmitter is compensated up to 150 °C and may be operated continuously or sterilised at this level, including the special circuit electronics. The transmitters are supplied in absolute or
- Working Pressure Range: -14.50377 to 435.1131 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Operating Temperature: -4 to 302 F
- Pressure Measurement: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
effectively under high pressure, in gamma-radiation fields, and even in non-conductive oil. The durability and reliability come from features like an encapsulated winding, magnetic shielding, stainless steel housing, rugged (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
, wood, rubber, plastic, food, and more Reduces noise levels Speeds testing for humidity effects due to varying humidity levels High pressure liquid flows are not required Precision flow rates minimize usage of expensive coatings, preservatives, rust inhibitors (read more)
Browse Nozzles Datasheets for Vortec -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
Gauge Guards barrier seal protects instruments from corrosion and clogging while maintaining high accuracy. Compact and ultra-pure zero dead leg designs available. Offered with or without gauges (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Douglas Electrical Components provides hermetic feedthrough solutions for oil transformers, where liquid insulators such as mineral oil and ester-based dielectric fluids are used for cooling and electrical insulation. Because these fluids can degrade over time and create risks from leaks or (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
An Experimental Study on the Influence of Sub-Core Scale Heterogeneities on CO2 Distribution in Reservoir Rocks
After flowing through the core, CO2 and brine are separated by gravity in a high pressure separator composed of a high pressure vessel adjacent to a heavy- duty high pressure liquid level gage .
-
Phase equilibrium in the system water‐hydrogen sulphide: Experimental determination of the LLV locus
The cell is a high pressure liquid level gauge , designed for clear viewing of its contents.
-
Microscopic Investigation of CO2, Flooding Process
Basically, the flow tube is a five-section Jerguson high - pressure liquid level gauge with an overall length of 62 in. (158 cm).
-
Vapor-Liquid Equilibrium Data on the System Natural Gas-Water-Triethylene Glycol at Various Temperatures and Pressures
A portion of this solution was accumulated under pres- sure in a separate vessel, equipped with a high - pressure reflex liquid level gauge glass, where the solubility of gas in the glycol solution was determined at the end of each run.
-
Polymer Composites, Volume 1, Macro - and Microcomposites
Viewing windows for stoves, petromax lamps, furnaces, and fireplaces; micro- scope slides; wave plates for optical instruments; and protective covering for sight glasses and liquid level gauges in high - pressure vessels [5].
-
The Dielectric Permittivity of Saturated Liquid Carbon Dioxide and Propane Measured Using Cross Capacitors
(Capacitance measurements could also be used to infer that the liquid level was too high , but the pressure gauge was the primary indicator.
Indicates content that may require registration and/or purchase.