Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either outdoor reset control or fixed
- Features: Mixing Valves
- Media: Water
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Features: Mixing Valves
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Features: Mixing Valves
-
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: WEH Technologies Inc.
Description: High pressure valve for inert gases up to 6,000 psi (420 bar) The high pressure valve type TV17GO is designed as a shut-off valve for pressurized gases. The compact design makes the TV17GO ideal for installation into gas mixing plants. The
- Valve Size: 0.4724412 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -22 to 140 F
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Supplier: ThermOmegaTech®
Description: water arrives at the mixing valve. The mixing valve then blends the hot and cold water to produce an output of 85°F(29°C) water. Benefits All components are in-line serviceable Easy to retrofit on existing shower or combination shower/eyewash stations Maintains constant
- Dispense Rate: 94.6969696969697 L/min
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
- Application: Water
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: BI-TORQ® Valve Automation
Description: Description This High-Efficiency (HE) version of our M-5000TG bronze mixing unit will give you up to 20% savings in water, sewage, and energy costs! Designed to function on a reduced minimum required water pressure compared to our standard M-5000TG Series, this unit provides the
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: Nordson EFD
Description: The Series 600 valve is designed to take full advantage of our Series 162A disposable mixers’ high flow mixing capacity. A and B components are separately ported through the high flow manual valve without combining until they meet inside the static mixer, letting
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Number of Components: Multiple Component Dispensing
-
Supplier: Danfoss A/S
Description: Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with
- Valve Size: 1.968505 to 5.905515 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 302 F
- Features: Balancing Valves, Ball Valves, Shut Off Valves
-
Supplier: DeZURIK, Inc.
Description: and temperature throughout the building. The resilient faced plug provides balancing and positive shutoff capabilities in one valve. Balancing valves are available in 1–24″ (25–600mm) sizes as standard. Flow curves represent valve characteristics by individual valve size,
- Features: Balancing Valves
-
Supplier: NETZSCH Premier Technologies LLC
Description: shearing and pressure wetting results in homogeneous, fine dispersions with very reproducible quality – all at high efficiency levels in a controlled process. Because the machine is suitable for processing both low- and high-viscosity suspensions, it covers the complete spectrum
- Feed Rate: 79.2516 to 52,834.4 GPH
- Motor Speed: 250 to 3,000 rpm
- Motor Power: 6.7011019245141 to 268.044076980564 HP
- Applications / Industry: Agricultural Products, Paint / Coating Processing
-
Supplier: Taco Comfort Solutions
Description: Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure
- Features: Balancing Valves
- Media: Water
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Automatic VMB Gas Cabinet Gas Changeover Manifold With Semiconductor Valve Manifold Box Diaphragm Valves And Gas Pressure Regulators In semiconductor manufacturing, handling hazardous gases safely and delivering them precisely is essential. The semi-automatic VMB gas
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: CGIS
Description: products. Our extensive line of perfect Control Valves guarantees you the best possible performance, even in Severe Service applications, including: Cryogenic Superheated Steam Volatile and Corrosive Fluids Erosion High Pressure Drops Vibrations Cavitation Flashing High
- Valve Type: Control Valves
-
Supplier: Armstrong International
Description: The 3-port valve utilizes a unique shear action disc technology and swirl-mix body geometry to provide high performance dynamic fluid mixing. The nature of the valve seat design minimizes disc wear, outperforming conventionally seated valves, minimizing seal
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: APV, An SPX Brand
Description: available in DN 25-125 and 1" - 4" sizes. APV DELTA DKRH The double seat ball valve is now available for pressure ranges up to nominal pressure PN 100. All the well-tried advantages of the APV DELTA DKR have been appliedf or the high pressure version. The
- Valve Size: 1 to 4 inch
- Pressure Rating: 145 to 1,450 psi
- Valve Type: Ball Valves, Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Features: Bolt Flange
-
Supplier: Xylem Applied Water Systems
Description: A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 290 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.61
-
Supplier: Watts
Description: Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve
- Valve Size: 0.75 to 1.25 inch
- Features: Balancing Valves, Drain Valves
- Media: Steam, Water
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance, and
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: GF Piping Systems
Description: the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 240-244 series pneumatically actuated wafer style butterfly valve from Georg Fischer is the
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation 1000 PSI pressure rating Ideal for
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Industrial Valves - Instrument Class Direct Acting Solenoid Valves, Inline Manifolds -- SV74M SeriesSupplier: Valcor Engineering Corporation
Description: The SV74M series inline valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi-position inline manifold body. The bidirectional design of these valves allows the manifold to have a common pressure
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Nordson EFD
Description: available for 1:1 ratio manifold Valve, manifold, and handle must be ordered for complete assembly. For high back pressure conditions over 1,000 psi (69 bar), order a double air cylinder. Series 450RC Recirculating Valve Also available, the 450RC allows continuous flow of
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Valcor Engineering Corporation
Description: The SV74GM series gradient valve manifold configuration incorporates Valcor’s compact 2-way normally closed diaphragm isolation solenoid valves into a multi position manifold body. The bidirectional design of the SV74 allows the manifold to have a common pressure port flowing to
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic
- Valve Size: 0.5 inch
- Pressure Rating: 40 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.1
-
Supplier: Burkert Fluid Control Systems
Description: The Bürkert 3/2 way seat valve, Type 2106, consists of a pneumatically operated ELEMENT actuator and a 3 way stainless steel valve body. Interchanging of pressure and service ports enables different fluidic circuit functions, such as the mixing or distributing of mediums.
- Media Temperature: 14 to 365 F
- Number of Ports/Ways: 3
- Valve Type: Globe Valves
- Primary Material: Stainless Steel
-
Supplier: Valcor Engineering Corporation
Description: The SV76SM series valves utilize a PTFE diaphragm to seal on a PTFE seat. As a result, these valves are capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. Additionally, this series is designed to be surface
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Valve Type: Control Valves, Solenoid Valves
Find Suppliers by Category Top
Featured Products Top
-
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
layouts, which are critical for operational safety and efficiency. This low-pressure safety valve delivers a precise and reliable solution: (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-differential pressure systems often face challenges such as cavitation, flashing, and flow instability. Standard valves may fail, causing leakage, downtime, or reduced process efficiency in demanding industrial (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valve Exceptional back?pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long?life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits (read more)
Browse Industrial Valves Datasheets for IMI Life Science -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Interphex Preview, Part Deux
. The company, a certified ISO 9001 manufacturer of sanitary process equipment, will feature the newly redesigned Model C-CS, which offers longer diaphragm life and increased capacity. Mixer for Low-Shear, High-Purity Applications Booth 1119 The new Clean Sweep Mixer from . revolutionizes mixing technology
More Information Top
-
Alteration of Steroid Hormone Balance in Juvenile Turbot (Psetta maxima ) Exposed to Nonylphenol, Bisphenol A, Tetrabromodiphenyl Ether 47, Diallylphthalate, O...
Acetone (purity >99.5%) was used as carrier for NP and AP mixture, while oil was dispersed in natural seawater (salinity 34%, temperature 10–12°C) by means of high - pressure mixing valves (Sanni et al. 1998; droplet size distribution not avail- able).
-
Biomarkers of Exposure and Reproduction-Related Effects in Mussels Exposed to Endocrine Disruptors
The oil dispersion was done using a high - pressure mixing valve as described in Sanni et al. (1998).
-
Metabolic approaches for the optimisation of recombinant fermentation processes
HPLC was performed using a Pharmacia LKB system consisting of two pumps (2150), a high - pressure mixing valve , an LC controller (2152), an HP 1100 au- tosampler, an absorbance detector (2238) and a diode array (HP DAD 1100).
-
Machine Tools for High Performance Machining
The oil-air method is more controlled and requires a high pressure pump and mixing valves .
-
New Mixer System Optimizes Crude Desalting Plant
The conventional static mixers / mixing valves yield a high pressure drop (10 ~ 25 psig) which combined with non-homogeneous shear forces serve to generate undesirable stabile emulsions of water and crude oil.
-
A carbon dioxide-hexane gas bubble chamber
The bubble chamber is connected through a high pressure valve to a mixing vessel.
-
Electrostatic Desalting of Opportunity Crude Oils
Dispersion is generally improved by increased mixing valve pressure drop and high voltage gradients.
-
Evaluating Effect of Different Operational Parameters on Increasing Performance of Condensate Stabilizing Process in Gas Plants (Case Study)
The higher differential pressure across the mixing valve , the better mixing; Normal operating deferential pressure varies from 5-20 psi.
-
Quantitative ultrastructure of the myocardium in chronic aortic valve disease
Left ventricular end-diastolic pressure and mean left atrial pressure were higher in mixed aortic valve disease than in aortic insufficiency.
-
Scientific.Net: Materials Science
Design of Combined Switching Valve of High Pressure Abrasive Jet Mixing System .
Indicates content that may require registration and/or purchase.