-
Supplier: Plastic Bottle Corporation
Description: care products. Containers are produced in HDPE, LDPE, MDPE, PP, OPET, PETG and PVC. Plastic Bottle Corporation provides a complete range of services from initial design through production of finished containers. Pressure-sensitive label application is offered for a number
- Industry: Agricultural / Forestry, Automotive, Chemicals / Materials, Consumer, Food and Beverage, Packaging, Petroleum / Oil & Gas, Pharmaceutical
- Molding Type: Blow Molding, Injection Blow Molding
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Low Volume Production (Short Runs)
- Features: Graphics, North America, United States Only
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Looking for a quality storage solution? Our ptfe containers are designed to withstand extreme temperatures, from low to high temperatures, and can also be adapted to different pressures, with excellent durability, non-reactivity and chemical resistance, making them ideal for
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: LINDAR Corporation
Description: LINDAR is a plastics thermoforming company, specializing in stock plastic containers and custom plastic parts for the paint sundry, food packaging, retail packaging, medical parts & packaging, and custom industrial OEM component markets. We offer a broad range of services
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, Graphics, Midwest US Only, North America, United States Only
- Molding Type: Thermoforming (Vacuum or Pressure), Vacuum Forming
-
-
Supplier: U.S. Plastic Corporation
Description: also provides chemical resistant applications such as linings; protective wrapping for wires, cables, conduits, etc. Great for electronic insulation for high voltage, high temperature wire and cable, and many more. Rolls are 36 yards long.
- Width: 1 inches
- Thickness: 0.005 inches
- Backing: Fluoropolymer, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Visual Sound, Inc.
Description: precision sculpted unicellular foam to provide maximum shock absorption and protection from damage due to vibration. The result is uncompromising fit and maximum protection. Anvil® M.A.C.C.™ cases conform to the high standards of the U.S. Military by meeting the most stringent case
- Features: ATA Case
-
Supplier: CSA Group
Description: installation of pressure relief devices; • revision of Clause 12.5.3 on periodic visual inspection of pressure relief devices; • revision of Clause 12.7 on servicing of reclosing pressure relief devices, including the addition of Clauses 12.7.2.2 on ANSI/UL 132 pressure
-
Supplier: Richardson RFPD
Description: theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure
- Measurement Type: Absolute, Gauge
- Device Category: Transducer
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: Application Fields Especially designed UV curing inks for the rotation letterpress printing onto paper, cardboard and plastics made of Polypropylene (PE/PP), PVC and polystyrene. Substrates may differ in their chemical structure or method of manufacture. A test for suitability must always be
- Features: Other
- Substrate: Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Ruco USA, Inc.
Description: formulation High abrasion resistance properties They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: formulation High abrasion resistance properties They are formulated for high machine speeds (up to 600 pieces/min). Due to the high color density of ink series 080 UV it is possible to print with reduced ink film layers. A product suitability test is recommended prior to
- Substrate: Plastic
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: LG Chemical of America Inc.
Description: HDPE High Density Polyethylene Proven in the global market for its excellent processability and quality HDPE, which stands for high-density polyethylene, is a synthetic resin made by polymerizing ethylene. It is one of the most commonly used plastics in our life. It is highly
- Type: Molding Resin, Thermoplastic
- Chemical System: Polyethylene
-
Supplier: Shurtape Technologies, LLC
Description: Premium plus grade solvent-based acrylic packaging tape for light to medium duty sealing, repairing and bundling of corrugated cartons, paper and film containers. For use with hand-held or machine dispensers, PP 802 delivers high initial tack and holding power in a wide range of
- Width: 1.889763779527559 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: -28.88888888888889 to 82.22222222222221 C
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
-
Supplier: U.S. Plastic Corporation
Description: Polypropylene caps with a 0.002" high quality EVA-wax type pressure sensitive adhesive coated on 0.020" Foamseal (Extruded Foamed Polystyrene) containing a release coating on backside. Designed to be used as an innerseal to seal solid products, such as dry foods and pharmaceuticals.
-
Supplier: U.S. Plastic Corporation
Description: air in piping systems include dissolved air being released into the system through pumps, valves, fittings and other pipe components, when filling containers and pipe lines, air inclusions may occur and pressure drops or temperature increases can release dissolved air. Positioning of
- Valve Size: 0.75 inch
- Valve Type: Block and Bleed Valves
- Primary Material: PVC
-
Supplier: General Plastics Manufacturing Co.
Description: Fuel floats Shaped-charge holders Prosthetic-limb manufacturing Aircraft interior parts Nuclear waste transport containers Hazardous-waste transport containers Based on your specifications, you can get the best in density/part-weight control, void-control, part-consistency,
- Industry: Aerospace, Building and Construction, Consumer, General Industrial, Medical, Military / Law Enforcement
- Supplier Capability: Assembly Services, High Volume Production (Long Runs), Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Bonding, North America, Northwest US Only, United States Only
- Molding Type: Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoset Cast
-
Supplier: Rutke Signs & Safety
Description: film with high-tack pressure-sensitive adhesive backing. Meets DOT C-2 Grade.
- Width: 2 inches
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Ameripack Corporation
Description: The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge,
- Height: 6.25 inch
- Length: 10.75 inch
- Width / Diameter: 7.25 inch
- Inside Height: 6.25 inch
-
Supplier: All-Spec Industries
Description: durable. Its exclusive 1/4" (6.4 mm) neoprene o-ring and ABS latches seal perfectly and includes an automatic purge valve for quick equalization after changes in atmospheric pressure. Your equipment can fit into the high density foam or padded dividers for total subjection and
- Height: 14.8031576 inch
- Length: 10.3543363 inch
- Width / Diameter: 5.9842552 inch
- Application: General Use
-
Supplier: UK Products Canada, Inc.
Description: All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items
- Height: 3.54 inch
- Length: 5.51 inch
- Width / Diameter: 3.54 inch
- Features: Molded Case, Watertight Case
-
Supplier: NRD, LLC
Description: The model P-2031 is designed to deliver high volumes of ionized compressed gases at low pressure. Similar to the P-2021, it is easily installed on any clean, dry compressed air or inert gas line. As the compressed gas passes through the device, it is ionized and does not require a
- Features: Other
-
Supplier: Ameripack Corporation
Description: All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items
- Height: 2.29 inch
- Length: 6.68 inch
- Width / Diameter: 4.7 inch
- Inside Height: 1.96 inch
-
Supplier: Custom-Pak, Inc.
Description: the market to the most durable and attractive models found in high-end neighborhoods. The styles can be made to meet any need, from urban apartments to rural routes. Let Custom-Pak provide the designs for your next mailbox project. Paint Containers & Trays Blow molded paint cans, paint
- Container Type: Bin, Bottle / Jar, Tray / Cup
- Features: Moisture Resistant, Molded Case, Other, Tool Case
- Material: Plastic
-
Supplier: Ameripack Corporation
Description: All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items
- Height: 2.42 inch
- Length: 7.86 inch
- Width / Diameter: 3.87 inch
- Inside Height: 2.16 inch
-
Supplier: TelephoneStuff.com
Description: Profi.Case Jet Tool Shell Case. Features: - Very sturdy, stackable - Case shells made of dentproof ABS material - Dustproof, airtight, watertight - Air pressure compensation valve - Case shells made of ultra high-impact ABS plastic - Padlock eyelets - Carrying strap and back
- Features: Tool Case
-
Supplier: ZGC, Inc.
Description: wheeled watertight case with one inch thick foam padded interior walls to to protect and cushion your gear while being transported. There is also a padded zipper pocket inside the lid of the case. The case is made of unbreakable, TTX01 high-strength plastic resin for video, audio, and
- Height: 10.75 inch
- Length: 24.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 8 inch
-
Supplier: TelephoneStuff.com
Description: Profi.Case Jumbo Tool Shell Case. Features: - Case shells made of ultra high-impact ABS plastic - Air pressure compensation valve - 7 locks - 3 handles - 2 inline-rollers - 1 telescopic-handle - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof,
- Features: Tool Case
-
Supplier: KOBOLD Instruments, Inc.
Description: from stainless steel, to plastic, to PTFE, provide compatibility with a large variety of process liquids. Typical NM applications include wastewater and sewage treatment plants, charging and mixing bins, containers for chemicals, beverages or vegetable oils, remote level indication for
- Measuring Range: 79.2 to 237.6 inch
- Maximum Operating Pressure: 290 psi
- Material Temperature Range: -4 to 250 F
- Liquid Specific Gravity: 0.8 (Specific Gravity #)
-
Supplier: TelephoneStuff.com
Description: high-impact ABS plastic - Air pressure compensation valve - 4 locks - 3 handle - 2 inline-rollers - Temperatures ranging from -40° up to +80° C - Very sturdy, stackable - Dustproof, airtight, and watertight - Inside Dimensions: 45.28" (1150mm) W x 13.98" (355mm) H x 6.10"
- Features: Tool Case
Find Suppliers by Category Top
Featured Products Top
-
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that shakes up the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Standard Container Dumpers (DP) 10 Year/250,000 Cycle Warranty These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Product Overview This plastic battery pack ex-proof valve is designed for outside assembly. It lets the battery pack enclosure "breathe" under normal conditions, equalizing pressure and filtering out liquids and contaminants, and opens rapidly to release pressure when (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
formation, and enclosure failure, which may compromise the reliability of sensitive electronics and battery systems. The Plastic Battery Pack Vent Valve allows sealed enclosures to balance internal and external pressure while maintaining waterproof and dustproof (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Rollo-Mixer® to create recyclable plastic containers for the packaging industry. Coating nylon pellets with TiO2 powders or simply blending nylon with other additives is well suited for this industrial mixer for plastic pellets. With Continental’s award-winning coating technology, densifying (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
mixture – are injected into a metal mold at relatively high temperatures and pressure. The mold is composed of two halves that are separated once the material reaction has taken place inside. Reaction time is typically just minutes long, making for more efficient part production. WHAT IS (read more)
Browse Datasheets for Osborne Industries, Inc. -
1/4" and more of diametric runout thrust motion thermal growth & shrinkage repeated pressure/vacuum cycles abrasive products exotic chemistry MECO seals are installed as factory equipment on new, Coperion Werner & Pfleiderer ZSK (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
OKW’s ROBUST-BOX (IP 66) plastic enclosures for industrial electronics are now available in tough polycarbonate (PC) as standard, complementing the existing ABS version. ROBUST-BOX is perfect for a wide range of wall-mount and desktop electronic and electrical applications: HVAC (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
are simulated in a controlled lab environment allowing us to test and measure volumetric expansion in a cylinder while providing positive quality assurance. All metal, plastic, and composite parts intended to contain liquids or gases under pressure are required to undergo stringent pressure (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc.
More Information Top
-
01.27.10 -- Removing Trace Contaminants From Wastewater Streams Via An Adsorption Process
Sharpsville Container Corporation, established in 1860 and located in western Pennsylvania, is a full-service provider for buyers of metal and plastic containers and high - pressure gas cylinders.
-
Impregnating Plastics With Carbon Dioxide
We pump liquid carbon dioxide into a high - pressure container with the plastic components that are to be impregnated, then steadily increase the temperature and the pressure until the gas reaches the supercritical state.
-
Impregnating plastics with carbon dioxide - Canadian Plastics
We pump liquid carbon dioxide into a high - pressure container with the plastic components that are to be impregnated, then steadily increase the temperature and the pressure until the gas reaches the supercritical state,” Renner explained. “ .
-
Pharmaceutical sciences—1970: Literature review of pharmaceutics
Storage tests with an alcoholic camomile extract in different plastic containers indicated that high and low pressure polyethylene containers exhibited loss of cham- azulene and etheric oil due to absorption into the con- tainer walls (550).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/9958/PiaAbdelKarim2011.pdf?sequence=1
In a typical high pressure batch process, the solid or liquid food, packaged in a high- barrier flexible pouch or a plastic container is loaded into the high pressure vessel; the vessel is then sealed and the pressure-transmitting fluid (usually water …
-
Sharpsville Container Exhibiting Variety Of Stainless Tanks, Vessels & Kettles At INTERPHEX 2011
Sharpsville Container Corporation established in 1860 and located in Western Pennsylvania is a full service provider for buyers of containers both metal, plastic and high pressure gas cylinders.
-
1.6.05 -- Feature Article: “Y” Jet Mixer - No Baffles Required
Sharpsville Container Corporation established in 1860 and located in Western Pennsylvania is a full service provider for buyers of containers both metal, plastic and high pressure gas cylinders .
-
8.21.06 -- Analysis Of The Major Product Segments Within The Functional Foods & Drinks Industry
Sharpsville Container Corporation established in 1860 and located in Western Pennsylvania is a full service provider for buyers of containers both metal, plastic and high pressure gas cylinders...
-
4.23.07 -- Special Packaging From GPI Takes Oscar Mayer Deli Creations From Fridge To Mouth In 60 Seconds
Sharpsville Container Corporation established in 1860 and located in Western Pennsylvania is a full service provider for buyers of containers both metal, plastic and high pressure gas cylinders...
-
Sharpsville Container Corporation: a full service provider for buyers of containers
Sharpsville Container Corporation established in 1860 and located in Western Pennsylvania is a full service provider for buyers of containers both metal, plastic and high pressure gas cylinders.
Indicates content that may require registration and/or purchase.