Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical
- Maximum Discharge Flow: 86.1 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1.4173236 inch
- Media Temperature: 140 F
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 4.4 GPM
- Maximum Discharge Pressure: 3,500 psi
- Horsepower: 106 HP
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
- Maximum Discharge Flow: 35.4 GPM
- Maximum Discharge Pressure: 4,350 psi
- Features: Gear Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Power Source: None, Pump Only
-
-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max.
- Maximum Discharge Flow: 7.4 GPM
- Maximum Discharge Pressure: 15,950 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic Plunger Pump Ceramic plunger pump is a commonly used drilling equipment. It has the advantages of high rated pressure, compact structure, high efficiency and convenient flow regulation. Therefore, it is widely used in occasions where
- Media Temperature: 2,732 F
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Komline
Description: concentration dependent Positive metering High volumetric efficiencies, 90% and higher No critical tolerances Flow rate consistent throughout life of pump Easy clean out capability Large internal clearances Handles high solids concentrations Built-in overload protection Low cost
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: IBT Industrial Solutions
Description: High pressure pumps utilize the diaphragm, plunger, piston, turbine or multistage centrifugal designs. Diaphragm pumps can handle thin to viscous liquids that are clean or abrasive (slurry versions available) at medium to high pressures.
- Features: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Williams
Description: •Discharge Pressures to 3450 psi (238 bar) •100:1 Turndown Ratio •Variety of Seal and Plunger Materials available. •Manual or automatic with solenoid valve. •Dual acting pneumatic relay used to cycle pump. •Pneumatic Pumps are often the choice for FPSO (Floating,
- Maximum Discharge Flow: 0.15 to 1.5 GPM
- Maximum Discharge Pressure: 3,450 psi
- Media Temperature: -40 to 200 F
- Power Source: Air / Pneumatic
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Fluitron, Inc.
Description: The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For
- Maximum Discharge Flow: 0.1585 GPM
- Maximum Discharge Pressure: 60,000 psi
- Discharge Size: 0.25 inch
- Power Source: DC Powered
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Description: Pulse Pumps are designed to inject harsh chemicals downstream of the pump, ensuring the pump is protected from potential damage. In order to operate properly, a metering valve and a closed-center 3-way ball valve are required. Conversion instructions to install on plunger
- Maximum Discharge Flow: 1 to 12 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Pump Type: Injection Pumps
- Power Source: None, Pump Only
-
Supplier: Pump Solutions Group
Description: The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the patent
- Features: Diaphragm Pumps, Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities with consistent
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316 stainless steel pump head resists corrosion Digital pump provides precise, reproducible flow in
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: manually or remotely via an analog input signal or RS-232 interface • Series Q piston pump heads (included) have no valves to clog or wear out Up to four sets of operating parameters can be stored in the pump (for pumps with Series Q pump heads only). RS-232 interface
- Maximum Discharge Flow: 0.0380407752 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: manually or remotely via an analog input signal or RS-232 interface • Series Q piston pump heads (included) have no valves to clog or wear out Up to four sets of operating parameters can be stored in the pump (for pumps with Series Q pump heads only). RS-232 interface
- Maximum Discharge Flow: 0.1521631008 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Plunger for Waterjet Cutter Pump Waterjet intensifier ceramic plunger for water jet pump with code 010253-1, it is used on 60k ultra high pressure intensifier waterject pump 50HP, 60HP,100HP, 40KPSI, 60KPSI . The max pressure
- Density: 6.019996200615109 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
- Applications: Wear Parts / Tooling
-
Supplier: Western Integrated Technologies
Description: WIT can save you from a five week factory lead time on select models of Parker piston pumps. We stock many different sizes of pumps (listed below). We have parts, seals, and kits on our shelves for conversions and repairs as well. Features High Strength Cast-Iron Housing
- Maximum Discharge Pressure: 3,002.28039 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a broad
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Diaphragm Pumps, Self-Priming Pump
- Pump Type: Triplex Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: National Oilwell Varco
Description: Mud Pumps Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant
- Pump Type: Mud Pumps
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Bosch Rexroth Corporation
Description: Available in multiple piston variations, Bosch Rexroth fixed displacement radial piston pumps offer high pressure capability, in excess of 9,000psi/600 bar. Single bank piston arrangements are possible for (3) and (5) pistons models, while a “double bank” version incorporates
- Maximum Discharge Pressure: 3,000 to 10,150 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function,
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The BMP is a positive displacement swashplate water pump. The pump is designed to handle industrial tap-water processes. Grundfos BMP pumps offer a total efficiency of up to 88 % and reduced pressure peaks due to the multiple piston design. They are an excellent choice
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
- Pump Type: Water Pumps
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers to
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: Lee Co. (The)
Description: withstand high levels of shock and vibration. Features Flow: 16.25 in 3 /min (260 mL/min) Pressure: 10,000 psid (690 bar) Maximum Temperature: 400°F (204°C) Diameter: 22 mm
- Power Source: None, Pump Only
- Features: Other, Piston / Plunger Pumps
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion resistance, and chemical inertness material such as piston and plunger. Innovacera (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Built for durability and reliability in devices like syringes, pumps, and diagnostic equipment—these plungers are engineered to meet the strictest medical standards. If your team is sourcing high-performance components to elevate your medical device design, let’s connect. (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
production time and reduce defects, helping engineers and manufacturers maintain high throughput with quality assurance. Application Versatility: Suitable for pumps (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
-operated piston pump is engineered to help manufacturers reduce paint waste, improve transfer efficiency, and lower operating costs across a wide range of liquid finishing applications. Designed for demanding production environments, the 35C50 delivers consistent fluid pressure and stable material flow to (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Servicing the Low and High Pressure Seals
SUBJECT: Plunger Pump Lo-Pressure and Hi-Pressure Seal Servicing
More Information Top
-
Handbook of Diesel Engines
A three- plun- ger high pressure pump lubricated with fuel is employed as the pressure generator.
-
Manual combustion engine
By distributor injection pumps with radial piston high - pressure pump , the pressure generation function and the distribution function are separated.
-
Hydraulic Equipment and Support Systems for Mining
Moreover, low-pressure dust-fall solution must go through the high pressure plunger pump and is injected into the dust-specific static pressure pipe used for spray and aspirating in coal working face.
-
Sell High pressure washer
Today, PressureJet offers high pressure plunger pumps from 1 hp to 500 hp, flow rate up to 1000 Lpm and maximum pressure up to 2800 bar.
-
Plunger,Element from Chinashipei Power Co.,Ltd, China
High Pressure Plunger Pump .
-
Electronic management of motorized vehicle drives
Is to see clearly the vibration forced through the three pump elements of the radial piston high - pressure pump by 180 ° KW.
-
Common Rail System from Delphi with Solenoid Valves and Single Plunger Pump
The patented PWC is ensuring con sistent injection quantities in the case of non synchronised pumping events, like the use of a 1:1 drive ratio two pumping strokes single plunger high pressure pump fitted to a threecylinder engine.
-
Sell 3GP/ 5GP Series Steam Pump
Maxfully offers Single acting reciprocating triplex piston mud pump; High pressure plunger pump for well cementing, acid/ steam fracturing, oil and water transportation; Skid mounted and truck mounted pumping units and pump parts.
-
high pressure pump - offers from high pressure pump manufacturers, suppliers, exporters & wholesalers
Maxfully offers Single acting reciprocating triplex piston mud pump; High pressure plunger pump for well cementing, ...
-
Sell 3S Series Water Injection Pump
Maxfully offers Single acting reciprocating triplex piston mud pump; High pressure plunger pump for well cementing, acid/ steam fracturing, oil and water transportation; Skid mounted and truck mounted pumping units and pump parts.
Indicates content that may require registration and/or purchase.