Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is
- Valve Size: 0.078 to 0.312 inch
- Pressure Rating: 1,500 to 60,000 psi
- Flow (Cv): 0.07 to 1.2
- Media Temperature: -110 to 500 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High pressure range.(Max setting pressure: 4.2Mpa [609.16psi]) Connecting outlet port is the best to recover exhaust gas/liquid. Cracking pressure’s setting is done before delivering. Applications Machine Tools:Milling machine, NC lathe, laser processing machine
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 986.25050762894 psi
- Flow (Cv): 13 to 19
- Number of Ports/Ways: 2
-
Supplier: Lee Co. (The)
Description: This direct-acting valve is ideally suited for high pressure hydraulic applications (up to 5000 psi) where a fast opening safety relief valve is needed to prevent system damage from pressure spikes. Minimum cracking pressures are available from
- Valve Size: 0.375 inch
- Features: Other, Pressure Relief Valves
-
-
Supplier: Lee Co. (The)
Description: This direct-acting valve is ideally suited for high pressure hydraulic applications (up to 5000 psi) where a fast opening safety relief valve is needed to prevent system damage from pressure spikes. Minimum cracking pressures are available from
- Valve Size: 0.281 inch
- Features: Other, Pressure Relief Valves
-
Supplier: Lee Co. (The)
Description: This direct-acting valve is designed for applications where stability is a must. Dual dampening chambers provide an extremely stable relief flow over various flow rates and pressure combinations. Minimum cracking pressures are available from 3000-4700 psid. Features
- Valve Size: 0.375 inch
- Features: Other, Pressure Relief Valves
-
Supplier: Lee Co. (The)
Description: This high speed, high pressure, and direct-acting valve is constructed entirely of corrosion-resistant materials that are compliant with NACE specification MR0175/ISO 15156. Minimum cracking pressures are available from 3000-5900 psid. An integral safety screen is
- Valve Size: 0.281 inch
- Features: Other, Pressure Relief Valves
-
Supplier: Radwell International
Description: VALVE, HIGH PRESSURE RELIEF, 6000 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: ThermOmegaTech®
Description: Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of glycol, water or other media in critical cooling applications and to economically remove heat from
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: Technetics Group
Description: Pressure relief valves from Technetics Group are designed to protect your pressure vessels, systems and components. Our engineers will tailor overpressure solutions to the specifications you require. As with each of our solutions, the pressure relief
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1 to 10,000 psi
- Media Temperature: -457 to 400 F
- Primary Material: Aluminum, Exotic Metal, PTFE - Teflon®, Stainless Steel
-
Supplier: Qosina Corp.
Description: Get automatic relief when pressures rise too high by ordering and installing an 80194 T pressure relief valve from Qosina. The valve has an 18-psi tolerance.
- Pressure Rating: 18 psi
- Media: Air, Water
- Features: Other, Pressure Relief Valves
- Primary Material: Polypropylene (PP), Stainless Steel
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Watts
Description: Series 740 Boiler Pressure Relief Valves are used in hot water space heating boiler applications to protect against excessive pressure on all types of hot water space heating boiler equipment. It consists of a iron body construction with expanded outlet drain connections
- Valve Size: 0.75 to 2 inch
- Features: Pressure Relief Valves
- Media: Water
-
Description: Description Quick Pressure Relief Valves Feature The quick pressure relief valve is a kind of emergency shut-off valve used in the water supply system where fire-fighting water and domestic water are connected in parallel and used to deploy the
- Media: Air
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Description: A Relief Valve, or Pop-Off Valve, is a secondary pressure regulating device used to back up the primary regulating device. If the primary regulating device fails to by-pass at a set system pressure, the relief valve will open and allow liquid to flow
- Valve Size: 0.75 inch
- Pressure Rating: 100 to 2,600 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 5 to 150 psi
- Number of Ports/Ways: 2
- Port Size: 0.25 to 2 inch
-
Description: Description Pressure Relief Sustaining Valve Features The pressure relief/sustaining valve consists of the main valve, pressure relief/sustaining pilot valve, needle valve, ball valve, microform filter, and
- Media: Air
- Features: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Barksdale Control Products
Description: The Model 8014, part of the new 8010 series, incorporates all the manufacturing knowledge and experience that has earned Barksdale a reputation for top quality and reliability in the market. This unit is a 3/4" NPT relief valve intended for use in hydraulic systems. All stainless steel
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 200 F
- Primary Material: Ductile Iron
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Compact design allowing installation in a space-saving manner. The relief pressure is high precision because the difference in opening and closing pressure is small. Relief pressure other than the standard specification can be set as custom order.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 21.7555259035795 psi
- Number of Ports/Ways: 1
- Media: Air
-
Supplier: Malema Sensors
Description: The M-VF-F Series is designed PFA molded body suitable for semiconductor, ultra-pure water and aggressive chemical applications. Features: High reliability Factory set Low pressure drop All mechanical Right-angle flow Flare type connection Bubble tight seal
- Actuation: Mechanical Device
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Almo Manifold & Tool Co.
Description: - Adjustable relief setting from 150 psi to 6000 psi - Standard screw adjustment for relief setting. - Removable NPT orifice plug options - SAE O-ring port for gauging - Pressure at Y is directly additive to relief setting
- Valve Size: 1.5 inch
- Pressure Rating: 150 to 6,000 psi
- Number of Ports/Ways: 2
- Features: Angle Valves, Pressure Relief Valves
-
Supplier: Watts
Description: Lead Free* cast copper silicon alloy body safety relief valves for pressure protection only of all types of hot water heating boiler equipment. Pressure range 50 to 150psi (3 - 10 bar) with corresponding high ratings from 2,459,000 to 14,370,000 BTU/hr. Female
- Valve Size: 0.75 to 2 inch
- Features: Pressure Relief Valves
- Media: Water
-
Supplier: Waterman Industries, Inc.
Description: This moderately priced valve is especially suitable for most aluminum sprinkler and higher pressure plastic pipe. Features Dependable, time-proven design with the spring on top, out of the flow, for longer, more accurate operation. Constructed from high strength aluminum
- Features: Pressure Relief Valves
-
Supplier: General Pump
Description: Hot Water Safety Relief Valve – 303 Stainless Steel FEATURES High pressure safety valve: 1500-4500 PSI relief pressure Designed for reduced back pressure compared to most models Less “whistling” and chatter than competing brands Highly accurate
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 4,500 psi
- Controlled Pressure Range: 4,500 psi
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: Armstrong’s safety relief valves for refrigeration service are designed to provide emergency relief from excessive pressure in refrigerant containing vessels. These tamper-resistant valves are accurately set and sealed by qualified technicians at the factory. Our
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 365 psi
- Media Temperature: 240 F
- Controlled Pressure Range: 150 to 350 psi
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is
- Valve Size: 0.14 to 0.25 inch
- Pressure Rating: 6,000 psi
- Controlled Pressure Range: 10 to 6,000 psi
- Flow (Cv): 0.14 to 0.25
-
Supplier: Atos North America
Description: valve regulation to the reference signal supplied to the electronic driver. The system pressure is controlled by the spool, piloted by the proportional pilot relief valve. The intermediate compensated flow control cartridge assures constant pilot flow and therefore
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Control Valves, ISO, Pressure Relief Valves
-
Supplier: General Pump
Description: Industrial Safety Relief Valve Features Limits the pressure at the max working pressure of the system When the max working pressure is exceeded it opens and discharges the total pump flow in the atmosphere eliminating the high pressure in the system
- Valve Size: 0.5 inch
- Pressure Rating: 14,500 psi
- Controlled Pressure Range: 18,125 psi
- Number of Ports/Ways: 2
-
Supplier: Hansen Technologies Corporation
Description: EZ-SRV valves protect refrigeration pressure vessels and other refrigeration system components from excessive pressure. If an abnormally high pressure occurs, the cartridge pressure-relief valve will open to relieve the excess pressure,
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: General Pump
Description: Safety Relief Valve, Side Discharge FEATURES High pressure safety valve: 1,000–6,000 PSI relief pressure One model fits all pressures – no springs to change Less “whistling” and chatter than competing brands Highly accurate over full range of
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 6,000 psi
- Controlled Pressure Range: 6,000 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, differential area, poppet-type hydraulic relief valve for use as a pressure limiting device in more demanding hydraulic circuits requiring low hysteresis and low internal leakage at high working pressures.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,003.80065 psi
- Controlled Pressure Range: 500.380065 to 5,000.899896 psi
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Designed to reduce risk of outside-leak better than FRM1. As seal material. EPDM, kalrez are available in chemical, solvent and corrosive fluid. Setting of cracking pressure is controllable. (Pressure setting is done before shipping) High flow rate model. Applications
- Valve Size: 0.25 inch
- Pressure Rating: 290.073678714394 psi
- Media Temperature: 32 to 194 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated (two-stage), spool-type hydraulic relief valve, intended for use as a pressure limiting device in demanding hydraulic circuits which require fast response and low hysteresis.
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series. Features:
- Pressure Rating: 500 psi
- Features: Other, Pressure Relief Valves
- Primary Material: Stainless Steel
-
Supplier: Valcor Engineering Corporation
Description: The SV101 is a Dri-Control liquid pressure relief valve employing a unique spring-loaded diaphragm that automatically opens when the inlet pressure reaches a manually set point. The virgin PTFE body and diaphragm provides the greatest degree of inertness, and allows for a
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Controlled Pressure Range: 5 to 70 psi
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating pressures from 5 to
- Features: Pressure Relief Valves, Safety Valves
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
psid. High Pressure PRI These 0.281” and 0.375” diameter relief valves are designed for applications where operating pressures (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
Type SRH High Capacity Safety Relief Valves are designed and constructed to meet the requirements of Section VIII ASME Boiler and Pressure Vessel Code and ANSI/ASHRAE 15 Code requirements and bear the ASME Code Symbol (UV). Employing proven principles of design, these Safety (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
Description: Beswick's RVD8 series miniature diaphragm relief valve is an excellent choice for applications requiring a valve which opens on rising pressure. The design offers compactness, light weight and high accuracy. Performance is similar to the RVD series (read more)
Browse Pressure Relief Valves Datasheets for Beswick Engineering Co., Inc. -
When the difference between downtime and uptime can make or break your business, you want gear that’s just as tough as the problems you solve. That’s where Blacoh’s pressure relief and back pressure valves come in (read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The Blacoh Online Shop is open 24/7.
Browse, compare, and order the fluid control solutions you trust. On your schedule, on your terms.See our options
(read more)
Browse Pressure Relief Valves Datasheets for Blacoh Fluid Control, Inc. -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for low flow pressure relief applications. Working temperature is -65 °F to +275 °F and the cracking pressure is preset at the factory with capabilities ranging from 800 psid up to 4700 psid. Each Zero Leak PRI is 100% tested and inspected to ensure reliable, consistent performance. Product Data Sheet Relief Valve Intro (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
IR - Benefits - Thinking Outside of the Box (.pdf)
to the operation of the plant. The infrared technology is routinely considered as a tool to be utilized in troubleshooting activities. This paper will focus primarily on a process which has been tested and successfully implemented to identify the condition of relief valves operating within a system at ambient
-
CABINET COOLERS END COSTLY SHUTDOWNS
a built in relief on the unit, it wasn't necessary to add any additional holes in the enclosure to get the hot panel air out. The compact footprint of the 2,000 Btu/hr. Cabinet Cooler measuring only 1-3/8" in diameter by 8" tall, permitted mounting with minimal space. A cold air distribution kit
More Information Top
-
Sensors, Measurement and Intelligent Materials
10,13,16,19-motor 11,14,17-low pressure quantitative pump 20- proportional relief valve 21,26-check valve 22-ball valve 23- relief valve 24-tank 25- high pressure relief valve 37- hydraulic control check valve 38- solenoid directional control …
-
Testing of Off-Highway Mobile Hydraulic Components
PRESSURE CONTROL VALVES High pressure relief valves used in testing systems provide safety relief and pump unloading functions.
-
Industrial Instrumentation and Control Systems
The tested pump is integrated with an auxiliary gear pump, two high pressure relief valves , two check valves for boosting oil to the low pressure pipeline, a boosting pressure limiting relief valve, a flushing valve unit and a solenoid actuated directional valve.
Indicates content that may require registration and/or purchase.