-
Supplier: Sykes
Description: Moving dense slurries by pump is nothing new. Neither is using a pump to pick up sediments. What's new is using a pump to pick up solids from rest, mixing them into a high density slurry and pumping them all in one operation. The DRAGFLOW agitator slurry
- Pump Type: Submersible Pumps
-
Supplier: FLSmidth
Description: slurry. millMAX high-pressure pump Our millMAX High-Pressure (millMAX HP) product line includes a tie-bolt design for high-pressure, multi-stage applications. millMAX tie-bolt-design pumps have the same superior internal hydraulic design
-
Supplier: FLSmidth
Description: suction liner and impeller. The unique advantage to our design is that we solve both the grinding and the recirculation problems within the pump, while the competition can only solve one or the other. slurryMAX™ HP This high-pressure version of the slurryMAX XD is ideal for
-
-
Supplier: FLSmidth
Description: Key Benefits Increased wear life Lower power consumption Increased mill throughput Reduced cost-per-ton pumped Lower inventory requirements A heavy-duty slurry pump for tough, abrasive applications Our KREBS UMD™ centrifugal slurry pump is the most advanced heavy-duty
-
Supplier: IBT Industrial Solutions
Description: High pressure pumps utilize the diaphragm, plunger, piston, turbine or multistage centrifugal designs. Diaphragm pumps can handle thin to viscous liquids that are clean or abrasive (slurry versions available) at medium to high pressures.
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than centrifugal
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Trebor International
Description: Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and flow while continually delivering superior flow stability. Even without a
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.5 inch
- Media Temperature: 248 F
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 7.8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 0.9600000000000001 GPM
- Maximum Discharge Pressure: 1,000 psi
- Horsepower: 1 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 3 GPM
- Maximum Discharge Pressure: 1,000 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
Supplier: Schutte & Koerting
Description: enters the heater through the other inlet. An intimate mixing of the slurry and the steam occurs in the venturi throat and the slurry absorbs the heat of the steam. The hot slurry is discharged from the discharge connection for further processing. A regulator in the steam line
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Cole-Parmer
Description: • Worry-free pumping of common industrial fluids Davis Instruments is providing high-performance diaphragm pumps that can handle a wide range of industrial fluids—from liquid butane to drinking water to ceramic slurries. Whatever the application, you can be assured these rugged
- Maximum Discharge Flow: 7.8 GPM
- Maximum Discharge Pressure: 1,000 psi
- Horsepower: 5 HP
- Power Source: AC Powered
-
Supplier: Cornell Pump Company
Description: configurations Compact design available Low shaft deflection High efficiency High suction lift Two-year warranty Oversized bearings Patented Cycloseal® design Low cost of repair Lower operating cost Cutter blades Applications Manure slurry Slurry booster Dewatering
- Discharge Size: 3 to 30 inch
- Maximum Discharge Flow: 5,000 to 40,000 GPM
- Features: Centrifugal Pumps, Wastewater
-
Supplier: Cornell Pump Company
Description: MP SERIES MINING PUMPS ARE DESIGNED FOR COARSE ABRASIVES. Cornell Pump Company's MP Mining Pump Series combines 65 years of innovate pump manufacturing and design, with our highly regarded patented Cycloseal® technology. Offering high operating pressures,
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9,000 GPM
- Features: Centrifugal Pumps, Wastewater
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Wanner Engineering, Inc.
Description: Vector Peristaltic Pumps are designed specifically for... High viscosity fluids Aggressive and corrosive fluids High purity solutions Abrasive fluids Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing Applications Vector Peristaltic Pumps
- Maximum Discharge Flow: 0.94 GPM
- Maximum Discharge Pressure: 30 psi
- Media Temperature: 180 F
- Discharge Size: 0.75 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Triplex Pumps
- Features: Water Pumps
-
Supplier: Crane Pumps & Systems
Description: All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical, pharmaceutical,
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Features: Centrifugal Pumps
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you will be
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: solids (EFQU) Robust cast iron casing with ductile iron impeller standard Easy maintenance – Removable cover plates and rotating elements for quick inspection and cleaning of the pump without having to detach from the piping Backside pump-out vanes reduce pressure on the seal
- Maximum Discharge Flow: 3,400 GPM
- Maximum Discharge Pressure: 484.398327 psi
- Discharge Size: 2 to 12 inch
- Horsepower: 125 HP
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: SEEPEX Inc.
Description: SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the
- Maximum Discharge Flow: 10.6 GPM
- Maximum Discharge Pressure: 58 psi
- Discharge Size: 1 inch
- Media Temperature: 160 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications including lime slurries, cat cracker slurries, corrosive acid slurries, high
- Pump Type: Dosing Pumps
-
Description: 2 HP Dual Seal Grinder Pump Internal Start Components - High Head The MDI G2-21HI series centrifugal grinder pumps easily handle residential, light commercial or industrial sanitary waste, reducing it to fine slurry. The G2-21HI pump is designed for use in
- Pump Type: Grinder Pumps, Sump Pumps
-
Supplier: SEEPEX Inc.
Description: SEEPEX BTEX range progressive cavity pumps with their robust design and reinforced components are used in extreme conveying applications in the agriculture and biogas industries. Conveying Medias Products commonly found in the agriculture and biogas industries Properties For extreme conveying
- Maximum Discharge Pressure: 120 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
- Features: Dewatering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Screw Pumps, Wastewater Treatment Pumps
-
Supplier: Novaflex Group
Description: Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.83 to 5.27 inch
- Working Pressure: 400 to 800 psi
- Temperature Range: -20 to 160 F
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
is designed for line sizes from 2 to 48 inches, and it is compatible with temperatures from 14 to 170ºF (-10 to +77ºC) at pressures up to 300 psi. Its non-intrusive flow sensing element also eliminates head loss. To sense flow, the Ultra Mag relies on two compact, high (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Wastewater Treatment Industry Anaerobic Digestion Pumping Solutions Vooner FloGard® manufactures and provides high-quality, conical (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Advanced Mud System for Microhole Coiled Tubing Drilling
Key components of this system are two modified triplex mud pumps ( High Pressure Slurry Pumps ) for advanced Abrasive Slurry Jetting (ASJ) and a modified Gas-Liquid-Solid (GLS) Separator for well control, flow return and initial processing.
-
Slurry Transport Using Centrifugal Pumps
Performance of high pressure slurry pumps in oil sand tailing application, Proc. 8th International Freight Pipeline Society Symposium, Pittsburg, PA.
-
Kinetics of cellobiose decomposition under subcritical and supercritical water in continuous flow system
Reactant, cellobiose, was supplied into the reactor by high pressure slurry pump (max. pressure-45 MPa).
-
Disposal Of Produced Solids By Slurry Fracture Injection
On the surface, granular wastes are slurried, introduced into a reciprocating high pressure slurry pump , and pumped down the well, exiting through perforations in a suitably chosen receiving formation..
-
The Evaluation of Proppant Transport and Cleanup of Foamed Fluids Used in Hydraulic Fracturing of Shallow, Water-Sensitive Reservoirs
The equipment assembled for measuring proppant transport of foamed fluids includes a high pressure slurry pumping system, a choke system to generate field quality foams, a pipe rheometer to obtain in-line pipe rheology, a high pressure, see-through slot with remote…
-
Proceedings of the 2001 U.S. DOE Hydrogen Program Review
Unnecessary for many feeds, more development required for others High pressure slurry pumping .
-
Task 27 -- Alaskan low-rank coal-water fuel demonstration project
Coal slurry with the desired particle size distributionis pumped to a high pressure slurry pump and metered into area 300 at approximately 1500PSI.
-
Progress in Power and Electrical Engineering
At present, backfill is through the high pressure slurry pump .
-
Application of Foam Fluids To Minimize Damage During Fracturing
Mechanical improvements were made to high pressure slurry pumping equipment which allowed significantly higher concentration proppant slurries to be pumped.
-
Design and development of a prototype wet oxidation system for the reclamation of water and the disposition of waste residues onboard space vehicles
Development of a high pressure slurry pump , materials corrosion studies, oxygen supply trade studies, comparison of salt removal water recovery devices, ammonia removal investigation, development of a solids grinder, reactor design studies and bearing life tests, and development of shutoff valves and…
Indicates content that may require registration and/or purchase.