-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 3,450 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Features: Submersible Pumps, Trash Pumps, Utility Pumps, Water Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Designed for high head sewage applications where a gravity system is not practical Ideal for pressure sewage systems Features and Benefits Silicon bronze, multi-vane semi-open impeller with pump-out vanes for mechanical seal protection Heavy duty cast iron, volute
- Features: Centrifugal Pumps, Grinder Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage submersible motor pump, for wet installation, stationary and transportable design. Amarex N pumps are floodable, single-stage, single-entry close-coupled units which are not self-priming. Design to ATEX. Applications Handling of all types of waste
- Horsepower: 5.628925616591844 HP
- Maximum Discharge Flow: 836.5446666666667 GPM
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
-
Supplier: Liberty Pumps
Description: into small particles prior to being passed to the discharge by the impeller under high pressure. Applications include individual or groups of homes, motels, schools, shopping centers, lakefront developments and systems requiring high pressure sewage pumping. Whether
- Discharge Size: 1.25 inch
- Horsepower: 2 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Grinder Pumps, Submersible Pumps
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size:
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: Ideal Usage High suction lift applications such as sewer bypass jobs. Dewatering of mines, quarries and gravel pits. Benefit No suction line limitations. Unattended operation. Submerged pump head. Variable speed. No electrical requirements. PERFORMANCE Suction Size: -- Discharge Size:
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 1,800 GPM
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
- Features: Submersible Pumps, Utility Pumps, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin's Hydraulic Driven Submersible Pumps are available in trash, axial flow and materials handling models. The pumps range from 4" to 24" with a variety of impeller designs. These pumps are designed for handling high volumes of water. Some models may also be
- Maximum Discharge Flow: 20,000 GPM
- Features: Axial Flow Pumps, Submersible Pumps, Utility Pumps, Water Pumps
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Pump Solutions Group
Description: Wilden’s high pressure product line was designed to reliably transfer viscous, solid-laden slurries at high head pressures. These air-operated, diaphragm pumps are available with simplex or duplex technology to generate 17.2 bar (250 psig). The simplex creates a
- Features: Self-Priming Pump, Submersible Pumps
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is
- Horsepower: 0.8 HP
- Maximum Discharge Flow: 74 GPM
- Maximum Discharge Pressure: 21 psi
- Media Temperature: -10 to 240 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DGUII, DGFU cast iron submersible grinder pumps are ideal for use in small-scale pressurized commercial or residential sewage transfer systems requiring low flow and high pressure rates. The heavy-duty high chrome iron grinder system has powerful blades
- Discharge Size: 1.25 to 2 inch
- Horsepower: 2 to 5 HP
- Maximum Discharge Flow: 5 to 80 GPM
- Maximum Discharge Pressure: 62.2797849 to 341.3854876 psi
-
Supplier: Instrumentation Northwest, Inc.
Description: capabilities Efficient permanent-magnet motor Built-in dry run protection Built-in "Smart" motor protection with automatic restart Soft start High starting torque Constant pressure regulation Advanced communication Telephone modem surveillance Pump status readout Programmable
- Pump Type: Sampling Pumps
-
Supplier: Sykes
Description: Moving dense slurries by pump is nothing new. Neither is using a pump to pick up sediments. What's new is using a pump to pick up solids from rest, mixing them into a high density slurry and pumping them all in one operation. The DRAGFLOW agitator slurry pumps are
- Features: Submersible Pumps
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: Keller America, Inc.
Description: The Econolevel provides proven Keller quality for high volume pumping and distribution applications. It offers an industry standard 4-20mA analog output and durable 316L Stainless Steel construction. The Econolevel OEM submersible level transmitter is built in the U.S. Minimum order
- Maximum Operating Pressure: 100.14450867036 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: KSB AG
Description: Design Ready-to-connect package single or dual pumping station with PE-LLD (polyethylene) collecting tank for underground installation. Equipped with one or two Ama-Porter submersible waste water pumps without explosion protection. Collecting tank design to DIN 1986-100 and EN 752 / EN
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Wilo AG
Description: Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation
- Maximum Discharge Flow: 17.61146666666667 to 330.21500000000003 GPM
- Maximum Discharge Pressure: 71.1164715 to 341.3590632 psi
- Media Temperature: -22 to 248 F
- Water Temperature: -22 to 248 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and central casing to host the pneumatic distributor and actuator, are made exclusively by
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: SEEPEX Inc.
Description: Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Features: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Positive Displacement Pumps, Progressing Cavity Pumps, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: KSB AG
Description: slightly contaminated water in general water supply, irrigation and spray irrigation systems, lowering and maintaining ground water levels, pressure boosting, emergency water supply, minesand fountains etc. Suction casing fitted between pump and motor, equipped with strainer to protect
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: Rogers Machinery Company, Inc.
Description: SANDPIPERS Special Duty Pumps offer reliable, efficient pumping solutions. These pump solutions meet UL or FDA compliance and are extremely efficient for dewatering solutions. Applications served by special duty pumping solutions include Oil and Gas, Premium FDA, Standard FDA,
- Maximum Discharge Flow: 0 to 43 GPM
- Discharge Size: 1.5 inch
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. Valves chambers are built
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. . SUS parts are electo
- Discharge Size: 1 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming.
- Maximum Discharge Flow: 63.333333333333336 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design. Applications Pumping
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Liberty Pumps
Description: include individual or groups of homes, motels, schools, shopping centers, lakefront developments and systems requiring high pressure sewage pumping. Whether you're replacing an existing grinder pump or customizing a new sewage system, the Omnivore® can be packaged within any
- Horsepower: 2 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Grinder Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater 1-1/2″ and 2″ Discharge Submersible Grinder Pumps 1GA(X) & 2GA(X) Applications High head and pressure sewage systems for: Municipal, Commercial, and Industrial Features and Benefits Design: Capable of grinding municipal, commercial and industrial sewage. Cutter
- Pump Type: Centrifugal Pumps, Grinder Pumps, Wastewater Treatment Pumps
- Features: Wastewater
-
Supplier: PMC Engineering LLC
Description: are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea water, or other
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Monarch Instrument
Description: internal lithium battery has up to a 5 year life. Typical Uses Industrial processes Food processing Water supply line Hydrant water pressure Household water pressure Building supply pressure Municipalities Oil and Gas Petro Chemical Compressors Pumps Water and waste water
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Monarch Instrument
Description: replaceable internal lithium battery has up to a 3 year life. Typical Uses Industrial Process Food Manufacturing Water Supply Line Hydrant Water Pressure Household Water Pressure Building Supply Municipalities HVAC Oil and Gas Petro Chemical Compressors Pumps Hydrostatic Testing
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Keller America, Inc.
Description: The Nanolevel submersible level transmitter utilizes a ceramic measuring cell for high resolution and excellent stability in applications with very low pressure ranges. The dual output feature ensures compatibility with most pump controllers and SCADA systems. The
- Maximum Operating Pressure: 4.33524 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Mounting Options: Bottom Mount
- Meter Technology Type: Capacitive / RF Admittance
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
capable of withstanding the most arduous industrial applications as well as 10 years seawater submersion at a depth of up to 7546ft. High cycle life Seawater submersible Stainless steel High resolution Voltage / 4-20mA output (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
, leveraging its precision production technologuy. We strictly control the manufacturing process from raw material production to finishing and final product inspection. Reliable - Made in Japan High-pressure pumps are used to spray water in high-pressure washers. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC)
More Information Top
-
Hydroponics for the Home Grower
A high pressure submersible pump .
-
Axial force on the screw of a single-flow high-pressure submersible pump
Axial Force on the Screw of a Single Flow High Pressure Submersible Pump .
-
Novel Measurement and Assessment Tools for Monitoring and Management of Land and Water Resources in Agricultural Landscapes of Central Asia
A high - pressure submersible pump is attached by an outlet pipe to a pumping device divided into suction and feeding zones and the pump is placed in the casing (Tumlert 2009).
-
Safety Controls in Process Operations - Gathering Centers (GC) & Booster Stations (BS)
However, the introduction of high pressure electric submersible pumps (ESPs) or Progressive cavity Pumps (PCPs) in new and existing wells has increased the maximum shut-in pressure beyond the MAWP (Maximum allowable pressure) of the downstream flowline pipe.
-
Little Giant 35-OM 1/11 HP, 170 GPH @ 1' - High Pressure Pump, 24" Lead Wires (532002) at PlumberSurplus.com
Non- submersible , high pressure pump for carpet cleaners, dispenser-displays and pressure-washer applications.
-
Geothermal space heating applications for the Fort Peck Indian Reservation in the vicinity of Poplar, Montana. Final report, August 20, 1979-May 31, 1980
The geothermal well flow through the primary side of t h e heat exchanger is a closed loop between the production and injection wells, maintained by the low pressure production well submersible pumps and high pressure injection pumps.
-
F3-FB Production Platform
The two(2) oil export pump units consist of a bottom intake high pressure pump , submersible motor and a cooling unit.
-
Developing a 10 billion barrel reservoir with modern techniques
The lines are protected with individual relief valves and pressure mer- coid switches which shut down the submersible pumps on high pressure .
-
Thompson Pump Primed For WEFTEC 2008 At Booth #22157
The company sells and rents their entire line of dewatering pumps including wet and dry prime trash pumps, sound attenuated models, diaphragm pumps, hydraulic submersible pumps , high pressure pumps and wellpoint pumps as well as bypass systems, wellpoint systems and a complete…
-
Thompson Pump Exhibiting At 2010 Pumper & Cleaner Trade Show
Thompson sells and rents wet and dry prime trash pumps, sound attenuated models, diaphragm pumps, hydraulic submersible pumps , high pressure pumps and wellpoint pumps.
Indicates content that may require registration and/or purchase.