Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning system for large surface area descaling of specialized sheet materials. To cover such large areas efficiently, the waterjet cleaning machine interfaced four ultra high pressure water jet intensifier
-
Supplier: UL Standards & Engagement
Description: non-user and user-replaceable batteries; see Appendix B. 1.3 These requirements do not cover: a) High-pressure water cutting or cleaning products developing nozzle pressure and flow rates in excess of those for a Type 4 pressure cleaning
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: result of long cleaning times between batches Unsafe conditions for cleaning personnel High-pressure water can clean surfaces easily, efficiently and safely. The chart below depicts typical pressures required to remove various materials.
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: times between batches Unsafe conditions for cleaning personnel A high pressure cleaning system is safe, increases product quality and production, and offers a fast return on investment. Contact Chemac and find out how water can improve your plants productions and
-
Supplier: Cleaning Technologies Group
Description: learn how to make liquid tooling work for you. How to determine if your burr can be removed using high pressure water: Lead Pencil Test Extend a 0.5mm mechanical lead pencil so that 1/8” lead is showing If you can break off the burr with the pencil without breaking the lead then
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Lechler, Inc.
Description: For the largest tanks (up to 50' in diameter) and the most difficult cleaning applications, Lechler offers the M20, a 360° gear-driven high impact tank cleaning machine with quality and reliability built into every model. The M20: * Does not require high feed
- Maximum Pressure: 40 to 150 psi
- Maximum Flow: 3,000 to 6,600 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The new Gamajet V’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and
-
Supplier: Nanotech Industrial Solutions
Description: nano-spheres are well-known to show outstanding temperature (-270 °C to 450 °C), shock (5,076,000 PSI) and pressure (4,263,000 PSI) resistance and renders them to be versatile under extreme operating conditions including high and ultra-low temperatures, high pressure and
-
Supplier: KADANT
Description: The M-clean cleaning system uses high-pressure water in combination with an effective evacuation and air knife system. This patented method offers excellent results in removing contaminants. The water pressure is optimized to ensure optimum cleaning,
-
Supplier: Stoelting Cleaning Equipment
Description: High performance, stainless steel constructed in-line cleaning system for the electronics assembly industry. Aqueous cleaning sytem featuring sustained high solution and dryer heat capability, high volume "EDM" spray bar for great GPM concentration per square inch,
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: Lechler, Inc.
Description: Lechler's high pressure solid stream nozzle is especially designed for applications requiring liquid pressures up to 4500 psi. Each nozzle is a two-piece assembly and provides a sharp, uniform flat fan spray pattern. The base is made from 303 grade stainless steel and the
- Maximum Pressure: 300 to 4,500 psi
- Maximum Flow: 246 to 954 GPH
- Orifice Size: 91 mil
- Application: Cleaning / Blowoff, Cutting / Machining
-
Supplier: KADANT
Description: The M-clean backing roll cleaning system uses the same patented method of high-pressure water, evacuation and air knife system as the M-clean cleaning system in combination with an effective rotating brush to remove contaminants. The high-pressure
-
Supplier: Proceco Ltd.
Description: surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Use a Gamajet to clean, any time and anywhere with this diesel powered high pressure pump system. The Gamajet GobyJET is a portable system capable of powering a variety of Gamajet cleaning machines for any outdoor tank cleaning application, from oilfields, to lift
- Spray Pressure: 140 to 300 psi
- Flow Rate: 20 to 150 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Components: Cabinets / Enclosures, Pumps, Spinning Spray Arms
-
Supplier: General Pump
Description: 12"; Water Broom with (3) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or less Attach in seconds using quick connect fittings Are perfect for cleaning decks,
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Part Loading: None (Floor / Wall)
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: water-only applications Stainless steel recirculating plumbing Optional stainless steel, high-temp dryer module Utility sink (optional stencil sink) Full tool-less access for ease of routine maintenance Optional water treatment dystem for closed loop rinse operation (on-board or
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
-
Supplier: Gems Sensors & Controls
Description: magnetic PPS composite piston makes the FS-380 ideal for high-pressure applications such as industrial cleaning equipment. The FS-380 is also an excellent choice for semicon cooling applications where simple design and reliable operation are required. Applications: Electronic
- Pipe Diameter: 0.375 to 0.5 inch
- Media Temperature Range: -20 to 275 F
- Liquid Volumetric Flow Rate: 0.15 to 2 GPM
- Operating Pressure: 500 to 1,500 psi
-
Supplier: Jet Edge
Description: and rotation speeds result in a perfectly cleaned inner surface. The Ultra Lancing Machine is powered by a Jet Edge UHP water jet intensifier pump that supplies 36,000 psi (2,500 bar) water to a 0-1500 rpm rotary swivel that transfers UHP water into the rotating lance.
- Blast / Jet Pressure: 36,000 psi
- Operation: Cleaning / Surface Preparation, Descaling / Stripping, Tube Bundle / Vessel Cleaning
- Features: Multiple Nozzles, Rotary Nozzle
- Mounting: Portable Machine
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting action,
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
Supplier: QualiChem, Inc.
Description: water qualities, including hard water, soft water, and treated water. For best results and lowest consumption rates, we suggest the use of reverse osmosis (RO) water or deionized water (DI). Q-CUT 215 does not contain animal fats or derivatives, heavy
- Kinematic Viscosity (@ 40°C): 125 cSt
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Metal Cutting, Synthetic / Semi-synthetic
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Pressure Washers Direct
Description: Dirt Killer turbo nozzle; doubles cleaning efficiency •50' wire reinforced 1/4" hose on convenient hose reel •High pressure soap application from float tank MACHINE REQUIRES 20 AMP DEDICATED CIRCUIT AND OUTLET WITH 20 AMP PLUG CONFIGURATION
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Suttner America Company
Description: For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching to chemicals during high pressure
- Water Jet Pressure: 7,300 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: OMEGA Engineering, Inc.
Description: include long fibers or a significant level of abrasive solids. Typical applications will be for cooling loops using water or 50% glycols, and water soluble machine coolant (up to 10%). These applications are found in most process industries, including rubber, steel, fabrication,
- Pipe Diameter: 0.25 to 4 inch
- Media Temperature Range: 210.2 F
- Liquid Volumetric Flow Rate: 0.4 to 200 GPM
- Operating Pressure: 200 to 300 psi
-
Supplier: CIMCOOL
Description: PRODUCTO SP-220 is a water-based non-foaming liquid detergent and corrosion inhibitor formulated specifically for use in cleaning polished, machined steel parts in high pressure spray washers. It is formulated from organic soaps and is manufactured using deionized
- Concentration (As Used, by Volume): 3 to 5 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Features: Foam Free / Low Foaming, Other
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: VAC-CON, Inc.
Description: pump system powered by auxiliary diesel engine 400' high pressure sewer cleaning hose Manual hose rewind guide Hose guide (Tiger Tail) 30" leader hose 20 gm/600 psi wash down system hand gun with 25' of hose and nozzle Sealed and locking tool box(es) 1 each) sanitary and
- Number of Inlets: 1 #
- Capacity: 9 gallons
- Technology: Centrifugal
- Features: Continuous Duty
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant molded handle Available with built-in inlet swivel
- Water Jet Pressure: 350 psi
- Water Flow: 960 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Polishing and Buffing Machines - 4-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 20Supplier: Precision Surfacing Solutions
Description: thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with
- Power: 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that
-
Supplier: Jet Edge
Description: The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation, water blasting and cleaning applications. The waterjet
- Blast / Jet Pressure: 36,000 psi
- Power: 50 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun With Swivel Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant molded handle Available with built-in inlet swivel
- Water Jet Pressure: 350 psi
- Water Flow: 960 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed and switching between a solid or a flat spray pattern. Low pressure mode great for introduction of downsteam chemicals.
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Ruco USA, Inc.
Description: and scratch resistance can be achieved after 48 hours (storage at room temperature). Water and dishwasher resistance and ice water or frost resistance will be achieved only after approximately 72 hours (storage at room temperature). If the storage temperature is less then 21ºC, the
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun With Swivel and SS Pin Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant molded handle Available with built-in inlet swivel
- Water Jet Pressure: 350 psi
- Water Flow: 960 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
Find Suppliers by Category Top
Featured Products Top
-
inflatable plugs, are a safer and more effective option for commercial drain cleaning. These tools use controlled hot and cold water pressure to unblock grease and soap clogs, flush debris, and sustain flow without causing pipe damage or environmental harm. The use of hot water helps break (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
, particularly in pools surrounded by trees. Calcium or scale deposits- Hard water can cause mineral buildup inside pipes, gradually narrowing the path and resulting in clogs. This is particularly common in locations with high calcium levels in (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
, hair, soap residue, food leftovers, and even tree roots can build up over time and restrict water flow. When the water slows down or stops completely, you have two options: drain clearing or drain cleaning. Although the names are often used interchangeably, they do not mean the same thing (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
. They use the water pressure in your home or building to push out blockages from your pipes. Over time soap scum, food waste, hair, grease and other material can build up in the pipes, forming a clog. Once the DrainJet drain flusher is inflated in your pipe, it opens clogged drains and (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
you depends on what you want to accomplish. How they Work Rubber bladders and fabric drain flushers basically do the same thing – clear your pipe clog using water pressure. With the DrainJet® you turn the water on quickly so it seats in the pipe and starts (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle under a constant flow of coolant achieves an excellent and systematic cleaning of the machine interior. Through the optional installation of a pressure gauge, the status (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
corrosion resistance. It has a redundant seal system that allows problem-free cleaning with high pressure jets or foam. This enables MPA-C valve terminals to be installed in locations with harsh environmental conditions and strict sanitary requirements. The terminal is made with FDA (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
wear offers significant savings in terms of both maintenance and downtime. High Corrosion Tolerance The HCT version of the DRY C Series pumps consists of a surface treatment of the rotors to increase the resistance to water vapour and corrosion. The special treatment and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
the parts is created. The leakage typically starts off small and can escalate to a high leakage rate depending on the process fluid and pressure of the fluid. Due to the liquid traveling at high velocities through the leakage path, it can erode the sealing surface. To eliminate leakage caused by foreign
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
More Information Top
-
Multi-objective genetic algorithm for the optimization of road surface cleaning process
Fuzzy evaluation for quality of high pressure water jet cleaning machine .
-
Research on the railway tanker cleaning system of the cleaning performance and parameter optimization--《Cleaning World》2013年09期
… Institute of High Pressure Water Jet,USTB,Beijing) Li Angui (Department of Mathematics and Mechanics,USTB,Beijing) Ding Yu (Institute of High Pressure Water Jet,USTB,Beijing);Fuzzy Evaluation for Quality of High Pressure Water Jet Cleaning Machine [J];CHINA SAFETY SCIENCE …
-
JZUS - Journal of Zhejiang University SCIENCE
Fuzzy evaluation for quality of high pressure water jet cleaning machine .
-
high pressure water jetting - offers from high pressure water jetting manufacturers, suppliers, exporters & wholesalers
High Pressure Cleaning Machine , Water Jet Cleaning Machine .
-
A Kind of Remote Control Vacuum Cleaner that Has Automatic Coiling and Uncoiling Device of an Electrified Wire and Multi Degree of Freedom Clean Function--《Dev...
Liu Ting-cheng, Cheng Jun(Beijing Kedajiuyang Co.Ltd Beijing 100083);Analysis on Parameters of High - Pressure Water Injection Cleaning Machine [J];Cleaning Technology;2004-09 .
-
The Technology of Heterogeneity Mterial Cleaning--《Modern Machinery》2005年06期
Chen Yufan (HENGBITONG water-jet cleaning technology Co.Ltd.,Beijing 100029);The energy distribution and cleaning efficiency of high pressure water -jet cleaning machine [J];Cleaning World;2003-09 .
-
Sell Robot mower
• Sell High Pressure Cleaning Machine with Hot Water .
-
Sell Fan Heater
• Sell High Pressure Cleaning Machine with Hot Water .
-
High Presure Cleaner
• Sell High Pressure Cleaning Machine with Hot Water .
-
Evaluation of Milk Quality in Delivering Sterilized Milk with Soft Tank Transportation System
Outer cleaning, opening of the tank, aqueous cleaning, alkali cleaning (brushing by hands), and rinsing with hot water by high - pressure cleaning machine 3.
Indicates content that may require registration and/or purchase.