Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Reciprocating High Pressure Hydraulic Pumps Chemac represents the leading pump supplier for high-pressure pumps for the LDPE industry. Reciprocating pumps Chemac Inc has been offering pumps since 1966 and demands the highest quality
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Water Pumps
-
Supplier: Pressure Washers Direct
Description: warranty •Adjustable unloader lets you set the pressure to suit the task •Glycerin filled pressure gauge for reliable results •Multi-hour bypass and run-dry capability prolongs pump life Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high
- Water Jet Pressure: 1,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: KSB AG
Description: Design Horizontal, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure charging, control rod drive systems, high- and medium-pressure safety injection
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Sulzer Ltd.
Description: logistical needs Applications Boiler feed High-pressure unit charge in refining Ethylene shipping Onshore and offshore waterflood Offshore crude shipping Reactor cooling in nuclear power stations Control rod drive pump Hydrotreater charge Water injection
- Maximum Discharge Flow: 285 to 20,000 GPM
- Maximum Discharge Pressure: 60,665.12381 psi
- Discharge Size: 1.5 to 20 inch
- Media Temperature: -20 to 800 F
-
Supplier: Sulzer Ltd.
Description: product pipeline LPG pipeline and CO2 injection Boiler feed Nuclear safety-related, high-pressure services Desalination Water transport and supply Power plants (cooling water auxiliary services) HPI (cooling water auxiliary services) General industry
- Discharge Size: 6 to 32 inch
- Maximum Discharge Flow: 5,200 to 132,000 GPM
- Maximum Discharge Pressure: 4,151.98566 psi
- Media Temperature: 15 to 400 F
-
Supplier: Pressure Washers Direct
Description: Grade, Freeze Proof Pump •Multi-hour bypass and run-dry capability prolongs pump life •Kränzle adjustable unloader w/ gauge suits pressure to task •10 year manifold warranty Professional Grade Gun And Lance With Safety Screw Couplers •Knife-jet high
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: KSB AG
Description: Design Vertical, multistage barrel pull-out pump. Applications Core flooding, emergency cooling and residual heat removal systems, volume control systems, high-pressure safety injection systems. Overview of technical data eClass assignment 36410101; 36410000;36410100 Main
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Witte Pumps & Technology GmbH
Description: and metering precision in both vacuum and high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food industry, and in the petrochemical industry. The CHEM MINI takes fine metering tasks with high
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Wanner Engineering, Inc.
Description: necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: PressureParts.Com
Description: protection and recoil start Direct drive triplex ceramic piston pump with forged brass manifold Thermal relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Pressure and high limit safety controls
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Float tank Polyethylene
-
Supplier: 3X Ceramic Parts Company Limited
Description: high-pressure damp heat steam. (it is recommended to use high-pressure damp heat steam for sterilization, with sterilization temperature of 121 ℃, pressure of 0.1MPa and time of 30 minutes). 3. Precautions for cleaning and sterilization: (1) chemical solution
- Media Temperature: 50 to 104 F
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and central casing to host the pneumatic distributor and actuator, are made exclusively by
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: PressureParts.Com
Description: manifold Thermal relief valve Stainless steel and brass unloader valve 35 foot power cord High pressure detergent injection Complete system diagnostic board Electric cord hanger Solid state electronic ignition Float tank Pressure and high limit safety controls No.
-
Supplier: Witte Pumps & Technology GmbH
Description: high pressure applications. Typical areas of application for this type of pump are to be found in the chemical, cosmetic, food, petrochemical and polymer industries. The CHEM series is also suitable for the food industry, e.g. for conveying butter, margarine or vegetable oils.
- Maximum Discharge Flow: 2 to 20 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Magnetic Drive Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features Apco regenerative turbine pumps are ideal for handling high head/low flow requirements, liquids entrained with gases and vapors (up to 20%) and constant flows Applications include boiler feed, condensate return, cooling systems, booster systems, jockey pumps,
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 398.8439306352 psi
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ProSonix Corporation
Description: The ProSonix® Direct Steam Injection heater is designed for water heating, difficult to pump slurries such as pulp stock, wastewater sludge, mineral slurries, and other aggressive fluids. ProSonix® unique method of direct steam injection utilizes internally modulated
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: ProSonix Corporation
Description: ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating for flow rates from 1 – 15,000 gpm. High temperature rise (up 250°F) in a
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Cole-Parmer
Description: These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face flanged ends. Note: These mixers are designed
-
Supplier: Cole-Parmer
Description: These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face flanged ends. Note: These mixers are designed
-
Supplier: Cole-Parmer
Description: These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face flanged ends. Note: These mixers are designed
-
Supplier: Cole-Parmer
Description: These PVC in-line mixers have an injection port designed for blending light-viscosity chemicals into a water stream. Each mixer is constructed of schedule 80 PVC and has four fixed mixing elements. Connections are 150-lb raised face flanged ends. Note: These mixers are designed
-
Supplier: Pressure Washers Direct
Description: Adjustable Pressure Regulator •Allows you to change the water pressure to suit the job 5 Pro-Style Spray Tips •Predefined spray patterns for precise control •Detergent Injection System •Adds cleaning solutions to the water stream •Makes cleaning even
- Water Jet Pressure: 3,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Honda 6.5 HP LX Gear-Drive OHV Engine With Low Oil Alert •Easy to start; quiet and reliable •Gear drive increases pump life High Quality 3.5 Gallons Per Minute Pump •Kranzle APG industrial grade pump with 10 year manifold warranty •Self primes, freeze proof & can
- Water Jet Pressure: 2,600 psi
- Power: 6.5 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
-
Supplier: PMC Engineering LLC
Description: are bubbler systems, well head pressures, pump monitoring and injection well monitoring and control. Both stainless steel and titanium construction are available. The titanium option provides immunity to virtually all environments, especially including brackish or sea
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Schutte & Koerting
Description: the liquid and steam occurs in the throat region. The liquid absorbs all of the heat of the steam. Under normal conditions no loss in water pressure occurs. In certain cases, this water can be operated against back pressures higher than either the supply water
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • HD low speed pump • Thermo-sensor
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • HD low speed pump • Thermo-sensor
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Continuous Heater is suitable for operation within a wide range of conditions. It does not require a barometric leg. At atmospheric pressure and above, a temperature rise of 100ºF is obtainable. Hot water capacity ranges from 10 gpm to 240 gpm.
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
Find Suppliers by Category Top
Featured Products Top
-
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Hot Water Circulation Centrifugal Pumps DICKOW® hot water circulation pumps, type NHL, HPL, HPR and NHM, have (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
: Flexible control of moisture content and output using adjustable pressure settings (with or without baffle). Industrial/Domestic Wastewater • Removes coarse solids upstream, reducing pollutant load for subsequent flocculation or biological treatment. • Ideal for high-solid-content sewage, ensuring stable feed conditions for downstream processes. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
fabrication techniques such as hot. embossing and injection molding. We consider mixing in four devices that are inspired by. the DEP-based devices in [20, 21]. A pressure drop is used to. drive the flow of two parallel deionized water streams. through the devices. One stream contains beads
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high
-
Measuring Oxygen on Oil Field Steam Flood Steam Generators
is injected into oil formations at very high pressures (up to 2,600 PSI), is allowed to mix with the oil in the rock formations and thus reduce the viscosity of the oil. As a result the oil may be pumped to the surface more quickly and efficiently. Without steam injection oil fields in California
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. using 2-mm beads suspended in deionized water at. V1 ¼ V2 ¼ 190 Vrms at 300 kHz and V3 ¼ V4 ¼ ground. These. experimental results are shown in Figure 8. As is consistent. with a negative DEP response, the beads are grouped in regions. away from high gradients of the electric fields, which
More Information Top
-
A Study of the Fukushima Daiichi Nuclear Accident Process
Turned on high pressure water injection pump ⑦ .
-
Waterflood Operability-Process and Chemical Issues
A manual overboard line from the discharge of each of the high pressure water injection pumps to allow the operation of low waterflood injection rates during start-up and low flow operations was installed.
-
Application of Vacuum Forces by Utilizing Reservoir or Available Inherent Energy of the Process Fluid to Maximize Production & Minimize Environmental Impact
High pressure water injection pumps can be installed to reduce the well head flowing pressure to enhance production but in this method addition of conventional water injection / circulation is required, so ejectors can be used in series with conventional process schema …
-
Laboratory Simulation of Flow through Single Fractured Granite
Once the sample was exposed to the target r3, water was pumped from the high pressure water injection pump (B25 MPa) to the bottom of the sample and collected from an outlet hose, which was connected to the top of the sample.
-
Guando Field: Underpressured-Field Development
A second stage filtration and water treatment plant was installed at the field level along with the high pressure water injection pumps .
-
Safety and Shutdown Systems for Offshore Facilities
This type of detectors are installed in gas turbine enclosures of the electric generators and high pres- sure water injection pumps .
-
CR4 - Thread: What Type of Valve Can I Use?
We using FISHER 644 governer valve in the High pressure water injection pump seal system.there is two input for the valve creating the DP across the valve diaphragm.one is from process pump(water injection pump) suction line.and another one …
-
Reduction of Diesel Engine Emissions by Water Injection
… mixing water to diesel fuel - water/fuel emulsion, e.g. a chemically stable emulsion in tank or mechanical preparation of the emulsion before the injection pump High pressure supply of water using a separate high pressure water injection pump , e.g. a stratified …
-
TOTAL Experience to Reduce Discharge of Hydrocarbons Through Produced Water
The objective in deoiling is to reach the 30 mg/l in order to be able to dump at sea the produced water in case of shut down of the water injection system (problem on water injection high pressure pumps …).
-
Managing Chemical Flooding, and By-Products with Produced Water Re-Injection (PWRI) System in Offshore Environment
Injection Water High Pressure Pumps 7.
Indicates content that may require registration and/or purchase.