Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Materion Corporation
Description: Materion offers small grain size, stringer and inclusion free nickel alloys for various applications, including the vacuum envelope for microwave tubes and other high reliability devices. Our vacuum casting and superior process controls allow us to minimize impurities which eliminate
- Applications: Electronics / RF-Microwave
- Features: Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type
- Type: Nickel Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Other, Oxides, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1277 (COOH)2•2H2O CAS#:6153-56-6 F.W.:126.07 NFPA#:2-1-1 Specific Gravity: 0.000 DOT:8/III Descriptions: Specification TEST 1. Assay 99.5-102.5% 2. Insoluble 0.0005% 3. Chloride 0.0002% 4. Sulfate 0.0005% 5. Nitrogen compounds (N) 0.0001% 6. Lead 0.00005% 7. Copper 0.00005% 8. Nickel
- Trigger: Acid
- Chemical Family: All Carboxylic Acids, Oxalic Acid
- State of Matter: Powder
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SC14 is a high purity aqueous cleaner formulated with a unique inhibitor which protects against corrosion of reaactive alloys of cobalt, iron, nickel and copper. It was developed using advanced cyclic polarization testing on blanket metal alloy wafers. AmberClean™
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Non-toxic, Other
- Industry Applications: Electrical / Electronics, Semiconductor Wafer / Cleanroom
- Full Strength Use: Full Strength (Undiluted) Use
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM F3 ALLOY 270 WIRE DESCRIPTION Alloy 270 is a high purity grade of nickel and has a low base hardness and high ductility. It is essentially free from nonmetallic inclusions. This alloy is typically made by
- UNS Number: 2,270
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 16,000 psi
- Elongation: 50 %
-
Supplier: Accuris
Description: Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 2: Method for determination of chromium, cobalt, iron, nickel and zinc by discrete volume nebulization atomic absorption spectrophotometry
-
Supplier: Accuris
Description: Methods for Analysis of high purity copper cathode Cu-CATH-1 - Part 1: Method for determination of cadmium, manganese and silver (screening procedure for chromium, cobalt, iron, nickel and zinc) by atomic absorption spectrophotometry
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our portfolio of alloys, baths, and mildly acidic strikes for a range of applications includes: Cobalt Alloy A bright yellow deposit with low porosity and high purity. This stable process offers high efficiency and speed at high current densities, with
- Chemical / Composition: High Purity, Nickel Plating - Hard, Silver Plating, Tin Plating
-
Supplier: R. S. Hughes Company, Inc.
Description: product also has corrosion-resistant. Formerly known as Loctite High Purity N-1000. This anti-seize lubricant is packaged 12 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite High PurityLB N-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Oerlikon Metco
Description: Experience you can trust For over 35 years, we have manufactured high-quality nickel powders. We supply nickel-clad composite powders with metallic and non-metallic cores ranging in size from 20 to over 300 µm. You can rely on our long-standing experience manufacturing
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.
- Type: Anti-Seize / Thread Compound
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: high-purity brass or stainless steel to prevent contamination, with Teflon gaskets for medical-grade sealing. This system is ideal for facilities with simpler gas distribution needs but requires manual intervention for cylinder changes, making it less automated than other options.
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity 316L Var Stainless Steel Compressed Gas Changeover Manifold Panel System For Integrated Gas Supply System Product Details Place of Origin: Guangdong, China (Mainland) Brand Name: Jewellok Certification: CE Model Number: JW-200 Payment & Shipping Terms Minimum Order
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A
- Temperature Range: -40 to 165.2 F
- Size: 1/8"
- Application: Gas
- Type: NPT
-
Supplier: Belmont Metals, Inc.
Description: Copper Master Alloys with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a
- Features: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other
-
Supplier: NBK America LLC
Description: Pure nickel screws contain Ni 99.0% or more. Excellent corrosion resistance against alkaline liquids such as sodium hydroxide, high purity halogen gas and non-oxidizing acids.
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver
-
Supplier: Allied Electronics, Inc.
Description: Conformal Protective, 5000 PSI Tensile Strength, 85% (20 in⁄Min. Instron) Elongation 465 °C autoignition temperature Excellent For Repairing And Modifying Printed Circuits Quick Drying EMI/RFI Shielding Applications Durable Acrylic Base Pigments with High Purity Nickel, Silver
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview MICROFAB Pure BP is a high-Kirkendall Void (KV) resistance pure copper process designed for copper pillars without requiring a Ni barrier between the pillar and solder cap. It offers exceptional uniformity within-die and within-feature, along with high purity.
- Chemical / Composition: High Purity, Nickel Plating - Hard, Tin Plating
-
Supplier: Isabellenhutte USA
Description: record Option to add silicon for flow-ability High purity to minimize inclusions Supports neat joints and coatings ISA-CON® —High electrical conductivity alloy (Cadmium-free) ISA-CON® 414 ISA-CON® 450 Solves many of the shortcomings of pure copper (e.g. low tensile strength, low
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 1,950 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: CSA Group
Description: Applies to the determination of the given elements of high purity, refined, wrought and cast nickel within the ranges specifies in table 1. This method is applicable to the indipendent determination of any one or more of the elements listed. Annex A gives an alternative method
-
Description: Applies to the determination of the given elements of high purity, refined, wrought and cast nickel within the ranges specifies in table 1. This method is applicable to the indipendent determination of any one or more of the elements listed. Annex A gives an alternative method
-
Supplier: Morgan Advanced Materials
Description: High-purity nickel/copper alloy brazing filler. Nominal composition by weight: 50% Ni and 50% Cu.
- Melting Range: 1,751 to 1,778 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GASKET, RETAINED FLAT STYLE, 1/2 INCH, HIGH PURITY NICKEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Master Bond, Inc.
Description: Electrically conductive X5N, X5G and X5SC are composed of a superior oxidation and chemically inert high purity metal particles.The conductive particles have excellent heat dissapation characteristics and will not oxidize even when exposed for prolonged periods of time to an oxidizing
- Operating / Use Temperature: -80 to 300 F
- Form: Liquid
- Features: Protective
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Supplier: Henkel Corporation - Industrial
Description: purity Extreme high temperature tolerance General composition of nickel and graphite flake in petroleum carrier Has the lowest practical levels of halogens, sulfur and heavy metals, including copper All ingredients are selected for extreme purity Prevents high
- Type: Anti-Seize / Thread Compound, Fluid / Oil
- Composition / Chemistry: Graphite
- Features: Specialty
-
Supplier: Allied Electronics, Inc.
Description: Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome
-
Supplier: Allied Electronics, Inc.
Description: Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome
-
Supplier: Benchmark Thermal Corp.
Description: THERMAL'S Cartridge Heaters are manufactured of the highest quality nickel-chromium resistance wire wound on high purity magnesium oxide cores. These fully swaged heaters are designed for industrial use.
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.48 to 10 kW
- Nominal Diameter: 0.25 to 1 inch
- Heating Capacity: 0.48 to 10 kW
-
Electrical and Electronic Resins - Panel Level Packaging Metallization Solutions -- Systek ™ SCP 100Supplier: MacDermid Alpha Electronics Solutions
Description: barrier and various solders. Product Features High-Speed Plating Capabilities Systek SCP 100 is a high-speed plating process with capabilities up to 2.5 μm/min . The technology delivers excellent uniformity and a flat bump profile . High-Purity Deposit Systek SCP 100
- Industry: Electronics, Semiconductors / IC Packaging
- Form / Shape: Film / Sheet
-
Supplier: Technic, Inc.
Description: Technic Palladium AF produces high purity palladium deposits suitable for wire bonding and solderability applications. . Technic Palladium AF is completely free of ammonia and as a result provides a safer working environment, free of ammonia fumes. Technic Palladium AF operates at an
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-feature uniformity and a flat bump profile. The versatile chemistry is suitable for bump, pillar and RDL metallization and is compatible with and without a nickel barrier process for Kirkendall void free stacks. KEY FEATURES High purity KV-free deposit (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Specifications: -High purity alumina ceramics-95-96% alumina. -Metallization-Mo/Mn metallized with Nickel plating. -Customised sizes and metallisation patterns available. Features: Shape As per request. Mostly (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
. Therefore, it’s important for medical device manufacturers to look for components, including fixed capacitors, trimmer capacitors, inductors, and connectors, that use high-purity metals that exhibit no measurable magnetism. Compliance with this parameter starts with strict (read more)
Browse Capacitors Datasheets for Knowles -
Type C Standard Limits per ASTM E230 Insulation: High Purity (99.4% Min) Magnesium Oxide (MgO) per ASTM E1652 Hafnium Oxide (i.e., Hafnia) for selected high temperature applications Special Applications (read more)
Browse Thermocouple Wire Datasheets for Conax Technologies -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
The Advantages of Tantalum and Nickel-Based Alloy Shell and Tube Heat Exchangers vs. Carbon Block Heat Exchangers in Active Pharmaceutical Intermediate Applications. Author: Lawrence J. Haubner - ©2014
Abstract: The pharmaceutical industry has traditionally used resin-impregnated graphite block heat exchangers for handling corrosive fluids in their active pharmaceutical ingredient (API) manufacturing facilities. Tantalum and high nickel alloy shell and tube condensers have emerged as a versatile
-
High Performance Materials Make Their Mark In Manufacturing
Throughout the industrial manufacturing world, there is an increasing trend toward the use of high performance materials. Designers are moving away from using brass and standard elastomeric seals and are instead, implementing stainless steels, nickel alloys and higher grade elastomers within
More Information Top
-
RADIATION-INDUCED VOIDS IN METALS. Proceedings of the 1971 International Conference Held at Albany, New York, June 9--11, 1971.
B. Mastel and J. L. Brimhall, Voids Produced in High Purity Nickel by Neutron Irradiation,J.
-
The growth of oxide platelets on nickel in pure oxygen. I. Morphology and oxidation kinetics
790~ has been the lowest temperature used for simultaneous, compared oxidation runs with high purity nickel .
-
Refining of nickel by chemical-solidification methods
One of the disadvantages of extraction and ion exchange methods of purifying nickel chloride in the production of high purity nickel is the fact that organic sub stances, which decompose and contaminate nickel chloride by carbon during the thermal dehydration of the …
-
Nickel Alloys - High Purity Nickel Strip, Wire, Bar and Rod from Williams Advanced Materials
Nickel Alloys - High Purity Nickel Strip, Wire, Bar and Rod from Williams Advanced Materials .
-
Correlations Between Growth Kinetics and Microstructure for Scales Formed by High-Temperature Oxidation of Pure Nickel. I. Morphologies and Microstructures
However, the growth of duplex scales was already reported for the oxidation of high purity nickel .11,12 Mrowec27 .
-
CORROSION OF NICKEL-BASE SPECIMENS EXPOSED IN THE VOLATILITY PILOT PLANT MARK III FLUORINATOR
39 HIGH PURITY NICKEL S .
-
Trace characterization of high-purity nickel by instrumental and radiochemical neutron activation analysis
Gamma-spectra of a high purity nickel sample obtained after irradiation with reactor neutrons.
-
Quantification of the microstructures of high purity nickel subjected to dynamic plastic deformation - DTU Orbit
Quantification of the microstructures of high purity nickel subjected to dynamic plastic deformation .
-
Microstructures of high purity nickel compressed by dynamic plastic deformation - DTU Orbit
Microstructures of high purity nickel compressed by dynamic plastic deformation .
-
Thermal stability of nickel structure obtained by high-pressure torsion in liquid nitrogen
This effect was detected in [19] when investigating struc tural evolution of high purity nickel (99.98%) upon low temperature (in liquid nitrogen) HPT deforma tion.
Indicates content that may require registration and/or purchase.