Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IC Realtime, LLC
Description: HAD CCD CS Mount Lens Capable Highly enhanced resolution of 540TVL(Day) & 570TVL(Night) 0.3 Lux /F1.2 (50IRE, AGC High, DNR High) / 0.0002 Lux (Sens-up) Wide range of Automatic White Balance (1,800˚ K~ 10,500˚ Dual switching power (w/Auto Line-lock) DC12V/AC24V 3 Layer IR
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CCD CAMERA, HIGH SPEED COLOR CCD, RESOLUTION: 640X480, CCD SIZE (FORMAT): 3.2X2.4MM (1/4"). FREE 2 YEAR RADWELL WARRANTY
- Features: CCD, Digital
- Specialty Camera Type: High Speed
- Camera Function: Video
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Sensitivity: 0.003 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Specialty Camera Type: Low Light
-
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and
- Horizontal Resolution: 3,072 lines
- Maximum Frame Rate: 18 fps
- Shutter Speed: 0.000169999999999932 to 4.999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: IC Realtime, LLC
Description: compact size and low profile make it a great fit where video surveillance is needed but also needs to be discrete. 1/3 Sony Super HAD High Resolution Color CCD High Resolution of 540 TV Line Excellent Color Rolling Suppression Low Power Consumtion Weather Proof (IP
- Horizontal Resolution: 550 lines
- Width / Diameter: 0.82 inch
- Length: 2.8740173 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Advance Security Products
Description: handle the recording if you use one of our realtime dvr cards. 2 models to chose from B/W 147W, Black and White camera, 1/3" Sony Super CCD, 3.6mm lens, 420 lines resolution, .01 lux rating Color 147CH5: Color camera 1/3" Sony Super CCD, 3.6mm lens, 550 lines
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: IC Realtime, LLC
Description: CCD Built-in Microphone Rugged Diecast Aluminum Body Entirely prevents vibration from vehicle and road High Resolution of 520 TVL (Color at Day) and 540 TVL (B/W at Nig
- Horizontal Resolution: 520 to 540 lines
- Width / Diameter: 2.36 inch
- Height: 2.76771803 inch
- Operating Temperature: 14 to 122 F
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 3 fps
- Features: CCD
- Monochrome / Color: Color
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 5 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: The CCD camera uses a color CCD image acquisition system to obtain comprehensive information of RGB colors. Make the color sorter have the perception ability of the human eye, can better select materials, and better meet the requirements. The higher resolution can
- Type: Specialty / Other
-
Supplier: Sentech America
Description: The STC-SC32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color VGA sensor, 122fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SC32POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a
- Maximum Frame Rate: 122 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: Sentech America
Description: The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-625 is available in
- Maximum Frame Rate: 25 fps
- Width / Diameter: 2.0078751 inch
- Height: 2.0078751 inch
- Operating Temperature: 14 to 122 F
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Security Camera Warehouse
Description: Temp -20oC to 50oC (-4oF to 122oF) Humidity RH95% Max. Dimension 284(L) x 161(W) x 233(H) mm Weight 4.6 lbs / 2100g (with bracket) Long Range, Varifocal, High Resolution Bullet Camera SCBH6040 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Vari-focal
- Camera Function: Video
-
Supplier: Sentech America
Description: The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration,
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG1109 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels allow high spectral resolution. All Aspen systems are backed by a 2 year warranty on the
-
Supplier: Apogee Imaging Systems
Description: The F1007 represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F1007 has a back-illuminated full frame spectroscopy format CCD with exceptionally high quantum efficiency across the visible and in the UV. The 12 micron pixels
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 62 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Toshiba Imaging Systems Division
Description: shutter, partial scan frame rates up to 250fps, Power over Camera Link®, and reduced power requirements. We offer two enhanced models to meet your resolution and budget requirements. New and improved design 3CCD Progressive Scan Pixel Resolution / Frame Rate 659 x 494 @ 59.94
- Lens Mount: C-Mount
- Features: CCD, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: IC Realtime, LLC
Description: NEW PRODUCT! Fire Sprinkler Camera with 3.7mm Pinhole lens. 500 TVL High Resolution. 1/3" SONY CCD 500 TV Lines Resolution 0.1 Lux Realistic Fire Sprinkler Look
- Horizontal Resolution: 420 lines
- Operating Temperature: 14 to 122 F
- Features: CCD, Digital
- Monochrome / Color: Color
-
Supplier: LJ Star
Description: LJ Star’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process
- Horizontal Resolution: 1,080 to 2,160 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.05 to 0.08 Lux
- Width / Diameter: 3.0708678 inch
-
Supplier: Teledyne Qimaging
Description: proteins Utilized with the optional QImaging RGB filter, a rapid-speed, high resolution color camera A high-speed infrared camera for applications such as IR-DIC. Features 1392 x 1040 pixels 6.45µm x 6.45µm pixel size High sensitivity (especially in the near
-
Supplier: Smartmore Corporation Limited
Description: - Standard C interface, multiple and depth of field can be customized; - High definition, high resolution, adjustable aperture; - Objective telecentric design, maximum support 2/3 inch 5 million CCD; - The multiplier changes from 0.3-8.0X and the field of view is within
- Zoom Magnification: 0.3 X
- Optical Format: 1/2", 1/3", 2/3"
- Lens Mount: C-Mount
- Type: Variable Focal Length, Zoom Capability
Find Suppliers by Category Top
Featured Products Top
-
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Telephoto Lenses with Long Focal Distance for High-resolution SWIR Cameras from InfraTec Effective immediately, the cameras of the ImageIR® series operating in the short (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
pixel pitch of only 12 µm. In combination with the high thermal resolution of 20 mK, the camera provides unprecedented image quality in this camera segment with exceptionally sharp detail. follow us on: (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
10 µm gives the system camera a comparatively small pixel size. This allows a compact optical design while maintaining high image quality. In combination with radiometric calibration, most precise measurement results can be achieved. With an optionally available integrated solid state drive (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Innodisk’s GMSL2 Camera Module and Adapter Board Series delivers long-distance, low-latency, high-resolution imaging for edge AI applications. Supporting up to 15 m FAKRA cables and powered by the Sony ISX031 sensor with HDR and LED Flicker Mitigation, it captures clear, stable images in (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
SightSKY™ Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera High-resolution TEM image and electron diffraction pattern of (read more)
Browse Digital Cameras Datasheets for JEOL USA, Inc. -
system, even with limited vertical clearance. It’s Camera Link HS SFP+ fiberoptic interface delivers high resolution images over standard low-cost, long-length cables (up to 300m) with high reliability of data transmission. “AxCIS offers a fully integrated, easy (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
or dual connector systems. Airborne electronics face similar challenges. PZN connectors are actively used in missile guidance control electronics where high inertial forces and vibration is prevalent. Drones often require a rapid and easy connector mating and de-mating of GPS and camera (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Electron Multiplication CCDs Offer a Flexible Solution
A recent advance in CCD technology is the introduction of electron multiplication or charge carrier multiplication CCDs. This technology is effective in applications requiring high light sensitivity, high spatial resolution and reasonably high frame rates at either short or long exposure times
-
Case Study: High Resolution Inspection for Dental Imaging System
with a CCD or CMOS camera, are used in intra-oral and panoramic dental systems.
-
Red Enables Cell Membrane Study
cameras with appropriate technological features, such as adequate color sensitivity, speed, resolution or even physical specifications. Researchers at the University of Virginia in Charlottesville recently attempted to find a CCD camera to facilitate their study of the varying states of phospholipid
-
Technology Roundup: Seeing (Electronically) Is Believing
Combining high resolution with ultra compact, lightweight dimensions, the CS5260 color camera from ToshibaTeli America, Inc. provides troublefree integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2 CCD with 768 (H) x 494(V
-
How to Image in Extreme, Low-light Conditions
electron multiplying technology, making it 1000 times more sensitive than a conventional color CCD. The incoming signal is multiplied byfactor of one thousand, allowing a minimum illumination with full color reproduction down to 0.25 mlux (1/1000 lux) in color at 50 IRE. With a high resolution 658 x 496
-
Machine Vision: Seeing (Electronically) Is Believing
LLC, Schaumburg, Ill. Combining high resolution with ultra-compact, lightweight dimensions, the CS5260 color camera from Toshiba Teli America, Inc. provides trouble-free integration into machine vision systems, and is well suited for scientific microscopy and visualization tasks. Featuring a 1/2
-
Development and Application of a MHz Frame Rate
measurements are not simultaneously available with high accuracy due to the combined constraints imposed by high sensitivity digital image sensors and limited pulse repetition rates of solid-state lasers, respectively. In this work we describe the development of a MHz repetition rate, high resolution
-
Truly Automated Light and Color Measurement for Tell-Tales and Indicators
. These cameras capture high-resolution images of large areas and utilize special analytical software to apply visual inspection tools to capture data across an image. With an entire panel captured in a single image, colorimeters provide a two-dimensional environment where light and color data may
More Information Top
-
A comparison between the use of a high‐resolution CCD camera and 35 mm film for obtaining coloured micrographs
Alternatively, final images were produced by scanning regions of interest in the transparencies with the high resolution CCD camera through the microscope fitted with a × 5 NA 0·15 objective.
-
Neutron Radiography
A new detector with a scintillator, an image intensifier and a high resolution CCD camera , proper for static image acquisitions (with tomography reconstruction development) investigations is used [2].
-
High-resolution CCD camera family with a PC host
A High Resolution CCD Camera Family with a PC Host .
-
Ziyuan 1 series
Ziyuan-1 (CBERS-1) and Ziyuan 1-02A (CBERS-2) carried identical payloads - three imaging sensors with different spatial resolutions and data-collection frequencies: the Wide-Field Imager (WFI), the High Resolution CCD Camera (HRCC) and the Infrared Multi-Spectral Scanner (IR…
-
Progress in Power and Electrical Engineering
The image acquisition system use the flash-light of camera as the reference trigger signal for injector driving system, and the images are taken with a high resolution CCD camera through a very short exposure time of 100 microseconds with a jitter…
-
Breakup Process of an Initial Spray Injected by a D.I. Gasoline Injector-Simultaneous Measurement of Droplet Size and Velocity by Laser Sheet Image Processing ...
The sprays were illuminated by an Nd:YAG laser light sheet and imaged using a high resolution CCD camera , fixed with a micro lens and coupled with an optical low-pass filter.
-
Thermal design and flight validation for high precision camera
Fig. 1 High resolution CCD camera configuration .
-
A Prototype Scanning Slit Fluorography Device For Chest Radiography
A novel technique for optical collimation of the light signal resulting from scattered radiation is performed at the output of the image intensifier, prior to digitization, with a high resolution CCD camera .
Indicates content that may require registration and/or purchase.