-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 5 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible
- Maximum Frame Rate: 3 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 1/3" format, available in standard or high resolution
- Sensitivity: 0.003 Lux
- Features: CCD, Digital
- Monochrome / Color: Color, Monochrome
- Specialty Camera Type: Low Light
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware Fully Customizable Flow Chart Programming Powerful Toolset Script Based Calculation Function C-Language Unit ActiveX Control
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 63 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 63 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: KEYENCE
Description: Intuitive interface allows users of all levels to easily set up a robust inspection Auto-Teach Inspection Intuitive Programming Interface Point and Click Geometric Measurement Auto-Generate Manual Full vision toolset (including 1D/2D/OCR)
- Horizontal Resolution: 2,432 lines
- Maximum Frame Rate: 24.8 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: Sentech America
Description: The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB133POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm
- Maximum Frame Rate: 40 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.20078859 inch
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: PixeLINK
Description: noise images with excellent color reproduction. Support for 8-bit, 10-bit and 12-bit digitization further improves image quality. Providing high-resolution imaging capability for both bright field and dark field microscopy, PixeLINK®'s 800 series microscopy cameras are an
- Horizontal Resolution: 1,392 lines
- Maximum Frame Rate: 15 fps
- Vertical Resolution: 1,040 lines
- Resolution: 12 bits, 8 bits
-
Supplier: Sentech America
Description: The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.4566937 inch
-
Supplier: Sentech America
Description: The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB83USB-B is a board model available with a
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: Santa Barbara Instrument Group
Description: The new Model STF-8300 is SBIG's second-generation camera using the popular KAF-8300 CCD. The STF-8300 has new, faster, electronics with 10-megapixel/second digitization rate and a full frame image buffer. The high resolution image downloads in less than one second. The
- Features: CCD, Digital
- Monochrome / Color: Monochrome
- Camera Function: Video
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: A World's First - Journey to Unknown Realms of High Resolution and Ultra-High Speeds In a variety of scientific applications, phenomena elapse in an instant, leaving no clue to their solution. High-speed video cameras record such moments, enabling visualization
- Maximum Frame Rate: 1,000,000 fps
- Width / Diameter: 160 inch
- Height: 260 inch
- Length: 330 inch
-
Supplier: Teledyne Qimaging
Description: proteins Utilized with the optional QImaging RGB filter, a rapid-speed, high resolution color camera A high-speed infrared camera for applications such as IR-DIC. Features 1392 x 1040 pixels 6.45µm x 6.45µm pixel size High sensitivity (especially in the near
-
Supplier: Evident Scientific
Description: The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control All
- Horizontal Resolution: 1,032 lines
- Maximum Frame Rate: 15 to 80 fps
- Shutter Speed: 0.00009999999999996 to 160 seconds
- Width / Diameter: 3.3858286 inch
-
Supplier: Moxa Inc.
Description: The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000001000000000000002 to 0.00001666669999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Imaging Source, LLC (The)
Description: Featuring the latest low-noise CMOS and CCD sensor technology from Sony and onsemi, The Imaging Source's GigE Vision-compliant monochrome camera models offer a diverse portfolio of imaging solutions. The cameras' GigE interface allows for cable lengths up to 100m and
- Applications: Bar / Matrix Code, Production & Quality Control
-
Supplier: Allied Vision Technologies GmbH
Description: High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates a high-quality Kodak KAI-2093
- Horizontal Resolution: 1,900 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.5354339 inch
- Height: 2.4803163 inch
-
Supplier: Allied Vision Technologies GmbH
Description: XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 33 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Description: Thermo Scientific* CID8710D1M solid-state, monochrome, CID-based video camera features minimum radiation tolerance of at least 1 x 106 rads total dose gamma (1 MegaRAD) total dose. Camera features a 2:1 interlace-scanned Charge Injection Device (CID) based imager with 12 x 13.7
- Horizontal Resolution: 776 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 7.534737 Lux
- Operating Temperature: 32 to 86 F
-
Description: anti-blooming performance inherent to all CIDs, and true color imaging with USB2.0 Digital Output. Standard “C” mount lens adapter provides back-focus adjustments. CID-based cameras allow at least an order of magnitude improvement in operation when compared to CCD- and CMOS-based
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Security Camera Warehouse
Description: SONY SCR501 Product Description Here is our best performing c-mount camera. It is a true day/night security camera. It has a 1/3" Sony Super HAD CCD chip-set. This chip-set allows this c-mount camera to see color in low light situations. The Super HAD CCD Sensor
- Camera Function: Video
-
Supplier: Basler Vision Technologies
Description: The L400 series of digital line scan cameras is designed for industrial users who require high resolution with high-speed data acquisition. A standard Camera Link® interface simplifies system integration and gives you increased flexibility when changing
- Horizontal Resolution: 4,080 lines
- Maximum Frame Rate: 7.1 fps
- Width / Diameter: 2.7952771 inch
- Height: 2.7952771 inch
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, Accurate, Cost-effective View Angle Performance Measurement Solution for Flat Panel Displays The Radiant Vision Systems FPD (flat panel display) Conoscope Lens enables high-resolution photopic measurement of the angular distribution of color, luminance, and contrast of displays
- Features: CCD, CMOS
- Monochrome / Color: Color, Monochrome
- Camera Function: Still
-
Supplier: Basler Vision Technologies
Description: The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 120 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
-
Supplier: Basler Vision Technologies
Description: The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link® interface simplifies system integration and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 9.5 fps
- Width / Diameter: 2.4409462 inch
- Height: 2.4409462 inch
Find Suppliers by Category Top
Featured Products Top
-
or dual connector systems. Airborne electronics face similar challenges. PZN connectors are actively used in missile guidance control electronics where high inertial forces and vibration is prevalent. Drones often require a rapid and easy connector mating and de-mating of GPS and camera (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
mm or 1 mm, offering low, medium or high resolution. The highest resolution mode uses steps of just 0.5 mm, with overlapping measuring points. The reflected light is picked up by a CCD camera and analysed by specially developed software. Compact mechanics The mechanical (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5911/Crawford_Bredon.pdf?sequence=1
Epifluorescent imaging was performed on an inverted fluorescent microscope (Axiovert 200; Carl Zeiss MicroImaging GmbH, Berlin, Germany) with a monochrome high resolution CCD camera (XCD-SX910/X710; Sony Corporation, Tokyo, Japan), followed by sequential fluorescent imaging on a confocal microscope (FV1000; Olympus Canada …
-
Low-cost, full-color, high-resolution imaging with ferroelectric color filter
We present a novel technique for transforming a single ( monochrome ) high resolution CCD camera into a full color camera via the use of a fast switching ferroelectric four state color filter.
-
Manufacturing Process and Equipment
Camera with high resolution monochrome CCD camera effective pixels is 752 × 582 pixels, for the simple parts by the experiment and test, the specific statistics is shown in Table 1.
-
Epi-fluorescence microscopy.
The even illumination of metal-halide lamps combined with new "hard" coated filters and mirrors, a high resolution monochrome CCD camera , and a high NA objective lens are all recommended for high resolution and high sensitivity fluorescence imaging.
-
Contrast Enhancement Through Filtering
The Sony XC-75 high resolution monochrome CCD camera offers a suitable amount of resolution and dynamic range (grayscales).
-
Prototyping results for a wide-field fiber positioner for the Giant Segmented Mirror Telescope
Two video cameras were used, the Pulnix previously used for target calibration and a Watec WAT-902H (CUR) ultra low light high resolution monochrome CCD camera .
-
New technologies in range optical tracking systems
Tracking Video Sensor: The tracking sensor currently uses a 400 mm — 2000 mm zoom telescope coupled to a high resolution monochrome CCD camera with electronic shutter.
-
VLT beryllium secondary mirror no. 1: performance review
The interference pattern created is imaged on a high resolution monochrome CCD camera through a strongly aspherical convex surface which focuses the light at 14 meters from the interferometric cavity.
-
Impact of speckle on laser range-gated shortwave infrared imaging system target identification performance
Speckle images were collected using a high resolution monochrome CCD camera .
-
http://www.ndt.net/article/wcndt2012/papers/646_wcndtfinal00647.pdf
The radiographs shown in 12(c) were recorded with neutron scintillator of size 18 cm x 24 cm and a high resolution monochrome CCD camera (pixel resolution 580H x 350V TVL) without image intensifier.
Indicates content that may require registration and/or purchase.