Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Froude, Inc.
Description: certain applications they can be supplied fitted to the dynamometer half couplings. Low speed 800 to 1,200 rpm pedestal mounted with grease lubricated bearings Medium speed 6,000 to 10,000 rpm pedestal mounted with grease lubricated bearings High Speed 14,000 to 24,000
-
Supplier: SOCOMEC
Description: Compatibility The FLYWHEEL system provides a high level of availability for DELPHYS GP, DELPHYS MP elite and DELPHYS MX Uninterruptible Power Supply units. Applications FLYWHEEL, a dynamic energy storage solution, removes restrictions linked to traditional battery use.
- Input Voltage: 400 to 630 volts
- Operating Temperature: 0 to 40 C
- Power Capacity: 0 to 300,000 watts
- Features: Fault Diagnostics, Other
-
Supplier: SAE International
Description: Over more than 20 years 50 million LuK dual mass flywheels (DMF) have been produced for use in passenger cars and light trucks. A typical DMF consists of two flywheels connected by long travel arc-springs. It is located between the combustion engine and the clutch or automatic
-
-
Supplier: SAE International
Description: These equations, which relate the vehicle's roll, pitch and yaw rate with the internal transverse torques on the flywheel, are integrated into a commercial vehicle dynamics program. An average passenger car model equipped with a typical high-speed flywheel energy storage
-
Supplier: SAE International
Description: comprising a high speed composite flywheel and a full-toroidal traction drive Continuously Variable Transmission (CVT). A flywheel based mechanical hybrid has few system components, low system costs, low weight and dispenses with the energy state changes of electrical
-
Supplier: SAE International
Description: clutch-brakes perform CVT, alternator and high speed flywheel without an expensive electric device, mechanical CVT and vacuum pump. So it has high cost performance.
-
Supplier: Sweed Machinery, Inc.
Description: line is unique in that it’s designed to cut material at zero flywheel speed using the torque from the motor rather than the mass and inertia from a flywheel spinning at high speeds. The 7” wide infeed of the 480 design makes this unit suitable for wider scrap
-
Supplier: Panel Components & Systems, Inc.
Description: The M200-ST3 is most commonly used to detect the speed of engines used in generating sets. The pick-up, situated close to the flywheel, produces a high frequency pulse train directly proportional to the number of teeth passing it. The frequency is converted by the ST3 into a mA
-
Supplier: Renold Plc.
Description: vibrations, tune the torsional response of the system and absorb the unavoidable substantial misalignments between the engine and the gear, it is specially suitable for high speed diesel engines with SAE flywheels from 14 to 21 and for power take offs up to a torque of 18.0 kNm.
- Bore Diameter: 4.724412 to 6.692917 inch
- Coupling Diameter: 18.37402567 to 26.50001431 inch
- Rated Torque: 106,194.690265487 to 477,876.10619469 In-lbs
- Rated Speed: 1,950 to 2,460 rpm
-
Supplier: FHD Bearings Co., Ltd.
Description: Split plummer block housings -SONL series SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in
- Housing Bore / Bearing O.D.: 150.00000000000003 mm
-
Supplier: Power Test, Inc.
Description: With an engine speed range of up to 6,000 rpm and capabilities of up to 600 horsepower, the Z-Series portable dyno is an efficient way to test most high-performance diesel and gasoline engines in facilities with limited space. The Z-Series portable dyno is designed to attach directly
-
Supplier: Midwest Brake
Description: The Desch Lutex® Clutch Brake Combination Type LKB is a dry, single plate, pneumatically operated clutch/brake combination with a spring set disc brake for use on stamping, forging and metalforming presses. Low inertia, compact design provides high thermal capacity and ideal for high
-
Supplier: Inductotherm Group
Description: Alpha™ Mach III Flying Shears: 1 inch (25.4 mm) to 5 inch (127 mm) OD with a max wall of 0.250 inches (6.35 mm) Special Alpha™ High Speed Flying Shears provide tube producers with the highest cuts per minute at speeds up to 1000 fpm (300 mpm). The patented Alpha™ double-cut
- Sheet / Stock Thickness: 0.028 to 0.25 inch
- Technology: Servo (Driven / Control)
-
Supplier: Mile-X Equipment, Inc.
Description: Ideal for medium-duty truck service 3 speed operation for a quality finish in less time With the optional outboard (part #5925) support, the Model 4100B with handle truck drums with wheels attached weighing up to 600 lbs Our most versatile lathe Volume: High Flywheel Service
-
Supplier: Caterpillar Oil & Gas
Description: locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Wacker Neuson SE
Description: The lightweight and compact size make it easy for one person to transport. Inverter technology allows for variable engine speed that automatically adjusts to the power needs of the connected equipment, reducing operating costs and extending time between refueling. Integrated flywheel
- Wattage: 3,200 to 4,300 watts
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Discharge / Operating Pressure: 250 psi
- Horse Power: 25 to 125 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel,
- Horse Power: 1,430 to 1,600 HP
- RPM: 1,750 rpm
- Displacement: 51.75030661841527 liters
- Length: 113.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel,
- Horse Power: 1,900 to 1,985 HP
- Displacement: 69.00587117484064 liters
- Length: 146.9 inch
- Width: 68.7 inch
-
Supplier: Eaton Hydraulics Group
Description: CBC Whether they’re integrated into a new system or an existing one, compact Eaton Airflex CBC brakes provide the perfect combination of performance and flexibility to meet the requirements of a variety of high-speed, high-cyclic applications. Featuring an air-actuated disc
- Torque Rating: 65,666.6666666667 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage, Spring Return / Disengage
-
Supplier: Manufacturers Supplies Co.
Description: & car emblems), manufacturers of electronic & medical devices, plastics etc.. The 301D high speed kiss cutting machine develops 10 mechanical tons of cutting force, has a cutting platen of 320mm x 320mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute.
- Capacity / Operating Force: 10 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: emblems), manufacturers of electronic & medical devices, plastics etc.. The 401D high speed kiss cutting machine develops 20 mechanical tons of cutting force, has a cutting platen of 400mm x 400mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute. The
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Exhaust manifold — water-cooled Single, center right-side mounted turbo with water-cooled turbine housing Rear facing turbo exhaust 81.8 mm (3.22 in.) connection, non V-band clamp Flywheels and Flywheel Housings Mandatory selection of: SAE No. 1 or SAE No. 2
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Retsch, Inc.
Description: The new Heavy-Duty Cutting Mill SM 300 excels especially in the tough jobs where other cutting mills fail. The high torque of the new 3 kW drive with additional flywheel mass allows for an exceptionally effective preliminary size reduction of heterogeneous mixtures, such as waste or
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Polymers, Waste / Recycling, Wood / Pulp & Paper
- Feed: Continuous, Dry
- Type: Granulators / Cutter / Screen Mill
- Features: Other
-
Supplier: SKF/Global
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/North America
Description: SONL plummer (pillow) block housings are specially designed for oil lubrication. They can accommodate high temperatures and bearings operating at high speeds. They have a strong, stiff design and are characterized by a number of built-in features that maximize the effects of the
- Nominal Shaft / Bore Size: 2.9527575 to 9.448824 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for car body chassis component. ● Features Rigid frame design, reduce working vibration & noise High torque, wet clutch and brake unit with sintered multi-disc linings without abrasion wear problem Suitable long stroke drawing & blanking processing Without side
- Capacity / Operating Force: 880 tons
- Stroke: 23.62206 inch
- Rate: 10 to 18 Strokes / Minute
- Operation: Blanking, Deep Drawing
-
Supplier: Manufacturers Supplies Co.
Description: Lohmann Group, TESA, Nitto Denko, Tyco Adhesives, & Stokvis Tapes. The 654D high speed mechanical die cutting system develops 35 mechanical tons of cutting force, has a cutting platen available in 400mm x 400mm, 500mm x 500mm or 600mm x 600mm, a fixed stroke of 60mm, with speeds
- Capacity / Operating Force: 35 tons
- Equipment Type: Clicker Press
-
Supplier: jbj Techniques Limited
Description: Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line arrangements, Capable of accepting high radial loads and transmitting
- Rotational Speed: 2,400 to 3,500 rpm
- Weight: 114.66 to 635.04 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line arrangements, Capable of accepting high radial loads and transmitting
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
-
Supplier: jbj Techniques Limited
Description: Mechanically and hydraulically actuated over Centre clutches are available in two mounting styles. 'BD' series for close couple to diesel engines with SAE style flywheel facility. 'BDS' for independent, in-line arrangements, Capable of accepting high radial loads and transmitting
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total clearance. ●
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 inch
- Rate: 40 to 100 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Manufacturers Supplies Co.
Description: ideal for short to medium runs - designed to meet the demands of quick change-over, high quality, and ever-evolving manufacturing environments. High structural quality, accurate die cutting precision, silence, power and excellent relation between quality and price are the best
- Capacity / Operating Force: 5 to 10 tons
- Stroke: 1.181103 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
-
Supplier: SEYI America Inc.
Description: Quick Release Device Photoelectric Safety Device Variable Speed Motor (Inverter) Flywheel Brake and Main Motor FWD/REV Controller Quick Die Change System Moving Bolster Knockout Device Tonnage Indicator Pneumatic System Application Anti Vibration Mounts Safety Die Block
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.842525 inch
- Rate: 25 to 60 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: design supports the engine’s higher compression ratios and increases its power density. The incorporation of straight-thread, o-ring connection points reduces the loss of engine oil and fluids. High Cylinder Pressures High cylinder pressures combined with tightly controlled tolerances
- Horsepower: 350 HP
- Travel Speed: 6 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
We know how important it is to have a customized product that meets your specs, can be delivered on time and stays in budget. Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC, medical and industrial applications. This smart and flexible alternative will reduce your costs and time-to-market. Contact Us (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Customized products that meets your specs, delivered on time and stay in budget. Our high-performance Flywheel large cooling fans and motors do just that, featuring extraordinary rotational speed and airflow capabilities that are required in HVAC, medical and industrial applications. COOL, CALM CUSTOMIZED! CONTACT US TODAY (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
-
This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
The Mechanical Hybrid Vehicle, an investigation of a vehicular regenerative energy capture system
This article describes the experimental investigation conducted on a scale physical model of a mechanical hybrid system potentially suitable for vehicle propulsion. The system incorporates a high-speed flywheel as temporary energy storage employed for braking and acceleration. The system is based
-
Full-Field Dynamic Displacement and Strain Measurement Using Advanced 3D Image Correlation Photogrammetry: Part 1
other full-field imaging technologies such as ESPI and moiré. Underlying principles are reviewed, and several applications combining image correlation photogrammetry with stroboscopic illumination and/or high-speed video cameras are presented. Operational strains in ionic polymeric and dielectric
More Information Top
-
Energy, Transport, & the Environment
(2008) High speed flywheel based hybrid systems for low carbon vehicles.
-
Kinetic Energy Recovery Systems for Racing Cars
Safety of the high speed flywheel technology has been proven by crash testing, and performance of the complete system, including rated power and response time, has been measured on a dynamometer.
-
Long- vs. short-term energy storage technologies analysis : a life-cycle cost study : a study for the DOE energy storage systems program.
High Speed Flywheels for DG..............................................................................
-
Self-bearing motor design & control
We have also introduced a novel single axis self-bearing motor that is very suitable for rotors with large length to diameter aspect ratio, such as high speed flywheels for energy storage.
-
Status of grid scale energy storage and strategies for accelerating cost effective deployment
Figure 15: High Speed Flywheel (Beacon Power) ......................................................
-
Joint Propulsion Conferences > Flywheel Energy Recovery and Storage System from Aircraft Brakes (AIAA 2013-3808)
Wang et al [17] designed a hybrid composite multilayer rim of high speed flywheel energy storage using a multilayered flywheel rim structure of carbon fiber/glass fiber hybrid composite and concluded that rational design of the layer thickness and the hybrid ratio of…
-
AN ASSESSMENT OF FLYWHEEL HIGH POWER ENERGY STORAGE TECHNOLOGY FOR HYBRID VEHICLES
To be successful at this approach it is essential that the designer be aware of the failure characteristics and potential hazards that exist for high speed flywheels , as will be discussed henceforth.
-
Long vs. short-term energy storage:sensitivity analysis.
…Zinc/bromine (Zn/Br) batteries • Vanadium-redox (V-redox) batteries • Lithium-ion batteries (Li-ion) • Nickel/cadmium (Ni/Cd) batteries • Small-scale superconducting magnetic energy storage (micro-SMES) • Low speed flywheels (steel wheels) • High speed flywheels (composite wheels) • Super…
-
Progress in Renewable and Sustainable Energy
Peak Power Bi-directional Transfer from High Speed Flywheel to .
-
Experimental Failure Effect Analysis of Composite High-Speed Flywheel Rotors
[3] Thoolen, F. J. M., "Development of an Advanced High Speed Flywheel Energy Storage System," PhD thesis, Eindhoven University of Technology, Netherlands, 1993.
Indicates content that may require registration and/or purchase.