-
Supplier: Nexperia B.V.
Description: The 1N4531 is a high-speed switching diode fabricated in planar technology, and encapsulated in hermetically sealed leaded glass SOD68 (DO-34) package. Features and benefits Hermetically sealed leaded glass SOD68 (DO-34) package High switching speed: max. 4 ns Continuous
- VF: 1,000 to 1 volts
- IF: 200 mA
- VR: 75 volts
- IR: 0.000025 mA
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at
- Current Rating: 0.3 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with integral terminal pins. Choice of normally open, normally open high-voltage or normally closed contacts. Its case design enables screw or adhesive mounting. Capable of switching up to 265Vac/300Vdc at
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: A flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Wires exit from top right-hand side. Also available
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Coto Technology
Description: technology make these relays ideal for designs such as high speed, high pin count VLSI testers where speed, size and performance are all needed. Series Features Available in Axial, Gull wing and "J" lead configurations Tape and Reel packaging available High
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- DC Coil Voltage: 5 to 6 volts
- Coil Resistance: 150 ohms
-
Supplier: Coto Technology
Description: proprietary switch technology. The external Magnetic Shield reduces interaction between parts in high density boards. The 9852 adds a form C capability. Small size plus added features allow for high density packing, and make these relays ideal for designs such as high
- Changeover (CO): 1
- Maximum Current: 0.1 amps
- Maximum DC Switching Voltage: 30 volts
- DC Coil Voltage: 3.3 to 4 volts
-
Supplier: Coto Technology
Description: Coto's Factory to discuss a custom design. Series Features High Insulation Resistance - 1012Ω minimum (1013Ω Typical) High reliability, hermetically sealed contacts for long life Molded thermoset body on integral lead frame design High speed switching compared to
- Maximum Current: 0.5 amps
- Maximum DC Switching Voltage: 200 volts
- DC Coil Voltage: 5 to 15 volts
- Coil Resistance: 150 to 650 ohms
-
Supplier: Temper Corporation
Description: Temper Speed Sense™ Magnet Rings Characteristics: Stainless Steel Housing Low Profile Design Low to High Multi-Pole Resolutions Diameters from 25mm to over 2 meters Quick and Simple Installation - Press Fit onto Shaft or Hub Operates in Harsh Environments - extreme temperatures,
- Maximum Magnetic Field: 250 Gauss
- Width: 0.2 inch
- Thickness / Height: 0.06 inch
- Outside Diameter: 1 inch
-
Supplier: RainWise, Inc.
Description: Wind Speed & Direction Sensor The RainWise multivane wind speed and wind direction sensor consists of a multi-vane rotor and wind direction vane mounted on a anodized aluminum support tube. RainWise modeled the multi-vane rotor after a similar design that was used to measure the wind
- Features: Battery Powered, Electrical Heater (For winter environments)
- Mounting Type: Pole-mounted (Typically via clamps)
- Weather Component Sensed: Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: Sunstone Engineering
Description: for fine tuning. The travel speed of the vertical motion can be adjusted using the included flow control valves. An adjustable magnetic reed switch can automatically trigger a weld once the head moves into the desired position; or users may choose to trigger the weld manually using the
- Process Capability: Welding Equipment
-
Supplier: Pickering Electronics
Description: The Series 200 is a complete range of surface mount reed relays. Both dry and mercury wetted switches are available in a wide range of configurations including coaxial types for RF up to 5GHz, or high speed digital switching with a step response time of less than 30ps.
- Normally Open (NO): 0
- Normally Closed (NC): 1
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: ValueTronics International, Inc.
Description: Multiplexer Card Model 3724 Dual 1x30 FET Multiplexer Card (60 differential channels, automatic CJC with 3724-ST accessory) Model 3730 6x16, High Density, Matrix Card Model 3731 6x16 High Speed, Reed Relay, Matrix Card Model 3732 Quad 4x28, Ultra-High Density,
-
Supplier: ValueTronics International, Inc.
Description: 7703 plug-in module offers 32 channels of 2-pole or 16 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The non-latching reed relays provide high speeds and are designed for 300 volt, 500mA; 10VA. The relay closures are
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: GIGAVAC
Description: RF efficient design offers high power handling in a small package High voltage solder connections provide additional external isolation from PC boards Mechanical life of 100 million operations is ideal for high speed, long life RF switching Vacuum dielectric offers low
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 5,000 volts
-
Supplier: Honeywell Sensing & IoT
Description: reed switches and other magnetic sensors, Honeywell’s solid state design offers ultra-high sensitivity of 11 G max., making it the highest sensitivity sensor in its class for standard powered applications. The Magnetoresistive Sensor ICs, Standard Power Series, respond to either
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Honeywell Sensing & IoT
Description: reed switches and other magnetic sensors, Honeywell’s solid state design offers ultra-high sensitivity of 11 G max., making it the highest sensitivity sensor in its class for standard powered applications. The Magnetoresistive Sensor ICs, Standard Power Series, respond to either
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: Honeywell Sensing & IoT
Description: reed switches and other magnetic sensors, Honeywell’s solid state design offers ultra-high sensitivity of 11 G max., making it the highest sensitivity sensor in its class for standard powered applications. The Magnetoresistive Sensor ICs, Standard Power Series, respond to either
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Applications: Industrial, Medical
- Features: Magnetic Sensor, Other
-
Supplier: ValueTronics International, Inc.
Description: 80 1-wire channels Mixed 2- or 4-wire configurations High-speed reed relays, with relay counter 500 ch/s scanning +/-150V peak, 0.5A switch; 1.5A carry current The Agilent 34923A module for the Agilent HP 34980A Multifunction Switch/Measure Unit is a high
- Data Acquisition: Datalogger / Recorder
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA2 series linear actuator was specifically designed for applications which face harsh working environments and require ruggedness and durability. Its IP69K protection ensures it will withstand high temperature, high pressure water jets, and the ingress of dust and other
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 2.06692913385827 in/sec
- Rated Force: 1,348.8 lbs
- Features: Adjustable Stroke, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Harmony Enterprises, Inc.
Description: and in a smaller space that any other vertical baler on the market. Outstanding Safety Features Standard mechanical safety limit switches have been replaced with the tamper-proof, fail-safe magnetic reed safety switches. Magnetic reed safety switches have no
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed function driver
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The FluidTrac® 2-wire level sensor is commonly used to
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field selectable RS-232/422/485 Small (4"x4"X1.8")
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
Featured Products Top
-
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Ultra-Fast Laser Modulation for Precision Systems The CASTECH Acousto-Optic Modulator (AOM) is designed for applications requiring high-speed, high-precision laser (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Rego's high speed board-to-board mezzanine connectors are designed for the expansion of function or input output ports where signal integrity is essential. 0.635mm Pitch Part Numbers - 635009100S500ZR / 635010100S500ZR Features & Benefits (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
. Ultra-Fast Switching Rise/fall time <5 ns for high-speed SPDT operation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m—outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
. A removable Type 304 stainless steel safety grate allows operation with the cover open while providing the appropriate operator protection. To support dispersion of minor ingredients and reduce agglomerates, this blender is equipped with a high-speed stainless-steel chopper mounted on the (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Establishment of the NIST flashing-light photometric unit
For switching , high speed reed relays (500 s operate/release time) are used.
-
Hybrid Reed - Solid-State Devices are a New
Generation of Protective Relays
at the bottom: miniature high - speed vacuum reed switch MARR-5 (Hamlin Inc.).
-
Aspects of, and Experience with, a Reed Switching System using Wired Program Logic
Withthe exception of the space-saving external dimensions and the high operating speed , sealed reed switches , however, offer alltheadvantages .
-
Active bipolar transistor solid-state crosspoints
REFERENCES D. Fullagar, “Analog switches replace reed relays for higher speed , bounceless contact and TTL compatibility.
-
Passive ionic properties of frog retinal pigment epithelium
Cell membrane potentials were recorded between the microelectrode and reference, VA or VB, using two microelec- trode preamplifiers (P1, P2) and high speed reed relays (R) to switch the reference.
-
Agilent: Automotive Electronic Functional Test Using Agilent System Components
Measurement and stimulus relays usually do not need to be high current, and can thus be implemented with reed relays or FETs, providing high speed switching which helps to improve throughput, an important consideration in high volume manufacturing test.
-
News
High - Speed Directional Re- laying Using Dry Reed Switches .
-
Proceedings of the second international conference on stable isotopes
To minimize channel switching overhead, the AVA utilizes high speed reed relays with bounce times of 1 millisecond.
-
Multiplexing ATE channels for production testing at 2.5 Gbps
To support DC parametric testing, we used a group of four 50-ohm coaxial reed relays to selectively switch between the high - speed multiplex- er/driver signals and direct connections from ATE channels (LS+ and LS–).
-
An apparatus to measure the thermal conductivity of liquids
-+0.05 . k0.05 . k0.001 . k0.01 . switching relays s2-s7 are high - speed reed relays (Kemreed M301C),SI is a mercury-wettedreed relay (Hamlin MRC-DT), SIOis a low-contact-resistance manual selection switch and Si1 a single-polemanual switch.
Indicates content that may require registration and/or purchase.