-
Supplier: Emerson Bearing Co.
Description: Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is:
- Load Capacity: 12,366.248 lbs
- Type: Female
- Direction: Left Hand
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series is:
- Load Capacity: 8,594.104 lbs
- Direction: Left Hand
- Type: Male
- Design Units: Metric
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series
- Load Capacity: 1,596.08 lbs
- Type: Male
- Design Units: Metric
- Direction: Right Hand
-
-
Supplier: Emerson Bearing Co.
Description: Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium to high speeds. Excellent for shock loads. This series
- Load Capacity: 1,112.76 lbs
- Type: Female
- Design Units: Metric
- Direction: Right Hand
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: IKO International, Inc.
Description: Needle roller cages for engine connecting rods are lightweight bearings featuring high load ratings, high rigidity, and excellent wear resistance for use in both high-performance automotive and general purpose engine applications. Two styles fit both big and small
- Bore: 0.3149608 to 1.2598432 inch
- Outside Diameter: 0.4724412 to 1.6535442 inch
- Seals: None (Open Bearing)
-
Supplier: igus® inc.
Description: plastic material. This combination results in particularly low friction and wear properties. Loads The load capacity for igubal® spherical thrust bearings is particularly high in normal to medium temperatures. For high continuous loads and temperatures, the load capacity of the
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: ASCO
Description: Rod guidance with high-performance, self-lubricating bearing and nonabrasive scraper seal. Precise cushioning adjustment by means of captive micrometer screws. Cylinders with round aluminum barrel and tie rods. Large choice of standard fittings and rod ends.
- Stroke: 0.1968505 to 78.7402 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 3.93701 inch
- Operating Temperature: -4 to 158 F
-
Supplier: J. W. Winco, Inc.
Description: Rod ends are used in controlling and linking mechanisms in all types of machines. Suitable for high load, low speed applications with hanging angles, required linear, rotational or oscillatory motions. The external ring is made of a special bronze material which makes
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator HD™ Heavy Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Heavy Duty Linear Actuators Functionality The Eliminator HD™ ball screw actuator, using your motor can provide high load, high
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 8 to 23 in/sec
- Rated Force: 2,000 to 25,000 lbs
- Drive Type: Ball Screw
-
Supplier: ASCO
Description: 15552-DIN ISO 15552 (Replace ISO 6431-ANFOR NFE 49003-VDMA 24562) Features: Robust rod guidance with high-performance, self-lubricating bearing and nonabrasive scraper seal. Precise cushioning adjustment by means of captive micrometer screws. Cylinders with profiled barrel in
- Stroke: 0.1968505 to 78.7402 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 3.93701 inch
- Operating Temperature: -4 to 158 F
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Sunnen Products Company
Description: bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal
-
Supplier: Precision Surfacing Solutions
Description: bar”. This fabrication is cantilevered over the lap plate and is mounted onto a tubular upright column bolted to the machine frame. The free end is restrained by a tie rod to prevent excessive bending stress when high lapping pressures are used. The primary function of the
- Power: 5 to 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the groove. There are basically four common retaining rings: Spiral retaining ring – for non-separable designs; Solid retaining ring with notches (cuts) – for non-separable designs; Robust retaining ring (uncut) – in high pressure and high temperature applications; Profiled Retaining
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: ASTM International
Description: Crankshaft Sprocket, and Chain 10.10.15 Camshaft Thrust Button 10.10.16 Main Bearings 10.10.17 Crankshaft 10.10.18 Main Bearing Cap Installation 10.10.19 Crankshaft End Play 10.10.20 Piston Pin Installation 10.10.21 Piston Installation 10.10.22 Harmonic Balancer 10.10.23
Find Suppliers by Category Top
Featured Products Top
-
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
High-Speed Vibrating Screens come in a variety of models, sizes, configurations and accessories for wet and dry screening. Screens may be inclined or horizontal, open or enclosed, customized from a variety of screen media and accessories. Speeds and amplitudes will be optimized for the (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
-turn wave springs consist of a single turn with multiple waves, providing reliable compression in a compact axial space. They handle low to high thrust loads and are suited for narrow radial walls, low clearances, and assemblies with ball or roller bearings (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
A Woodex bearing remains stationary in its housing because it has been furnished with an oversized outside diameter to ensure firm retention. Sleeve, flange and roll-end bearings are all machined to include this press fit. Oil impregnated maple bearings have greater press fit dimensions than (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
HI-EX® bushes) Stiffer bearing materials Engineered Solutions High burnishable seat bearings Big diameter flanged bushes Close gap (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Air Bearing Linear Slide Delivers Nanometer-Precision Motion Control Frictionless motion with excellent velocity constancy for high-end (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
lift systems. Special Features: Full 135 degree tilt Machine grade single acting cylinder with for lifting and double acting cylinders spherical rod ends for tilting. Continuous duty (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
CR4 - Thread: Rod end tube insert
Thanks to Tvp45 the closest found : Rod Ends 9 products match your selections Rod End Type Ball Joint Rod Ends Ball Joint Rod End Type High - Speed Ball Bearing Rod Ends .
-
Calculation Method of Rolling Bearings Fatigue Life--《Electric Machines & Control Application》2009年07期
Zhejiang Zhenhua Bearing Manufacturing Co.,Ltd.,Lishui Zhejiang 323000,China);Design for Finite Life and Test of the Knuckle Bearing of New High - speed Rod End [J];Journal of Lishui University;2011-05 .
-
Future General Aviation Piston Engines and Fuels - An Integrated Approach
… articulated connecting rods with total angular displacements under 4°, minimize the internal friction of the proof-of-concept engine, by deleting the parasitic losses derived from the high sliding speeds experienced by the connecting rod low end bearings of conventional engines, and …
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 17)
bearing Plastic ball bearings Linear ball bearings Rod end bearings Rod end bearing Linear bearings Linear bearing Linear motion bearings High speed bearings Spherical roller bearing Ball bearing rollers...
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 16)
bearing Plastic ball bearings Linear ball bearings Rod end bearings Rod end bearing Linear bearings Linear bearing Linear motion bearings High speed bearings Spherical roller bearing Ball bearing rollers...
-
Connecting Rod Bearing Operation with Aerated Lube Oil
ABSTRACT The connecting rod big- end bearing is one of the most heavily loaded components of the lubrication system of high speed combustion engines.
Indicates content that may require registration and/or purchase.