Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lee Co. (The)
Description: This miniature, 2-way, normally closed solenoid valve is capable of controlling small volumes of liquids or gasses. It can achieve response times as fast as 500 μs and operate at speeds up to 500 Hz. This valve’s combination of size and performance is ideal for
- Pressure Rating: 800 psi
- Features: Other, Solenoid Valves
-
Supplier: Reid Supply
Description: Single Solenoid Valves are ideal for high speed applications with a stable response time and long service life. All valves can be changed without entirely disassembling the manifold plug include an indicator light and surge voltage suppressor. . Single
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Features: Solenoid Valves
-
Supplier: Radwell International
Description: VALVE, HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Gems Sensors & Controls
Description: MOPD: 100 psi (7 bar) CV Range: 0.018 to 0.037 As low as 0.5 Watts The M Series implements efficient power conservation in a solenoid valve that is specifically designed for sub-miniature two- and three-way performance requirements. In battery-powered applications, the M Series can be
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.018 to 0.07
- Features: Aluminum, Brass / Bronze, Electric, Solenoid Valves
-
Supplier: Clippard
Description: top, allowing body rotation for close-center mounting. In addition, the valve features higher flow; combining fast shifting speed, extremely high cycle life with the design flexibility to make this valve a "small wonder" for demanding applications. This valve is
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: ASCO
Description: • Direct acting operation and high flow construction • Direct acting, high flow slide-style valve • Optional flow control regulates cylinder speed independently, in either direction • Mechanical detent on dual solenoids holds last position, even after loss of
- Valve Size: 0.375 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Media Temperature: 160 F
-
Supplier: ASCO
Description: Mark 55 valves have a plug-in base or manifold, a plug-in solenoid and an optional plug-in speed control sandwich. The unit to base electrical plug permits instant valve unit replacement. Valves are direct solenoid actuated, 5 ported, 4-way, 2 or 3 position.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 150 F
- Flow (Cv): 4 to 5.5
-
Supplier: ASCO
Description: Mark 15 valves have a plug-in base or manifold, a plug-in solenoid and an optional speed control sandwich. The unit to base electrical plug permits instant valve unit replacement without disconnecting piping or wiring. Numatics PA 15 Series are high quality air
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 1.4 to 1.5
-
Supplier: Lee Co. (The)
Description: This extended performance, in-line, high speed dispensing valve performs consistently under high pressure and high temperature conditions. Featuring a welded stainless steel construction with ports sized for standard 1/16” ID ferruled compression fittings, this
- Pressure Rating: 800 psi
- Media Temperature: 275 F
- Features: Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) dispensing solenoid valve has an integrated hypodermic outlet port nozzle that enables dispensing of droplets as small as 20 nanoliters, and practical time-metered dispensing up to 1 ml. With the addition of a mounting sleeve, the valve can also be
- Pressure Rating: 120 psi
- Features: Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This 6 mm, 2-way (2/2) solenoid valve has an integrated sapphire orifice that enables droplet dispensing in the 10 nanoliter to microliter range directly from the valve itself (no need for an additional nozzle). This outlet type is available in two different styles: the simple
- Pressure Rating: 120 psi
- Features: Other, Solenoid Valves
-
Supplier: ASCO
Description: • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and actuators • Can also
- Valve Size: 0.375 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear forc e
- Flow (Cv): 0.35
- Media: Air, Compressed Air
- Features: Aluminum, Control Valves, Electro-pneumatic, Gas, Servo Valves, Solenoid Valves, Steel, Threaded
- Valve Type: Cartridge / Manifold Valves, Directional Valves
-
Supplier: Allied Electronics, Inc.
Description: SMC's VQ Series 5-Port base mounted solenoid vales offer a space-saving profile, unprecedented high speed response, a long service life, a large flow capacity, innovative mounting methods and a variety of common wiring methods. Innovative mounting methods allow valves to
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and
-
Supplier: SAE International
Description: electromagnetic valve. Modern electronic control systems should be capable of driving high speed solenoid injectors at a very fast switch frequency with high efficiency and acceptable power requirements. In this paper, the dynamic characteristic of a high
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and
-
Supplier: IMI Norgren
Description: VP01BV Min Series pumps are solenoid-controlled miniature venturi vacuum pumps that generate vacuum only when needed, minimizing compressed air consumption. The integral solenoid valve provides instantaneous response for high speed assembly and pick & place
- Operating Temperature: 0 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: necessary for their specific application. VP20BV offers a 2-way integrated valve. Vaccon’s interchangeable venturi cartridge system enhances manufacturing flexibility, enabling designers to choose the vacuum level, vacuum flow, evacuation speed and air consumption based on any one of
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: IMI Norgren
Description: that distribute vacuum equally to four locations with “Home-Run” plumbing. The streamlined design minimizes vacuum loss, maximizes vacuum flow and speeds cycle times for safe, efficient lifting operations. VP20BV-MP offers an optional integrated valve. In addition to the four topside
- Operating Temperature: -30 to 250 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: FineTek
Description: efficiently and effectively. 。Diaphragm and solenoid valves in a variety of sizes and connections 。Pilot valve, remote solenoid enclosures, fittings and other accessories USE 。Improve dust collector efficiency and effectiveness 。Deliver high volumes of air for dust
- Media: Air
- Valve Type: Diaphragm Valves, Pilot Valves
- Features: Solenoid Valves
-
Supplier: Nordson EFD
Description: The ValveMate 9000 Dual-Valve Controller supports two independent channels that can drive remote high-speed solenoid valves and incorporates a heating system with spike-and-hold functionality.
- Interface: Digital Front Panel
- Form Factor: Stand-Alone
-
Supplier: Allied Electronics, Inc.
Description: VQ valves are ideal for applications requiring high speed, frequent operation, stable response time and long service life. Innovative mounting methods allow valves to be changed without entirely disassembling the manifold. Built-in one-touch fittings save piping time and
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical resistance Wide
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Foot Valves, Piston Valves, Sanitary / Hygienic Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Wastewater, Water
- Valve Type: Diaphragm Valves, Pressure Relief Valves, Safety Valves, Shut Off Valves
-
Supplier: Cole-Parmer
Description: operate with high repeatability, combining high speed and high flow in a small size. Coils are rated continuous duty and are potted for protection from dust and dirt.
- Pressure Rating: 100 psi
- Power: 24 volts
- Features: Other, Solenoid Valves
-
Supplier: Cole-Parmer
Description: operate with high repeatability, combining high speed and high flow in a small size. Coils are rated continuous duty and are potted for protection from dust and dirt.
- Pressure Rating: 1,250 psi
- Power: 24 volts
- Features: Other, Solenoid Valves
-
Supplier: Cole-Parmer
Description: operate with high repeatability, combining high speed and high flow in a small size. Coils are rated continuous duty and are potted for protection from dust and dirt.
- Pressure Rating: 100 psi
- Power: 24 volts
- Features: Other, Solenoid Valves
-
Supplier: Cole-Parmer
Description: operate with high repeatability, combining high speed and high flow in a small size. Coils are rated continuous duty and are potted for protection from dust and dirt.
- Pressure Rating: 100 psi
- Power: 24 volts
- Features: Other, Solenoid Valves
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: Nordson EFD
Description: The 745NC Square Wave™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC’s innovative solenoid technology
- Dispensed From: Barrel / Syringe
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: SAE International
Description: In order to better understand in-flame diesel soot oxidation processes, soot particles at the oxidation-dominant periphery of diesel spray flame were sampled by a newly developed "suck" type soot sampler employing a high-speed solenoid valve and their morphology and
-
Supplier: co-ax valves inc.
Description: and a pilot valve with speed controls.
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Supplier: Ellsworth Adhesives
Description: Fisnar VC300 Pneumatic Valve Controller has the ability to control the operation of pneumatic dispensing valves with a spring return closing action or air actuated closing action. The internal high speed 5/2 way pneumatic solenoid valve is able to rapidly
- Dispensing Equipment Type: Dispense Only
Find Suppliers by Category Top
Featured Products Top
-
When applications demand more flow without sacrificing precision, the DV Series delivers. Built with Clippard's proven Spider Technology, the DV Series provides high flow capability for demanding applications where speed and control matter: • Flow rates (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The High Density Interface (HDI) solenoid valve just got better by offering more flow capacity without sacrificing size and weight. Imagine the features of a large valve coupled with the superior performance of a miniature valve in one compact design. The new Lo-Lohm HDI uses a spike and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Lee Miniature Piloting Solenoid Valves combine space and weight savings with superior performance and reliability in demanding applications such as aerospace hydraulic and fuel systems, oil exploration/production, car racing, and other challenging high pressure applications. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The)
Conduct Research Top
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
and Rotary Solenoids Change Our Lives. 1. Food and Beverage Processing. Solenoid operated linear, and rotary valves are an integral part of the high-speed processing of foods and beverages from "field to fork.". Food and beverage process equipment requires robust components that can work non-stop
-
Application Bulletin: High Speed Valve Simplifies Fertigation System
Fertigation system using solenoid & flow control valves and secondary drain line was cumbersome and inefficient. Replacement FAST valve with one-second actuation and programmable 3rd position eliminates extra valve and piping.
-
Why Use Proportional Control Valves?
. With proportional valves, output flow isn't exactly linear in relation to the control signal. Despite their nonlinear nature, proportional valves offer an inexpensive way to control force, velocity, and position on machinery needing high-speed responses at high flow rates. So, why use proportional control
-
Interphex Booth Previews
the collection chamber of conventional housings, and incorporates a specially machined, angled cartridge plate that allows for complete drainage. High Flow, Inert Valve Options , offers a wide range of fluid-control options. Its new Scientific Series 8296/8396 valves are two- and three-way solenoids for use
-
CABINET COOLERS END COSTLY SHUTDOWNS
product that is needed as soon as possible. The company is even willing to pay rush charges to speed the delivery process. You give the company a firm delivery date and don't foresee any problem getting the job shipped out on time. The raw materials are there and the job is set up and running fine
More Information Top
-
Advances in Manufacturing Technology
Therefore, improve the adaptability of high-speed solenoid valve to the pressure change play an important role in high speed solenoid valve apply.
-
Energy-saving Driver Circuit of High-speed Solenoid Valve Based on Soft-switch Technology
The experimental results show that using soft -switching technology in high speed solenoid valve driver circuit can reduce greatly switching devices losses and switching noise, and the energy-saving effect has been further improved.
-
An Intelligent Fuzzy-PID Control System for High-Speed Solenoid Valve
2) High Speed solenoid valve .
-
Advances in Mechatronics and Control Engineering
Vol. 40(2009), p.210-215.(In Chinese) [3] Šitum Ž, Ž ilić T and Essert M: High Speed Solenoid Valves in Pneumatic Servo Applications In: Proceedings of the Mediterranean conference on control and automation, Greece, Athens(2007), .
-
RBF-based backstepping control of semi-active landing gear system with solenoid valve actuator
Abstract—In this paper, we present a RBF-based backstepping scheme for the semi-active control of landing gear system using high speed solenoid valve actuator.
-
Switching Response Improvement of a High Speed On/Off Solenoid Valve by Using a 3 Power Source Type Valve Driving Circuit
A Study on High Speed Solenoid Valve .
-
Recent Advancement on Material Science and Manufacturing Technologies
High speed solenoid valve motion model is shown in Fig. 1.
-
Design and performance characteristic analysis of servo valve-type water hydraulic poppet valve
The author has already developed a directly-driven water hydraulic high speed solenoid valve using a seat-type ball valve [5].
-
Metal Belt CVT and Engine Optimal Operation by PWM Electro Hydraulic Control
A fully electro-hydraulic controlled rig type metal belt CVT system was developed by using 3-way PWM high speed solenoid valves .
Indicates content that may require registration and/or purchase.