-
Supplier: Nexperia B.V.
Description: benefits Unidirectional protection of two lines Reverse standoff voltage: VRWM = 13 V Average measured surge robustness: IPPM = 14 A (8/20 µs) / IPPM = 2.54 A (10/1000 µs) Typical reverse leakage current: IRM = 0.1 nA AEC-Q101 qualified Applications Automotive in-vehicle networks
- VR: 13 volts
- IR: 0.005 mA
- Tj: 150 C
- Features: Other, SOT23
-
Supplier: Nexperia B.V.
Description: benefits Unidirectional protection of two lines Reverse standoff voltage: VRWM = 13 V Average measured surge robustness: IPPM = 14 A (8/20 µs) / IPPM = 2.54 A (10/1000 µs) Typical reverse leakage current: IRM = 0.1 nA Qualified according to AEC-Q101 and recommended for use in
- VR: 13 volts
- IR: 0.005 mA
- Tj: 150 C
- Features: Other, SOT23
-
Supplier: Sensata Technologies
Description: Symbol M5060 M50100
- VRRM: 800 volts
- TJ: -40 to 125 C
- ITSM: 800 to 1,500 amps
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
-
Supplier: Littelfuse, Inc.
Description: customer surge requirements. Low voltage overshoot Low on-state voltage Component properties do not degrade after multiple surge events within its limits Fails short circuit when surged in excess of ratings Fast response in microseconds 2nd level interconnect is Pb-free per IPC/JEDEC
- IH: 50,000 mA
- Standards and Certifications: RoHS Compliant
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR), Thyristor Surge Suppressor
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low cost Plastic package has Underwriters Laboratory Flammability Classification 94V-0 Dual rectifier construction, positive center-tap Metal Silicon rectifier, majority carrier conduction Low power loss, high efficiency High current capability, low forward voltage
- VF: 0.67 volts
- IF: 5,000 mA
- VR: 50 volts
- IR: 0.5 to 25 mA
-
Supplier: Semtech Corp.
Description: Semtech's product portfolio provides protection to GR-1089, both for intra-building (short-haul) and inter-building (long-haul), IEC 61000-4-5 (Lightning), and ITU-T K20 & K40. Our products integrate low capacitance, surge-rated compensation diodes with high power transient
- Peak Pulse Power: 40 to 2,500.0000000000005 watts
- VWM: 2.5 to 70 volts
- IPPM: 0.0000001 to 0.000025 amps
- CT: 0.5 to 50 pF
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic Case With Heatsink for Heat Dissipation Surge Overload Ratings to 400 Amperes Plastic package has Underwriters Laboratory Flammability Classification 94V-0
- VF: 1.2 volts
- IF: 7,500 mA
- Tj: -55 to 150 C
- IFSM: 300 amps
-
Supplier: Infineon Technologies AG
Description: Silicon TVS diodes Array Summary of Features ESD / transient protection of e.g. ADSL, VDSL,ISDN, WAN, LAN, I²C Bus, Microcontroller Inputs,Video and other high-speed data lines in telecom applications:IEC61000-4-2 (ESD): ± 15 kV (Air / Contact),IEC61000-4-4 (EFT): 4 kV / 80 A (5/50
- IR: 0.000005 to 0.005 mA
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: L-com, Inc.
Description: the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the high speed signals will not be
- Device Type: Lightning Arrestor
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH VOLTAGE, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:200V; Average Forward Current:250mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:1A; Diode Case Style:SOT-23 RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: pads. Features and benefits Bidirectional ESD protection of two lines Ultra small SMD plastic package ESD protection up to 30 kV AEC-Q101 qualified IEC 61000-4-5 (surge): IPPM = 14 A IEC 61000-4-5 (surge): IPPM = 28 A combined lines Ultra low leakage current: IRM = 1 nA
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: L-com, Inc.
Description: diode array. The use of three terminal differential gas discharge tubes provides superior protection against surges. The second stage series resistance limits the power dissipation of the faster diode clamp array in the third stage. This allows time for the slower but higher
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array’s low capacitance assures that the high speed signals will not be degraded by the suppressor. The 3-stage design can handle
- Device Type: Lightning Arrestor
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH VOLTAGE; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:360mA; Diode Configuration:Single; Forward Voltage Max:1.6V; Reverse Recovery Time:2µs; Forward Surge Current:16A; Operating Temperature Max:175°C RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The diode array's low capacitance assures that the suppressor will not degrade the high-speed signals. The 3-stage design can handle higher-level
- Mounting: DIN Rail
- Device Type: Lightning Arrestor
-
Supplier: Littelfuse, Inc.
Description: The SP4060-08ATG integrates low capacitance diodes with an additional zener diode to protect each I/O pin against ESD and high surge events. This robust device can safely absorb up to 20A per IEC61000-4-5 (tp=8/20μs) without performance degradation and a minimum ±30kV ESD
- VR: 2.5 volts
- CT: 4.4 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH SPEED, SOD-80C, REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm Max:4A; RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: Low forward voltage, negligible recovery time/current. Suitable for switch mode power supply, uninterruptible power supply, solar inverter, etc.
- Features: Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Low forward voltage, negligible recovery time/current. Suitable for switch mode power supply, uninterruptible power supply, solar inverter, etc.
- Features: Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: Low forward voltage, negligible recovery time/current. Suitable for switch mode power supply, uninterruptible power supply, solar inverter, etc.
- Features: Other
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: MCG SURGE PROTECTION
Description: MCG’s new Direct Current AEP-12 and AEP-24 protects sensitive automotive electronics from damaging transients that occur in a vehicle’s electrical system. Designed with high performance and safety standards in mind, the AEP surge protector will withstand repetitive transients
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
Supplier: Newark, An Avnet Company
Description: DIODE, HIGH SPEED, 200MA, 100V, SOD-123; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Extremely high ESD and Surge protection diode Summary of Features: - ESD / transient protection according to: - IEC61000-4-2 (ESD): ±30 kV (air/contact discharge) - IEC61000-4-5 (Surge): 18A (8/20 µs) - Maximum peak pulse power Ppp = 260 W (8/20µs). - Bi-directional,
- Maximum Surge Current: 18 amps
- Clamping Voltage: 12.5 volts
- Number of Protected Lines: 1 #
- Application: Network Applications
-
Supplier: Littelfuse, Inc.
Description: The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient
- Capacitance Range: 1 pF
- DC Spark-over Voltage: 250 volts
- Holdover Voltage: 120 volts
- Discharge Current: 5 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers SMD High Surge Current 10A 200V
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Zener Diode, 5 W Power Dissipation High surge current capability
-
Supplier: Littelfuse, Inc.
Description: The SL1122 series Hybrid features a high performance Alpha Gas Plasma Tube in conjunction with a high speed Silicon Avalanche Diode (SAD). These devices are matched so that High speed pulses are initially clamped by the SAD, then as the current rises, the transient
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 600 volts
- Holdover Voltage: 100 volts
- Discharge Current: 5 amps
-
Supplier: Radwell International
Description: DIODE, ULTRAFAST, 30A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:42NS; FORWARD SURGE CURRENT IFSM MAX:180A ROHS COMPLIANT: YES. FREE 2 YEAR
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Allied Electronics, Inc.
Description: Features: Schottky Barrier Chip Guard Ring Die Construction for Transient Protection High Current Capability Low Power Loss, High Efficiency High Surge Current Capability For Use in Low Voltage, High Frequency Inverters, Free Wheeling and Polarity
-
Supplier: Allied Electronics, Inc.
Description: Features: Schottky Barrier Chip Guard Ring Die Construction for Transient Protection High Current Capability Low Power Loss, High Efficiency High Surge Current Capability For Use in Low Voltage, High Frequency Inverters, Free Wheeling and Polarity
-
Supplier: Infineon Technologies AG
Description: 2600 V rectifier diode disc Rectifier Diode 2600 V, 1030 A with 58 mm diameter in a ceramic housing. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High surge current capability Hermeticaly
- IFSM: 14,500 amps
- VRRM: 2,600 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: Infineon Technologies AG
Description: The D4201N Rectifier Diode discs are assembled in high reliable, robust and hermetic sealed ceramic housings with a dia of 120mm and a height of 35mm. Summary of Features Full blocking capability 50/60 Hz over a wide temperature range High DC blocking stability High
- IFSM: 73,500 amps
- VRRM: 2,200 volts
- Features: Other
- Diode Applications: Power Diode, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode High Current Carrying Capability High Surge Current Capabilities Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Battery Chargers Welders Machine Tool Controls High
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier encapsulated in a CFP2-HP (SOD323HP) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage Low leakage current High surge current robustness High power capability due to clip-bond
- VF: 730 to 0.73 volts
- IF: 1.4 mA
- VR: 100 volts
- IR: 0.000002 mA
-
Supplier: Frontier Electronics Corp.
Description: high, and the diode becomes permanently damaged if a reverse current above ZV is allowed to pass through it. Zener diodes are designed so that the ZV is at a much lower value which allows a controlled breakdown which does not damage the diode when a reverse
- VR: 1 to 240 volts
- IR: 0.0005 to 0.1 mA
- VZ: 3.1 to 346.5 volts
- ZZT: 1 to 5,000 ohms
Find Suppliers by Category Top
Featured Products Top
-
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The WNT Series NTC thermistors are engineered to provide superior performance in suppressing surge currents while maintaining compact sizes and high reliability. These thermistors are perfect for professional engineers working in power, industrial, and consumer (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(NTC) characteristic, this thermistor provides high functionality in a compact size. Its fast response speed and low residual resistance ensure effective current suppression, while the long lifespan (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The JANTX/JANTXV 1N6517FL surface-mount, formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device. Improved thermal characterstics are achieved through the use of thicker diameter and shorter leads versus those used in the standard axial (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance metrics such as threshold current and slope efficiency. View the results on the modern touchscreen interface or connect the system to your computer to download and process the raw data. The high (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
characteristics to dynamically control the current and voltage using low voltage solid state circuitry. Multiple opto-diodes can be used in series for higher voltages and opto-diodes can be used in parallel for higher current, high-voltage applications. There are multiple applications in Mass (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc.