Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: then a final jacket of the same insulation is braided over the pair of wires. XC4: Nextel 440 insulation has the highest temperature rating to 1375C (2500F) Silica insulation is a high purity (SiO2 > 99%) ceramic yarn, that offers high
- Temperature Range: 2,822 F
- Gauge Thickness: 20 to 24 Gauge
- Length: 300 to 12,000 inch
- Insulation Material: Ceramic
-
Supplier: Acrolab Ltd.
Description: Ceramic fiber braid, single conductor and duples insulation. No impregnation for contamination-free operation. Continuous Temperature Rating: 2200° F (1205° C) Single Reading: 2600° F (1430° C) Good chemical and abrasion resistance
- Temperature Range: 2,200 F
- Gauge Thickness: 16 to 24 Gauge
- Insulation Material: Ceramic
- Thermocouple Type: E, J, K, N
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMPERATURE WIRE W/ SILFA CERAMIC FIBER INSULATION 14 AWG 1200 F 650 C 50 FT
-
-
Supplier: Newark, An Avnet Company
Description: HIGH TEMPERATURE WIRE W/SILFA CERAMIC FIBER INSULATION, TYPE K, 24 AWG, 25-FT ROHS COMPLIANT: YES
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material is recommended for continuous use at temperatures up to 2300ºF (1260ºC), and
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Lydall Performance Materials
Description: LyTherm® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500°F (815°C) with a continuous use of 1400°F
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 1,400 F
- Thermal Conductivity: 0.0480278907 to 0.2099958224 W/m-K
-
Supplier: Watlow®
Description: Ceramic fiber heaters integrate a high temperature iron-chrome-aluminum (ICA) heating element wire with ceramic fiber insulation. Numerous stock, standard and/or custom shapes can be provided, achieving the "heated insulation" concept for your
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can
-
Description: Using twisted muti-ply ceramic fiber yarn to make it a high temperature resistance product. ■Characters ○Excellent abilities of heat resistance and thermal insulation ○Low density,soft ○Easy to be processed ■Applications ○High temperature sealing in
-
Description: It is a kind of sleeve shaped refractoty product made from ceramic fiber yarn.Ceramic fiber sleeve can be categorized into extension type and non-extension type. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile
-
Description: According to a certain ratio of mixed inorganic adhesive into ceramic fiber bulk, processing into a board shaped high temperature product. ■Characteristics ○Excellent heat resistance and thermal insulation. ○Great performance in sound absorption. ○Easy to be cut
-
Supplier: Lydall Performance Materials
Description: and temperature protection up to 3000°F (1650°C). LyTherm® 3000-L is designed specifically for use in high temperature heat treating, ceramic kilns, and in aerospace insulation composites. LyTherm® 3000-L Alumina Paper contains an organic binder to provide
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Fire Proofing / Thermal Protection
-
Supplier: OMEGA Engineering, Inc.
Description: tin) do not attack the fibers. Because Nextel 312 Ceramic Fibers contain no residual acids or chlorides, there are no chemicals present to corrode or etch the wires. Even in a test involving exposure to 96 percent relative humidity, no noticeable electrolytic corrosion was
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: Tempco Electric Heater Corporation
Description: The heat source combined with a high temperature insulation allow for high operating temperatures up to 2012°F/1100°C. Higher temperature ratings up to 2192°F/1200°C are available in limited designs. Common Applications Annealing of Glass Crystal Growth, R &
- Maximum Operating (Sheath) Temperature: 1,100 to 1,200 F
- AC Voltage Required: 60 to 480 volts
- Maximum Operating Temperature: 1,100 to 1,200 F
- Applications: Annealing / Heat Treating, Curing / Tempering
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley's reputation as world leader in insulation systems is well deserved. Our patented ceramic fiber Jointless™ modules (US Patent 6,422,862 B1) for temperatures up to 1350°C (2462°F), and our retained brick –floating anchoring system for temperatures up
- Material: Ceramic
-
Supplier: 3M Advanced Materials Division
Description: mechanical and electrical performance requirements. Made of continuous ceramic oxide fibers, Nextel products are available in a variety of forms, including chopped fibers, sewing threads, braided sleevings and woven fabrics. Nextel fibers are coated during manufacture
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: Taiwan King Lung Chin PTC Co., Ltd.
Description: KLC’s Ultra-High Temperature Ceramic Water Heating Elements can heat up to 1300℃ in dry environment (or up to 25 Watt density) and can achieve up to 98% heat efficiency under water! The Ultra High Temperature Ceramic Water Heating Elements have excellent
- AC Voltage Required: 110 volts
- kWatts: 1.5 kW
- Thickness of Heated Area: 0.1574804 inch
- Heating Capacity: 1.5 kW
-
Supplier: AVS Industries
Description: shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are
- Overall Thickness: 1.00000054 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 10.389331944444443 yd
- Use Temperature: 2,000 F
-
Supplier: AVS Industries
Description: shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are
- Overall Thickness: 0.3750002025 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 24.059505555555557 yd
- Use Temperature: 2,000 F
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals –
-
Supplier: Thermal Ceramics
Description: temperature capability and insulating characteristics compared with conventional block products. The Thermal Ceramics family of TR and V-Lite brand are made from a base of vermiculite or diatomaceous silica, containing no ceramic fibers and are available in a wide range
- Features: Specialty / Other
-
Supplier: Cole-Parmer
Description: • Ceramic Fiber Insulated Wire Used for High-Temperature Measurements • Ceramic fiber cannot be handled after 800°F (426°C) due to flaking of insulation. • Response Time: 0.75 seconds or greater • All insulated-wire probes include straight insulated
- Sensed Temperature: -250 to 2,000 F
- Sensitive Length: 60 inch
- Configuration: Exposed Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 12 to 48 inch
- Use Temperature: 2,199.2 F
- Fabric Strength: 60 to 90 lbs/in
-
Supplier: Elasto Proxy Inc.
Description: temperatures and provides acoustic insulation from high-decibel diesel engines. Self-extinguishing firestocks and custom composite insulation are also available. Thermal and acoustic insulation can be made of composite materials and formed into application-specific
- Description: Acoustic Barrier / Panel, Foam Sheet / Roll
- Features: Flameproof
-
Supplier: Mid-Mountain Materials, Inc.
Description: ARMATEX® Ceramic Coated Fabrics are comprised of a cured, high-temperature coating applied to a variety of high-temperature resistant base fabrics. The ceramic coating enhances strength, adds dimensional stability, and reduces fraying of the fabric in
- Fabric Weight: 847.5 gsm
- Overall Thickness: 0.034 inch
- Overall Width / OD: 36 inch
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
-
Description: density and excellent thermal efficiency. Multiple heating elements can be layered into a single unit. Superior Thermal Properties Ceramic heaters reach high temperatures rapidly, and are available with custom-designed heat distribution patterns. The material’s strong
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: Morgan Advanced Materials
Description: manufacturing process. This creates special insulation boards with high temperature stability, excellent strength, hardness and exceptional machinability for precise dimensional control. These boards are typically used in the Iron and steel industry for applications such as
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics fibre modules are a unique solution to high temperature insulation applications such as industrial heaters, boilers and furnaces. Our Pyro™ range features specific anchoring systems and we offer a design service for furnace lining. Our exclusive
- Material: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: Comprised of 96% amorphous silica fibers, SILTEX® Silica Textiles are excellent for use as high-temperature resistant insulation where high strength and flexibility are required. Available as rope, tape or sleeving, our silica textiles are unaffected by most
- Overall Thickness: 0.031 to 0.125 inch
- Overall Width / OD: 0.25 to 4.5 inch
- Material: Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Thermal Insulation / Fireproofing
-
Supplier: 3X Ceramic Parts Company Limited
Description: ceramics, and the density of zirconia ceramics produced by these two methods is very high. Zirconia ceramic plate is made by isostatic pressing process, and uniform, dense and smooth surface ceramic layer and transition layer are formed at high
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Shape / Form: Bar Stock, Fabricated / Custom Shape, Rod Stock
- Features: Specialty Ceramics
-
Supplier: Morgan Advanced Materials
Description: Resistant to devitirification at high temperature Pyro-Log is available in standard uncompressed densities up to 240kg/m3 (15 pcf). Lubricant in the Log allows for extra compression during installation, ensuring good, tight joints Combination of high density and opacity of its
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture of refractory ceramic fibre by vacuum forming. This process allows the
- Material: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Use in Lithium Batteries Coated fabric insulation combines a high-temperature textile such as fiberglass, aramid, or silica with a specialized coating like silicone, ceramic, or vermiculite. The result is a composite that can withstand extreme heat while remaining lightweight and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
insulation materials are exposed to sustained high temperatures, rapid thermal cycling, abrasive contact, and corrosive atmospheres, often simultaneously. These conditions place extraordinary demands on thermal (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
flexible and provide outstanding strength. A ceramic insulation blanket’s critical features include operating temperature up to 2300oF (1260oC), exceptionally high strength and reusability properties. In the following section, we will look at the advantages of a ceramic insulation blanket in (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Advanced High-Temperature Porous Ceramics are engineered for extreme conditions, offering high strength, chemical stability, and (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
washers, BN insulators, BN insulation plates, BN flanges and other boron nitride ceramic insulator parts subjected to high thermal shock to meet customers’ specific requirements in the high temperature furnaces industry (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
durability for tools, bearings, and industrial valves Chemical resistance, capable of withstanding acids, solvents, and high-temperature chemical processes (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
and flexibility create a removable insulation system with durability when exposed to high-temperature. SILTEX® 18-UH SILTEX® 36-UH (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
insulation is a trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
A Q&A with Frenzelit: isoGLAS Needle Mats for Appliance Thermal Insulation
High-temperature thermal insulation for appliances has stringent performance requirements. We went to Frenzelit to get the skinny on what makes isoGLAS (R) needle mat such a great choice over traditional ceramic fiber.
More Information Top
-
-Lecturer,
Each module is a composite unit of high temperature ceramic fiber insulation and a LGO embedded alloy heating element.
-
Direct conversion of methane to C sub 2 's and liquid fuels
Each half is a composite unit of Moldatherm, Lindberg's high temperature ceramic fiber insulation , and a helically coiled alloy heating element.
-
Direct conversion of methane to C sub 2 's and liquid fuels
Each half is a composite unit of a high temperature ceramic fiber insulation , and a .
-
ceramic fiber,China ceramic fiber Manufacturers, Suppliers - ECOL
General high temperature insulation Ceramic Fiber ...
-
Kanerva's Occupational Dermatology
Thermal insulation Acoustic insulation Fire protection Horticultural growing media Refractory ceramic fibers High temperature insulation Fibers for special purposes (textile fibers) Aircraft insulation Spacecraft insulation Filtration applications Curtains .
-
Evaluation of ASTM C 201 Apparatus for Measuring the Thermal Conductance of Ceramic Fiber Insulation
The development of high - temperature ceramic fiber insulations has pro- duced a need for test apparatus and procedures to determine the thermal transmission properties o: these materials at high temperatures approaching 1649°C (3000°F).
-
Insulation Performance of Heat-Resistant Material for High-Speed Aircraft Under Thermal Environments
A finite element model of the thermal insulation materials is also established and applied to numerically calculate the thermal insulation properties for high - temperature ceramic fiber insulation materials using the experimentally obtained nonlinear relationship between ther- mal conductivity and temperature.
-
Strength investigations on individual fibers in REM
6. W. Kronert, E. stonecutter, Ceramic high temperature fibers for isolation from industrial furnace.
-
1985 Buyers Guide
Lindberg A Unit of General Signal ~ 54 Ceramic Fiber Insula- tion: Bulletin describes the im- proved features and benefits of second-generation high - tem- perature ceramic fiber insula- tion .
-
Exergetic analysis and economic evaluation of central tower receiver solar thermal power plant
To minimize the conduction in the receiver hous- ing, high - temperature ceramic fibre insulation has been used.
Indicates content that may require registration and/or purchase.