Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: VPT, Inc.
Description: Building on a proven hybrid converter design heritage, the HTD Series of high temperature DC-DC converters is specifically designed for harsh and extreme temperature environments including downhole oil and gas, MWD/LWD and wireline logging tools,
- DC Input Voltage: 7 to 20 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 0 to 300 amps
- DC Output Power: 1.5 watts
-
Supplier: Artesyn Embedded Power
Description: Total Max Power: 15 W Total Max Current: 4.5 A Input Voltage: 18 V to 75 V Output Voltage: -12 V to 12 V Outputs: Single, Dual Size (L x W x H): 2.000" x 1.000" x 0.400" Warranty: 2 years Operating Temperature: -40°C to +105°C
- DC Input Voltage: 18 to 75 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 4.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Abbott Technologies, Inc.
Description: Low Voltage DC-DC Power Converter for Railway Applications Nominal 74VDC INPUT Wide DC Input High Reliability Rugged Construction Wide Temperature Range
- DC Input Voltage: 50 to 80 volts
- DC Output Voltage: 13.6 volts
- DC Output Current: 14 amps
- Number of Outputs: 1 #
-
-
Supplier: LHV Power
Description: +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.003 amps
- DC Output Power: 10 watts
-
Supplier: ABSOPULSE Electronics Ltd.
Description: converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC
- DC Input Voltage: 43 to 154 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Features: DC/DC Converter, Switching
-
Supplier: Artesyn Embedded Power
Description: The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc.
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 25 to 120 amps
- DC Output Power: 600 watts
-
Supplier: Artesyn Embedded Power
Description: The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of four single output models, offering voltages of 3.3 V, 5 V, 12 V
- DC Input Voltage: 9 to 75 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 4 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Artesyn Embedded Power
Description: The AXA series of high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48 V supplies. There is a choice of five single output models, offering voltages of 3.3 V, 5 V, 12 V, 15 V or
- DC Input Voltage: 18 to 75 volts
- DC Output Voltage: 3 to 26.4 volts
- DC Output Current: 4.5 amps
- DC Output Power: 20 watts
-
Supplier: VPT, Inc.
Description: heritage. Combine our extensive family of DC-DC converters for space with VPT’s point of load converters for space and EMI filters for space to create a light weight, extremely efficient, space-qualified distributed power system. Packing 15W in a miniature, lightweight
- DC Input Voltage: 18 to 37.5 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: VPT, Inc.
Description: The SGRBX Series is a box solution that contains four SGRB Series DC-DC converters. The individual SGRB slices are configured within the box framework to deliver up to 1600 watts of output power. Customers may select different SGRB Series units to be paralleled inside of the box
- DC Input Voltage: 98 to 141 volts
- DC Output Voltage: 28 volts
- DC Output Power: 1,600 watts
- Features: DC/DC Converter
-
Supplier: Texas Instruments
Description: High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 10-CFP -55 to 210
- Regulated Output Voltage (Volt): 0.9 to 5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -55 to 210 C
-
Supplier: Micross Components, Inc.
Description: DC-DC Converter Solutions Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid
- Features: DC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of 5, 12, 15, 24, 28, 48 or 53V DC. The units come in a plastic case with aluminum
- DC Input Voltage: 9 to 160 volts
- DC Input Current: 12 to 20 amps
- DC Output Voltage: 5 to 53 volts
- DC Output Current: 1.14 to 12 amps
-
Supplier: GAIA Converter
Description: The MGDM-150 high input voltage series is a complete line of high density wide input range DC/DC power modules designed for aerospace, military and high-end industrial applications. These modules use a patented fixed switching topology at 210 KHz providing ultra
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 120 to 480 volts
- Output Current (IOUT): 0.06 to 30 amps
- Output Power: 150 watts
-
Supplier: Micross Components, Inc.
Description: Micross Power’s PCB based DC-DC converters are tailored to match our customers specification and include all functions and features needed to interface directly to all major satellite platforms. Generic features for our converters include: Output overload protection
- DC Output Power: 170 watts
- Number of Outputs: 3 #
- Features: DC/DC Converter
-
Supplier: SEC America, LLC
Description: is a high power converter, which outputs a steady and regulated 15.6 Volts while its input may vary in a range from 11 Volts to 14 Volts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration
- DC Input Voltage: 12 volts
- DC Output Voltage: 15.6 volts
- DC Output Current: 0 to 70 amps
- Number of Outputs: 1 #
-
Supplier: SEC America, LLC
Description: Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Internally encapsulated Electronically protected against output overloads Demanding Applications Tractor Trailers Military Vehicles Golf Carts Forklifts Buses
- DC Input Voltage: 22 to 36 volts
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 30 amps
- Number of Outputs: 1 #
-
Supplier: XP Power
Description: Regulated Single & Dual Output Ultra Wide 4:1 Input Range DIP16 Package 1500 VDC Isolation Operating Temperature -40 °C to +105 °C Full Power to +75 °C ITE Safety Approvals High Power Density Metal Case 3 Year Warranty
- DC Input Voltage: 9 to 36 volts
- DC Input Current: 0.29 amps
- DC Output Voltage: 24 volts
- DC Output Current: 0.25 amps
-
Supplier: Picor Corporation
Description: Description The Cool-Power® PI3101 is a very high density isolated DC-DC converter implementing a high efficiency soft-switching power architecture. The PI3101 operates over a wide range input of 36 V to 75 Vdc, delivering ~60 W of output power (3.3 Vout @ 18 A),
- DC Input Voltage: 36 to 75 volts
- DC Input Current: 1.4 amps
- DC Output Voltage: 3.3 volts
- DC Output Current: 18 amps
-
Supplier: Infineon Technologies AG
Description: reverse recovery charge. The TDA21535 power stage forms a complete low voltage, high power DC/DC regulator when used with Infineon multiphase controller ICs. The TDA21535 internal MOSFET current sense algorithm with temperature compensation achieves superior current sense
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 5.5 volts
- DC Output Current: 35 amps
- Features: DC/DC Converter
-
Supplier: Rantec Power Systems Inc.
Description: input, and 28VDC or 270VDC input applications. Our DC/DC converters are available as single output voltage models or triple output voltage models. They are designed to function in parallel for higher power requirements. These rugged units meet mil-temperature ranges,
- DC Output Power: 250.00000000000003 watts
- Features: DC Power Supply, DC/DC Converter
-
Supplier: TDK-Lambda Europe GmbH
Description: The PY family are pcb-mountable DC-DC converters in various package sizes with output powers ranging from 20 to 200W. The family's ultra-wide input voltage range (from 8.5 to 160V - model dependent) enables a single converter to be used in multiple applications. With its
- DC Input Voltage: 8.5 to 160 volts
- DC Output Voltage: 24 volts
- DC Output Current: 8.4 amps
- DC Output Power: 200 watts
-
Supplier: Allied Electronics, Inc.
Description: The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was
-
Supplier: Allied Electronics, Inc.
Description: The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was
-
Supplier: Allied Electronics, Inc.
Description: The TEP-150WI Series is a family of high power density dc-dc converter modules with ultra-wide 4:1 input voltage range which come in an ultra-compact metal case with screw terminal connection. Suitable for a wide range of applications, the TEP-150WI series was
-
Supplier: Daburn Electronics & Cable
Description: Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10% Input Filter: Pi filter Input Reflected Ripple: 1% of Input Voltage max OUTPUT Voltage
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: -125 to 125 volts
- DC Output Current: 0.036 to 0.187 amps
- DC Output Power: 5 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Temperature Wide Input Range Current Mode Boost Controller 10-CFP -55 to 210 Product overview: TPS40210SHKK from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
- Output Voltage (Volt): 9 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -55 C
-
Supplier: Daburn Electronics & Cable
Description: Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". This model also includes six-sided shielding and over-voltage and over-current protection. INPUT Input Voltages:
- DC Input Voltage: 12 to 48 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: -1.8 to 10 amps
- DC Output Power: 40 watts
-
Supplier: PREMIUM S.A.
Description: he CRS-500 are high power DC/DC converters for industrial environments which require the highest performance and reliability. All models are also offered to fit in railway applications that need to comply with the EN50155 standard. The CRS-500 are single output (24V, 48V
- DC Input Voltage: 24 to 110 volts
- DC Output Voltage: 24 to 110 volts
- Number of Outputs: 1 #
- Features: Adjustable Voltage
-
Supplier: Daburn Electronics & Cable
Description: Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed in a SIP 8 package, the devices have no minimum load requirement and
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 0.008 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY87222 is a dual, 1.2 MHz, Constant On-time synchronous step-down DC-DC converter. The SKY87222 provides a fixed output voltage of 1.8 V and an adjustable output voltage from 0.6 V to
- Output Voltage (Volt): 0.6 volts
- Input Voltage (VIN): 2.8 to 5 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.00008 amps
-
Supplier: Infineon Technologies AG
Description: stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density solution (>1 A/mm2)
- DC Input Voltage: 4.25 to 16 volts
- DC Output Voltage: 0.225 to 3 volts
- DC Output Current: 160 amps
- Features: DC/DC Converter
-
Supplier: Analytic Systems
Description: The BAP 2KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with three internal modules, which also provide inherent redundancy; the
- DC Input Voltage: 110 volts
- DC Output Voltage: 28 volts
- DC Output Current: 71 amps
- DC Output Power: 2,000.0000000000002 watts
-
Supplier: Microchip Technology, Inc.
Description: outline (SOIC)packages in commercial and extended temperature ranges. Additional Features Pin Compatible with 7660, High Frequency-Performance DC-to-DC Converter Low Cost, Two Low Value External Capacitors Required (1.µF) Converts +5V Logic Supply to ±5V System
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE DC TO DC CONVERTER; Product Range:-; Collector Emitter Saturation Voltage Vce(on):1.7V; Collector Emitter Voltage V(br)ceo:600V; IGBT Termination:Solder; Junction Temperature, Tj Max:150°C; No. of Pins:25Pins RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Temperature Control Starts with Converter Efficiency Low-efficiency DC-DC converters may seem cheaper upfront - but they’ll cost you in the long run. A 4% gap in converter (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Select a High-Efficient Converter A DC-DC converter significantly influences the overall efficiency of a system. A highly efficient converter facilitates system cost savings (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics
Conduct Research Top
-
Proper Temperature Measurement and PCB Mounting for DC-DC Power Converters
Critical applications range from undersea to military ground to commercial and military avionics to deep space. DC-DC converters, point of load converters, EMI filters and other power modules are offered by various manufacturers, all claiming high reliability. The question is, how do you know what
-
Designing Battery Charger using GAIA Converter 150W DC/DC Converter
. * Nickel MetalHybrid (NiMH) battery. * Lithium (Li-Ion or Li-Poly) battery. Old battery technology requires simple charging. system with constant current while many new. battery technologies (NiCd, NiMH , Lithium). require sophisticated charging and monitoring. systems to preserve their high
-
Generating High Voltage Using the PIC16C781/782
displays and LCDs. However, for this technical brief, the Nixie tube serves as an excellent visual feedback of the PIC16C782 device's ability to generate high voltage from a low-voltage source. This technical brief introduces the boost converter topology operating in Discontinuous mode. As an example
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K
More Information Top
-
High Temperature DC-DC Converter Performance Comparison Using SiC JFETs, BJTs and Si MOSFETs
• High Temperature DC - DC Converter Performance Comparison Using SiC JFETs, BJTs and Si MOSFETs p.991 .
-
Novel SiC self starting DC-DC converter for high temperature wireless sensor nodes
Fig. 3 shows the circuit diagram of a novel self-starting high temperature DC - DC converter designed for boosting low level voltages from the TEG, denoted in the figure as Vin.
-
CISSOID Introduces 225°C DC-DC Converter Platform for High Reliability & Electric Vehicle Applications
Tony Denayer, CEO at CISSOID, said âOur VOLCANO product family of high temperature DC - DC converters is expanding: after ETNA, announced earlier this year, VESUVIO is the second generation of converters bringing high efficiency and reliability up to 225°C.
-
CISSOID - High temperature driver for power MOSFETs in DC-DC converters and electric motor control
HYPERION further enhances the high temperature product portfolio of CISSOID and it confirms the companyâs continued focus on high temperature DC - DC converters , electric motor drivers and inverters, especially for the transportation industry (electric and hybrid cars, train, aeronautics) and oil & …
-
Silicon carbide power electronics for high temperature applications
Suchmaterial defects have hindered the implementation of Si high power, high temperature DC - DC converters using Sic technology, despite attractive predictions [7,8].
-
Converter systems for hybrid electric vehicles
Traditional power inverters, Z-Source inverter for ICE HEVs and FCHEVs, and high temperature dc / dc converter are discussed.
-
http://www.mouser.com/catalog/catalogusd/645/2163.pdf
rPP PoWerLIne PLus HIGH teMPerAture DC - DC ConVerters .
-
Scientific.Net: Materials Science
High Temperature DC - DC Converter Performance Comparison Using SiC JFETs, BJTs and Si MOSFETs .
-
Materials Science Forum
High Temperature DC - DC Converter Performance Comparison Using SiC JFETs, BJTs and Si MOSFETs .
-
Improved Efficiency in Power Factor Correction Circuits with a pn-Gated SiC FET
• High Temperature DC - DC Converter Performance Comparison Using SiC JFETs, BJTs and Si MOSFETs p.991 .
Indicates content that may require registration and/or purchase.