Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Proper Temperature Measurement and PCB Mounting for DC-DC Power Converters
    Critical applications range from undersea to military ground to commercial and military avionics to deep space. DC-DC converters, point of load converters, EMI filters and other power modules are offered by various manufacturers, all claiming high reliability. The question is, how do you know what
  • Designing Battery Charger using GAIA Converter 150W DC/DC Converter
    . * Nickel MetalHybrid (NiMH) battery. * Lithium (Li-Ion or Li-Poly) battery. Old battery technology requires simple charging. system with constant current while many new. battery technologies (NiCd, NiMH , Lithium). require sophisticated charging and monitoring. systems to preserve their high
  • Generating High Voltage Using the PIC16C781/782
    displays and LCDs. However, for this technical brief, the Nixie tube serves as an excellent visual feedback of the PIC16C782 device's ability to generate high voltage from a low-voltage source. This technical brief introduces the boost converter topology operating in Discontinuous mode. As an example
  • Designing VME Power Systems from Standard Modules
    For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire