-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran Model 2310A is a compact, high-sensitivity IEPE dynamic pressure sensor engineered for precise measurement of fast pressure transients in harsh environments. With a sensitivity of 500 mV/psi, a measurement range of ±10 psi, and an operating
- Working Pressure Range: 10 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range of 2 to 10KHz. It may be used at
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Sensirion
Description: pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensated sensor features excellent long-term stability with high sensitivity at very low differential pressures. The SDP2000
- Working Pressure Range: 0 to 0.5076289377501886 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Voltage
-
-
Supplier: Kistler Group
Description: Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure
- Working Pressure Range: 0 to 3,625.9425 psi
- Operating Temperature: -320.8 to 662 F
- Measurement Type: Absolute
- Signal Output: Analog Voltage
-
Supplier: Sensirion
Description: The ASP1400 differential pressure sensor sets new standards for offset free and highly accurate measurement of small differential pressures. It features a digital RS-232 output and is fully calibrated and temperature compensated. The ASP1400 differential pressure
- Working Pressure Range: 0.014503683935719673 psi
- Accuracy: 0.05 to 1.5 ±% FS
- Operating Temperature: 32 to 158 F
- Measurement Type: Differential
-
Supplier: Tekscan, Inc.
Description: High temperature sensor, capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). These 3-pin sensors are capable of measuring force and pressure in environments as hot as 400°F (approximately 200°C). The HT201 measures
- Force / Load Rating: 0 to 500 lbs
- Operating Temperature: -40 to 399.2 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Superior Sensor Technology
Description: Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize
- Working Pressure Range: 0.0362592098392992 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
-
Supplier: Tekscan, Inc.
Description: Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage
- Force / Load Rating: 0 to 1 lbs
- Operating Temperature: -40 to 185 F
- Force Measured: Compression
- Output: Digital
-
Supplier: ifm efector inc.
Description: High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 0.4724412 inch
- Reference Resistance: 1000 Ohms
-
Supplier: ifm efector inc.
Description: High precision across the entire temperature measurement range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Two programmable switching outputs Continuous transmission of process values via
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -40 to 176 F
- Reference Resistance: 1000 Ohms
- Local Interface: Computer Interface
-
Supplier: SAE International
Description: High sensitivity and capacity thin film pressure sensors using the piezoresistive effect of ytterbium (Yb) thin films have been developed on metal plates using semiconductor manufacturing technology. The pressure sensors can effectively operate in the
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Gefran
Description: used in traditional Melt sensors. Application: As for absolute absence of filling fluid , the I series is the right choice for Mercury free, food and medical application. Superior wear reasistence: suitable with filled polymers High resistance to withstand to dynamic
- Working Pressure Range: 1,500 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Signal Output: Analog Voltage
- Measurement Type: Gauge
-
Supplier: Stellar Technology
Description: The Series ST35XX pressure transducers and pressure transmitters are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, high level outputs, and a special high
- Working Pressure Range: 0 to 30 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Compound, Gauge, Sealed, Vacuum
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Keller America, Inc.
Description: flush steel diaphragm to the sensor, isolating it from the temperature of the media. This allows very accurate pressure measurements over a wide temperature range without influencing the pressure or flow conditions. Originally developed for blow down tests on water
- Working Pressure Range: 145.0377 to 14,503.77 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 68 to 662 F
- Measurement Type: Absolute
-
Supplier: PMC Engineering LLC
Description: The KAP Series of cost effective high performance pressure transducers have been designed for dynamic pressure measurements using a Pitot tube in demanding motorsport and automotive applications. The transducers offer a high level of reliability and endurance, they
- Working Pressure Range: 0 to 75 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Stellar Technology
Description: The Series ST350 pressure transducers are designed to meet the rigorous requirements of the aerospace industry. These pressure sensors combine compact size, rugged construction, and a special high capacity sensing diaphragm designed to give highly accurate dynamic
- Working Pressure Range: 0 to 30,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: ifm efector inc.
Description: High precision across the entire temperature measurement range Wide operating temperature range Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the requirements of
- Sensed Temperature: 0.4 to 300.2 F
- Operating Temperature: -40 to 212 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: tecsis LP
Description: The DynAstat pressure transducer is the best way to record high-frequency dynamic, and static pressure measurements using a single transducer. The DynAstat is available with an optional TEDS (Transducer Electronic Data Sheet) module that is fully compatible with IEEE
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -65 to 250 F
- Signal Output: Analog Voltage
- Media: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: The PTM series is a high precision pressure transmitter, fully programmable over a dynamic range of 4:1 based on the full scale selected. The digital compensation provides high accuracy and general performance including linearity, hysteresis, repeatability and thermal
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Keller America, Inc.
Description: The Series M5 pressure transmitters, with their 0…50 kHz dynamic range and M5 pressure connection, are optimized both for dynamic (i.e. fast pressure pulsations at close proximity) as well as static pressure measurements. The sensor design enables
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -58 to 356 F
- Pressure Measurement: Absolute
-
Supplier: Keller America, Inc.
Description: cable (IP67) ensures the 80 mV output signal is routed securely out of the hot environment and then onwards for processing. Sensor Technology: The Series M5 sensor incorporates a stable silicon sensor which is backside-soldered directly to a supporting element designed for
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: Caterpillar Oil & Gas
Description: soot filter Service indicators Flame arrestors Control System ADEM A4 ECU ISM (integrated sensor module) for combustion feedback sensors Exhaust gas temperature sensors Cooling System Radiator cooled - land based Outlet controlled thermostat and housing Jacket water pump
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Stellar Technology
Description: The T28XX series is a temperature sensor for measuring dynamic and static temperatures under pressure. The unit is entirely welded and utilizes stainless steel and heavy wall tubing to reduce the need for thermowells, thus, minimizing costs and improving space
- Sensed Temperature: -320 to 500 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Plug / Quick-Connect
-
Supplier: Mettler-Toledo Technologies GmbH
Description: factor 2.175 Accuracy ± (0.5 % of measured value + 1 μS) Measurement range 0...2000 mS/cm Temperature range -20 to 180 °C (-4 to 356 °F) Max. pressure (bar) 20 bar Max. pressure (psi) 290 psi Sensor material PEEK, glass-fiber reinforced (GF30) O-rings, insulation Viton®
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 356 F
- Operating Pressure: 290.0754 psi
-
Supplier: SAE International
Description: High combustion pressure in combination with high pressure gradient, as they e.g. can be evoked by high efficient combustion systems and e.g. by alternative fuels, acts as broadband excitation force which stimulates natural vibrations of piston, connecting rod and
-
Supplier: Sensirion
Description: SFM3000 is a digital flow meter especially suitable for high-volume applications. The design of the flow channel results in very low pressure drop through the sensor element, making it highly suitable for medical ventilation and respiration applications. The SFM3000
- Gas Volumetric Flow Rate: 0 to 7.06214689265537 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 10.152639 to 18.854901 psi
- Process Media Type: Gas
-
Supplier: Piezosystem Jena, Inc.
Description: to almost zero Kelvin. This low temperature is associated with linear decreasing extension behavior. In vacuum conditions, piezoactuators can be used at pressures below 10 Pa. Because of the greatly reduced dielectric breakdown strength of air, they should not be operated at
- Maximum Operating Voltage: -20 to 130 volts
- Stiffness: 0.4 N/µm
- Capacitance: 10,200 nF
- Length: 52 mm
-
Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber
Find Suppliers by Category Top
Featured Products Top
-
Combining advanced inertial technology with tightly coupled, onboard dual-frequency GNSS (Global Navigation Satellite System) receivers, the 3DM-CV7-GNSS/INS delivers the precision and reliability needed for navigation and localisation in dynamic environments – particularly those where (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S -
Product Overview The X-DT-1001 dynamic torque sensor is built on a contact structure with a thin, flange-type connection, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Product Overview The X-DT-1002 dynamic torque sensor is built on a compact contact structure, delivering high torsional rigidity and strong overload protection for demanding torque measurement applications in space-constrained systems. Key (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Many types of LVDTs from RDP's comprehensive range have been supplied to suit different customer requirements including the LIN series where pressure additionally associated with high temperatures is involved. We have standard models from .020 to 37 inches with a variety of outputs and (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
result, a very precise linear pressure control within a closed-loop system providing ultra-high resolution and repeatability. The Cordis uses a microcontroller, an internal pressure sensor, and a Clippard proportional valve. The inlet valve is connected to the moderately regulated (read more)
Browse Gas Pressure Regulators Datasheets for Clippard -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
temperature sensors, mineral insulated cable, and pressure and vacuum sealing devices. ISO/IEC 17025:2017 accreditation and AMS 2750F compliance Conax Technologies’ calibration laboratory is ISO/IEC 17025:2017 accredited. This accreditation officially (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
high-precision and deterministic data transmission. This makes the sensor ideal for highly dynamic applications with the highest demands on precision and real-time capability. New measuring range for medium working distances With the new measuring range of 50 mm, the (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Gas turbine engine validation instrumentation: measurements, sensors, and needs
The need for high temperature dynamic pressure sensors , durable strain measurements, and wireless sensors is discussed.
-
Decreasing Fuel Consumption and Exhaust Gas Emissions in Transportation
… of all heat parts, particularly near the cylinders; • Introducing variable swirl with the injection of the fuel; • Using variable intake air flow; • Introducing a variable compression ratio using specific high dynamic pressure and temperature sensor and actuator technology; • …
-
Fibre optic pressure and temperature sensor for applications in harsh environments
[5] Harpin, A. “High Speed, High Dynamic Range Pressure and Temperature Sensor Results in High Temperature Environment”, 3rd EVI-GTI Int. Conf.
-
All-Optical Fibre Networks For Coal Mines
Absorption edge variation with pressure/ temperature High dynamic range for pressure sensor , by a com- bination of fringe counting and intensity measurement .
-
High-temperature optical fiber instrumentation for gas flow monitoring in gas turbine engines
A fiber optic high temperature sensor system for dynamic pressure measurement is presented in this paper.
-
Table of contents
High Temperature Fiber Optic Pressure Sensors for Engine Dynamics and Health Monitoring .
-
Plant Maintenance Product | IMI Sensors' Series 176 high-temperature pressure sensors provide consistent combustion dynamics data monitoring | Plant Services
Home / Products & Vendors / Products / 2011 / IMI Sensors' Series 176 high - temperature pressure sensors provide consistent combustion dynamics data monitoring .
-
Miniature Pressure Sensor Measures Static and Dynamic Pressures Across High Temperatures
Miniature Pressure Sensor Measures Static and Dynamic Pressures Across High Temperatures .
-
Measurement Specialties Releases M7100 Industrial Pressure Transducer
• Miniature Pressure Sensor Measures Static and Dynamic Pressures Across High Temperatures .
-
Measurement Specialties’ Temperature Sensors are an Integral Part of Mars Curiosity Rover
• Miniature Pressure Sensor Measures Static and Dynamic Pressures Across High Temperatures .
Indicates content that may require registration and/or purchase.