Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Epoxies Etc...
Description: 10-3092 is a two-component, high strength epoxy adhesive system. This adhesive is formulated with fiberglass for added impact, compression and thermal shock resistance. 10-3092 is a reliable bonding agent with excellent electrical insulation properties. BENEFITS: •
- Viscosity: 1,500 to 9,450 cP
- Use Temperature: -85 to 311 F
- Thermal Conductivity: 0.50479765 W/m-K
- Tensile Strength (Break): 3,000 to 4,000 psi
-
Supplier: Protavic America, Inc.
Description: ANE-57103 is a toughened two part adhesive. ANE-57103 is used for high speed bonding even at lower temperatures. ANE-57103is specifically developed for bonding difficult substrates such as glass, ceramics, metals and engineered plastics. Proven applications are bonding MRI
- Viscosity: 10,000 cP
- Use Temperature: -50 to 130 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Epoxies Etc...
Description: 10-3445 is a two component epoxy adhesive designed to offer both high shear and peel strength. It does not contain any solvents and offers a fast room temperature cure.
- Viscosity: 12,000 to 20,000 cP
- Features: Epoxy (EP)
- Industry: OEM / Industrial
- Cure / Technology: Room Temperature Curing, Two Component System
-
-
Supplier: Epoxies Etc...
Description: 10-3012 is a high strength, fast setting epoxy adhesive. This epoxy adhesive and potting compound is specially formulated for high clarity, good impact strength and water resistance.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 250 F
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 599.9999999999991 kV/in
-
Supplier: Koford Engineering, LLC
Description: E-111 is a high performance aluminum filled single component modified epoxy adhesive which can be curedat 125°C or 140°C to provide exceptional shear strength in combination with high peel strength, impactresistance, and good temperature resistance. Especially
- Use Temperature: 257 to 392 F
- Substrate Compatibility: Dissimilar Substrates, Metal
- Features: Epoxy (EP)
- Cure / Technology: Single Component System, Thermosetting / Crosslinking
-
Supplier: Master Bond, Inc.
Description: Formulated for potting, encapsulation, bonding and sealing applications, Master Bond EP17HT-100 is a single part epoxy system that is designed to cure in 60-90 minutes at 200-220°F. This low heat curing schedule is useful in bonding applications involving temperature sensitive
- Viscosity: 40,000 to 70,000 cP
- Use Temperature: -100 to 500 F
- Thermal Conductivity: 0.58 to 0.72 W/m-K
- Tensile Strength (Break): 6,000 to 10,000 psi
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 1,800 to 3,600 cP
- Use Temperature: 572 F
- Thermal Conductivity: 12.6 to 26.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 21.11111111111111 to 52.22222222222222 µin/in-F
-
Supplier: Accuris
Description: Adhesive Epoxy, 2 Part Structural, High Temperature
-
Supplier: Master Bond, Inc.
Description: Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems.
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 5,000 to 15,000 cP
- Use Temperature: -80 to 350 F
- Coeff. of Thermal Expansion (CTE): 30,555,555.555555556 to 33,333,333.333333332 µin/in-F
-
Supplier: Protavic America, Inc.
Description: Filled epoxy system. Excellent chemical and heat resistance. Excellent for stencil and screen bonding due to its high strength fast cure at low temperatures.
- Viscosity: 50,000 cP
- Use Temperature: -60 to 140 F
- Tensile Strength (Break): 3,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Accuris
Description: ADHESIVE COMPOUND, EPOXY RESIN HIGH TEMPERATURE APPLICATION
-
Supplier: Epoxies Etc...
Description: 10-3008 is a filled, high performance structural epoxy adhesive. 10-3008 is a flexible adhesive with outstanding lap shear and peel strength. It is a great choice for bonding substrates of differing coefficients of thermal expansion. 10-3008 is also an excellent
- Viscosity: 96,000 cP
- Tensile Strength (Break): 2,700 to 3,200 psi
- Features: Epoxy (EP), Filled
- Industry: OEM / Industrial
-
Supplier: Accuris
Description: Adhesive Compound, Epoxy Resin High Temperature Application
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than
- Use Temperature: -452.47 to 250 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Epoxy (EP), Liquid, Other, Specialty / Other, Unfilled
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive 1838 is a rigid, two-part epoxy. 4:5 mix ratio, 60 minute work life and handling strength in 8 hours. 3M™ Scotch-Weld™ Epoxy Adhesive 1838 adhesive cures at room temperature with high shear strength and excellent
- Viscosity: 6,000 to 1,000,000 cP
- Thermal Conductivity: 0.2007652368 to 0.2924941812 W/m-K
- Tensile Strength (Break): 4,290 psi
- Elongation: 2 to 7 %
-
Supplier: Protavic America, Inc.
Description: Skip cure non conductive epoxy adhesive used for the bonding of microchips on RFID antennas. The rheology of PROTAVIC ANE 10700 has been developed for application by micro-dispenser using automatic machines. It presents a one day pot life at 20-25C, a high reactivity at medium
- Use Temperature: -55 to 200 F
- Coeff. of Thermal Expansion (CTE): 36.11111111111111 to 38.888888888888886 µin/in-F
- Tensile Strength (Break): 2,000 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Protavic America, Inc.
Description: PVIC ACE34033 electrically conductive die attach adhesive is designed for high reliability semiconductor packaging application. This high purity adhesive has been engineered for use in high throughput in-line die attach oven cure and its superb rheology allows
- Viscosity: 8,500 cP
- Thermal Conductivity: 9.23 W/m-K
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Epoxy (EP), Filled, Liquid, Thermal / Heat Conductive
- Industry: Electrical Power / HV, Electronics, OEM / Industrial, Semiconductors / IC Packaging
-
Description: The industrial window is wide, the operating time is 120min, and the bonding strength after curing is high. It is a high-viscosity industrial-grade epoxy adhesive with long service life. Once mixed, the two-component epoxy resin cures at room temperature to
- Features: Epoxy (EP)
- Cure / Technology: Room Temperature Curing, Two Component System
-
Supplier: SAE International
Description: This specification covers a two-component compound, an epoxy resin base and a hardener in the form of a paste.
-
Supplier: SAE International
Description: This specification covers a two-component adhesive compound, an epoxy resin base and a hardener, in the form of a paste.
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21D is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 22 to 33 µin/in-F
- Elongation: 5 %
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin
- Viscosity: 3,000 to 5,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 106.66666666666666 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.34
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 25,000 to 45,000 cP
- Use Temperature: 482 F
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 51.99999999999999 to 88.99999999999999 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Features: Epoxy (EP)
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 320/322 Epoxy Adhesive is a two component, general purpose epoxy system that is used for primerless bonding to automotive sheet molded compounds, rubber, plastics, polyester thermosets, and prepared metals. It is resistant to sunlight, humidity, extreme
- Viscosity: 300,000 to 2,000,000 cP
- Tensile Strength (Break): 4,440 psi
- Elongation: 3 %
- Features: Epoxy (EP)
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical,
- Viscosity: 800 to 1,600 cP
- Use Temperature: 482 F
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 26.666666666666664 to 83.33333333333333 µin/in-F
-
Description: It is suitable for a wide range of applications requiring fast curing, good environmental performance and high adhesion. The product cures quickly when exposed to temperatures as low as 100° C and achieves excellent adhesion to plastics, metals and glass. Specially designed for welding
- Features: Epoxy (EP), Specialty / Other
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA 9430 is a two component, low viscosity, high strength epoxy adhesive with resistance to chemicals and exceptional high temperature performance. 2 lb Kit.
- Viscosity: 12,000 cP
- Tensile Strength (Break): 5,300 psi
- Elongation: 6 %
- Features: Epoxy (EP)
-
Supplier: Allied Electronics, Inc.
Description: boards. Blue in color, this two-part adhesive develops strong, durable, high impact bonds at room temperature, which improve heat transfer while maintaining electrical insulation. Ther-O-Bond 1600 bonds readily to itself, to metals, silica, steatite, alumina, sapphire and other
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite EA 608 is a two component, medium viscosity, high strength, fast setting epoxy adhesive that cures at room temperature. 2.8 oz Kit.
- Viscosity: 20,000 to 450,000 cP
- Dielectric Strength: 1,200 kV/in
- Features: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
-
Supplier: Techsil Limited
Description: Techsil® EP20860 is a two part, rapid curing epoxy adhesive that cures at room temperature with low shrinkage and forms an ultra-clear bond line. Techsil® EP20860 offers a flexible and impact resistant bond that is resistant to a wide range of chemicals with excellent electrical
- Features: Epoxy (EP)
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: DuPont Electronics & Imaging
Description: Product Description DuPont™ Pyralux® GPL epoxy-based adhesive is part of our FPC total solution featuring low loss properties designed for high speed & high frequency applications in consumer electronics. With good processability and high thermal resistivity,
- Coeff. of Thermal Expansion (CTE): 58.33333333333333 µin/in-F
- Tensile Strength (Break): 1,595.40523292917 psi
- Elongation: 222 %
- Dielectric Strength: 3,124.2000000000066 kV/in
-
Supplier: Techsil Limited
Description: MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to
- Industry: Electronics
- Features: Epoxy (EP), Thermal / Heat Conductive
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Allied Electronics, Inc.
Description: Provides excellent protection from impact, shock, conductivity, moisture, abuse, chemicals and analysis. Provides technology security. Excellent for explosion proof components. Maximum operating temperature: 275°C/527°F
-
Supplier: Techsil Limited
Description: MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade bonds very well to most substrates used in electronic assemblies; this grade also offers resistance to
- Industry: Electronics
- Features: Epoxy (EP), Thermal / Heat Conductive
- Cure / Technology: Thermosetting / Crosslinking
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP13LTE is a one part epoxy system for structural bonding applications that features high temperature resistance, dimensional stability and NASA low outgassing approval. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
Master Bond Supreme 17HT is a single component, no mix epoxy system for bonding and sealing applications featuring an unlimited working life at room temperature. It is a thermally stable formulation with a high glass transition temperature of 410°F (210°C). It retains its bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP62-1BF is a two part epoxy featuring the ability to withstand exposure to aggressive chemicals including acids, bases and solvents, even at high temperatures. It is easy to handle with a long open time of 12-24 hours at 75°F for a 100 gram batch. It has a non (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
component epoxy system formulated for bonding and sealing applications requiring high temperature capability and chemical resistance, particularly to acids. This system exhibits a non-drip paste consistency with no flow upon mixing, making it suitable for application on vertical or non (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Master Bond Supreme 10HT continues to set the standard for high-performance bonding in extreme environments. In published research studies, this toughened, one-component epoxy has been utilized for structural bonding in supersonic aircraft assemblies, high-temperature electronics packaging, and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Supreme 17HTND-2 is thermally stable epoxy for bonding and sealing. It is a one part system, featuring a high glass transition temperature (Tg) of 410°F (210°C). It also meets NASA low outgassing specifications per ASTM E595 testing. It has reliable electrical insulation properties and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP21TCHT-1 Two component epoxy compound for high performance bonding and sealing challenging bonding applications, elevated temperature cures are not possible. In order to overcome this deficiency, Master Bond (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
-5 minutes for a mixed 50 gram batch. The exact fixture time in an application context can vary from a few minutes to several hours, depending on multiple factors including, but not limited to the size of the components, the substrates being bonded, curing temperature and the amount of adhesive applied (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
high-temperature epoxy that was first used in the Mercury manned spaceflight program. These Epoxylite® Hi Temp epoxy systems have since found many other high reliability applications (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
High-Temperature Epoxy Adhesive for Metal: A Comprehensive Guide
Epoxy adhesive is popular for bonding metal surfaces due to its strength, durability, and chemical resistance. High-temperature epoxy adhesive for metal is specially formulated to withstand extreme temperatures and harsh environments. In this blog post, we will discuss the properties, applications
-
Which is Stronger, Epoxy or Resin?
components. Epoxy is typically used in the aerospace and automotive industries, as it is resistant to high temperatures and has a low expansion coefficient. Epoxy is also used in the electronics industry, as it can be used to create insulating coatings for printed circuit boards. This material
-
Industrial Adhesive Solution for High Peel Strength
The DM-6012 series products developed by DeepMaterial have a wide industrial window, an operating time of 120 minutes, and high bonding strength after curing. This is a high viscosity, long life, industrial grade epoxy adhesive. After mixing, the two-part epoxy cures at room temperature to form
-
What is the strongest metal adhesive?
adhesives are the most common type of metal adhesive. They are quick-drying and have good shear strength. Epoxy adhesives are waterproof and have high heat resistance. Urethane adhesives have high impact resistance and good UV stability. Metal adhesives are designed to withstand high temperatures
-
Industrial Adhesive Applications
DeepMaterial is low temperature cure bga flip chip underfill pcb epoxy process adhesive glue material manufacturer,supply industrial appliance structural bonding epoxy adhesive glue,low refractive index epoxy resin adhesive glue,high refractive index optical adhesive glue,best glue for magnet
-
Optical Transmission Properties of Adhesives
silicate system widely used for coating applications requiring excessively high temperature resistance, since it is serviceable up to 1,500°F. Optical Transmission test results of Master Bond adhesives. Optical Transmission Test Results for EP30-2LB, MasterSil 151, MB600. In Graph 2, we show results
-
The Importance of Quality Control in Electronic Assembly Adhesive Selection
Epoxies are commonly used in electronic assembly due to their high strength and resistance to chemicals and temperature. They are ideal for bonding metals, ceramics, and plastics. Acrylics are known for their fast curing time and excellent adhesion to a variety of substrates, including metals
-
Optical Bonding Materials
Because most types of glass have a refractive index of 1.5, most adhesives used for optical bonding have a similar refractive index. Depending on the application, silicone, epoxy, acrylated urethane or PSA may offer the optimized mechanical and thermal properties. Silicones are commonly used
More Information Top
-
Handbook of Adhesives and Sealants, Second Edition > EFFECTS OF THE ENVIRONMENT
Barie, W. P., and N. W. Franke, “ High Temperature Epoxy Adhesives Based on BTDA,” Adhesives Age, October 1971, pp. 36–39.
-
Influence of the temperature on the fracture energy of a methacrylate adhesive for mining applications
Effects of temperature and loading rate on the mechanical properties of a high temperature epoxy adhesive .
-
Hybrid Adhesive Joints
Preliminary results confirm that mixed-adhesive joints with a silicone and a high temperature epoxy adhesive provide an improved joint strength at room and high temperature in relation to a joint with silicone alone.
-
Adhesion 99
ABSTRACT: The work reported here concerns the use aluminium and polytetrafluoroethylene (PTFE) as fillers in a two part' epoxy high temperature adhesive .
-
Effect of Low Temperature on Tensile Strength and Mode I Fracture Energy of a Room Temperature Vulcanizing Silicone Adhesive
[31] Banea, M. D., da Silva, L. F. M., and Campilho, R. D. S. G., “Effect of Temperature on Tensile Strength and Mode I Fracture Toughness of a High Temperature Epoxy Adhesive ,” J. Adhes.
-
Adhesives
Barie, W. P., Jr., et al., " High Temperature Epoxy Adhesives Based on BTDA," Adhesives Age, 14, 10 (1971)' 36-9 .
-
Energy-efficient incandescent lamp. Final report
Both lamp designs are based on bonding the three or two lamp parts together vacuum tight by means of a high temperature epoxy adhesive that was found impermeable to diffusion of water and oxygen.
-
Feasibility investigation and design study of optical well logging methods for high temperature geothermal wells. Semiannual technical progress report, 30 Sept...
Other materials of interest include a high temperature epoxy adhesive , and a very high-temperature ceramic adhesive.
Indicates content that may require registration and/or purchase.