-
Supplier: Device Technologies, Inc.
Description: The High Heat Series consists of two un-encapsulated raw stainless steel metal only products.They provide long term reliability for hostile high temperature environments.They are low profile, multi axis conformable providing excellent grip strength and allow a low profile edge
- Overall Thickness: 0.01968505 to 0.12992133 inch
- Shape: Flexible Grommet / Edging
-
Supplier: Accuris
Description: SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT, OIL GROMMET
-
Supplier: Accuris
Description: SILICONE (VMQ) RUBBER, HIGH TEMPERATURE RESISTANT, LONG LIFE GROMMET
-
-
Supplier: Sugatsune America, Inc.
Description: metal-detectable grommet is mainly made of silicone rubber. Silicone rubber is an FDA-approved food gasket material. That means it is safe for usage in your machines and processes. Besides, silicone has a wide temperature tolerance and can withstand high temperatures. Due
- Inside Diameter: 0.4375 inch
- Overall Thickness: 0.375 inch
- Shape: Round
-
Supplier: icotek Corp
Description: With the KEL-SCDP cable entry grommet, single unterminated cables, hoses and conduits can be routed and sealed at a rating of IP65. Its unique advantage is the large sealing range. The single circular membrane can be peeled away to accommodate the specific diameter of the cable or hose. For
- Inside Diameter: 0.6299216 inch
- Overall Thickness: 0.4330711 inch
- Shape: Other, Round
-
Supplier: LEM Products, Inc.
Description: RECTANGULAR TYPE 30 MIL LEXAN. MATERIAL 10 INCH 7 INCH DANGER, HIGH VOLTAGE AUTHORIZED PERSONNEL ONLY LEGEND LEMTEX[T] BRAND APPLICABLE STANDARD ANSI Z535.2 MAXIMUM WITHSTAND TEMPERATURE -40 TO 255 DEG F MOUNTING HOLE SIZE 1/4 INCH GROMMET LSX MODEL
- Width: 7 inches
- Height: 0.8333333333333334 ft
- Features: Specialty / Other
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components RoHS Compliance RoHS
- Tensile Strength (Break): 1,600 psi
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Hi-Tech Controls, Inc.
Description: for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining cables 4 mounted grommets IP 66, closed, M 32, type: EDK
- Length / Height: 7.87 inch
- Width/Diameter: 5.91 inch
- Depth: 3.15 inch
- Height: 7.87 inch
-
Supplier: Conax Technologies
Description: Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only * Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed
-
Supplier: Amphenol Aerospace Corporation
Description: MIL-C-83723 SERIES Ill-HIGH TEMPERATURE Using MIL-C-83723 Series Ill design concepts, Pyle-National has also developed a series of High Temperature firewall connectors, that are capable of operation at 260" C/500° F. A 100% scoop-proof version of the high
- Contact Size (AWG): 12 to 20 AWG
- Voltage Rating: 200 to 1,500 volts
- Current Rating: 7.5 to 23 amps
- Number of Contacts: 3 to 91 #
-
Supplier: IES2000
Description: industrial grade vinyl facing, and a silicone facing for high temperature or outdoor applications. Curtain panels are typically constructed with grommets across the top.
- Description: Acoustic Enclosure
- Mounting: Free Standing
-
Supplier: Nanmac Corporation
Description: supplied with plugs and jacks. Molded from a glass filled thermoset compound for high strength. These connectors are color coded to thermocouple calibration and can be used in ambient temperatures of a continuous 400 degrees Fahrenheit and intermittent 500 degrees Fahrenheit.
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Node Cables Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing, unique breakout epoxies and grommets custom made from brass
- Cable Length: 1 to 3 ft
- Operating Temperature: -45 to 85 C
- Features: Cable Assembly, Other
- Application: Computer Cable, Networking, Telecommunications
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: SM Node Cables Node cables designed an manufactured by Megladon provide an extremely durable, high performance and temperature insensitive cable for CATV deployments. We have carefully selected hytrel furcation tubing, unique breakout epoxies and grommets custom made from brass
- Wavelength: 1,310 to 1,550 nm
- Bending Radius: 10.000000000000002 to 20.000000000000004 mm
- Operating Temperature: -40 to 85 C
- Cable Type: Multifiber Cable
-
Supplier: Qosina Corp.
Description: Qosina part number 28702 is a high-performance fluid storage and transfer bag chamber ideal for upstream and downstream bioprocessing applications. Manufactured with medical-grade Renolit 9101 film, a multilayer film composed of high-purity biocompatible polyethylene (PE) contact layer
- Volume Capacity: 0 to 0.264172 gallons
- Container Type: Bag / Sack
- Features: Specialty / Other
-
Supplier: MarShield
Description: and Wraps can be inserted into pipes, heat exchangers, collar, holes and more. Sizes MarShield Lead Wool Snakes and Wraps are available in 1.5″, 2″ or 3″ diameters, and 2-8 feet lengths*. Features: Herculite cover, inner and outer, high-strength and durability Optional
-
Supplier: Amphenol PCD
Description: & Benefits Lean Manufacturing Lock open & closed feature increases ease of installation One piece hinged design with overmolded grommet Easily recognizable labels makes inspection easy Uses standard 10-32 screws Flexible Options Fuel Resistant and High Temperature resistant
- Diameter: 2 inch
- Operating Temperature: -53.888888888888886 to 107.22222222222221 C
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: mechanical characteristics even at very low temperature. All coils are available with a bending protection grommet.
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: good mechanical characteristics even at very low temperature Polyurethane version has 3.5 m and 4.5 maximum extensible length All coils are available with a bending protection grommet
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: Littelfuse, Inc.
Description: with good mechanical characteristics even at very low temperature. Polyurethane version has 3.5 m and 4.5 maximum extensible length. All coils are available with a bending protection grommet.
- Rated Voltage: 0.024 kilovolts
- Application: Automotive
- Features: Cable Assembly
-
Supplier: IES2000
Description: piece of equipment, room, or building where the product may be subjected to high temperature, sunlight, water or oil. Also used as a high temperature duct wrap, or on an outdoor application where UV resistance is required. Product Data: Description Silicone coated
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Thickness: 2 inch
- Height: 300 inch
- Description: Foam Sheet / Roll
-
Supplier: Acoustical Solutions, Inc.
Description: Audioseal™ Sound Barrier is a sound transmission blocker that reduces sound from transmitting through walls, floors and ceilings. It is a limp-mass material made of high-temperature fused vinyl and no lead fillers. Audioseal™ Sound Barrier is very dense, weighing one pound per square
- Width: 54 inch
- Height: 360 inch
- Description: Acoustic Barrier / Panel
-
Supplier: Sonic-Shield
Description: noise absorption and repels water High tensile strength High quality hook and loop fastener on the edges and grommets on the top No ozone depleting substances Resistant to most chemicals, solvents and petroleum products Resistant to weather and UV light Tear resistant -
- Noise Attenuation: 26 dB
- Noise Reduction Coefficient (if applicable): 1 NRC
- Width: 360 inch
- Description: Acoustic Curtain
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The
-
Supplier: Techsil Limited
Description: resins. Overtec 5 FR has excellent chemical resistance and thermal durability, with an upper heat resistance of 135c, and a lower temperature flexibility of -35c. Overtec 5FR has good chemical and water resistance, in addition to excellent electrical resistance and dielectric strength. The
-
Supplier: Allied Electronics, Inc.
Description: Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Flange-Mounting Connector Supplied with Sealing Grommets for Panel-Fixing Screws High-Grade Sealing Gasket Mates with PX0911/PXA911 Can Be Used with PX0950
-
Supplier: Allied Electronics, Inc.
Description: Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Flange-Mounting Connector Supplied with Sealing Grommets for Panel-Fixing Screws High-Grade Sealing Gasket Mates with PX0911/PXA911 Can Be Used with PX0950
-
Supplier: Acoustical Solutions, Inc.
Description: ABBC-14 is great for use in high temperature areas up to 550°F. Please view the ABBC-14 data sheet for more information. Please call for pricing. The exterior grade ABBC-13EXT is great for use in outdoor environments where an extended lifespan is needed for the blankets. Please view
- Thickness: 1 inch
- Width: 54 inch
- Height: 96 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Allied Electronics, Inc.
Description: Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Flange-Mounting Connector Supplied with Sealing Grommets for Panel-Fixing Screws High-Grade Sealing Gasket Mates with PX0911/PXA911 Can Be Used with PX0950
-
Supplier: Acoustical Solutions, Inc.
Description: high temperature and outdoor areas. Please view the ABSC-26 data sheet for more information. NOTE: All AudioSeal™ Blankets can be made to custom sizes. Please call 1-800-782-5742 for pricing on custom sized blankets, wall, or enclosure.
- Thickness: 2.08 inch
- Width: 48 inch
- Height: 300 inch
- Description: Acoustic Barrier / Panel, Acoustic Curtain
-
Supplier: Allied Electronics, Inc.
Description: Locking Keyways, Cannot Be Mis-Mated Standard Cable Acceptance 13-15 mm Dia. (PX0), 20-22 mm Dia. (PXA) Flange-Mounting Connector Supplied with Sealing Grommets for Panel-Fixing Screws High-Grade Sealing Gasket Mates with PX0911/PXA911 Can Be Used with PX0950
-
Supplier: TE Connectivity
Description: Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 5 Number of Columns : 5 Number of Positions : 5 Number of Power Positions : 5 Number of Rows : 1 Number of Signal Positions : 0
- Contact Size (AWG): 8 AWG
- Voltage Rating: 115 volts
- Current Rating: 60 amps
- Number of Contacts: 5 #
-
Supplier: Xoxide
Description: off is an extra long USB cable that will fit snugly in your desk grommet, keeping things nice and tidy behind your workspace. Features: German-Engineered Cherry MX Mechanical Key Switches USB 2.0 Hub - Sync Your IPod Right From Your Keyboard! Extra-Long USB Cable N-Key Rollover - Allowing Up
-
Supplier: IES2000
Description: The ABA "Barrier septum Composite" is a non-reinforced loaded vinyl noise barrier sandwiched between two layers of fiberglass. A variety of facings are available including our standard industrial grade vinyl facing, an economy scrim facing and a silicone facing for high temperature or
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 2 inch
- Width: 48 inch
- Height: 300 inch
Find Suppliers by Category Top
Featured Products Top
-
. SILICONE - S70 Compatible with a variety of fluids, air, oxygen, ozone and other media for extremes of low and high temperature applications. Food grade is standard. Temperature Range: -80 to +450° F Also available in Class VI Medical Grade (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
. We offer powder coating, traditional ‘enamel’ & high-temperature magnet wire, plus Kapton tape wrapping. Learn more about our various wire coating services: (read more)
Browse Coating Services Datasheets for Device Technologies, Inc. -
sealing grommet and internal collet for better wet leakage performance and cable retention. The unit’s innovative sealing structure offers stable protection and IP68 (24 hours at 1 meter) performance. Constructed of high-performance polymer material to ensure long-term stability, this (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
provide extraordinary resistance to high-temperatures and highly active alkalis, hydrogen sulfide, solvents, acids, and other industrial chemicals. They also exhibit outstanding resistance to heat, chemicals, fuels, ozone, and steam. Chemical resistance, however, is one of its most desirable (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Long Life, Heavy Duty, Air-to-Air Charge Air Cooler
This average grommet temperature is very high for most charge air cooler applications.
-
Pintail IP68 circular plastic connectors from In2Connect
Using a combination of dual O ring sealing, high temperature PPS inserts, grommets and compression nuts, all insulator and contact areas in these connectors are fully sealed against environmental elements.
-
Compact Thick Film Type Oxygen Sensor
The sensor length can be shortened in the motorcycle application because the sensor grommet does not reach high temperature when the vehicle is driven.
Indicates content that may require registration and/or purchase.