Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Standex-Meder Electronics
Description: MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more.
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Standex-Meder Electronics
Description: MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much
- Operating Temperature: -40 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Allegro MicroSystems Inc.
Description: Hall-Effect Latches and Bipolar Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
-
Supplier: Richardson RFPD
Description: measurements in harshenvironments including high temperatures. The sensor measuring principle is based on the anisotropicmagneto resistance effect (AMR effect). The sensors are offered in two different DFN packages formultiple orientation options. These
- Features: Hall Effect Position Sensor
-
Supplier: Allegro MicroSystems Inc.
Description: Hall-Effect Latches and Bipolar Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: 20mA. Available with a range of sensitivity, cable length and connector options. Ideally suited for position and limit sensing, rotation and flow measurement, commutation of brushless DC motors, angular sensing and magnetic encoding. Magnetically-operated position sensor Digital or
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: A miniature flange mount Hall effect sensor 25.5mm (1.004") x 11.00mm (0.433") and only 3.00mm (0.118") high with a choice of digital or programmable analog outputs. Available in 3-wire(voltage output)or 2-wire (current output) versions. Its case design enables screw or
- Operating Temperature: -40 to 212 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Allegro MicroSystems Inc.
Description: These high-temperature Hall-effect latches are optimized for low-voltage automotive applications, offering extended operating temperature range (up to 175°C) and robust performance. * Note: If you have issues logging into this feature you may need to enable 3rd
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: Digital or programmable analog types available Open collector output Medium, high or programmable sensitivities Integral reverse/over-voltage protection Built-in temperature compensation
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: H-58 magnet is sold separately. Magnetically-operated proximity sensor Digital or latching types available Integral LED Medium or high sensitivity options available Three-wire (voltage output) sensor Integral reverse/over-voltage protection Built-in temperature
- Operating Temperature: -40 to 185 F
- Features: Hall Effect Position Sensor
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy installation
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Allegro MicroSystems Inc.
Description: The APS13290/1 Hall-effect latches offer high stability and precision for consumer and industrial applications, with chopper stabilization minimizing offset drift and ensuring reliable performance over extended temperature ranges. * Note: If you have issues logging into
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Smith Systems, Inc.
Description: Sensors The standard digital sensors are passive sensors with integrated signal conditioning for operation in the 5 to 30 KHz range. Zero speed sensors utilize a special sensing element for operation in the 0 to 20 KHz range and for wide air gaps. Proximity sensors
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles.
- Maximum Angular Measurement: 30 to 120 degrees
- Operating Temperature: -40 to 185 F
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: Tamura Corporation of America
Description: L34S***D15 Series Hall Effect Current Sensors Features: Open Loop type Panel mounting Bipolar power supply Large aperture Insulated plastic case according to UL94V0 Advantage: Excellent accuracy and linearity Wide nominal current range Low temperature drift No insertion
- Measuring Range: 200 to 1,500 amps
- Input Voltage: -15 to 15 volts
- Frequency Range: 50,000 Hz
- Response Time: 3 µs
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles.
- Maximum Angular Measurement: 30 to 120 degrees
- Operating Temperature: -40 to 302 F
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: AI-TEK Instruments, LLC
Description: AI-Tek has taken its years of experience of designing and manufacturing Hall Effect sensors for harsh applications and has developed a line of durable products for industrial, rail, military and automotive use. The new AI-Tek DH series sensors are differential based,
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Radwell International
Description: REED SENSOR, HIGH TEMPERATURE, 3 WATT, .25 AMP, 120 VAC, 50/60 HZ, 3 WIRE, NORMALLY OPEN, FLANGE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: common package. The device contains two programmable Hall effect sensors that can be configured to a wide variety of application requirements in a compact package with an integral sealed connector. Features Rotating Magnet/Fixed Sensor Configuration Provides Improved
-
Supplier: Allied Electronics, Inc.
Description: SS490 Series sensors have a ratio metric output voltage, set by the supply voltage. It varies in proportion to the strength of the magnetic field. Laser trimmed thin film resistors on the chip provide high accuracy and temperature compensation to reduce null and gain shift over
-
Supplier: Micropac Industries, Inc.
Description: Features: • Wide operating temperature range -55°C to +200°C • High magnetic sensitivity • Low current CMOS Technology • Wide operating voltage range 3.5 to 20 V • Chopper stabilized amplifier minimizes amplifier offset resulting in improved temperature stability
- Operating Temperature: -67 to 392 F
- Power Requirements: DC Powered
- Body Shape: Rectangular
- Output: Switched / Alarm
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can also determine carrier density and carrier mobility versus temperature.
- Form Factor: Desktop / Module
- Output: Digital
- Measurement: Direction Measurement
- Technology: Hall Effect
-
Supplier: Richardson RFPD
Description: Hall Effect Current Sensor with the following advantages: Excellent accuracy and linearity Very low temperature drift No insertion loss High Immunity to external interferences Optimized response time Wide supply voltage range
- Measuring Range: 1,000 amps
- Input Voltage: 24 volts
- Electrical Output: Analog Current / 4 - 20 mA
- Loop Type: Closed Loop
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: OTTO Controls
Description: The JHS-RC0001 is a high reliability single axis, spring-return- to-center joystick, resistant to the levels of temperature, shock, vibration and EMI/RFI typically found in off-highway construction environments. The contactless Hall Effect sensor eliminates many of
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Ball
- Joystick Technology: Hall Effect
-
Supplier: Honeywell Sensing & IoT
Description: [-40°F to 302°F] temperature range, and can accept any dc supply voltage from 3 Vdc to 24 Vdc. For brushless dc motor manufacturers who need latching sensors with reliable, consistent performance for more efficient and smaller designs, Honeywell’s High Sensitivity
- Input (Supply) Voltage: 3 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 600 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: The SS361CT/SS461C latches are small, sensitive and versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet. They are designed to respond to alternating North and South poles. These bipolar sensor ICs have
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 400 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: provides increased temperature stability and sensitivity. Laser-trimmed, thin film resistors provide high accuracy (null to ±%, sensitivity up to ±3%) and temperature compensation.They respond to either positive or negative Gauss, monitoring either or both magnetic poles. The
- Operating Temperature: -40 to 302 F
- Features: Hall Effect Position Sensor
-
Supplier: BERNSTEIN AG
Description: The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into a compact sensor enclosure with the smallest possible
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 911736-AS5050A-BQFM Operating Temperature Range: -40°C ~ 85°C Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family
- Features: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 801253-AS5600-ASOT Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet, Not Included For Measuring: Angle Rotation
- Features: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 927308-MLX90367LDC-ABU-000-SP Series: Triaxis® Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing Package: Bulk Package:
- Features: Hall Effect Position Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Melexis Technologies NV Win Source Part Number: 927304-MLX90360KDC-ACD-000-RE Series: Triaxis® Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing Package: 8-SOIC (0.154",
- Features: Hall Effect Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
system is capable of DC field measurements and has a resistance range from 0.5 mΩ to 10 MΩ. Measure Hall voltage, Hall coefficient, Hall mobility, and resistivity. With options added, the system allows you to measure down to 0.5 µΩ and as high as 200 GΩ in DC fields. You can (read more)
Browse Current Sources Datasheets for Lake Shore Cryotronics, Inc. -
Crosstalk • High Long-Term Stability • Self-Compensated Temperature Design • Overload Protection Capability • Designed for Robot End Effector Integration Key Specifications • Nonlinearity: ≤0.5% F.S. • Repeatability: ≤0.1% F (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
from -20~80°C. With high safety load limits and IP63 protection, this sensor is ideal for environments requiring both precision and durability. Key Features: (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
decoupled structure design, the sensor delivers stable force feedback while minimizing long-term crosstalk effects. Its fast response and high structural stability support demanding applications requiring (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
. Accurate Multi-Axis Force Measurement The X-6A-D60-H27 6-axis force sensor enables precise detection of forces and moments across all directions (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
• Inductive measurement technology • Magnetic field resistant • Touchless, wear-free • High dynamic, 10 kHz update rate • Reproducibility up to 5 µm • Protection class IP67: a GORE membrane ensures pressure equalization due to temperature change (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
-precision strain gauge technology Low long-term crosstalk error Excellent temperature compensation Stable performance in demanding environments IP54 protection rating Applications: Robotics, robotic end-effectors, industrial (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
High-Accuracy, 750 kHz Current Sensor IC with Reference Output The ACS37017 is a high-accuracy Hall-effect current sensor IC engineered for precise measurements in high-speed applications. Its 750 kHz bandwidth is ideal for fast control loops, while the performance compensation and (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
of. Engineering Science and Mechanics, 333P Norris Hall (MC0219),. Virginia Tech, Blacksburg, VA 24061, USA. E-mail: stremler@vt.edu. Fax: 11-540-231-4574. & 2011 WILEY-VCH Verlag GmbH & Co. KGaA, Weinheim www.electrophoresis-journal.com. Electrophoresis 2011, 32, 2569-2578 2569. Although DEP has been a very
More Information Top
-
Fabrication, structural characterization, dielectric and electrical parameters of the synthesized nano-crystalline erbium oxide
The increase in mobility with the rise in temperature is a favorable property for high temperature Hall effect sensors .[28] .
-
High performance quantum well micro-hall device for current sensing in inverters
[9] H. Lu, P. Sandvik, A. Vertiatchikh, J. Tucker, amd A. Elasser, “ High temperature Hall effect sensors based on AlGaN/GaN heterojunctions”, J. Appl. Phys., vol.
-
Hydrogen-Sensing Properties of a Pd/AlGaN/GaN-Based Field-Effect Transistor Under a Nitrogen Ambience
[20] H. Lu, P. Sandvik, A. Vertiatchikh, J. Tucker, and A. Elasser, “ High temperature Hall effect sensors based on AlGaN/GaN heterojunctions,” J. Appl. Phys., vol.
-
Test bench for converters reliability studies for EV and HEV electrical vehicle applications
Special Hall effect high temperature sensor will be designed by Warsaw University of technology in a very closed future.
-
Page 2. Semiconductor parts with 322 in root number
Ratiometric Linear Hall Effect Sensor for High - Temperature Operation .
-
Motorsport Sensor Technology
The paper focuses on very small potentiometers, non-contact position sensors, high temperature amplified pressure sensors and high temperature Hall - effect and inductive speed sensors: parts used for critical control functions.
-
Chloride-based fast homoepitaxial growth of 4H-SiC films in a vertical hot-wall CVDProject supported by the National High Technology R&D Program of China (No. ...
Journal of Semiconductors, 2015, 36 (1): 014004 [5] Robert J L, Contreras S, Camassel J, et al. 4H-SiC material for Hall effect and high - temperature sensors working in harsh envi- ronments.
-
Sublimation Growth of Bulk AlN Crystals: Materials Compatibility and Crystal Quality
• 4H-SiC Material for Hall Effect and High - Temperature Sensors Working in Harsh Environments p.1435 .
-
Crystal Growth of Aluminum Nitride by Sublimation Close Space Technique
• 4H-SiC Material for Hall Effect and High - Temperature Sensors Working in Harsh Environments p.1435 .
-
A New Type of SiC Gas Sensor with a pn-Junction Structure
• 4H-SiC Material for Hall Effect and High - Temperature Sensors Working in Harsh Environments p.1435 .
Indicates content that may require registration and/or purchase.