-
Supplier: Accuris
Description: Tungsten-halogen Lamps (Bulbs): Ultraviolet, Rupture, And High Temperature Risks
-
Supplier: Rhenium Alloys, Inc.
Description: Many semiconductor equipment manufacturers prefer the Quartz Halogen Lamps produced by Rhenium Alloys, because of our extreme care in manufacturing - from raw materials to finished lamps. All Rhenium Alloy Lamps are hand made beginning with the Tungsten wire, and
- Lamp Power: 4,000 watts
- Maximum Overall Length: 11.63 inch
- Color Temperature: 3,150 K
- Features: Halogen Lamps, Heat Lamps
-
Supplier: SCHOTT AG
Description: processed and provide the highest longevity for standard halogen lamp applications. Thanks to our high standards of quality and reliable service SCHOTT is one of the worldwide leading suppliers of glass tubing for automotive halogen lamps.
-
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 100 to 2,000 watts
- Rated Average Life: 35 to 3,000 hours
- Color Temperature: 2,750 to 3,400 K
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: Ushio America, Inc.
Description: Ideal for Photography, stage and studio lighting due to their high color temperature and stability.
- Lamp Power: 5 to 2,000 watts
- Rated Average Life: 6 to 2,000 hours
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: GE Lighting
Description: T3 TYPE CLEAR COLOR 8.8 INCH OVERALL LENGTH 8.8 OVERALL LENGTH IN INCH 144 V VOLTAGE RATING 0.375 INCH DIAMETER 12 STANDARD PACKAGE 1200 W WATTAGE SLEEVED BASE TYPE 5000 LIFE IN HOUR 2450 C8 FILAMENT TYPE HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND LIGHT CENTER LENGTH 6.125 INCH HIGH
- Lamp Power: 1,200 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 8.8 inch
- Color Temperature: 2,450 K
-
Supplier: BARTEC
Description: The Type EVO / EVT wall and ceiling light fitting for potentially explosive atmospheres in Zones 1, 2 as well as 21 and 22 is characterised by its robust design, a high IP protection type and a large ambient temperature range. This light is suitable for use wherever the hardest ambient
- Lamp Type: Halogen, Incandescent, LED
- Application: Industrial
-
Supplier: Ushio America, Inc.
Description: of the lamp. Rated at more than twice the life of other MR16s on the market today, Ultraline lamps are an astute choice for applications where frequency of lamp changes and cost of ownership are significant factors. The halogen capsule helps to protect ultraviolet
- Lamp Power: 20 to 50 watts
- Rated Average Life: 10,000 hours
- Maximum Overall Length: 1.78 inch
- Color Temperature: 3,000 to 3,100 K
-
Supplier: Ushio America, Inc.
Description: Eurostar™ Reflekto™ series of Halogen MR11 lamps provide professional accent lighting without light back-spill. The Eurostar Reflekto combines an aluminum deposition and a high temperature colored coating on the reflector to prevent any back-spill of light and to reduce
- Lamp Power: 20 to 35 watts
- Rated Average Life: 1,500 hours
- Maximum Overall Length: 1.77 inch
- Features: Halogen Lamps, Other Lamp Bases
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Our lamp cable is used in the lamp and light industry for the connection of halogen lamps and lighting or rather downlights. This cable is because of design reasons equipped with a transparent PVC outer sheath. The cores have a FEP insulation which is very
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: ECO Light LED
Description: LED Spotlight Lamp Module was designed with the environment in mind; containing no mercury and low CO2 emissions. This low power LED Lamp Bulb is a perfect alternative to high cost halogen lighting
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 5,800 to 6,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: LED Spotlight Lamp Module was designed with the environment in mind; containing no mercury and low CO2 emissions. This low power LED Lamp Bulb is a perfect alternative to high cost halogen lighting
- Lamp Power: 5 watts
- Rated Average Life: 30,000 to 50,000 hours
- Color Temperature: 2,700 to 3,500 K
- Diameter: 49.783973116654515 mm
-
Supplier: GE Lighting
Description: HALOGEN TYPE 5.44 INCH OVERALL LENGTH HEADLAMP LOW/HIGH BEAM APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR RECTANGULAR 200 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 55/65 W DESIGN WATTAGE NIGHTHAWK[T] BRAND BULB DIAMETER 7.87 INCH BULB MATERIAL BOROSILICATE
- Lamp Power: 55 to 65 watts
- Rated Average Life: 150 to 320 hours
- Features: Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries, e.g. for floodlight projectors or industrial
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly
-
Supplier: Edmund Optics Inc.
Description: 5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly
-
Supplier: Aremco Products, Inc.
Description: High strength, good filler, halogen lamps
- Max Use / Curie Temperature: 1,648.888888888889 C
- Coeff. of Thermal Expansion (CTE): 7,200,000 µm/m-C
- Material Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Newport MKS
Description: cooling fan maintains a safe operating temperature for the lamp. The user is protected from accidental exposure to UV radiation and electrical shock by the lamp housing's safety interlock, which disables ignition and power to the lamp if the housing door or lamp
- Lamp / Output Power: 600 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: cooling fan maintains a safe operating temperature for the lamp. The user is protected from accidental exposure to UV radiation and electrical shock by the lamp housing's safety interlock, which disables ignition and power to the lamp if the housing door or lamp
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: cooling fan maintains a safe operating temperature for the lamp. The user is protected from accidental exposure to UV radiation and electrical shock by the lamp housing's safety interlock, which disables ignition and power to the lamp if the housing door or lamp
- Lamp / Output Power: 1,000 watts
- Features: Specialty / Other
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,400 K
- Mean Lumens: 200 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to
- Lamp Power: 4 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 230 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 240 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to
- Lamp Power: 8 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 380 lm
-
Supplier: PREMA Semiconductor GmbH
Description: with transformers, replacing halogen lamps there. The PR4101 offers a multitude of intelligent features, including convenient protection functions. An optional external temperature sensor reduces the output current at high temperatures and thus protects the LEDs
- Input Voltage: 1.9 volts
- Features: ESD Protected
- Form Factor: Integrated Circuit (IC)
-
Supplier: Titan Tool Supply, Inc.
Description: Illuminator with 150W quartz halogen lamp must be used with FB-6. FB-6 Fibre Bundle to connect fibreoptic illuminator to the borescope. 90 Screw on mirror tip adapter 6 Watt High Power LED battery Handle
- Tube or Sheath Diameter: 6 mm
- Working Length: 1.0159994513602963 to 2.0319989027205927 m
- Field of View: 50 degrees
- Operating Temperature: 200 F
-
Supplier: Hubbell Lighting, Inc.
Description: CEILING TYPE 13-1/4 INCH WIDTH X 3-5/8 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 5 WATT LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, HIGH IMPACT, UV STABLE ROUND HEAD
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 5 watts
- Application: Commercial
- Lamp Type: Halogen
-
Supplier: RAB Lighting
Description: 8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED ARM, LOCKING SWIVEL MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN T3 LAMP TYPE 500 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL INTENSITY
- Light Fixture Wattage: 500.00000000000006 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
- Lamp Type: Halogen
-
Supplier: Smith-Victor Corporation
Description: reflector with a broad, flat 100° beam angle from a 600-watt lamp. SV-840 LIGHT: The flexibility to go AC or DC is yours, with this lightweight, all-aluminum on-camera quartz halogen video light. The hinged, built-in dichroic filter gives you 3200°K to 5600°K color temperature
- Light Fixture Wattage: 600 watts
- Lamp Type: Halogen
- Application: Theatrical / Photography
-
Supplier: Smith-Victor Corporation
Description: K48 KIT K48 1300-WATT, 3-LIGHT PRO-QUARTZ PORTRAITURE SOFT BOX KIT w/ACCENT LIGHT 765-UM: One of our most popular and affordable quartz halogen lights, the 765-UM is suitable for extended duration use. This compact & lightweight unit is designed with a high-efficiency pebble-finish
- Light Fixture Wattage: 600 watts
- Lamp Type: Halogen
- Application: Theatrical / Photography
-
Supplier: TelephoneStuff.com
Description: 12-Inch 18GA SEW-1 200C Wire Leads - Mounting: Mounting Holes WARNING: Miniature Quartz Halogen Lamps operate under pressure and high temperatures. To prevent socket damage, the design of the fixture and its application must be carefully considered. For Leviton warranties
- Lamp Base Holder Type: BiPin
-
Supplier: Smith-Victor Corporation
Description: 1000-watt quartz halogen lamps with a color temperature of 3200k. The soft boxes have heat vents and are made with a heat resistant silver lining that can withstand high temperatures for long periods of time. The texture of the silver lining allows the SoftBox
- Light Fixture Voltage: 110 volts
- Light Fixture Wattage: 1,000.0000000000001 watts
- Application: Theatrical / Photography
Find Suppliers by Category Top
Featured Products Top
-
Halogen-Free Flexible Conduit, Type ZHLA, and High/Low Temperature Conduit, Type ATLA, are both available in a variety of colors, including: blue green yellow orange red white gray plus many more (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
conduit, lightweight aluminum conduit, extreme temperature conduit, nylon Corrlok® conduit, plus many more. Applications for halogen-ree conduits include, but are not limited to, rapid transit stations, transit vehicles, tunnels, air handling equipment, elevators and stairwells, convention centers (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
production process. The plant operator was also dissatisfied with the service life of the existing standard UV lamps (G-lamps). The lamps had to be replaced very frequently due to either the high temperatures or because after a short time they no longer provided the required UV output (read more)
Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Extreme Temperature Conduit, Type ATX, by Electri-Flex Company is a non-UL Halogen-Free liquidtight flexible steel conduit designed to withstand an extreme temperature range of -60°C to 150°C Intermitting to 165°C. Utilizes the flexibility of our standard LT core (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Most electrical wiring and conduits operate within a “comfortable” range of operating temperatures, but there are also many others that experience either extremely low or high temperatures or both. All of these cases require conduits specially designed to deliver their rated (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SAB Bröckskes offers a range of high-temperature cable solutions designed for reliable operation in environments exceeding +200 °C, where standard cable constructions are no longer sufficient. In applications (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Murata Electronics North America, the DLP11SN900HL2L is RoHS-compliant and halogen-free, ensuring eco-friendly compliance while maintaining high performance. Its availability in reel packaging makes it suitable for high-volume automated production. (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Phosphors, light sources, laser, luminescence
High temperature halogen lamp .
-
Subsecond Annealing of Advanced Materials
Either in the solid phase using techniques like explosive crystallisation by lasers [27], flash lamps [28], and high temperature halogen lamp annealing [29], or in the liquid phase using strip heaters [30], lasers [31], flash lamps [32] and joule heating [33], the…
-
First Results from SWAN Lyman α solar wind mapper on SOHO
…filaments (when heated, there is formation of tungsten chloride on the filament, which migrates in the cell and is reduced by H atoms and deposition of W atoms on the cell walls, as in high temperature halogen lamps ; however, in the halogen…
-
Behavior of sodium deposited on SiO2 at high coverages
Because of the low melting temperature of Na2SiO3 compared to that of pure silicon oxide this behaviour could explain the sensitivity of pure fused silica used in high temperature halogen lamps to contact with fingers, which bring sodium atoms.
-
Physical phenomena in lamps
Coalesced and expanded voids reaching the surface of a coiled high - temperature halogen lamp filament near the end of its life, producing hot-spots.
-
UNIVERSITY OF OSLO
The oven was heated with high temperature tungsten halogen lamps , causing the radiation spectrum to be further in to the ultra violet range, in contrast to CTP.
-
Ultraviolet radiation (EHC 160, 1994, 2nd edition)
the case of high temperature tungsten halogen lamps biologically .
-
Machine Vision
Halogen lamps allow higher temperatures from 3,000 K up to 3,400 K, so that more of the emitted radiation belongs to the visible part of the spectrum, and so the lamp’s light yield .
Indicates content that may require registration and/or purchase.