Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LufftUSA
Description: Description: Stainless steel sensor equipped with a Teflon probe is especially suitable for high temperature/humidity measurements.
- Sensed Temperature: -40 to 356 F
- Diameter or Width Range: 0.4724412 inch
- Sensitive Length: 9.842525 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: RS Components, Ltd.
Description: 2-Wire High Accuracy Temperature Sensor
- Features: Other
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
-
Supplier: Embedded Data Systems
Description: mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Advantech
Description: IP65 High Accuracy Temperature & Humidity Sensor Metal probe reduce electromagnetic interference 0 ~ 100%RH measurement -40 ~ 120°C Temperature Measurement Range IP65 Housing Classification
-
Supplier: Tekscan, Inc.
Description: Standard force sensor, which is ideal for conditions with high temperature and humidity. The ESS301 sensor is made from Tekscan's Enhanced Stability Series (ESS) pressure sensitive ink. This allows for better performance in a wider range of operating and storage
- Force / Load Rating: 0 to 1 lbs
- Operating Temperature: -40 to 185 F
- Force Measured: Compression
- Output: Digital
-
Supplier: E+E Elektronik
Description: The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 4.5 %
- Operating Temperature: -40 to 284 F
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Hydrofarm, Inc.
Description: to upload the temperature and humidity measurement log to your included www.weatherdirect.com account. Login to your account and view your temperature and humidity measurement log anywhere in the world with an Internet connection. • Device measures temperature and
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: E+E Elektronik
Description: The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 5 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Voltage
-
Hygrometers and Humidity Measurement Instruments - Digital Humidity and Temperature Sensor -- EEH210Supplier: E+E Elektronik
Description: Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The proprietary E+E
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Texas Instruments
Description: Low Power, High Accuracy Digital Humidity Sensor with Integrated Temperature Sensor 8-DSBGA -20 to 85
- TJ: -20 to 85 C
- Features: Other, RoHS Compliant
-
Supplier: Roscid Technologies
Description: Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics Max operating temperature 190C 0%RH at 190C (steam application) NEMA 4 housing with cable
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: -2 to 2 %
- Dew Point Range: -76 to 104 F
- Dew Point Accuracy: -5.4 to 5.4 F
-
Supplier: PMC Engineering LLC
Description: The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality
- Relative Humidity Range: 0 to 90 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -22 to 265 F
- RH/aw Range: 0 to 90 %
-
Supplier: Sensirion
Description: The SHTW2 is Sensirion's 2nd generation WLCSP (wafer-level chip-scale package) humidity sensor, offering a complete digital humidity and temperature sensor system in a package so tiny that it fits into virtually any application. The SHTW2 comes in a flip chip
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
Supplier: Sensirion
Description: The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Richardson RFPD
Description: Temperature and Relative Humidity Module Based on the rugged HTS2035SMD humidity / temperature sensor, HTM2500LF is a dedicated humidity and temperature transducer designed for OEM applications where a reliable and accurate measurement is needed.
- Form Factor: Sensor / Probe
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive multi-plate solar
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
-
Supplier: ifm efector inc.
Description: Continual condition monitoring of oils Two analog outputs for relative moisture and temperature Wide input voltage range High pressure resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import
-
Supplier: CARLO GAVAZZI Automation Components
Description: High-tech sensor components for long-term stability and with an exceptional accuracy. Compact duct housing, perfectly suitable to be used in HVAC ventilation ducting. Duct mounting 0-10 V or 4-20 mA output 0 to 50ºC temperature and 0 to 100% humidity measuring range Duct
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For High Humidities Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: Rotronic Instrument Corp.
Description: powerful combination. Features • Measures relative humidity and temperature, calculates the dew point • With new HYGROMER® HT-1 sensor • Outstanding accuracy and repeatability • Accuracy ±0.8 %RH • Excellent long-term stability <1 %RH / year • Developed for very low power
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Vaisala
Description: sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Embedded Data Systems
Description: sensitive system. The EDS Temperature / Humidity / Barometeric Pressure / Light Sensor, OW-ENV-THPL, offers an innovative way to easily monitor and control temperature, humidity, barometric pressure, and light in indoor environments. The wall mount sensor
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Features: Humidity Sensor, Light Sensor, Other, Pressure Sensor, Temperature Sensor
-
Hygrometers and Humidity Measurement Instruments - Traceable® Humidity/Temperature Pen -- Model 4093Supplier: Traceable® Products
Description: Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to carry. Memory displays highest and lowest humidity/temperature readings
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 2 to 98 %
-
Supplier: Traceable® Products
Description: Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which can be
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1210C is a ring style piezoelectric charge mode force sensor offered with a sensitivity of 18 pC/lbf and with reliable high temperature operation to +400°F (+204°C). The industry commonly refers to these sensors as "force washers", due to their similar
- Features: Other Output
- Device: Sensor Element / Chip
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
over time due to humidity EOC and SemeaTech offer gas sensor products featuring minimized environmental impact, no application (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
product line features sensors with excellent linearity, low hysteresis, fast response times, and high chemical resistance. IST provides exclusive humidity sensors with directly integrated platinum temperature sensors that cater to a wide range of applications. A variety of different layouts and (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
measuring from 0 to 100% relative humidity in a temperature range of -50°C to +150°C. The assembly of the sensor is fully automated, and the contacts are designed for soldering and bonding. Linearity Error and Hysteresis Less Than ±1.5% RH The (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
error and temperature drift are corrected "OnChip" through computation. Because of the special robust construction, the sensor also withstands peak loading at high temperatures. Therefore, this special model is also ideal for extremely sophisticated industrial applications in drying systems and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
CSS 014 The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
polymer humidity sensor with the high integration density and functionality of an ASIC. The signal processing integrated in the sensor completely processes the measured data and directly delivers the physical parameters of relative humidity and temperature over the I2C compatible (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
A High Quality Sensor For Your Temperature And Humidity Needs
A temperature and humidity sensor is a small, inexpensive device that measures the temperature and humidity in a given environment.
-
How to Select the Right Humidity Instrument for Your High-humidity Application
High-humidity environments are tough for humidity measurement. Saturation in the environment causes. condensation to form on all surfaces including measurement sensors, which can be fatal for some technologies. While Vaisala HUMICAP (R) technology can withstand condensation, it still needs time
-
LCD display screen high accuracy digital inclinometer tilt sensor
Angle Measuring range ±90° °. MM measuring range 0~±999.9 mm. Meausring axis X Y. Angle meausring accuracy ±0.05 ° °. Angle Measuring resolution 0.01 °. MM measuring accuracy 0.9 mm. MM measuring res 0.17 mm. LCD visible area size L40*W32 mm. Working temperature -10°~ +70? °/?. Working humidity =85
-
Air Conditioning Systems for Mushroom Cultivation: Choosing the Right Sensors Is Crucial
When cultivating edible mushrooms, certain climatic conditions must be observed in order to ensure a maximum yield of the highest quality. From compost preparation through the growth phase to harvesting the mushrooms, it is important to ensure the optimum temperature, humidity and CO2 levels
-
Why Measure CO2?
are constantly looking for new ways to grow bigger and healthier plants. They know that monitoring carbon dioxide, humidity and temperature is critical to achieve the best results. Fortunately, it is no longer necessary to purchase three different products - our meters do it all. Personal CO2 Safety
More Information Top
-
Novel High Temperature Materials for In-Situ Sensing Devices
To be suitable for high temperature humidity sensors , the materials must have suitable conductivity (i.e., neither too low nor too high) and high selectivity towards H2O.
-
EFFECTS OF OVEN HUMIDITY ON FOODS BAKED IN GAS CONVECTION OVENS
The high temperature humidity sensor from the Bread Research Institute of Australia (North Ryde, NSW, Model HTHP-101-350,patent applied for) is capable of measuring real time humidity up to 350C.
-
PROGRESS IN ZEOLITES SCIENCE: A CHINA PERSPECTIVE
Thus, HZr 2 P 3 0 1 2 is a good candidate as high temperature humidity sensors .
-
A novel humidity sensor using yb-doped SrCeO3 ionic conductor with a au-pd filter
With the current success of composite ceramic sen- sors, particularly that for measuring SOx or HC1 in off- gas streams [9,10], it was envisaged that a similar approach could be adopted for the production of a high temperature humidity sensor .
-
TiO2-TiO2 composite resistive humidity sensor: ethanol crosssensitivity
[10] Chen, X., et al., Comparison of Y-doped Bazro3 thin films for high temperature humidity sensors by RF sputtering and pulsed laser deposition.
-
Cation-size control of structural phase transitions in tin perovskites
SrSnO3 has been studied as a high temperature humidity sensor and is especially effective when doped with La3+ [3].
-
Effect of Residual Stress on the Fracture Toughness of Al2O3/Al Gradient Materials
• High Temperature Humidity Sensor p.945 .
-
Scientific.Net: Materials Science
High Temperature Humidity Sensor .
-
Perspectives on the Development of Ceramic Composites for Cutting Tool Applications
• High Temperature Humidity Sensor p.945 .
-
Scientific.Net: Materials Science
High Temperature Humidity Sensor .
Indicates content that may require registration and/or purchase.