Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Brooks Instrument
Description: Engineered for the challenging conditions associated with high temperature delivery of condensable precursors and dopants, the 9861 Series high temperature thermal mass flow controllers and meters from Brooks Instrument feature a high purity,
- Media Temperature Range: 302 F
- Operating Pressure: 0.192898996345072 to 50.762893775019 psi
- Mass Flow Rate: 0.000008259 to 0.02753 lbs/min
- Mass Flow Rate Range: 0.000008259 to 0.02753 lbs/min
-
Mass Flow Meters and Controllers - Insertion Thermal Mass Flow Meter High Temperature -- 8800XT 200CSupplier: Eldridge Products, Inc.
Description: Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with
- Pipe Diameter: 0.75 to 1 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Eldridge Products, Inc.
Description: readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
-
Supplier: Malema Sensors
Description: 8800 sensors are specially designed for measuring liquids in high-purity semiconductor, bio-pharmaceutical and other applications that require all PFA-wetted* surfaces and provide a Mass Flow Rate, Total Mass and Temperature. *Models 8808-1 and 8808-2 are also
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: Eldridge Products, Inc.
Description: measurement challenges for customers around the world. ValuMass™ Series 500 Flow meters Eldridge Products, Inc. (EPI) is a proven leader in gas flow measurement. Our Master-Touch™ thermal dispersion gas mass flow meters and patented Flow Averaging
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 399.2 F
-
Supplier: Eldridge Products, Inc.
Description: measurement challenges for customers around the world. ValuMass™ Series 500 Flow meters Eldridge Products, Inc. (EPI) is a proven leader in gas flow measurement. Our Master-Touch™ thermal dispersion gas mass flow meters and patented Flow Averaging
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 399.2 F
-
Supplier: Axetris AG
Description: MFC 21x2 is a standalone mass flow controller including an additional high precision PID controller together with a fast acting solenoid valve. Digital and/or analog input / output enable direct, fast and accurate control of the gas flow. The additional valve override
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: Badger Meter
Description: The Coriolis RCT1000 Mass flow meter simultaneously measures true mass flow and density reading over a wide range of temperatures with a high degree of accuracy. High Accuracy. Low Maintenance. The Coriolis RCT1000 Mass flow
- Pipe Diameter: 0.0625 to 3 inch
- Operating Pressure: 0 psi
- Mass Flow Rate: 5,200 lbs/min
- Operating Temperature: -40 to 392 F
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-111B High Performance Mass Flow Meters (MFMs) are suited for precise measurement of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 100 bar. The MFM consists of a thermal mass flow
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Operating Pressure: 1,450.377 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to
- Gas Volumetric Flow Rate: 0.0353107344632768 to 17.6553672316384 SCFM
- Mass Flow Rate: 0.002753 to 1.3765 lbs/min
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
-
Supplier: Sierra Instruments, Inc.
Description: Thermal Mass Flow Meters - QuadraTherm® 780i QuadraTherm® 780i inline thermal mass flow meters from Sierra Instruments offer the most accurate gas mass flow rate measurement on the market today, achieving gas mass flow rate
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 0 to 20,931 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Sensirion
Description: high-precision sensor element and the analog and digital processing electronics on a single CMOS silicon chip. Combined with high-quality materials, the result is a durably stable, extremely fast and highly precise mass flow meter. The SFM5400 mass
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145.0377 to 2,103.04665 psi
- Process Media Type: Gas
- Mounting: In-line
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: Sierra Instruments, Inc.
Description: QuadraTherm® 640i insertion gas mass flow meters from Sierra Instruments mark a breakthrough in thermal dispersion technology as the most accurate thermal mass flow meters on the market. Sierra's 640i, gas mass flow meters offer many
- Pipe Diameter: 72 inch
- Gas Volumetric Flow Rate: 0 to 1,695,600 SCFM
- Operating Temperature: -40 to 140 F
- Operating Pressure: 30 to 500 psi
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Process Media Type: Gas
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: in showing what’s happening in the pipe. Flow rate, totalized flow, and temperature are continuously displayed in both a digital and bar graph presentation, while alarms and/or diagnostic messages will display as needed to alert operators. Features Direct mass flow
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
-
Mass Flow Meters and Controllers - Digital Liquid Mass Flow Meters / Controllers -- LF-F/LV-F SeriesSupplier: HORIBA Instruments, Inc.
Description: Offer micro-litre to ultra low flow rate control Enable precision flow control of low boiling point and high viscosity liquids Ultra clean. Measurement Techniques Cooling Measurement Method The flow rate sensors in these mass flow controllers for liquids,
- Pipe Diameter: 0.0625 to 0.25 inch
- Operating Pressure: 725.184196785985 psi
- Mass Flow Rate: 0.0000441 to 0.2205 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 2.25988700564972 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC
- Pipe Diameter: 12 inch
- Mass Flow Rate: 661 to 13,200 lbs/min
- Operating Pressure: 800 psi
- Mass Flow Rate Range: 661 to 13,200 lbs/min
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: CO2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-5 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Integrated
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: Panametrics
Description: The PanaFlow MV82 insertion mass flow meter is a multivariable vortex flow meter for measuring volumetric flow, temperature, pressure, density and mass flow. It offers an advanced design and digital signal processing to isolate
- Pipe Diameter: 2 to 72 inch
- Gas Volumetric Flow Rate: 56 to 1,785,464 SCFM
- Operating Temperature: -5 to 185 F
- Operating Pressure: 30 to 1,500 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Radwell International
Description: MAGNETIC-INDUCTIVE FLOW METER, PRECISE MEASUREMENT OF FLOW, CONSUMPTION AND MEDIUM TEMPERATURE HIGH ACCURACY, REPEATABILITY AND MEASUREMENT DYNAMICS PRECISE EMPTY PIPE DETECTION WITH SWITCHING OUTPUT, ANALOGUE OUTPUT AND PULSE OUTPUT CLEARLY VISIBLE 4-DIG. FREE 2
- Process Media Type: Gas
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-8000F/D/E series can operate in high temperature environments, from 15 ℃ to 120 ℃, for a variety of tasks including semiconductor and compound semiconductor processing. View our MFC comparison chart here. Equipped with digital facility: high accuracy- ±1.0% S.P.
- Pipe Diameter: 0.25 to 0.75 inch
- Mass Flow Rate: 0.000013765 to 0.41295 lbs/min
- Operating Temperature: 59 to 248 F
- Operating Pressure: 43.5110518071591 psi
-
Supplier: Brooks Instrument
Description: measurement 100% of fluid flows through low-mass sensor tube (no bypass) Proprietary optical sensing technique enables accuracy at extreme low flows Measures both liquids and gases over a wide flow range Coplanar valve delivers super-fast response times Smallest,
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
Find Suppliers by Category Top
Featured Products Top
-
instruments for measuring the instantaneous mass flow and total mass flow rate of gases flowing through closed conduits, such as pipes or ducts. Unlike flow instrumentation that utilizes volumetric flow technology, thermal mass flow meters are unaffected by temperature or pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
amount of heat that is transferred. By knowing the temperature of the medium, the flow rate can be determined from the amount of voltage compensation needed to maintain a constant temperature differential. IST thin film mass (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
a variety of products including Bentonite Clay. Although the Bentonite Clay was extremely dusty and had the potential of sticking to the flow measurement surfaces, the accuracy of the CentriFlow Meter was extremely high due to a variety of flow enhancement options including (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Choosing Your Solids Flow Meter Gravimetric solids flow measurement offers greater control and long term accuracy than alternatives such as volumetric scales and feeders, but not all gravimetric flow meters achieve the same level of accuracy and control. While both weigh belts and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
The melt index tester from PCE Instruments is used for rapid testing of the melt mass flow rate of plastics. The melt index tester is designed for incoming goods inspection as well as for continuous production monitoring. Due to the clear presentation of all relevant parameters on the 7 (read more)
Browse Mechanical Testing Equipment Datasheets for PCE Instruments / PCE Americas Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
measure the mass flow rate of most fluids, both liquids and gases, and do not require knowledge of the identity, or composition, of the fluid. Thermal mass flow meters directly measure the mass flow rate of gases, and do require knowledge of its composition. Coriolis mass flow meters have high accuracy
-
The Components of a Digital Flow Meter
Digital flow meters are high-tech devices with a customizable, touch screen interface. They're used for gauging and displaying qualities like mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure, and gas pressure. The components of a digital flow meter
-
Advances in Thermal Dispersion Mass Flow Meters - Part 2: Installation and Flow Calibration
Part 1 of this two-part series describes the principle of operation of a new. microprocessor-based thermal dispersion mass flow meter that uses four temperature sensing elements in its flow sensor and has a dry velocity sensor. Part 1 shows how this unique system provides automatic management
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
for each of these applications: thermal mass flow meters for gas, vortex flow meters for saturated and super saturated steam, and clamp-on ultrasonic flow meters for liquid/water flows. For more details Read Part 1. Now that we have identified the best flow meter for each type of fluid
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
must be compensated by measuring temperature and pressure, and then these three measurements (?P, T and P) integrated with a flow computer to calculate mass flow. Insertion multivariable vortex flow meters allow one instrument and one process connection to simultaneously measure mass flow rate
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
get trapped in high. Hð~Erms ~ErmsÞ areas. This trapping can lead to less secondary. flow and a reduction in mixing, as observed in device 1 for. applied voltages above 200 Vrms. The dependence of mixing on the frequency of the AC. field is shown in Fig. 4B for device 2 at an applied voltage
More Information Top
-
Molten Salts for High Temperature Reactors: University of Wisconsin Molten Salt Corrosion and Flow Loop Experiments -- Issues Identified and Path Forward
The main components of the molten salt loop are the reservoir tanks, a centrifugal impeller high temperature liquid salt pump, a high temperature thermal mass flow meter , an up-flow heat transfer test section, and a laser-based manometer.
-
XENON100 Dark Matter Search: Scintillation
Response of Liquid Xenon to Electronic Recoils
Kyungeun Elizabeth Lim
High Temperature Getter Mass Flow Meter Circulation Pump .
-
The XENON100 Dark Matter Experiment: Design, Construction,
Calibration and 2010 Search Results with Improved Measurement of
the Scintillation Response of Liqui...
High Temperature Getter Mass Flow Meter Circulation Pump .
-
Manual combustion engine
passively actively mechanically electronically air coolant oil fuel rotation speed force torque Druck(absolut) Druck(relativ) Zyklusaufgelöst low temperatures high temperatures volume of gas meter air mass flow sensor fuel consumption gas preparation of analysers (CO,CO,O,NO,THC)22x igniting…
-
Final Report - Advanced MEA's for Enhanced Operating Conditions, Amenable to High Volume Manufacture
As previously, a section of tubing was added between the compressor and mass flow meter (MFM) to prevent high temperatures of compressed gas from reaching (and possibly affecting) the MFM.
-
Flow Induced Noise Emanating from Evaporator Tube Plates (.pdf)
After the Coriolis-type flow meter determines the mass flow rate, the temperature High Pressure Tank .
-
Machine Design and Manufacturing Engineering II
Several different kinds of high pressure pneumatic components, high -precision mass flow meter , pressure gauge, temperature sensor and position sensor were assembled in the pneumatic circuit.
-
Measurement Technology and Engineering Researches in Industry
Several different kinds of high pressure pneumatic components, high -precision mass flow meter , pressure gauge, temperature sensor and position sensor were assembled in the pneumatic circuit.
-
Growth of carbon nanotubes by thermal and plasma chemical
vapour deposition processes and applications in
microscopy
The thermal CVD reactor consists of a one-inch-diameter quartz tube enclosed in a high - temperature furnace and equipped with mass flow controllers to meter the feedgases.
-
Sierra Instruments’ Model 640S Now Available For High Temperature Applications To 750°F (400°C)
Sierra's industry-leading Steel-Trak Model 640S Immersible Thermal Mass Flow Meter is now available in a special high - temperature option capable of trouble-free operation in process temperatures up to 750°F (400°C).
Indicates content that may require registration and/or purchase.