Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The top of the sensor serves as a coupling with a female thread, which enables the mounting of the sensor on a pipe with a 33 mm diameter. The cable that connects the sensor and the electronic unit is installed in the airtight tube. Such a sensor assembly allows
- Moisture Content Range: 0.1 to 100 %
- Moisture Content Accuracy: 0.02 ±%
- Operating Temperature: -4 to 293 F
- Variables Measured: Moisture Content, Temperature
-
Supplier: Meter Group
Description: The 5TM sensor incorporates a temperature reading into our traditional soil moisture sensor allowing you to have two measurements in one sensor. Volumetric water content is obtained by measuring the dielectric constant of the media through the utilization of
- Operating Temperature: -40 to 122 F
- Technology: Capacitive
- Variables Measured: Moisture Content, Temperature
- Form Factor: Sensor / Probe
-
Supplier: Qualitrol Company, LLC
Description: The Qualitrol Oil Moisture and Temperature Sensor is capable of continuously monitoring moisture ppm and Relative Saturation. Data is continuously monitored for alarming purposes by The Qualitrol Serveron Multigas TM8. Durable with a high level of accuracy, this
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Parallax Inc. Win Source Part Number: 906140-28092 Features: Humidity Temperature Sensor - Analog Voltage - Chassis Mount Package: IoT Finished Device Package: Bulk Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the
- Form Factor: Sensor / Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Enocean Win Source Part Number: 920613-HSM100 Operating Temperature Range: -20°C ~ 60°C Features: Humidity Temperature Sensor 0 ~ 100% RH - ±5% RH User Defined Package: Sensor on Exposed Board Package: Tray Mounting: User Defined Categories: Sensors
- Form Factor: Sensor / Probe
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensirion AG Win Source Part Number: 097902-SHT20 Packaging: Reel - TR Response Time: 8s Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Family Name: SHT20 Humidity Range: 0 to 100% RH Categories: Sensors,
- Operating Temperature: -40 to 125 C
- Sensor Type: Humidity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Sensirion AG Win Source Part Number: 028320-SHT25 Packaging: Reel - TR Response Time: 8s Mounting: SMD (SMT) Output Type: I2C Output: 12b Sensor Type: Humidity, Temperature Accuracy: ±1.8% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status:
- Form Factor: Sensor / Probe
-
Supplier: DigiKey
Description: SENSOR HUMID/TEMP HIGH ACCURACY
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Transcat, Inc.
Description: Product Highlights Loop-powered, 4 to 20 mA transmitter Proven polymer capacitive sensor for fast response and calibration stability Platinum RTD temperature sensor 1/2 in MNPT or other process connections Operating temperature up to 300°F (150°C) 0 to 100% relative
- Variables Measured: Moisture Content
- Form Factor: Transmitter
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Meter Group
Description: Multi-sample Moisture Content Analyzer Measure the moisture content of nine soil samples with just four minutes of hands-on work time. How it Works To start a measurement, place up to 9 soil samples in TrueDry's rotating tray, close the lid, and select a program. Select
- Moisture Content Range: 0.1 to 99 %
- Moisture Content Accuracy: 0.01 to 0.05 ±%
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: Vaisala
Description: For Hydraulic and Lubrication Systems and Transformer Oil Monitoring Vaisala HUMICAP® Moisture and Temperature Transmitter MMT330 series enables fast and reliable detection of moisture in oil in central lubrication systems, hydraulic systems and power transformers. The series is
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: depends strongly on its moisture the pellets moisture tester ensures high efficiency. The pellets moisture tester performs a resistance moisture detection. This means that the pellets moisture meter measures the resistance of the test sample in order to gain
- Moisture Content Range: 10 to 20 %
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: converts temperature or humiditytoa 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The temperature sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or humidity. The compact dimensions of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Sensirion
Description: enables countless new opportunities for the Internet of Things, wearable and mobile markets. The SHTW2 is based on Sensirion’s CMOSens® Technology, which offers a complete sensor system on a single chip, consisting of a capacitive humidity sensor, a band-gap temperature
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Sensirion
Description: The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: PMC Engineering LLC
Description: The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
-
Supplier: Panametrics
Description: moisture sensor technology The HygroProII combines a technologically advanced aluminum oxide moisture sensor with robust electronics for unequaled overall performance. Features Intrinsically safe Ambient to ppb-level moisture measurement using next-generation
- Dew Point Range: -166 to 50 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Form Factor: Analyzer, Meter / Indicator, Transmitter
-
Supplier: FineTek
Description: high-frequency recession of the solid is measured in the high-frequency range. The measurement procedure makes a short and simple calibration as well as a high precision of up to 0.1% possible. The measuring probe transmits the data digitally. This makes the measurement
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
-
Supplier: KPM Analytics
Description: accommodate diverse process location Benefits High Accuracy: Measure moisture of many product applications to within +/- 0.1% Ruggedized Design: The NIR-6000 series sensors are contained within a powder-coated cast aluminum IP65 housing and built for years of trouble-free
- Moisture Content Range: 0 to 95 %
- Moisture Content Accuracy: 0.1 ±%
- Operating Temperature: -4 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Transcat, Inc.
Description: Product Highlights 8-in-1 Meter with Patented Built-in IR Thermometer Measure Humidity, Air Temperature (with built-in probe) plus non-contact InfraRed Temperature Pinless moisture sensor allows to monitor moisture in wood and other building materials with no
- Form Factor: Meter / Indicator
- Variables Measured: Moisture Content
- Technology: Psychrometer
-
Supplier: The Kahn Companies
Description: The Pura is designed to measure dewpoints in high and ultra-high purity gases. Equipped with 1/4 inch VCR fittings, the Pura maintains the integrity of your process while providing the most accurate capacitive dewpoint measurement currently available.
- Dew Point Range: -184 to -40 F
- Dew Point Accuracy: 3.24 F
- Operating Temperature: -40 to 284 F
- Electrical Outputs: Analog Current
-
Description: Features The R145-2200 is made using a TMP112 chip while the R1110-21000 is made using a DS18B20 chip. These are integrated inside the digital temperature sensor. These sensors feature a wide temperature measurement range, excellent stability, high accuracy,
- # of Lead Wires Per Element: 4
- Features: RTD
-
Supplier: PMC Engineering LLC
Description: long term monitoring in wells and other applications where temperatures may be as high as 250°F. This is achieved by the use of a special FEP cable and assembly process. For Zero Maintenance: In order to reduce on site maintenance PMC has developed the MP 11 Moisture Protection
- Measuring Range: 0 to 50 inch
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 30 to 255 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
-
Supplier: OMEGA Engineering, Inc.
Description: infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: Traceable® Products
Description: in percent moisture. Simply touch a material to measure moisture. Takes only seconds. Unit provides for automatic and manual temperature compensation. Traceable to NIST for accuracy To assure accuracy an individually serial-numbered Traceable® Certificate is supplied to indicate
- Height: 7 inch
- Weight: 0.59375 lbs
- Features: Battery Powered, Integral Datalogger / Memory
- Instrument Display Options: Digital Display
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Hall or Anisotropic Magnetoresistance (AMR) sensors, TMR sensors have extremely high resistance values. This allows the series of switch sensors to operate in a full-time power supply mode, maintaining low power consumption while achieving true continuous detection of
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: InspectorTools
Description: Relative Humidity, Temperature and Dew Point in concrete and gypsum flooring. The TR210 Moisture/RH meter enables you to carry out 4 individual tests: Measure non-destructively and instantly the moisture content in concrete and gypsum flooring Measure the relative humidity,
-
Description: IP67 protection grade. Description Inductive sensors are indispensable in industrial applications. Compared with other types of sensors,Lanbao inductive sensors have the following advantages: large detection range, no contact operation, no wear, fast response, high
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: OMEGA Engineering, Inc.
Description: submersion with years of worry free operation in moisture-laden environments. A sealed SPST switch provides consistent accuracy and high repeatability with the effects of shock, vacuum or vibration minimized. The switch is extremely versatile since it is user selectable as a normally
- Maximum Operating Pressure: 1,000 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Rotronic Instrument Corp.
Description: The HCD-S digital probe is characterized by its high performance. Very low current consumption, the highest accuracy, and measurement results within 50 ms (electronics) are its outstanding features. This is due to the new AirChip4000, which together with the new HYGROMER® HT-1 sensor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: E+E Elektronik
Description: EE364 is a compact and rugged moisture in oil transmitter for inline oil monitoring. It is optimised for high accuracy and excellent long term stability in lubrication, hydraulic and insulation oils, as well as diesel fuel. Water activity (aw) and temperature (t) are accurately
Find Suppliers by Category Top
Featured Products Top
-
resistant that it can also be used for drag chain applications. The sensor delivers precise results even in harsh industrial environments and achieves high temperature stability. It is also resistant to both shock and vibration. The controller is housed in a rugged stainless steel housing that (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
. As well, we carry high temperature inductive sensors, extra-pressure resistant models, analog sensors and well-immune sensors. As you can establish, we have the right sensor for businesses in a myriad of industries, but that doesn't mean we have a "one-size-fits-all" approach. Rather (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long (read more)
Browse Current Sensors Datasheets for STEGO -
products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability (read more)
Browse Current Sensors Datasheets for STEGO -
climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and (read more)
Browse Current Sensors Datasheets for STEGO -
climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and (read more)
Browse Current Sensors Datasheets for STEGO -
. The PMA-5674 Process Moisture Analyzer provides accurate and stable trace moisture measurement in gases and liquids, even under demanding process conditions such as high pressure or hazardous areas. Using an optical fibre (read more)
Browse Moisture Meters Datasheets for BARTEC -
and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our solutions are characterised by their small footprint, high serviceability, certified safety standards and, above all, a long service life due to (read more)
Browse Current Sensors Datasheets for STEGO -
pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with pressures up to 500 bar (1,000 bar peak pressure). In fact (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
power consumption and High speed Because of this, they are ideally suited for the following: NDIR gas detection (CO2, CO, Hydrocarbons, etc.) Film moisture content monitoring Low power (30 – 40mW) for portable (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
How to Select the Right Humidity Instrument for Your High-humidity Application
High-humidity environments are tough for humidity measurement. Saturation in the environment causes. condensation to form on all surfaces including measurement sensors, which can be fatal for some technologies. While Vaisala HUMICAP (R) technology can withstand condensation, it still needs time
-
Vibration Testing of Load Cells
of high/low temperature and moisture, but also survive vibration testing to a controlled industry vibration standard by an independent testing lab. What follows is a chronological account of the preparation, testing and an analysis of the required vibration testing.
-
Cloud-Based Apps Transforming Grain Storage
Cloud-Based Apps Transforming. Grain Storage. Jenny Nielson Christensen, MBA. Vice President of Marketing. BinMaster. 63. COVER STORY. MILLER / july 2021. POPULAR LEVEL SENSOR TECHNOLOGIES. FOR GRAIN AND MILLING. Over the past decade, there have been advancements. in level sensor technology
More Information Top
-
Substituted Ca 12 Al 14 O 33+ as Solid‐State Electrolyte
Due to its unique cage structure Ca12Al14O33+δ has an un- usually high oxide ion conductivity, making it a promising material for solid oxide fuel cells, high - temperature moisture sensors or oxidation catalysts.[1] We have investigated the effects of cationic substitutions…
-
Synthesis, Crystal Growth and Structure of Substituted Mayenite
This behavior allows the application of mayenite e.g. as high - temperature moisture sensor or as oxidation catalyst [1].
-
Porous Fiber Optical Sensor For pH Measurement
Ding, J. Y., Shahriari, M.R. and Sigel, Jr., G. H. :'Development of Porous Fiber Optic Sensor for High Temperature Moisture Sensing,' International J. Optoelectronics, 1991,6, pp. 385-393.
-
Non-Destructive Measurements In Advanced Composite Materials And Structures Using A Fiber Optic Sensing System
High Temperature Coatings for Moisture Sensors .
-
Computer and Computing Technologies in Agriculture V
We’ve selected the SHT11, a digital moisture and temperature sensor with high -accuracy, which is produced by Sensirion in Switzerland.
-
Policies and Programs for Sustainable Energy Innovations
It can be noted that the clothes dryer with moisture and temperature sensor has the highest score, although all scores are relatively close to one another.
-
A comparison of the theory of moisture diffusion in plastic encapsulated microelectronics with moisture sensor chip and weight-gain measurements
This problem is believed to be degradation in sensitivity of the moisture sensor due to exposure to high temperatures and storage conditions.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > HUMIDITY AND MOISTURE SYSTEMS
Surprisingly, measurement at high temperatures and high moisture levels requires a sensor that is stable and accurate at low RH ranges.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
To achieve a higher level of quality, temperature and moisture sensors may be placed inside the microwave oven to provide feedback for the data processing system.
-
Intelligent Packaging: Concepts and Applications
To achieve a higher level of quality, temperature and moisture sen- sors may be placed inside the microwave oven to provide feedback for the data processing system.
Indicates content that may require registration and/or purchase.