-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, 1-1/8" BORE, 4.5/18" STROKE, HIGH TEMPERATURE SEALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR1342 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS technology to provide a magnetically triggered digital switch with high sensitivity, high speed, and low power consumption. It is designed for pneumatic cylinder
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 32-40-50-63 mm High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
-
Supplier: Quincy Compressor
Description: Accepts 180°F Inlet Temperature Designed for reciprocating compressors with high discharge temperatures, these dryers eliminate water, oil and dirt from air systems, preventing damage to pneumatic tools and cylinders. The result is fewer product defects and no
- Drying Capacity: 25 to 125 SCFM
- Maximum Pressure: 175 psi
- Minimum Output Dew Point: 39 F
- Dryer Technology: Refrigerated
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 160-200-250-320 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 6.299216 to 12.598432 inch
- Body Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 125-160-200-250 mm High temperature execution on request Tandem executions on request: double-thrust, multi-positions, back-to-back Magnetic sensors can be assembled on tie rods On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.393701 to 11.81103 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 4.9212625 to 9.842525 inch
- Body Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 12 to Ø 100 mm High temperature execution on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.1968505 to 15.74804 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 0.4724412 to 3.93701 inch
- Body Material: Aluminum
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Our high temperature air dryers consist of an integrated air-cooled after cooler, refrigerated dryer, centrifugal moisture separator, and electronic adjustable drain valve. An optional extra is an oil/dirt removing filter (coalescer). Eliminates water, oil and dirt from air system.
- Drying Capacity: 80 to 100 SCFM
- Maximum Pressure: 232 psi
- Minimum Output Dew Point: 39 to 50 F
- Motor Power (Refrigerated Style): 2.1845592273916 HP
-
Supplier: Haida International Equipment Co., Ltd.
Description: preheating 2)The cold chamber Heater, cooler; nicochrome electric heater, regenerator Ventilator: centrifugal ventilator 3) Device Pneumatic cylinder: Temperature Shock Chambers can be used in each device when exposed for hot temperature, environment temperature,
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Radwell International
Description: ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: Hallite Seals International Ltd.
Description: DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion spear contacts the seal and pushes it against the radial housing wall thereby trapping air and
- Shaft O.D. or Seal I.D.: 0.393701 to 3.93701 inch
- Housing Bore Diameter or Seal O.D.: 0.7086618 to 4.4881914 inch
- Axial Cross Section or Thickness: 0.18897648 to 0.33070884 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: DynaQuip Controls
Description: Springs: Steel, High Alloy Epoxy Coated Operating Temperature: -10° F to 195° F
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: FLSmidth
Description: Key Benefits High reliability Maintenance-free (no rotating parts) Compact and easy to operate Temperature resistant up to 300°C Completely dust-free operation Vertical pneumatic conveying of fine-grained and powdery bulk materials Sometimes, the only way to go is up. Mechanical
- Features: Bulk Material Conveyor
-
Supplier: ATI Industrial Automation
Description: linear actuators available. (1) Integrated 3" high-flow air pass-through port. Compliance X-Y: ±0.3 in Compliance Z: ±0.16 in General Duty: Heavy # of Integrated Ports: 1 Port Size: 3 Port Type: Pass Thru # of Module Flats: 3 Operational Temperature Range: -20 °F - 150 °F
- Fitting Type: Quick Coupler
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: And Efficiency Turbocharged engine for top performance and efficiency, even at high altitude with no derating required up to 2134 m (7,000 ft). Direct Injection Fuel System Direct injection fuel system provides individually metered high-pressure injection of fuel for maximum
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Radwell International
Description: SERIES NCQ8, COMPACT CYLINDER, SEAL KIT, 2 INCH BORE, HIGH TEMPERATURE OPTION, NOT AVAILABLE WITH MAGNET. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: DESTACO
Description: other particulate from the internal drive mechanism. These angular grippers are designed for heavy-duty, extreme high temperature applications. The Vulcan Series Gripper can be ordered with optional metal seals and fireproof Kevlar boot or stainless steel heat shield for added
- Number of Grips: 2
- Style: Angular
- Actuation: Electric, Hydraulic, Pneumatic
-
Supplier: Haida International Equipment Co., Ltd.
Description: improvement's reference. Corresponding standard: 1 GB/T2423.1-1989 low-temperature testing method 2 GB/T2423.2-1989 high-temperature testing method 3 GB/T2423.22-1989 change temperature test 4 GJB150.5-86 temperature impact test 5 GJB360.7-87 temperature
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: pressure over 8 bar is allowed only when the fluid is cool water at max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: max temperature 125°F (50°C). Do not use the unions at max application limits without consulting from Ingiant. Rotary joints are mechanical sealing components used to transfer fluids from a stationary source into rotating cylinders of machinery. Rotary joints enable transfer of the
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder.
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Golden Collar Technology Co., Ltd .
Description: metal-to-metal contact between piston and cylinder or rod and housing. Made from premium PTFE compounded with 40% bronze, our wear rings deliver exceptional compressive strength, thermal conductivity, and long service life—even under high load and high-speed conditions. The
- Operating Temperature: -328 F
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: steute
Description: Features / Options Thermoplastic enclosure Application on pneumatic cylinders Long life 1 Reed contact Actuation from front and from side With pre-wired cable With LED Version for high temperatures up to +130 °C with silicon cable available Note The actuator is not
- Operating Temperature: 14 to 176 F
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil - less design High capacity, permanently lubricated and seald bearings Cast iron cylinders Long service free life Safety relief valve High strength stainless steel valves Range Technical Overview Capacity up to 9.8 cfm / 278 l/min Pressure to 125 psi /
- Horse Power: 1.00020647325297 to 1.50024269886022 HP
- Power Source: AC Single Phase
- Gases Handled: Air / Plant Air
- Lubrication Style: Oil-less
-
Description: The ETS thermal shock chamber is a high quality design with an advanced touch screen controller and an innovative hot/cold transfer system. It is designed to meet strict Mil-Std test specifications, which require temperature recovery to be measured in the worst-case product sample.
- Chamber Capacity: 4 cubic feet
- Temperature Range: -75 to 200 C
- Temperature Control Accuracy: 1 ± °C
- Temperature Control: Cooling, Heating
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Carr Lane Manufacturing Co.
Description: AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum). 100-psi maximum input air pressure exerts 430 lbs maximum clamping force.
- Clamping Force: 850 lbs
- Plunger Travel (for Push/Pull Clamps Only): 0.4375 to 1 inch
- Features: Fixed, Horizontal, Push / Pull (Straight Line), Straight Base
- Clamping Mechanism: Lever
-
Supplier: GGB
Description: Machinable Design freedom – customizable to meet specific indentation and shape needs Capable of supporting high specific loads and high temperatures Excellent fatigue strength under dynamic and shock load conditions Excellent wear resistance Suitable for hydrodynamic operation
- Bushing Type: Sleeve
-
Supplier: Carr Lane Manufacturing Co.
Description: AVAILABLE (STEEL): CL-500-PTC Open Arm CL-500-PTC-MP Open Arm, Position Sensing AIR CYLINDER: 1-1/4" bore, double acting, 1/8-NPT ports. Buna-N seals for -20° to +200°F operating temperature. High-temperature viton seals are available by special order (+400°F maximum).
- Clamping Force: 200 lbs
- Features: Fixed, Horizontal, Straight Base
- Clamping Mechanism: Lever
- Actuation: Pneumatic
-
Supplier: RBC Bearings
Description: The FIBERGLIDE® Liner Type bearing provides high load capacity and low friction in the form of a thin-walled sleeve for use in butterfly valves, trunnion bearings, ball and plug valve stem bushings, hydraulic and pneumatic cylinder guide bushings, food handling machinery, and
- Inside Diameter: 1.282 inch
- Outside Diameter: 1.312 inch
- Length: 1.25 inch
- Operating Temperature: -250 to 200 F
-
Supplier: ACS Valves
Description: Excellent performance in high-temperature applications up to 250°F. Options: Round flange design: available in 2 heights of 4"H or 5"H, and 5 flange diameters from 6" to 12". Pneumatic operation, ships ready for start-up, including: complete factory assembled air
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Andantex USA, Inc.
Description: jaws and slide-dog shifting elements.The clutch is actuated remotely by a pneumatic cylinder and limit switches, which is provided with the unit, or manually by shifting lever. Ball bearings and viton seals are used to accept higher speed and temperatures. Features
- Torque Rating: 222 Ft-lbs
- Power: 110 HP
- Rotational Speed: 2,700 rpm
- Shaft: In-line
-
Supplier: Dupont Molykote
Description: engine pistons; and pistons used in pumps, pneumatic and hydraulic systems, etc. Coating helps to reduce piston and cylinder wall wear during initial run-in and cold start situations. FEATURES Extreme wear resistant coating with high load-carrying capacity Good resistance to
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
Find Suppliers by Category Top
Featured Products Top
-
Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec® pneumatic cylinders for difficult (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company’s unique PPS self-adjusting cushioning (read more)
Browse Air Cylinders Datasheets for Festo Corporation -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Full complement cylindrical roller bearings are designed to meet the needs of high load applications by utilizing the maximum possible number of rolling elements, allowing for superior load distribution and increased load-carrying capacity. These bearings are (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Customization Service OEM/ODM for channel number, interface, material, speed, pressure; matches non?standard industrial equipment Working Scenario Adaptability Adapt to high?speed rotation, heavy?load operation, high?temperature (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Power of alcoholic diesel engine and exhaust mission (explanation)
Is necessary and makes the air temperature in cylinder high .
-
Direct measurement of ignition delay of diesel engine and that application (research paper)
As for this, the 噴 oily amount decreases at because the heat loss amount from combustion chamber wall decreases, the air temperature in cylinder became high and the ignition delay was reduced and the initial combustion amount became little, and change of…
-
Pollution problem (yearbook)
The air become the high temperature is inhaled (there is an engine hang with supercharger in cylinder and the combustion temperature rises .
-
Pollution problem (yearbook)
Is compressed about engine with supercharger and the air become the high temperature is inhaled in cylinder and the combustion temperature rises and because N O x increases, places the intercooling device between supercharger and engine, is being studied.
-
German academy for aviation research
The Ziindverzugwird with good Zerst & ubung as well as by high compression and geniigend of (because of vapor formation rapid to geniigend high Einspritzdrud ~ esund) koher cylinder air temperature less.
-
Performance evaluation of a piezoactuator-based single-stage valve system subjected to high temperature
In this work, these problems are resolved by using a large-size heat chamber, pneumatic -hydraulic cylinders , and high - temperature -resistant sensors.
-
Control performances of a piezoactuator direct drive valve system at high temperatures with thermal insulation
The PDDV is then installed in a large- size heat chamber in which the pneumatic -hydraulic cylinders and the high - temperature -resistant sensors such as pressure sensor and gap sensor are equipped.
-
Over the internal friction of the ice. II
…the lesser accuracy of readings (because of the small distance of Spiegel and scale) the difficulty more defective assembly because of the tau and adjustment of the ice cylinders , because I move because of the high air temperature (sometimes to + l B…
-
Over the plasticity of the ice
With the small cylinder , I couldn't operate 1906 because of the high air temperature in the working space (4-6 O C.) and because of the low pressures that were hardly certainly readable on the manometer with low enamel speeds and by…
-
Development of high efficiency gas injection diesel engine (gas engine Ⅰ (engine development))
The DI ZE RU en gin of — 般 the air in cylinder is compressed at piston, the liquid fuel such as gas and heavy oil sprayed in fog shape in air of high temperature high pressure and performs the self ignition…
Indicates content that may require registration and/or purchase.