Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: SPECIALTY CAPACITY SENSORS HIGH TEMPERATURE SENSORS The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into contact
- Operating Distance: 0.0393701 to 0.787402 inch
- Operating Temperature: -292 to 482 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES Engineered for use at extreme temperatures Hermetically sealed tungsten contacts Stainless steel housing Jacketed cable RoHS compliant ADVANTAGES Not ESD sensitive Custom sensitivity and configuration available High power Cable flame rating NFPA 262/FT6 CERTIFICATIONS RoHS
- Operating Temperature: -76 to 392 F
- Body Shape: Cylindrical
- Output Load: DC Load
- Power Requirements: DC Powered
-
Supplier: Silicon Labs
Description: Features High-performance single-pulse infrared proximity detector with a sensing range of up to 50 cm Threshold reflectance principle overcomes ambiguity associated with motion-based systems Adjustable detection threshold and strobe frequency Proximity (PRX) status latched
- Input (Supply) Voltage: 2 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Fargo Controls, Inc.
Description: These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is
- Operating Distance: 0.5905515 inch
- Operating Temperature: -328 to 482 F
- Output Load: 2-Wire, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: The FLMA1S1 sensor is a magnetic flux meter switch. To work correctly, the flux of the liquid material must push the float against the spring: when the flux is sufficiently high to move the float of a fixed distance from the Seeger block, the sensor switches ON. When the flux
- Operating Distance: 0.1968505 inch
- Operating Temperature: -22 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: A family of inductive proximity switches in stainless steel (AISI 316L) ideal for food and beverage applications where sensors are exposed to high pressure and high temperature cleaning processes. They are fully sealed and resistant to all common acid and alkaline
- Operating Distance: 0.1968505 to 0.4724412 inch
- Operating Temperature: -40 to 176 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm
-
Supplier: Capella Microsystems, Inc.
Description: LDPS Long Distance Proximity Sensor (LDPS) Capella's Long Distance Proximity Sensor (LDPS) is an integrated solution of a long distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip by
- Sensor Technology: Photoelectric Sensors
-
Supplier: Capella Microsystems, Inc.
Description: SDPS Short Distance Proximity Sensor (SDPS) Capella's Short Distance Proximity Sensor (SDPS) is an integrated solution of a short distance detector and an ambient light sensor. It incorporates photodiodes, amplifiers, and analog/digital circuits into a single chip
- Sensor Technology: Photoelectric Sensors
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Description: Description Lanbao speed monitoring sensor adopts a single integrated upgraded chip with good temperature characteristics and sensitivity Settings in different frequency bands. It is a proximity sensor specially used for detecting moving metal objects. It is widely used
- Operating Distance: 0.1968505 to 0.5905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: DigiKey
Description: CAPACITIVE HIGH-TEMPERATURE SENS
- Operating Temperature: 5 to 446 F
- Sensor Technology: Capacitive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for
- Operating Distance: 0.5905515 inch
- Operating Temperature: -40 to 200 F
- Output Load: 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Description: LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: CARLO GAVAZZI Automation Components
Description: applications. Featuring TRIPLESHIELD™ Sensor Protection Temperature stability Humidity compensation circuit Adjustable sensing distance 2-16 mm or 2-25 mm Rated operational voltage: 20-250 VAC/DC Output: Power MOSFET Make and break switching function, selectable LED indication
- Operating Distance: 0.0787402 to 0.9842525 inch
- Operating Temperature: -13 to 176 F
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered, DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Capacitive Proximity Sensors with Integrated IO-Link communications. Building upon our existing range of sensors, these new sensors are housed in durable AISI316L stainless steel housings or PTFE Teflon housings
- Operating Distance: 0.3149608 to 0.4724412 inch
- Operating Temperature: -22 to 185 F
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 937029-TMD26203 Operating Temperature Range: -30°C ~ 85°C Features: Infrared Proximity Sensor 1.181" (30mm) IP67 8-SMD Module Package: 8-SMD Module Package: Reel - TR Categories: Sensors ECCN: EAR99 Popularity: High Fake
- Sensor Technology: Photoelectric Sensors
-
Supplier: Smith Systems, Inc.
Description: for use in turbine flow meters. These magnetic proximity sensor units provide no-drag flow measurement for high accuracy. Smith Systems, Inc. proximity sensors can be powered with a wide range of supply voltages and are compatible with digital equipment. Two and
- Operating Temperature: -40 to 212 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
-
Supplier: TE Connectivity
Description: Type : Flush Thread Size : M17 x 1 Operation/Application Electrical Configuration : DC - PNP Indicator Type : No Indicator Operational Function : High Temperature Output Protection Type : Short Circuit Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas
- Operating Distance: 0.196 inch
- Operating Temperature: -13 to 248 F
- Switch Type: Normally Open
-
Supplier: Eaton Corporation
Description: SHIELDED SHIELDING TYPE 25 HZ SWITCHING FREQUENCY APPLICATION FOOD PROCESSING LINES, HIGH WASHDOWN ENVIRONMENT WITH TWO LED INDICATOR SENSOR HEAD FEATURES FIVE SENSING POSITIONS E55 MODEL
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC) and proximity sensing with IR LED. The RGB and ambient light sensing feature detects
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: steute
Description: Features/Options Temperature resistant from -60 °C to +100 °C High degree of protection IP 69K Metal enclosure M12 x 1 thread Long life 1 Reed contact Actuation from front and from side Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Supplier: Littelfuse, Inc.
Description: A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 102614-QT100-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case /
- Operating Temperature: -40 to 185 F
-
Supplier: Silicon Labs
Description: Features PWM output Ambient light sensor Seven precision optical measurement modes: 3 proximity ranges 3 dc ambient light sensing ranges 1 calibration mode Low-noise ambient cancelling circuit allows maximum sensitivity with 8–12 bit resolution Works in direct sunlight (100 klux)
- Input (Supply) Voltage: 2.2 to 3.7 volts
- Operating Temperature: -40 to 85 C
- Applications: Consumer, Industrial
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 286573-QT60168-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Case /
- Operating Temperature: -40 to 221 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 027073-QT1080-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case /
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, RECTANGULAR HOUSING, HIGH SWITCHING FREQUENCY, WIDE OPERATING TEMPERATURE RANGE, VISIBLE INDICATION SWITCHING STATUS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Micro-Epsilon Group
Description: High-temperature confocal chromatic sensor for environments up to 200 C, suitable for vacuum applications up to UHV and for precise distance and thickness measurements.
- Operating Distance: 0.57086645 to 0.64960665 inch
- Operating Temperature: 41 to 392 F
- Features: Convergent, Glass, Light-on, Plastic, Visible
- Body Shape: Rectangular
-
Supplier: Allied Electronics, Inc.
Description: Short Barrel Inductive Proximity Sensor, M12 Body Size, PNP Output Type Thick nickel-plated brass barrel has wrench flats for easy installation Solid potted internal circuitry withstands shocks and water washdown to IP67 High visibility indicator Miniature and standard sizes
Find Suppliers by Category Top
Featured Products Top
-
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
. If you don’t see what you need, ask about our custom design option. High Temperature Inductive Proximity Sensors These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. Examples of our successful product development include: A high temperature solution used in the bending of glass for (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
standard configurations to custom-built solutions, our sensors perform in even the toughest conditions. Visit our website to learn more about our applications. Explore capacitive, photoelectric, inductive, and high-temperature sensor solutions—built to last, made to fit. (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon manufactures and supplies a range of sensors that provide reliable performance in the detection of difficult substances. Bulk building materials can pose a particular challenge for detection whether due to target composition or the application environment. Locon offers high (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Inductive Proximity Sensors for Special Applications
Users of inductive proximity sensors can select from a vast array of standard types to solve almost any general purpose. sensing application. Unfortunately not all industrial sensing applications fall into the general-purpose. category. Many applications have unique requirements such as the need
-
Proximity Sensor For Mobile Machines
Learn about all the benefits LANBAO products have to offer! [-40?...85?] Wide operating temperature range. [IP68,IP69K] High ingress protection for the requirements of harsh environmental conditions. Multiple output modes [NPN PNP NO NC] meet application requirements in multiple scenario
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Temperature / Omron Electronics
E2EH - 2-wire & 3-wire DC Proximity Sensor High Temperature Food-grade .
-
120°C / 248°F High Temperature Inductive Proximity Sensors
120°C / 248°F High Temperature Inductive Proximity Sensors .
-
1.14.08 -- International Poultry Expo Show Edition / Process Equipment
120°C/248°F High Temperature Inductive Proximity Sensors .
-
1.7.08 -- Innovative Molding Introduces New Lockliner Cap Liner System
120°C / 248°F High Temperature Inductive Proximity Sensors .
-
IUTAM Symposium on Emerging Trends in Rotor Dynamics
One possible reason for unreliable results from proximity sensors is high temperature (>130ı C) steam environment around proximity sensors.
-
Balluff Rolls Out Broadest Capacitive Sensor Line
Special application types include level and proximity sensors for high temperature environments (up to 480°F), miniature sensors (as small as Ã4mm) with remote adjustment for confined spaces and accurate part detection, or sensors with IP69K rating for wash down applications and heavy …
-
Journal of Spacecraft and Rockets > Mercury Flow Meter for Ion Thruster Testing
The proximity of the high temperature sensor to this heater and the fact that the temperatures at the two ends of the tube are held at ambient values by the heat sink shown implies a temperature difference between the two sensors shown …
-
Inductive Proximity Sensors from Speon Sensors : Quote, RFQ, Price and Buy
High performing Temperature Inductive Proximity Sensors are made from best raw materials and offer them at very economical prices to ensure gratification of the customers.
-
Features :: NASA Tech Briefs
Special application types include level and proximity sensors for high - temperature environments (up to 480°F), miniature sensors with remote adjustment for confined spaces, sensors with IP69K rating for heavy-duty environments, and sensors for leak detection in chemical or pharmaceutical equipment.
-
Features :: NASA Tech Briefs
Special application types include level and proximity sensors for high - temperature environments (up to 480°F), miniature sensors with remote adjustment for confined spaces, sensors with IP69K rating for heavy-duty environments, and sensors for leak detection in chemical or pharmaceutical equipment.
Indicates content that may require registration and/or purchase.