Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE SENSOR, RECTANGULAR HOUSING, HIGH SWITCHING FREQUENCY, WIDE OPERATING TEMPERATURE RANGE, VISIBLE INDICATION SWITCHING STATUS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -13 to 482 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 248 F
- Output Load: 3-Wire NPN, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: FEATURES Engineered for use at extreme temperatures Hermetically sealed tungsten contacts Stainless steel housing Jacketed cable RoHS compliant ADVANTAGES Not ESD sensitive Custom sensitivity and configurations available High power switching capability Cable flame rating: NFPA 262/FT6
- Operating Temperature: -76 to 392 F
- Body Shape: Cylindrical
- Output Load: DC Load
- Power Requirements: DC Powered
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Celanex Plastic Case 6” standard leads, 24 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian requirements
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Description: LR05 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN and PNP two output modes can be selected,
- Operating Distance: 0.03149608 to 0.05905515 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Description: connection type and 2m PVC cable; CE UL EAC certificates Description Lanbao CR30 series is of capactive proximity sensors designed for general detection of feed, grain, and solid materials, which also provides great functionality and is easy to operate. The CR30 capactive proximity
- Operating Distance: 0.393701 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Reed Switch Developments Corp.
Description: FEATURES CUSTOM OPTIONS Anodized aluminum cup-style housing Leads--18” standard, 22 AWG, PVC insulated, 105� Celsius, UL 1007/1569, CSA type TR-64 Lead colors: common-white, normally open-red, normally closed-black High power contact rating UL File # E102207; Recognized to U.S. and Canadian
- Operating Temperature: -40 to 221 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Description: Non-contact high-precision proximity measuring system > Outstanding precision: static resolution to 12 micro inches >Excellent performance with ferrous targets >Variable voltage input from 12 to 24 volts DC >Compact rugged electronics and sensors >Adjustable gain for up to 22 volts
- Operating Distance: 0 to 0.275 inch
- Operating Temperature: 400 F
- Electrical Output: Current, Frequency, Voltage
- Body Shape: Cylindrical
-
Description: distance models, which have the characteristics of long life, high resolution, high sensitivity, high linearity and good repeatability. This product series includes a variety of models, a variety of sizes and detection distance to choose from, with short circuit protection,
- Operating Distance: 0.393701 to 1.574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Description: applications, such as high temperature, high voltage, wide voltage and so on. Product Features > Non contact detection, safe and reliable; > ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 1.5mm,2mm,4mm > Housing size: Φ8 > Housing material:
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: Allegro MicroSystems Inc.
Description: Hall-Effect Latches and Bipolar Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Littelfuse, Inc.
Description: A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up to
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Allegro MicroSystems Inc.
Description: Hall-Effect Latches and Bipolar Switches
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing High sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Eaton Corporation
Description: PBT RESIN MATERIAL 1.57 INCH W X 1.57 INCH D X 4.64 INCH H SIZE 1/2 INCH NPT, TERMINAL WIRING CONNECTION TYPE 2 WIRE(S) 35 TO 250 VAC OPERATING VOLTAGE NEMA 4/4X/6/12/13, IP67 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO/NC OUTPUT CONFIGURATION 15 MM SENSING DISTANCE TOP/SIDE SENSING
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ.1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain output Low power consumption: supply current 1.5 μA Excellent temperature stability High
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: Inductive proximity sensor in M18 and M30 nickel-plated brass housings for high temperature applications. Output configuration PNP, NO (make switching). Connection with 2 m PUR cable or M12 plug. Nickel-plated brass housing Sensing distance: flush mounting: 5 or 10 mm non-flush
- Operating Distance: 0.1968505 to 0.5905515 inch
- Operating Temperature: -40 to 212 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: CARLO GAVAZZI Automation Components
Description: pushes the float towards the Seeger block and the contact switches OFF. All the materials (AISI 316 for the rod and the spring and plastic high temperature resistant material for the float) allow to use this sensor over a wide range of applications. Cylindrical stainless steel
- Operating Distance: 0.1968505 inch
- Operating Temperature: -22 to 221 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Tri-Tronics Company, Inc.
Description: long-range sensing medium to large size objects. LED Light Source High Intensity Red = 650nm Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides. Sensing Range: 18in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA Reverse Polarity Protected
- Operating Distance: 18 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: of transparent, translucent, opaque, or irregular shaped shiny objects. LED Light Source High Intensity Red = 650nm Recommended for long-range proximity sensing and for use with plastic fiberoptic light guides. Sensing Range: 2in Family Specific Supply Voltage: 10 to 30 VDC @ 35mA
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: CARLO GAVAZZI Automation Components
Description: The new generation of CA30CA…IO sensors are a complete family of high performance capacitive sensors for detection of most solid or liquid targets in industrial applications such as Plastic & Rubber, Agriculture, Food & Beverage and Material handling. The 4th Generation of TRIPLESHIELDTM
- Operating Distance: 0.0787402 to 1.181103 inch
- Operating Temperature: -22 to 185 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: steute
Description: Features/Options Temperature resistant from -60 °C to +100 °C High degree of protection IP 69K Metal enclosure M12 x 1 thread Long life 1 Reed contact Actuation from front and from side Switching distance up to 30 mm depending on the actuating magnet With pre-wired cable
- Repeatability: 0.7874015748031497 mils
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
-
Supplier: TE Connectivity
Description: Alignment Type : Flush Thread Size : M12 x 1 Operation/Application Electrical Configuration : DC - PNP Indicator Type : No Indicator Operational Function : High Temperature Output Protection Type : Short Circuit Ripple (PCT) : 10 Usage Conditions Operating Environment : Common
- Operating Distance: 0.078 inch
- Operating Temperature: -13 to 248 F
- Switch Type: Normally Open
-
Supplier: Fargo Controls, Inc.
Description: Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
- Operating Distance: 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Eaton Corporation - Sensors
Description: Non-contact Sensing with the Ability to Handle High Currents in a Solid-State Output Now there is an alternative to limit switches for position sensing on industrial vehicles. Cutler-Hammer® High Current Output features a continuous output current rating from 2 to 8A. These
- Operating Distance: 0 to 0.393701 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
-
Supplier: Radwell International
Description: PROXIMITY SENSOR LIMIT SWITCH, GO SWITCH, MODEL 11, LONG RANGE, 1 1/2" SQUARE X 4 9/16" OVERALL, SINGLE POLE DOUBLE THROW, STANDARD SENSING 3/8" SIDE SENSING, BEHIND SENSING AREA OUTLET, 316L STAINLESS STEEL, HIGH TEMPERATURE WITH TEFLON LEADS, 3' HI-TEMP. FREE 2 YEAR RADWELL
- Features: Linear Limit Switch
-
Supplier: Lion Precision
Description: capacitive sensing with performance approaching that of their top-of-the-line Elite Series modular systems. Resolutions as high as 0.0007% at 100 Hz or 0.004% at 15 kHz. It does all this in 4x2x8 inch package (100x50x200 mm). A differential output is provided for maximum performance when
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Current, Voltage
-
Supplier: BERNSTEIN AG
Description: The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into a compact sensor enclosure with the smallest possible dimensions.
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other High Intensity models, please see our High Intensity Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft. Housing Type: Rectangular Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Photoelectric Sensors
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
Find Suppliers by Category Top
Featured Products Top
-
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Custom photoelectric sensors, capacitive and inductive proximity sensors LOCON your reliable choice for high quality custom sensors Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize capacitive proximity sensors. As simple as changing the cable (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
HONEYWELL BRINGS SOLUTIONS TO AEROSPACE PROXIMITY SENSORS CHALLENGES (read more)
Browse Proximity Sensors Datasheets for Powell Electronics, Inc. -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Contrinex specialty inductive proximity sensors are rugged, stainless steel sensors designed for extreme environments; available in 3mm to 50mm diameters with a range of options, such as models for high-temperature, high-pressure, metal chip immunity, or certified for maritime use (read more)
Browse Proximity Sensors Datasheets for Automationdirect.com
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
CR4 - Thread: Magnetic Feild Mapping
Previous in Forum: High /Low Temperature Proximity Switches .
-
CR4 - Thread: JAN Components
Next in Forum: High /Low Temperature Proximity Switches .
-
LIFAC Demonstration at Richmond Power and Light Whitewater Valley Unit No. 2 Volume 1: Public Design
…Pressure Transmitter Water Control Valve Siiml lsdatws Sgrral lsofatcr/Corrvertor Prwumatic Tugger Rental Efectro- Pneumatic Transducer ROef Repairs Flue Gas Reheat Study Filter Cartridges Pneumatic Tugger Rental RTD Temperature Detectors Particle Sie Analyses Proximity Limit Switches Waste Dsposel High Pressure Cleaning Solenoid Valves…
-
Sensors for the process and factory automation
Pneumatic proximity switches are funktionssicher also at dust and at high ambient temperatures .
-
Sensors for the process and factory automation
Pneumatic proximity switches are funktionssicher also at dust and at high ambient temperatures .
-
Designing planar transformers for reliability and thermal efficiency
…has been an industry wide reluctance to employ planar designs for transformers and inductors in power supplies and other applications such as switch mode circuits hecause of high temperature rise and reliability problems associated with the close proximity of the coil and…
-
Data Acquisition and Signal Processing for Smart Sensors
Sensor types with the highest demand volumes are temperature sensors, pressure sensors, flow sensors, binary position sensors ( proximity switches , light barriers, reflector-type photosensors), position sensors, chemical sensors for measurement in liquids and gases, filling sensors, speed and rpm sensors, flue gas…
-
Smart Sensors and MEMS
Sensor types with the highest demand volumes are temperature sensors, pressure sensors, flow sensors, binary position sensors ( proximity switches , light barriers, reflectortype photosensors), position sensors, chemical sensors for measurement in liquids and gases, filling sensors, speed and rpm-sensors, flue gas sensors…
-
Selecting the right high-density VXI switching product [for ATE]
The combination of many relays in close proximity , combined with less space for cooling air, result in higher internal temperatures than with conventional switch modules.
-
Advanced Modular Inverter Technology Development
Limitations of the existing inverter technology are listed below: • Too low operating temperature up to 55C – The temperatures under the hood are much higher than in other stationary applications and in close proximity to the switching elements may reach up…
Indicates content that may require registration and/or purchase.