Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
-
Supplier: RainWise, Inc.
Description: Precision Relative Humidity and Precision Temperature Sensor The RainWise RH/T sensor combines our temperature sensor with our relative humidity sensor. The "high precision" sensors are mounted within a passive
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
-
Supplier: PMC Engineering LLC
Description: The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -25 to 390 F
- RH/aw Range: 0 to 100 %
-
Supplier: Vaisala
Description: For High Humidities Vaisala HUMICAP® Humidity and Temperature Probe HMP7 is designed for applications which involve constant high humidity or rapid changes in humidity such as drying and test chambers, combustion air and other humidifiers and meteorological
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: Embedded Data Systems
Description: mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the
- Input (Supply) Voltage: 4 volts
- Operating Temperature: -40 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: PMC Engineering LLC
Description: The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications. PC62 is designed for high accurate
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 185 F
-
Supplier: PMC Engineering LLC
Description: The WR293 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications due to the remote measurement element and its small overall size. The interchangeable probe
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: -40 to 212 F
- Operating Temperature: -25 to 390 F
-
Supplier: E+E Elektronik
Description: The HCT01 humidity and temperature sensor combines high-quality, long-term tested thin-film sensor technology with the easiest workability and a cost-efficient integration of the humidity sensor into your application. The humidity sensor
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 4.5 %
- Operating Temperature: -40 to 284 F
- Technology: Capacitive
-
Supplier: E+E Elektronik
Description: The EE210 is the ideal sensor for high accuracy measurement of relative humidity and temperature in demanding climate control applications. With encapsulated measurement electronics inside the sensing probe and E+E proprietary coating protection of the
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: PMC Engineering LLC
Description: Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 160 F
-
Supplier: E+E Elektronik
Description: The compact EE040 humidity and temperature sensor offers high accuracy and long term stability at an outstanding price / performance ratio. EE040 is dedicated for cost effective measurement of the relative humidity (RH) and temperature (T) in OEM
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 to 5 %
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Voltage
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Humidity sensor converts temperature or humidity to a 4 ... 20 mA signal / high precision / supply via current loop / wall mounting The humidity sensor PCE-P18L was developed and constructed for the permanent monitoring of temperature or
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -22 to 185 F
- RH/aw Range: 0 to 100 %
-
Hygrometers and Humidity Measurement Instruments - Digital Humidity and Temperature Sensor -- EEH210Supplier: E+E Elektronik
Description: Well proven humidity sensor element, state-of-the-art ASIC technology and highly accurate humidity and temperature adjustment represent the basis for outstanding performance of the digital humidity and temperature sensor EEH210. The proprietary E+E
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 2 to 5 %
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Hydrofarm, Inc.
Description: to upload the temperature and humidity measurement log to your included www.weatherdirect.com account. Login to your account and view your temperature and humidity measurement log anywhere in the world with an Internet connection. • Device measures temperature and
-
Supplier: Enercorp Instruments Ltd.
Description: where high temperatures and harsh environment preclude the use of other instruments. It may also be used for enthalpy control and in most accurate climate monitoring applications. The HT-WD-420 is microprocessor based using the signal from two 3-wire RTD sensors (wet bulb and
-
Supplier: Roscid Technologies
Description: Dew point or RH transmitter. User settable. Accuracy is +/-2% at 85RH at 85C (special calibration) 24 Vdc loop powered (4-20mA) Specifications Three foot cable between sensor and the electronics Max operating temperature 190C 0%RH at 190C (steam application) NEMA 4 housing with cable
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: -2 to 2 %
- Dew Point Range: -76 to 104 F
- Dew Point Accuracy: -5.4 to 5.4 F
-
Supplier: Sensirion
Description: A highly accurate, digital pin-type relative humidity sensor for easy replaceability in a wide range of applications. The digital humidity sensor SHT85 is Sensirion’s best-in-class humidity sensor with a pin-type connector for easy integration and
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 221 F
- RH/aw Range: 0 to 100 %
-
Supplier: Sensirion
Description: The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Cole-Parmer
Description: • The meters use a precision capacitance sensor to deliver accurate performance with long term stability. • Dual display • Relative function monitors humidity and temperature changes • Extended probe stem to easily access air ducts • Min / Max readings • Data Hold •
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 140 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: Richardson RFPD
Description: Temperature and Relative Humidity Module Based on the rugged HTS2035SMD humidity / temperature sensor, HTM2500LF is a dedicated humidity and temperature transducer designed for OEM applications where a reliable and accurate measurement is
- Form Factor: Sensor / Probe
-
Supplier: Cole-Parmer
Description: • The meters use a precision capacitance sensor to deliver accurate performance with long term stability. • Dual display • Relative function monitors humidity and temperature changes • Extended probe stem to easily access air ducts • Min / Max readings • Data Hold •
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 140 F
- Form Factor: Meter / Indicator
- Variables Measured: Relative Humidity
-
Supplier: ifm efector inc.
Description: Continual condition monitoring of oils Two analog outputs for relative moisture and temperature Wide input voltage range High pressure resistance Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an
-
Supplier: CARLO GAVAZZI Automation Components
Description: High-tech sensor components for long-term stability and with an exceptional accuracy. Compact duct housing, perfectly suitable to be used in HVAC ventilation ducting. Duct mounting 0-10 V or 4-20 mA output 0 to 50ºC temperature and 0 to 100% humidity measuring range Duct
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Rotronic Instrument Corp.
Description: powerful combination. Features • Measures relative humidity and temperature, calculates the dew point • With new HYGROMER® HT-1 sensor • Outstanding accuracy and repeatability • Accuracy ±0.8 %RH • Excellent long-term stability <1 %RH / year • Developed for very low power
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Vaisala
Description: available. Key Benefits • Designed for Harsh Environments • While test set-ups become increasingly demanding, (example 95 % relative humidity and 95 °C (203 °F)), the HMM170 measurement capability covers the full climate chamber temperature range and full humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: measuring temperature only HMD65 for measuring humidity and temperature with BACnet and Modbus protocols HMD60 for measuring humidity and temperature with a short probe, fully configurable TMD60 for measuring temperature only with a short probe, fully
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Dew Point Range: -40 to 176 F
- Operating Temperature: -40 to 176 F
-
Supplier: Vaisala
Description: sensor that functions well in high humidity. The sensor’s superior stability ensures long-lasting accuracy and minimal maintenance throughout the transmitter’s lifetime. If necessary, the transmitters can be field-calibrated using either the Vaisala HM70 Handheld
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: OMEGA Engineering, Inc.
Description: infrared design. Simultaneously displays moisture value of wood or material being tested, air temperature, infrared temperature, or relative humidity. Advanced functions provide grains per pound, dew point, vapor pressure calculations and programmable high/low
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
Supplier: OMEGA Engineering, Inc.
Description: The HH311 is a low cost, high performance handheld meter. It offers a triple display to show the temperature and humidity from a handheld probe and can display data from a separate K type thermocouple connected via a standard SMP type miniature connector to the T2 input. The
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 0 to 100 %
-
Hygrometers and Humidity Measurement Instruments - Traceable® Humidity/Temperature Pen -- Model 4093Supplier: Traceable® Products
Description: Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to carry. Memory displays highest and lowest humidity/temperature readings
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 2 to 98 %
-
Supplier: Traceable® Products
Description: Digital Relative Humidity/Temperature Meter with Minimum/Maximum Memory Routine measurements, monitoring round-the-clock, quality-control needs, and critical experimental requirements are features of this humidity/temperature meter. Unique instrument shows the
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: Traceable® Products
Description: Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-EL-USB-RT is a real time temperature and humidity monitor that displays real time temperature and humidity data on your computer via the Windows control software (it is not a data logger and does not have any internal memory). The software displays the
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 4.5 %
- Dew Point Accuracy: 5 F
- Operating Temperature: -4 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
At high temperatures (up to 65 °C), the electrolyte of a traditional H2S sensor will either dry out in low humidity or leak out in high humidity to affect the sensor's performance and life span. With the new (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features. Temperature (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
, and after sales support. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
oxygen concentration and supply the digital measured values through a standard interface. The sensor measures oxygen in the range of 0...3 Vol.% and simultaneously provides temperature and relative humidity values. The solid electrolyte in (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
-50 °C to +400 °C makes it suitable for high temperature applications. FEATURES - Ultra-slim design - Sensor can be mounted in a tube with an ID Ø of 0.8 mm (0.0315") - Temperature range: -50 °C to +400 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
sales support. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
. Products: IST produces five types of thin film measurement technology: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors, conductivity and biosensors (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
Conduct Research Top
-
How to Select the Right Humidity Instrument for Your High-humidity Application
measurements accurate and reliable even in condensing environments calls for Vaisala's probe. warming technology. A warmed probe keeps the sensor continuously above the ambient temperature, ensuring. condensation never forms. The disadvantage of probe heating is that relative humidity can no longer
More Information Top
-
Thermistors Used in Climatic Chamber at High Temperature and Humidity
Abstract In 2011, VSL initiated the development of a facility for a relative humidity between −40 ◦C and +180 ◦C for calibrating high - temperature relative humidity sensors at pressures other than atmospheric.
-
Investigation of banana slices shrinkage using image processing technique
Relative humidity of the airflow was measured by means of a high - temperature relative humidity sensor (EE99-03-FP6AD 802, E+E Elektronik).
-
In Situ Sensors for the Chemical Industry- Final Report
Under chlorine operating conditions with high relative humidity and sensor temperatures above 125° C, water still condensed on the surface of the ceramic due to rapid heat loss from a heat sink effect.
-
Dew point and relative humidity measurement using a quartz resonant sensor
The measurement error of normal relative humidity sensors in high temperature environment will become large.
-
Climatic Chamber for Temperatures up to 180 ∘ C and Pressures up to 0.5 MPa
Keywords Calibration · High temperatures · Relative humidity · Sensors .
-
LCOGT sites and site operations
High accuracy temperature / relative humidity sensor • .
-
Verification of moisture budgets during drifting snow conditions in a cold wind tunnel
[19] In experiments 9, 10 and 14, the temperature and relative humidity sensor at the highest position at the downstream profile was not functioning.
-
Implementing Portable Humidity Sensor Systems
The Si7005 is a compact, high -performance relative humidity and temperature sensor that minimizes component count and BOM cost.
-
CRANFIELD UNIVERSITY
99 Table 4.6: Accuracy of microclimate sub-model to predict humidity ratio at 20 m from the position of the 1st temperature / relative humidity sensor at the high air flowrate .........................................
-
Data centre monitoring and alerting system using WSN
It incorporates high accuracy sensors for temperature , relative humidity and light intensity measurement.
Indicates content that may require registration and/or purchase.