-
Supplier: Daburn Electronics & Cable
Description: Description: Daburn FEP ribbon cable reduces crosstalk, compared to PVC constructions. It provides hi-fidelity and dense signal transmission with low dielectric constant. Its low coefficient of friction and excellent abrasion resistance provide a unique non-adhesive and self
- Number of Conductors: 9 to 64 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -65 to 200 C
- North American (AWG): 28 AWG
-
Supplier: TE Connectivity
Description: Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Ribbon Cable Connector Type : Paddleboard Termination Features Square Termination Post & Tail Dimension : .64 MM [.025 INCH ]
- Current Rating: 1 amps
- Number of Contacts: 64 #
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Daburn Electronics & Cable
Description: from 4 AWG to 28 AWG available. The number of conductors can range fro 2 to 12. Ideal for many electronic applications that require better flexibility, a broader temperature range or a harsh environment. Features Ideal for High Performance Power & Control Applications Ultra Flexible
- North American (AWG): 4 to 28 AWG
- Operating Temperature: -65 to 165 C
- Cable Shielding: Braid
- Features: Bulk Cable
-
-
Supplier: Lapp Tannehill
Description: TE Connectivity's Madison Cable26 awg 34 condcutor PVC IDC Ribbon Cable provides precise tolerances for mass termination. 100 ft put up Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density
- Number of Conductors: 34 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 28 AWG
-
Supplier: Lapp Tannehill
Description: TE Connectivity's Madison Cable 28 AWG 40 conductor PVC IDC Ribbon Cable provides precise tolerances for mass termination. Weight reduction for ease of handling and flexibility Consistent electrical properties Easily routed in confined spaces High density interconnection
- Number of Conductors: 40 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 28 AWG
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 60 Contacts, 18 inches -- 70114124Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 10 Contacts, 18 inches -- 70114070Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends
-
Cable Assemblies - Cable Assembly, Molded Socket to SocketRibbon, 10 Contacts, 12 inches -- 70114069Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends
-
Supplier: Allied Electronics, Inc.
Description: Features Part of a Complete Cable Assembly Mates with Industry Standard 0.25" Square Contacts on 0.100" × 0.100" Centers One-Piece, Molded-On Construction with Integral Strain Relief High and Low Profiles Available, Both Accommodate Typical Header Latches (Short and Long) Slotted Ends
-
Supplier: Broadcom Inc.
Description: square waves in quadrature and an index pulse (high state) of 90°e (gated to signal A and B low), once per each full rotation of the codewheel. The HEDR-5xxx encoders accommodate shaft diameters of 2mm to 8 mm and are capable of operation in high temperature environments up to
- Resolution (counts per revolution): 2,048 (counts/revolution)
- Count Rate: 320 kHz
- Diameter or Width: 1.3779535 inch
- Operating Temperature: -40 to 212 F
-
Supplier: Broadcom Inc.
Description: of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for
- Data Rate: 5 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 176 F
- Light Source: Laser Diode
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's OT-201 High Conductive Paste placed between the housing and surface can improve thermal response. The sensor includes a 100 ohm Class A DIN Platinum element connected to 1 meter (40") of PFA insulated & jacketed cable and a 3-pin miniature connector.
- Sensed Temperature: -328 to 1,380 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Features: Other, Webbing (Ribbon / Strap)
-
Supplier: ICO RALLY
Description: Lacing Tape & Cord Available in a range of materials and finishes, this product is primarily used for cable-bundling in high-temperature environments. Various configurations allow easier handling of the material, reduced fraying, and improved knot retention.
- Overall Width / OD: 0.09 inch
- Overall Length: 500 yd
- Applications: Electrical / Electronics
- Material: Nylon / Polyamide, Synthetic / Polymer
-
Supplier: SAE International
Description: mode associated with Flexible Film Cable (FFC) is electrical short between circuits due to migration. Under certain conditions (e.g. elevated temperatures) the ribbon material becomes pliable and if the cable is under stress the encased wires may begin to migrate towards
-
Supplier: Win Source Electronics
Description: Manufacturer: 3M Win Source Part Number: 905825-2010/10 100SF Series: 2010 Operating Temperature Range: -20°C ~ 105°C Features: Flat Ribbon Cable White 10 Conductors 0.050" (1.27mm) Flat Cable 50.0' (15.24m) Part Status: Obsolete Categories: Cables ECCN: EAR99
-
Supplier: Isabellenhutte USA
Description: Alloy 60 is especially characterized by low resistivity. It provides a relatively high resistance to oxidation and chemical corrosion. It is used for low-value resistors, for heating wires and mats in heating cords and in heating cables with low conductor temperatures. It is
- Tensile Strength (UTS, Break): 36,250 psi
- Processing, Temper & Finish: Annealed
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Non-ferrous - Any Type, Other, Other / Miscellaneous Nonferrous (UNS M), Specialty Nonferrous Alloy
-
Supplier: Cole-Parmer
Description: • Ultra-thin cable lets you measure within doored equipment • For use in remote measurement applications • High-impact, chemical-resistant ABS case • NIST-traceable certificate This meter has a 10-ft. ribbon micro-cable that allows you to place the probe within an area
- Celsius Scale: -99 to 199 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
-
Supplier: Thermal Wire and Cable LLC
Description: This specification details Thermal Wire and Cable's multi-conductor Soaking Pit Cable. TWC Soaking Pit Cables are suitable for continuous operation at 200C and short-term exposure to temperatures as high as 675C. These industrial strength cables are designed
- North American (AWG): 10 AWG
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Cable Insulation: Silicon Rubber
-
Supplier: Cole-Parmer
Description: • Ultra-thin cable lets you measure within doored equipment • For use in remote measurement applications • High-impact, chemical-resistant ABS case • NIST-traceable certificate This meter has a 4-ft. ribbon micro-cable that allows you to place the probe within an area and
- Fahrenheit Scale: -58 to 1,382 F
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Broadcom Inc.
Description: the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes
- Data Rate: 10.3125 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
-
Supplier: Broadcom Inc.
Description: the jumper cable inside the chassis. AFBR-811FxyZ Tx/AFBR-821FxyZ Rx is used with flat ribbon cable assemblies, allowing dense tiling of the modules as the jumper cables can be thread under the dust-cap of the next module. This top mounted optical connection maximizes
- Data Rate: 10,312.5 Mbps
- Operating Temperature: 32 to 158 F
- Signal Output:: CMOS, TTL
- Cable Type: Multimode
-
Supplier: ASTM International
Description: These test methods detail the standard procedures for testing hookup wire insulations including all components of the insulation system used on single insulated conductors or an assembly of single insulated conductors such as a cable bundle and harness or flat ribbon cable. The
-
Supplier: Douglas Electrical Components
Description: range from 4 K (LHe) through high temperatures of 200°C High-voltage cables up to 30,000 V Full cable harness options with connectorization available Wire gauges from 38 AWG to 500 MCM Conductor counts from single wire to 3,200 in a single feedthrough Cable
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: ValueTronics International, Inc.
Description: channels/second from back-plane, 100000 channels/second from ribbon cable Up to six (eight with extender) high-speed FET multiplexers can be controlled through the ribbon cable The 24-channel multiplexers switch high and low only. Each floating input is
- Data Acquisition: Datalogger / Recorder
-
Supplier: IDENTCO International
Description: the sleeve. IMS™ Series markers are impervious to harsh chemicals and high temperatures, provide excellent legend permanence when exposed to fuels, oils, and other fluids found in military and aerospace applications, and are flame-retardant. IDENTCO offers heat shrink markers in all of
- Wire & Cable Markers: Labels
- Material: Polyolefin
-
Supplier: Euchner-U.S.A., Inc.
Description: and HKD) Environmental protection IP 65 (front) - oil and dust tight, and water resistant Ambient operating temperature HKD (0 to 70°C) HKC (0 to 50°C) HKB (0 to 50°C) Wiring termination Screw terminal Plug-in 9-pin Ribbon cable, 6-pole with connector
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 2.4803163 inch
- Operating Temperature: 32 to 158 F
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Electro Standards Laboratories
Description: storage for mini-patchcords and an EIA ribbon cable. SPECIFICATIONS: Input Signal: +/-25 volts per EIA RS-232 More positive than +2.5 volt for ON indication. LED Circuit Input Impedance: Exceeds 30K ohms. Operating Temperature: 0°C to 50°C. Storage Temperature: -20°C to
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Serial Protocol: RS232
-
Supplier: ACCES I/O Products, Inc.
Description: in length and 4.2 inches seated height. One or two flat ribbon cables are routed through a cutout in the mounting bracket and plugged onto the keyed 50-pin male headers on the side of the card. A strain relief bracket securely holds the ribbon cables at the point of exit
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: in length and 4.2 inches seated height. One or two flat ribbon cables are routed through a cutout in the mounting bracket and plugged onto the keyed 50-pin male headers on the side of the card. A strain relief bracket securely holds the ribbon cables at the point of exit
- Number of ports: 48
- Features: Other
- Bus Interface: x1
Find Suppliers by Category Top
Featured Products Top
-
SAB Bröckskes offers a range of high-temperature cable solutions designed for reliable operation in environments exceeding +200 °C, where standard cable constructions are no longer sufficient. In applications (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
custom length high precision cable assembly within a few days. The outer jacket is a tough, high temperature thermoplastic that can withstand temperatures from -65° to +200° Celsius. All this adds up to a very superior microwave cable product that can meet the most demanding requirements. This (read more)
Browse Cable Assemblies Datasheets for A.H. Systems Inc. -
. Conductors At the core of the cable are conductor materials. Selecting the right material makes a big difference on longevity and signal reliability of the cable. Conductors for High-Temperature Environments When designing cables for high temperature environments, consider (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Flexco Microwave Inc RF Cable designs catered for wide temperature performance range -60°C to +175°C. Pre-conditioned assemblies allow for repeated, reliable performance in a hostile environment, while maintaining low loss and phase stability. All materials in Flexco Microwave (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
ensures that your communication and data transmission systems perform at their best. High-Temperature Tolerance: Our cables feature materials that can withstand minimum temperatures of 200°C, ensuring reliability in extreme conditions. Reduced RF (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
special application items including round, rectangular and trapezoidal configurations of superconducting cables. We have experience with both low temperature and high temperature conductors, and we’re a world leader in Rutherford cabling of superconducting wire. We have the ability to apply (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation -
Guide to High Temperature Test Hook Connectors Both the X100W mini (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
A hybrid capacitive pressure and temperature sensor fabricated by adhesive bonding technique for harsh environment of kraft pulp digesters
Fur- thermore, the measurement cable was a 10 wire high tem- perature ribbon cable which added some offset capacitance to the measurement but allowed the separation and position of the measurement lines to be kept constant throughout all the measurements thereby minimizing …
-
Multifiber optical connectors for avionics
W. L. Gore and Associates designed and manufactured the high temperature ruggedized ribbon cable , using patented GORE-TEX® ribbon buffer to protect the 18 polyimide coated fibers in the harsh environments specified for avionics applications.
-
New sensing wafer technique for artifact-free transient temperature measurements in PEB processes
A flexible high temperature printed circuit (PC) ribbon cable connects the wireless electronics unit to the wafer.
-
Design and fabrication of a reliability test chip for 3D-TSV
PCBs 1 & 2 are each connected to a test system comprising DC source-measure units and a switch matrix under PC control using two 50 way, high temperature edge connectors and ribbon cable .
-
Frontiers in materials science and technology
Recent installation of power cables made from ribbons of high temperature super conductors in Detroit suggests that unlocking the potential of superconducting materials could take place in the coming years.
-
International comparison of 10 pF and 100 pF capacitance standards: EUROMET Project No. 345
The modules are mounted in a frame that provides the electrical power, via a ribbon cable , for the high -precision temperature -controlled oven of each capacitance module.
-
"A High Speed Laser Profiling Device for Refractory Lininig Thickness Measurements In a Gasifier with Cross-Cut to the Metals, Forest Products, Chemical and Po...
The systems were wired together with ribbon cable and high frequency coax to allow independent temperature testing.
-
Pulsed Laser Deposition of Thin YBCO Films on Faceted YSZ Single Crystal Fibers
A significant progress in fabrication of high-quality high -critical temperature superconductors (HTS) power cables and ribbons could allow making HTS flux transformers.
-
Joint Propulsion Conferences > Design and Analysis of JMAPS Instrument Thermal Control System (AIAA 2013-4098)
But heat parasitics from the ASICs (by way of conduction through the ribbon cables ) are considerably higher due to large ASIC-to-SCA temperature differences (~100K).
-
Emergency Overioad Characteristics Of Extruded Dielectric Cables Operating At 1300 And Above
It was reasoned that copper ribbons with their long lay and flat surface would have little eff- ect cn the deformation of the cable core at high tem- perature .
Indicates content that may require registration and/or purchase.