-
Supplier: SKF/Global
Description: drying machines Applications with medium and high speed ball (and roller) bearings operating at medium and high temperatures Clutch release bearings Vertical shaft applications Kiln trucks and rollers
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Features: Grease / Gel, Mineral Oil
-
Supplier: SKF/North America
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
Supplier: SKF/Global
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
-
-
Supplier: Accuris
Description: Lubricating Grease (High-Temperature, Electric Motor, Ball and Roller Bearings)
-
Supplier: Accuris
Description: LUBRICATING GREASE, (HIGH TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
-
Supplier: Accuris
Description: LUBRICATING GREASE (HIGH-TEMPERATURE, ELECTRIC MOTOR, BALL AND ROLLER BEARINGS)
-
Supplier: Accuris
Description: Lubricating Grease, (High Temperature, Electric Motor, Ball and Roller Bearings)
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
Supplier: SKF/North America
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Applications: Automotive / Transportation, Bearings, Food Grade / Contact (FDA H1), Machine / Gears
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Polyol Ester grease especially for high speed bearings High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications Suitable for lubrication points with medium to heavy loadings and high to very
- Operating / Use Temperature: -49 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Kinematic Viscosity (@ 40°C): 55 cSt
- Applications: Bearings
-
Supplier: SKF/North America
Description: performance in applications with steel-on-steel spherical plain bearings, ball bearings and roller bearings Good low temperature start-up performance Good corrosion inhibiting properties Suitable for medium to high loads Typical applications: Agricultural
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: SKF/Global
Description: performance in applications with steel-on-steel spherical plain bearings, ball bearings and roller bearings Good low temperature start-up performance Good corrosion inhibiting properties Suitable for medium to high loads Typical applications: Agricultural
- Kinematic Viscosity (@ 40°C): 110 cSt
- Operating / Use Temperature: -40 to 250 F
- Applications: Bearings, Machine / Gears
- Features: Biodegradable, Grease / Gel
-
Supplier: Chevron Lubricants
Description: A high temperature ball and roller bearing grease for antifriction bearings operating at high speeds (10,000 rpm or greater), high temperatures and where water or salt water will be present in bearings.
- Applications: Bearings
-
Supplier: Dupont Molykote
Description: Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water. Application: Most suitable in applications involving heavy loads and
- Operating / Use Temperature: 14 to 356 F
- Applications: Bearings
- Features: EP (Extreme Pressure / Active), Grease / Gel, Mineral Oil
- Type / Function: Lubricant
-
Supplier: NKE Austria GmbH
Description: Tapered roller bearings, IKOS design are sealed, ready-for-use, non-separable bearing units. Technical charcteristics: High radial and thrust load ratings With integrated double-lip seal Glass fibre reinforced window-type polyamide cage Pre-greased with high
-
Supplier: Dupont Molykote
Description: fluorosilicone oil thickened with a fluorinated polymer. It is designed for lubricating ball/roller bearings operating under high loads, high speeds and extremely high temperatures. Molykote® FS-841 Grease has a serviceable temperature range
- Operating / Use Temperature: -40 to 449.6 F
- Applications: Automotive / Transportation, Bearings
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Silicone, Synthetic / Semi-synthetic
- Features: Grease / Gel
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate both moderate radial loads and
- Bore: 0.4724412 inch
- Outside Diameter: 0.8267721 inch
- Rated Speed (Oil): 9,500 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: Total Lubricants USA, Inc.
Description: Red-colored, lithium complex, multi-purpose, heavy-duty, extreme pressure grease used in all types of conditions, but particularly where the loads and operation temperatures are high. Typical uses include: loaded slide, ball, and roller bearings, wheel
- Features: EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
-
Supplier: RegalRexnord
Description: 60 MM Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Viton Seal, One Open and One Closed Auxiliary Cap, Increased Clearance, High Temperature Grease
- Bore: 2.362206 inch
- Outside Diameter: 3.562600349 inch
- Static Axial / Thrust Load: 53,500 lbs
- Dynamic Axial / Thrust Load: 43,240 lbs
-
Supplier: RegalRexnord
Description: 2 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Adapter Mounted, Spring Loaded Heavy Contact Viton Seal, High Temperature Grease, C4 Internal Clearance
- Bore: 2.9375 inch
- Static Axial / Thrust Load: 71,500 lbs
- Dynamic Axial / Thrust Load: 51,100 lbs
- Operating Temperature: 300 F
-
Supplier: RegalRexnord
Description: 3 15/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Round Flange Cartridge Block, Adapter Mounted, Spring Loaded Heavy Contact Viton Seal, High Temperature Grease, C4 Internal Clearance
- Bore: 3.9375 inch
- Static Axial / Thrust Load: 137,000 lbs
- Dynamic Axial / Thrust Load: 96,500 lbs
- Operating Temperature: 400 F
-
Supplier: JTEKT North America, Inc.
Description: adopting a long-life ceramic ball bearing superior in the ultra high-speed, high-temperature and foreign matter resistance characteristics. With ceramic balls, heat-resistant raceway and retainer, both high-temperature resistance and high-speed
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing)
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing)
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing)
-
Supplier: Caster City, Inc.
Description: Phenolic caster wheels are made from macerated canvas mixed with phenolic resin, and molded under high pressure and temperature. Its hardness is comparable to polished maple flooring. Phenolic caster wheels are recommended for smooth concrete and can be used for storage (standing)
-
Supplier: RegalRexnord
Description: 1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron Wide Slot Take-up Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance
- Bore Diameter: 1.4375 inch
- Maximum Speed: 4,800 rpm
- Dynamic Load: 5,810 lbs
- Bearing Style: Ball / Roller Bearing
-
Supplier: FTL Technology
Description: Self-lubricating carbon/graphite bearings are ideal for applications where marginal or zero lubrication exists. Additives, including metal alloys, can improve the performance of carbon/graphite bearings. These impregnated composite materials allow bearings to be use in more
- Bushing Type: Sleeve
-
Supplier: NSK Americas
Description: efficient running. Additional protectors available for added bearing protection and safety. Available in steel for Self-Lube® units or plastic for Silver-Lube® units. Through hardened inner and outer rings with high quality steel. Rigid one-piece high quality cast iron housing
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – METRIC Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range,
- Torque Rating: 8.99705014749263 Ft-lbs
- Rotational Speed: 11,000 rpm
- Bore Diameter: 0.4724412 inch
- Diameter: 0.7086618 inch
-
Supplier: Quality Bearings & Components
Description: Shell-Type ROLLER CLUTCHES-UNIDIRECTIONAL DRIVE – INCH Features: • Ideal for indexing, backstopping or overrunning operations • Free rolling one way, drives in opposite direction • Lightweight, low profile • High indexing frequency, up to 4 CPS • Temperature range, grease
- Torque Rating: 175.2 Ft-lbs
- Rotational Speed: 8,500 rpm
- Bore Diameter: 0.625 inch
- Diameter: 0.875 inch
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Centaur XHP 221 premium multipurpose grease has been formulated to lubricate rolling element bearings in industrial machinery operating at high temperatures under wet, heavily loaded conditions. A calcium sulfonate complex grease, Mobil Centaur XHP 211 is an
- Applications: Bearings
- Features: Corrosion Inhibitor / Rust Preventative, EP (Extreme Pressure / Active), Grease / Gel
- Type / Function: Lubricant
- Composition / Chemistry: Specialty / Other
-
Supplier: SKF/North America
Description: cylinders, and Yankee cylinders (used for producing tissue and board).Bearing types Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 22, 23, 31 (SBFN series) 31 (SBPN series) 30, 31 (SDM series) Shaft diameter range 60 to 180
- Nominal Shaft / Bore Size: 7.086618 to 12.598432 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven chains, tortilla chains, paint oven chains, lithographic chains,
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: lubricating construction elements that consist of materials that are not resistant to mineral oils. Used successfully for roller and sliding bearings of foundry ladles and converter bearings in steel works, conveyor and driving rollers of belt conveyors, in the
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: Grease / Gel
Find Suppliers by Category Top
Featured Products Top
-
Dimensional precision Geometric freedom High performance Corrosion resistance Hard chrome replacement Customization GGB’s grease-free bearings and coatings can be tailored to your specific application (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
needs — High loads and high temperature capabilities — Excellent fatigue strength under dynamic and shock load conditions — Excellent wear resistance — Suitable for hydrodynamic operation — Suitable for oil and grease lubrication — Superior (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
As wind turbines increase in size they are utilizing centralized grease distribution systems for their main and pitch bearings, especially in extreme temperatures and remote locations. Your customers demand grease that lasts longer and performs better, minimizing maintenance costs while (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Smith Bearing® | For Industrial Applications Our Yoke Roller Needle Roller Bearings are recommended where running loads and shock loads are moderate. They're manufactured from High-Alloy Bearing quality steel (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
smooth takeoffs and landings. Failures can lead to costly damage and safety risks. To enhance reliability and longevity, self-lubricating, corrosion-resistant solutions replace traditional greased bearings, reducing maintenance, downtime, and overall weight. These innovations improve aircraft efficiency (read more)
Browse Aerospace Bearings Datasheets for GGB -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion applications with relatively short linear movements that (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Drawn Cup Needle Roller Bearings for Compact Load Applications Drawn cup needle roller bearings with retainer are designed for applications requiring high load capacity within (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
roller bearings are widely used in precision systems due to their high rigidity and smooth motion. Their crossed roller arrangement improves load capacity and stability (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
Metric Double Row Heavy Roller Double row heavy-duty rollers for extremely high load applications are assembled with metallic side shields helping to retain (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
When fabric transport chains with roller bearings are used, synthetic high - temperature greases are used to lubricate the rolls.
Indicates content that may require registration and/or purchase.