Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Birk Manufacturing, Inc.
Description: custom solutions. High-temperature RTD elements can perform efficiently in demanding environments and tough work conditions that involve heavy-duty applications. The highly precise results of our RTD High-temperature Probe makes it ideal for high-end
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: IP65 Rated 316 Stainless Stee Rugged Mineral Insulated Construction Pt100 and Pt1000 Options Available High Accuracy, with Pt100 Class A, 4-Wire Construction as Standard Maximum Temperature: 500°C (932°F) Process, 125°C (257°F) Connector Minimum Temperature: -50°C (-58°F)
- Sensed Temperature: -58 to 932 F
- # of Lead Wires Per Element: 4
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 919453-PPG501B1 Series: PPG Operating Temperature Range: -50°C ~ 500°C Features: 500 Ohms RTD Platinum (Pt) ±0.12% 3850ppm/°C Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Obsolete Categories:
- Element Material: Platinum
- Features: RTD
-
-
Supplier: LufftUSA
Description: Description: Stainless steel sensor equipped with a Teflon probe is especially suitable for high temperature/humidity measurements.
- Sensed Temperature: -40 to 356 F
- Diameter or Width Range: 0.4724412 inch
- Sensitive Length: 9.842525 inch
- Reference Resistance: 1000 Ohms
-
Supplier: U.S. Sensor
Description: U.S. Sensor's thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. The construction of a
- Operating Temperature: -50 to 500 F
- Nominal Resistance: 100 to 1,000 R0 @ 0° C
- Technology: Platinum, Thin Film, Wire Wound
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Littelfuse, Inc.
Description: Littelfuse thin film platinum RTDs (Pt-RTD) consist of a passivated thin film platinum element deposited on a ceramic substrate. Thin film Pt-RTDs provide cost advantages when compared to wirewound platinum resistance temperature detectors. Options: Available in various
- Features: RTD
-
Supplier: Vulcan Electric Co.
Description: The Vulcan Electric Sanitary Sensors with Integrated Transmitter (ITPT Model Series) incorporate precision RTD sensing with a patented all in one transmitter construction. The RTD sensor probe includes an encapsulated 4 to 20 mA transmitter within the tube body resulting
- Sensed Temperature: -58 to 392 F
- # of Lead Wires Per Element: 2
- Features: RTD
- Probe Configuration: Straight Probe
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt
- Sensed Temperature: -328 to 1,380 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Win Source Electronics
Description: Manufacturer: TEWA Sensors LLC Win Source Part Number: 890328-TT-PT-1000A-2050-11-AUNI Features: RTD Probe Package: Bulk Package: Probe Mounting: Free Hanging Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand
- Features: RTD
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. Thermo-Tran High Reliability Temperature sensor are available in a variety of configurations. Temperature Sensor Technologies Used: · Thermo-Fuse Probes · Thermostat Probes · Thermistor Sensor Probes · Thermocouple Probes · RTD
- Diameter or Width Range: 0.75 inch
- Sensitive Length: 1.81 to 2.25 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Conduit Connector, Other
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
-
Supplier: Red Lion Controls, Inc.
Description: RTD Probe, 100 Ohm DIN Class A Silicone Based, Self Backing Rated to 260°C (500°F) Sensor can be reapplied Stripped 3 Wire Leads (Connectors sold separately) 10 Foot Lead Length Ideal for Flat or Curved Surfaces Able to withstand High Vibration Environments
- Features: RTD
-
Supplier: Thermometrics Corporation
Description: For measuring high temperatures you should use a sensor, which reliably works in rough environments, has a long expectancy of life andideally comes up with the space-saving concepts of the automotive industry.
- Operating Temperature: -94 to 1,832 F
- Technology: Wire Wound
-
Supplier: Red Lion Controls, Inc.
Description: RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 20' Cable Strain relief spring Ideal for use in pressure vessel
- Sensitive Length: 0.24 inch
- Features: RTD
-
Supplier: Yageo Nexensos
Description: H-series platinum temperature sensors are characterized by long-term stability, excellent precision over a wide temperature range and compatibility. They are used particularly for applications with high consumption volumes, typically in the automotive, white goods, HVAC
- Operating Temperature: -94 to 1,382 F
- Nominal Resistance: 1,000 R0 @ 0° C
- Length: 0.09055123 inch
- Width / Diameter: 0.07480319 inch
-
Supplier: Red Lion Controls, Inc.
Description: RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 6" Cable Strain relief spring Ideal for use in pressure vessel
- Sensitive Length: 0.24 to 6 inch
- Features: RTD
-
Supplier: Watlow®
Description: Watlow's platinum resistance elements are specially designed to ensure precise and repeatable temperature versus resistance measurements. The sensors are made with controlled purity platinum wire and high purity ceramic components. They are constructed in a unique, strain-free
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: are available to suit your design needs; these include bayonet mount, adjustable depth, nozzle melt, and ring or shim mounting. Resistance Temperature Detector (RTD) An RTD has a resistor that changes resistance with temperature and offers better accuracy than
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 890442-PTS1206M1B1K00P100 Series: Automotive, AEC-Q200, PTS Operating Temperature Range: -55°C ~ 175°C Features: 1 kOhms RTD Platinum (Pt) ±0.3K 3850ppm/°C 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface
- Element Material: Platinum
- Features: RTD
-
Supplier: Automation24, Inc.
Description: The TM5601 Pt1000 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150 °C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 25
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 0.9842525 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Automation24, Inc.
Description: The TM4331 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with high protection rating IP68/IP69K has an installation length of 100
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 3.93701 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Automation24, Inc.
Description: The TM4311 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 50
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Automation24, Inc.
Description: The TM4341 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing with high protection rating IP68/IP89K has an installation length of 150
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 5.905515 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Pyromation
Description: Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided with a variety of design options listed below. The
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: The TX12 head mounted temperature transmitter connects to any standard pt100 resistance sensor and converts the linearized temperature to a 4 to 20 mA signal. The transmitter is a two wire device, and is fully configurable by the user, over a wide temperature range, with
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Dynisco
Description: temperature-related drift and increases accuracy. No need to re-zero for temperature changes after installation. DynaLarity uses an advanced algorithm that will linearize offsets due to process effects on the sensor. Combined Temperature Compensation and DynaLarity
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20 to 185 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: The HEL-700 Series Thin Film Platinum RTDs (Resistance Temperature Detectors) are designed to monitor or control critical temperatures in industrial applications. They provide a linear change in resistance versus temperature, combining high linearity, stability,
- Operating Temperature: -94 to 500 F
- Nominal Resistance: 100 R0 @ 0° C
- Technology: Platinum
-
Supplier: ifm efector inc.
Description: Precise temperature measurement in containers, tanks and pipes For the connection to an evaluation unit Very short response time for use in processes with fast temperature fluctuations Robust stainless steel housing with high protection rating and high pressure resistance
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 0.393701 inch
- Sensitive Length: 14.173236 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and
- Sensed Temperature: -40 to 1,652 F
- Reference Resistance: 1000 Ohms, 200 Ohms, 500 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Sensata Technologies
Description: The DARTS series is a line of thin film platinum RTD based temperature sensors ideal for demanding air conditioning, refrigeration and industrial applications where long term reliability is a must. Each configuration is specifically designed to optimize cost, robustness, and
- Sensed Temperature: -40 to 1,652 F
- Reference Resistance: 1000 Ohms, 200 Ohms, 500 Ohms
- Element Material: Platinum
- Features: RTD
-
Supplier: Azbil Corporation
Description: The Separate Type Temperature Humidity Sensor is a high-accuracy, high-reliability sensor that employs a Pt 100 platinum RTD (JIS C1604 Class A) as its temperature detection element and a polymer capacitive RH sensor (FP3, developed by Azbil
- Variables Measured: Relative Humidity, Temperature
- Form Factor: Sensor / Probe
Find Suppliers by Category Top
Featured Products Top
-
application requirements. IST AG has concentrated one part of the development and manufacturing on high-end thin-film temperature sensors. This know-how is partially derived from the semiconductor industry and allows us to manufacture sensors with high accuracy, excellent long-term stability (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Temperature sensors are produced with different technologies to fit specific application requirements. IST sensor products from the SMD Series are RTD platinum sensors without leads for the automatic assembling on PCBs. They have excellent long (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
High temperature inductive sensors are designed and built to operate effectively in extremely harsh environments. These sensors are widely employed in places like foundries, forges, and factories that use plastic injection molds. They must deliver consistent performance across a wide temperature (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Capacitive Sensors for High Ambient Temperatures The capacitive high-temperature sensors are especially suitable for applications where the sensor head is exposed to a high ambient temperature, or comes directly into (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc.
Conduct Research Top
-
Oscillator Circuits For RTD Temperature Sensors
This application note shows how to design a temperature sensor oscillator circuit using Microchip's low-cost MCP6001 operational amplifier (op amp) and the MCP6541 comparator. Oscillator circuits can be used to provide an accurate temperature measurement with a Resistive Temperature Detector (RTD
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
the element and provide a thermal path to the measurement, lead wires, and a termination or connection. RTDs are often made with platinum, nickel or nickel alloy wire as their sensing resistance element. Platinum is a popular choice; it can withstand high temperatures and maintain excellent stability
-
High Accuracy Temperature Measurement
are: * Thermocouple * RTD * Thermistor * IC sensor Each of these devices has been designed to address specific application spaces, and therefore it may not be appropriate to use these devices interchangeably. The fundamental operation of these devices varies significantly, and may limit the hardware
-
RTD's with Metallized Backside
In definition, response time refers to the interval in time a system needs to react to a given input. Decreasing response time while maintaining a high quality and accuracy is an issue which many suppliers are facing on a daily basis. Temperature sensors are mostly used in assembly constructions
-
Flexibility and Usefulness of Thermocouples as Sensors Explained
There are a variety of sensors such as RTDs and thermocouples that are used for thermal control and temperature measurement across industries. Maintaining a certain temperature range is crucial for many processes due to the sensitivity of the materials used or the mere normal functioning
-
Troubleshooting Thermocouple Wiring
When it comes to temperature probes, users have many sensor types to choose from, including thermistors, RTDs and thermocouples. Thermocouples come in many different types and tend to be the most commonly used probe due to their low cost, high durability, and wide temperature range.
More Information Top
-
New Automotive Sensors—A Review
High - tem- perature RTD sensors are used in three new types of exhaust emissions cleanup systems, namely: — Diesel particulate-trap exhaust-temperature control during the trap regeneration process [29].
-
Overview of automotive sensors
3) RTD Resistive Temperature Detector: In RTD high - tem- perature sensors , a platinum-film sensing element is printed and then embedded inside an alumina-ceramic layered structure.
-
Fiber optic strain and temperature sensor for power plant applications
The temperature information was gathered at the plant control room from a J-type thermocouple, and at the TVA diagnostics center from a high - temperature RTD temperature sensor .
-
XTR114UA/2K5 Datasheet - 4-20mA Current Transmitters with Sensor Excitation and Linearization from Burr-Brown Corp.
They provide complete current excitation for high impedance platinum RTD temperature sensors and bridges, instrumentation amplifier, and current output circuitry on a single integrated circuit.
-
Conceptual Design of Forced Convection Molten Salt Heat Transfer Testing Loop
Still, it has also been utilized infrequently as an RTD sensor element for higher temperatures .
-
Assessment of High-Temperature Measurements for Use in the Gas Test Loop
Tungsten has occasionally been used as an RTD sensor element for higher temperatures , but it is brittle and difficult to work with and, therefore, not a favored material [10].
-
2007, 11 | Electronic Journal Technical Acoustics
Sensor development projects include: high flow cryogenic fluid RTD temperature sensor , optical cryogenic fluid density sensor.
-
2006, 7 | Electronic Journal Technical Acoustics
Sensor development projects include: high flow cryogenic fluid RTD temperature sensor , optical cryogenic fluid density sensor.
-
A Deepwater Sandface Monitoring System for Offshore Gas Hydrate Production
In this project, one production well and two sandface monitoring wells were drilled and installed a combination of distributed temperature sensing (DTS) for autonomous measurement purpose and array-type RTD (Resistance Temperature Detector) sensors for high precision real time measurement purpose.
-
The Development of a RTD Temperature Sensor for Exhaust Applications (.pdf)
From Delphi A RTD (resistive temperature device) high temperature sensor was developed for exhaust gas temperature measurement.
Indicates content that may require registration and/or purchase.