-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather
- Maximum Inside Diameter / Size: 1.01 inch
- Wall Thickness: 0.08 inch
- Temperature Range: 392 F
- Features: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Accuris
Description: TUBING, SILICONE RUBBER (VMQ), HIGH TEMPERATURE, 70 HARDNESS
-
Supplier: Total Plastics, Inc.
Description: and low working temperatures help the tubing retain its flexibility under extreme conditions. Because of its consistently reliable performance, Versilic® High-Strength Silicone Tubing is ideal for applications such as food & beverage dispensing & processing,
- Outside Diameter / Size: 0.09375 to 2 inch
- Maximum Inside Diameter / Size: 0.03125 to 1.5 inch
- Wall Thickness: 0.03125 to 0.125 inch
- Temperature Range: -75 to 350 F
-
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Application: Aerospace / Aircraft, Automotive, Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
- Material: Fluoroelastomer (THV), Rubber (Natural), Rubber (Synthetic), Viton
- Features: Other, Rubber / Silicone / Elastomer Tubing
- Shape: Specialty Shape
-
Supplier: Total Plastics, Inc.
Description: particle entrapment during fluid transfer. In addition, Versilic® High-Strength Silicone Pressure Tubing will remain resilient and durable under extreme operating temperatures and repeated cleaning and sterilization. Versilic® Silicone Tubing complies fully
- Outside Diameter / Size: 0.443 to 1.9 inch
- Maximum Inside Diameter / Size: 0.3125 to 1.5 inch
- Temperature Range: -112 to 320 F
- Design Units: English
-
Supplier: Watson-Marlow Fluid Technology Group
Description: GORE STA-PURE PCS PTFE reinforced silicone tubing provides long term performance with repeatable accuracy, vital in pharmaceuticals and other high technology industries. Suitable for pressures up to 7 bar (100 psi), Gore STA-PURE PCS provides the longest available tube life with
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Pressure Rating: 100 psi
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral, Rubber / Silicone / Elastomer Tubing
-
Supplier: Darco Southern, Inc.
Description: Silicone Coated Tetraglas® Tubing Our Silicone Coated Knitted and Braided Tetraglas® Tubing is manufactured from low density, high bulk fiberglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses
- Maximum Inside Diameter / Size: 0.375 to 5 inch
- Wall Thickness: 0.125 inch
- Temperature Range: -65 to 700 F
- Application: Aerospace / Aircraft, General Purpose, High Temperature / Heating Fluids
-
Supplier: Total Plastics, Inc.
Description: Translucent Often specified in high-purity applications, Tygon® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner surface and the ability to be cleaned and
- Outside Diameter / Size: 0.443 to 2.432 inch
- Maximum Inside Diameter / Size: 0.1875 to 2 inch
- Design Units: English
- Application: Food Processing / Beverage, High Purity, Medical / Pharmaceutical, Sanitary
-
Supplier: SAE International
Description: This specification covers a Methyl Vinyl Silicone (MVQ) rubber in the form of molded rings for aeronautical and aerospace applications. For sheet, strip, tubing, extrusions, and molded shapes it is the responsibility of the user to determine suitability.
-
Supplier: SAE International
Description: This specification covers a methyl or methyl vinyl silicone rubber material that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. For molded rings, compression seals, O-ring cord, and molded in place gaskets for aeronautical
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8426-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to
- Length: 9 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to
- Length: 9 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8429-18 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube
- Length: 18 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: Lapp Tannehill
Description: 3M™ Cold Shrink Connector Insulators 8430-18 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube
- Length: 18 inch
- Operating Temperature: -40 to 90 C
- Features: Cold Shrink Tubing, Flame Retardant, Other, Single Wall
- Material: Rubber - Synthetic
-
Supplier: SAE International
Description: This specification covers a methyl or methyl vinyl silicone rubber material that can be used to manufacture product in the form of sheet, strip, tubing, extrusions, and molded shapes. This specification should not be used for molded rings, compression seals, O-ring cord, and
-
Supplier: SAE International
Description: This specification covers a phenyl vinyl silicone rubber material that can be used to manufacture product in the form of sheet, strip, tubing, molded shapes, and extrusions. This specification should not be used for molded rings, compression seals, O-ring cord, and molded in
-
Supplier: Cole-Parmer
Description: Viton® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from 8 to 400
F, making it ideal for high-temperature work. - Maximum Inside Diameter / Size: 0.081102406 inch
- Temperature Range: 401 F
- Features: Rubber / Silicone / Elastomer Tubing
- Material: Viton
-
Supplier: Cole-Parmer
Description: Viton® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from 8 to 400
F, making it ideal for high-temperature work. - Maximum Inside Diameter / Size: 0.064960665 inch
- Temperature Range: 401 F
- Features: Rubber / Silicone / Elastomer Tubing
- Material: Viton
-
Supplier: Cole-Parmer
Description: Viton® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from 8 to 400
F, making it ideal for high-temperature work. - Maximum Inside Diameter / Size: 0.100000054 inch
- Temperature Range: 401 F
- Features: Rubber / Silicone / Elastomer Tubing
- Material: Viton
-
Supplier: Cole-Parmer
Description: Viton® tubing has excellent chemical resistance, especially to acids and alkalis, making it an excellent choice for demanding applications such as acid and solvent transfer. It also handles temperatures from 8 to 400
F, making it ideal for high-temperature work. - Maximum Inside Diameter / Size: 0.035039389 inch
- Temperature Range: 401 F
- Features: Rubber / Silicone / Elastomer Tubing
- Material: Viton
-
Supplier: NewAge Performance Products | NAPP
Description: Made of 100% pure Viton, a high performance synthetic rubber Excellent temperature resistance: -25°F (Type B)/-7°F (Type A) to 400°F continuously; 600°F periodically Offers one of the widest ranges of fluid and chemical resistance of any commercial rubber Excellent
- Outside Diameter / Size: 0.3125 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.0625 inch
- Temperature Range: 400 F
-
Supplier: TE Connectivity
Description: Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 200 DEGC [-103 - 392 DEGF ] Recovery Temperature (DEGC) : 175
- Operating Temperature: -75 to 200 C
- Shrink Temperature: 135 C
- Shrink Ratio: 1.5 :1
- Features: Heat Shrink Tubing, Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Film / Sheet, Shim Stock
- Features: Other, Specialty / Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Extruded Profile, Hollow / Tubular Stock
- Features: Other, Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not
-
Supplier: Allied Electronics, Inc.
Description: Closely woven, braided fiberglass, uniformly coated with highly flexible and extreme abrasion resistive silicone rubber. Provides low temperature flexibility and high temperature protection. The fiberglass sleeving material is heat-set, cuts cleanly and will not
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Description: thermal management in a reactor▼Product features: High temperature resistance, aging resistance, high purity, good insulation
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to
-
Supplier: Allied Electronics, Inc.
Description: Heat Shrink Tubing Recommended for use with XTRA Guard® 4 extra-protection, high/low temperature TPE Jacketed cables and Oil-Resistant XTRA Guard® Flexible Cables. Permanent solutions for critical flexing applications. Specifications: Operating Temperatures: –70°C to
-
Description: It plays an important role in transferring refrigerant, keeping the system sealed and resistant to high pressure.▼Features:Ozone resistance, low temperature flexibility and brake fluid compatibility, flexible use
- Pressure Rating: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum (if applicable): 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Aerospace / Aircraft, Automotive, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning, Salt Water, Sanitary, Water
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy offers silicone molding services at its Boisbriand, Quebec facility, and can also mold high-quality rubber parts made of neoprene and EPDM. A synthetic rubber, silicone is best known for its usefulness at both high and low service
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
- O-ring Size: Other
- Features: Other Rubber Material
-
Description: miniature coax and braid-reinforced tubing. Braid Reinforced Tubing: Thin-wall extrusion and fine wire braiding for high quality braid reinforced tubing such as catheters and working channels. Scope Braids: High quality stainless steel braids in various tempers for
- North American (AWG): 2 to 22 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Pexco
Description: performance varies by formulation, most elastomers share the following key characteristics: Temperature Range: -60°C to 250°C depending on compound (silicone at high end) Chemical Resistance: Excellent against water, ozone, and many chemicals; varies by base polymer Elastic
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
sterilization or long-term high temperature or pressure, silicone will eventually relax and become gummy. It should then be replaced. Colors for industrial applications are available through minimum order — contact us for details. Silcon is not recommended for implantable or in-body uses or for continuous steam applications. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Atlantic Rubber o-rings, gaskets, grommets, and tubing are available in full range of sizes and materials. Our huge in-house inventory includes Pure Gum, Latex, and Silicone tubing (commercial and medical grade). We also carry Viton® fluoroelastomers and Neoprene polychloroprene (read more)
Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Hot water & steam, gasoline, freon, alcohol, LP gas, high temperatures, low temperatures.... all of these factors influence the best choice of material for your tubing, O-rings grommets or other types of seals and plugs. Atlantic Rubber's staff have over 100 total years (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
. Tubing and Hose NewAge Performance Products' plastic and rubber tubing and hose materials, many of which meet 3A, NSF, USP Class VI, and other requirements, include PVC, silicone, fluoropolymer, TPR (thermoplastic rubber), latex, nylon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Silcon® Silicone Tubing The most outstanding properties of Silcon are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Largest In-House Inventory of Pure Gum Rubber Tubing in the USA Typical Applications for Gum Rubber Tubing / Silicone Tubing Architectural And Window Seals Electronics Seals Electrical Washers Food (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
radiator hose high temperature silicone hose,China radiator hose high temperature silicone hose Manufacturers, Suppliers - ECOL
High temperature silicone rubber tube .
-
Patterning pluripotency in embryonic stem cells
Plastic tubing (soft high - temperature silicone rubber tubing , 1/1600 ID, 1/800 OD, .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:147580/CONTENT/Zhang_columbia_0054D_10177.pdf
Plastic tubing ( high - temperature silicone rubber soft tubing, 1.59mm ID, 3.18mm OD, McMaster) connected the inlet port to one-direction syringe pump (Harvard) and the outlet port to the waste collecting bottles .
-
Mesenchymal Stem Cell Assays and Applications
High - temperature soft silicone rubber tubing size 1/16” ID, 1/8” OD, and 1/32” wall thickness (McMaster-Carr, Atlanta, GA).
-
silicone rubber heating plate,China silicone rubber heating plate Manufacturers, Suppliers - ECOL
Silicone rubber tube used for high temperature environment, 200C degree,anti-aging, transparent,good quanlity,insulation protect SR Silicone rubber tubeProduct features:Rated voltage ... : heat resistant silicone rubberApplicable for high temperature environment, such as electron, electrical machines, lighting, household appliance and electrical …
Indicates content that may require registration and/or purchase.